-
Supplier: ELMA Electronic Inc.
Description: CompactFlash. 2.53 GHz, 2.0 GHz or 1.33 GHz Intel Core i7 dual core processor: Up to 8 Gbytes dual channel DDR3-1066 SDRAM 6U VPX (VITA 46.0) N-Series single board computer: Air-cooled, 0°C to +55°C operating temperature For use in commercial (non-rugged) applications 6U VPX 0.8
- CPU Speed: 1,330 to 2,530 MHz
- RAM: 8,000 MB
- Communication Networks: Ethernet
- Features: Other
-
Supplier: Sealevel Systems, Inc.
Description: The Relio™ R1 QuickStart kit allows you to quickly get started with your application development by including the most popular configuration options and accessories: Relio R1 industrial computer with 1.91 GHz Quad-Core Intel® Atom™ Bay Trail CPU 8 GB DDR3L RAM installed 64 GB
-
Supplier: ELMA Electronic Inc.
Description: Features: 3rd generation Intel® Core™ processor Single Board Computer: 4-core 2.3 GHz Intel Core i7-3615QE processor 4-core 2.1 GHz Intel Core i7-3612QE processor 2-core 2.5 GHz Intel Core i7-3555LE processor 2-core
- CPU Speed: 1,700 to 2,500 MHz
- RAM: 16,000 MB
- Computer Bus: CompactPCI (cPCI)
- Communication Networks: Ethernet
-
-
Supplier: ELMA Electronic Inc.
Description: 3rd generation Intel® Core™ processor: 4-core 2.3 GHz Intel Core i7-3615QE processor 4-core 2.1 GHz Intel Core i7-3612QE processor 2-core 2.5 GHz Intel Core i7-3555LE processor 2-core 1.7 GHz Intel Core
- CPU Speed: 1,700 to 2,500 MHz
- RAM: 16,000 MB
- Communication Networks: Ethernet
- Features: Other
-
Supplier: Advanced Micro Devices, Inc.
Description: The Six-Core AMD Opteron™ Processor provides up to 30% more performance in the same socket 1207 footprint than previous generation quad-core AMD Opteron processors. This upgrade enables a performance improvement for edge-of-enterprise markets including storage and
-
Supplier: Intel Corporation
Description: Processors Built for What You Want to Do Intel® Core™ Processors in the LGA2011 Socket If you are looking for pure, raw, adrenaline-pumping power, then the Intel® Core™ processors in the LGA2011 socket are for you. These processors provide you with the most
- Clock Speed: 3,300 to 3,900 MHz
- RAM: 64,000,000 KB
- Power Dissipation: 130,000 milliwatts
- Data Bus: 64-Bit
-
Supplier: Intel Corporation
Description: Processors Built for What You Want to Do Intel® Core™ Processors in the LGA2011 Socket If you are looking for pure, raw, adrenaline-pumping power, then the Intel® Core™ processors in the LGA2011 socket are for you. These processors provide you with the most
- Clock Speed: 3,000 to 3,500 MHz
- RAM: 64,000,000 KB
- Power Dissipation: 140,000 milliwatts
- Data Bus: 64-Bit
-
Supplier: Intel Corporation
Description: Processors Built for What You Want to Do Intel® Core™ Processors in the LGA2011 Socket If you are looking for pure, raw, adrenaline-pumping power, then the Intel® Core™ processors in the LGA2011 socket are for you. These processors provide you with the most
- Clock Speed: 3,600 to 4,000 MHz
- RAM: 64,000,000 KB
- Power Dissipation: 130,000 milliwatts
- Data Bus: 64-Bit
-
Supplier: Intel Corporation
Description: Processors Built for What You Want to Do Intel® Core™ Processors in the LGA2011 Socket If you are looking for pure, raw, adrenaline-pumping power, then the Intel® Core™ processors in the LGA2011 socket are for you. These processors provide you with the most
- Clock Speed: 3,500 to 4,000 MHz
- RAM: 64,000,000 KB
- Power Dissipation: 150,000 milliwatts
- Data Bus: 64-Bit
-
Supplier: QUALCOMM, Incorporated
Description: Location Features Pedestrian Navigation Camera Camera Inputs Up to 8 simultaneous camera sensor inputs Display Maximum On-Device Display Support 4K Ultra HD 3840x2160 Maximum External Display Support Up to 4K CPU CPU Cores Quad-core CPU 4x Qualcomm® Kryo™ CPU CPU Bit
- Data Bus: 64 Bit
- ROM Type: Flash
-
Supplier: QUALCOMM, Incorporated
Description: H.264 (AVC) H.265 (HEVC) Display Maximum On-Device Display Support 1080p Full HD 1920x1200 WUXGA Maximum External Display Support Up to 720p CPU CPU Clock Speed Up to 1.2 GHz CPU Cores Quad-core CPU 4x ARM Cortex A53 CPU Bit Architecture 64-bit DSP DSP
- Clock Speed: 1,200 MHz
- Data Bus: 64 Bit
- Serial Interface: USB
-
Supplier: Teledyne e2v Semiconductors
Description: Product Status: Active Performances, Ecosystem & Reduced Power Quad 64-bit Arm® Cortex® A72 cores, Up to 1.8GHz NXP LS1046 based 2MB total L2 cache, 1-10GbE, PCIe 3.0, UARTs, SPI, I2C, … Radiation tolerance TID : 100 krad(Si) SEL : > 60 MeV.cm²/mg SEU/SEFI : Data
- Clock Speed: 1,800 MHz
- Operating Temperature: -55 to 125 C
- Data Bus: 64-Bit
- Interface / Port Support: I2C, SPI
-
Supplier: Infineon Technologies AG
Description: range: 3.13 - 3.63V USIC 4ch [Quad SPI, SCI/UART, I²C, I²S, LIN] 1x PWM Timers (CCU8), 16-64Bit 8ch + Dead-Time 2x CAN, 64 MO Peripherals Clock: 80 [MHZ] Core frequency: 80 [MHZ] Motor Control Hall and Encoder Interface Industrial Connectivity Package: VQFN48/LQFP64 Temperature
- Internal RAM Size: 40 KB
- Serial Port Channels: 4
- Pin Count: 45
- Operating Temperature: -40 to 125 C
-
Description: systems Technical Specs Processor Intel® Xeon® D-1700 series (formerly Ice Lake-D) processors Up to 10 Xeon®-class cores in a single, power-efficient SoC package SKUs available with native extended temperature support Memory 32 GB of DDR4 ECC SDRAM in two channels 32 GB of SLC
- RAM: 32,000 MB
- Communication Networks: Ethernet
- Processor / CPU: Intel® Xeon®
- Features: Other
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: MPU Core 2 Quad NetBurst 64-Bit 45nm 2.66GHz 775-Pin FCLGA6 Product overview: AT80580PJ0676M S LB6B from Intel is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It
- Pin Count: 775
- Data Bus: 64-Bit
- Package Type: Other
-
Supplier: Supermicro Computer, Inc.
Description: Key Features 1. Dual Intel® 64-bit Xeon® Quad-Core or Dual-Core, with 1333 / 1066 / 667 MHz FSB 2. Up to 64GB DDR2 667 / 533 SDRAM Fully Buffered DIMM (FB-DIMM) 3. Intel® (ESB2) 82563EB Dual-port Gigabit Ethernet PHY Controller 4. 2 x 3.5" Hot-swap SATA Drive Trays
- Form Factor: Blade Server
- Server Type: Network Server
-
Supplier: Microchip Technology, Inc.
Description: ISO16845 certified 8-bit UART (supporting LIN 2.1 and 1.3 controller) One 12-bit High-speed Power Stage Controller 11 channels 10-bit ADC 10-bit DAC Voltage Single supply voltage from 3.0V to 3.6V Temperature Range -55°C to 125°C Radiation Performances No Single Event
- Device Type: Clock Generator
-
Supplier: Global American, Inc.
Description: The X10SBA motherboard supports the next-generation Intel Celeron J1900 SoC (System on a Chip) 22nm Quad-Core processor in the BGA 1170 format. With a 64-bit, 22nm, low-power Tri-gate Quad Core Silvermont processor built into it, this
- Max Speed: 1.333 GHz
- Memory Capacity: 8 GB
- LAN / Networking: 2
- SATA: 2
-
Supplier: Win Source Electronics
Description: Manufacturer: Raspberry Pi Category: Single Board Computers (SBCs) Platform: Windows Clock Rate: 1.2GHz Core Processor: Broadcom BCM2837 64bit ARMv8 Quad Core Processor Board Type: Raspberry Pi 3 Model B
-
Supplier: SECO
Description: The ECHO is a COM-Express® type 6, Basic Form Factor Computer on Module (CoM) designed by SECO, based on the 4th generation of Intel® iCore CPUs, a series of Dual / Quad Core CPUs with Hyper Threading capabilities and a 64-bit instruction set. Integrating a high
- Capacity: 16,000 MB
- Operating Temperature: 32 to 140 F
- Form Factor: COM Express Basic
- Socket: Card
-
Supplier: Global American, Inc.
Description: The IMB-150 Industrial motherboard is designed around the latest Intel Atom 22nm Celeron Quad Core J1900 or N2930 64-bit SoC processors and supports up to 8GB 1333MHz of memory. The Baytrail SoC has low power requirements but has excellent performance including a
- Max Speed: 1.333 GHz
- Memory Capacity: 8 GB
- LAN / Networking: 2
- SATA: 2
-
Supplier: Win Source Electronics
Description: Package / Case: 48-TQFP Exposed Pad Supplier Device Package: 48-TQFP (7x7) Base Product Number: XS1-L4 Mounting Type: Surface Mount HTSUS: 8542.31.0001 REACH Status: REACH Unaffected ECCN: 3A991A2 Speed: 400MIPS Number of I/O: 28 Core Processor: XCore Core Size: 32-Bit
- Internal RAM Size: 64 KB
- Supply Voltage (Vcc): 0.95 to 3.6 volts
- Number of I/O Ports: 28
- Operating Temperature: 0 to 70 C
-
Supplier: Advantech
Description: 8th Gen. Intel® Core i7/i5/i3/Celeron 3.5" SBC w/ MIOe 8th Gen. Intel Core Processor with Quad/Dual Cores, TDP 15W Dual Channel DDR4-2400 up to 32GB, onboard eMMC up to 64GB Triple simultaneous displays by 48-bit LVDS/eDP+HDMI+DP 2 GbE, 4 USB3.1, CAN Bus,
- Cache Memory (L1 & L2): 8,000 KB
- Operating Temperature: 32 to 140 F
- Features: Other, RJ-45 Connectors
-
Supplier: Global American, Inc.
Description: The IMB-151 Industrial motherboard is designed around the latest Intel Atom 22nm Celeron Quad Core J1900 or N2930 64-bit SoC processors and supports up to 8GB 1333MHz of memory. The Baytrail SoC has low power requirements but has excellent performance including a
- Max Speed: 1.333 GHz
- Memory Capacity: 8 GB
- LAN / Networking: 1
- SATA: 2
-
Supplier: Teledyne e2v Semiconductors
Description: Product Status: Active The 28 nm NXP QorIQ T2080 and T2081 communications processors bring the architectural innovations of the T series flagship T4240, such as the 1.8 GHz dual-threaded e6500 core, into an eight virtual core mid-range platform at reduced power and price points.
- Clock Speed: 1,800 MHz
- Operating Temperature: -55 to 125 C
- Data Bus: 64-Bit
- Package Type: Other, PBGA
-
Supplier: ELMA Electronic Inc.
Description: (including signal acquisition, Processing, DMA Engine, data storage, signal generation...) is the ideal platform for customers who want to streamline development by concentrating their efforts on most critical tasks. Features Processing Units One QorIQ processor T1042, e5500 quad
- RAM: 2,000 MB
- Flash Memory (RAM): 32,000,000 KB
- Communication Networks: Ethernet
- Features: Other
-
Supplier: Global American, Inc.
Description: The SBC-210 3.5" Embedded Mini Board is designed around the latest Intel Atom 22nm Celeron Quad Core J1900 or N2930 64-bit SoC processors and supports up to 8GB 1333MHz of memory. The Intel Baytrail-M SoC has low power requirements but has excellent performance
- RAM: 8,000 MB
- Operating Temperature: 32 to 140 F
- Operating Humidity: 10 to 90 %
- Processor / CPU: Intel® Celeron®
-
Supplier: Advantech
Description: SQFlash 830 M.2 2280 SATA SSD NGFF M.2 2280 SSD Module Compliant with SATA III and SATA v3.2 standard Supports 120 bit ECC correct per 2K Byte data Quad core processor with stable throughput Preserved pin on M.2 connector for Voltage Stabilizer support from main board GUI
- Memory Size: 64 GB
- Memory Type: Solid State Drive
-
Supplier: ByteSpeed
Description: Processor Options: Intel Pentium G620 Dual Core 2.6GHz Intel Core i3-2100 3.1GHz Dual Core Processor Intel Core i5-2400 3.1GHz Quad Core Processor Intel Core i7-2600 3.4GHz Quad Core Processor
- Computer Type: Desktop / Tower
-
Supplier: Supermicro Computer, Inc.
Description: Key Features 1. Quad Dual-Core Intel® Xeon® Processor 7100 Series Support, up to 3.40 GHz, 800 MHz FSB 2. Up to 64GB ECC DDR2 400 SDRAM 3. 1 x8 (in x16) PCI-Express, 1 x4 (in x8) PCI-Express, 3x 64-bit 133MHz PCI-X, 1x 64-bit 100MHz PCI-X 4. Intel®
- Server Type: Network Server
- Form Factor: Tower
-
Supplier: Supermicro Computer, Inc.
Description: Ports via ICH5R Controller SATA Controller 7. 1 x8 (in x16) PCI-Express, 1 x4 (in x8) PCI-Express, 3x 64-bit 133MHz PCI-X, 1x 64-bit 100MHz PCI-X 8. Zero Channel RAID Support 9. ATI ES1000 16MB Graphics 10. IPMI 2.0 Socket
-
Supplier: Critical Link, LLC
Description: integrated embedded systems. The onboard AM62x processor provides up to a Quad Core Cortex-A53 64-bit RISC processor with a NEON SIMD coprocessor. This microprocessor unit (MPU) can run a rich set of real-time operating systems containing software
- Capacity: 256 MB
- Operating Temperature: -40 to 185 F
- Ports / Buses: I2C, SPI, USB
- Features: Other
-
Supplier: Smartmore Corporation Limited
Description: and ARM linux system can be integrated into embedded devices; the whole series of SUB supports the U3VISION protocol and can seamlessly support vision software such as HALCON and Labview. - Based on ARM64-bit Cortex-A53 architecture clocked at 18G quad-core processor. -
- Horizontal Resolution: 4,000 lines
- Maximum Frame Rate: 32 fps
- Width / Diameter: 1.1417329 inch
- Height: 1.1417329 inch
Find Suppliers by Category Top
Featured Products Top
-
Core™ processor) Quad Core BGA Processor with GT2 Graphics (H-Processor) (47W) Broadwell Mobile Platform 2014 ( Broadwell Processor ) Quad Core BGA Processor with GT3/GT2 Graphics and eDRAM (H-Processor) (47W) Sanyo Denki Company Profile - Sanyo Denki was founded in 1927, in (read more)
Browse CPU Coolers Datasheets for Rego Electronics Inc. -
The STM32F103C8T6 is a mainstream 32-bit microcontroller manufactured by STMicroelectronics. Built around the Arm Cortex-M3 processor core, it combines a maximum operating frequency of 72 MHz, 64 KB of embedded Flash memory, 20 KB of SRAM, flexible communication (read more)
Browse Microcontrollers (MCU) Datasheets for ERSAELECTRONICS PTE. LTD. -
WAGO's new high-performance PFC300 is a powerful controller designed for complex applications. Its advanced dual-core, 64-bit processor and extensive 2 GB of RAM memory can work for applications in a smart factory or while working with renewable energy (read more)
Browse Programmable Logic Controllers (PLC) Datasheets for WAGO -
is specified for an industrial operating temperature range of -40°C to +85°C. Key Features 128Mbit non-volatile memory capacity, organized as 16M × 8 bits 16MB total addressable storage capacity Standard SPI, Dual SPI, and Quad SPI interfaces (read more)
Browse Memory Chips Datasheets for ERSAELECTRONICS PTE. LTD. -
. Unlike raw NAND devices, which require the host processor to perform error correction, bad-block handling, wear management, and flash translation, the IS21ES08GA-JCLI manages these functions internally. The host communicates with the device through a (read more)
Browse Memory Chips Datasheets for ERSAELECTRONICS PTE. LTD.
More Information Top
-
Finite element fractal method for thermal comprehensive analysis of machine tools
In the paper, the proposed method is realized by ANSYS software using a 2.8 GHz 64 bit Quad core processor with 8 G RAM.
-
Computer Vision – ACCV 2010
All results are obtained using a 2* 64 bit Quad core processor with 48 GB of RAM.
-
http://eprints.hud.ac.uk/3674/1/6.pdf
The models were discretised (meshed) using the Abaqus auto-generation mesh and the analyses carried out using a 2.4GHz 64 bit Quad core processor with 4Gb RAM.
-
Good Computer for Gaming? - Techist - All Things Tech
Processor Main Features 64 bit Quad - Core Processor .
-
GPU-based bees swarm optimization for association rules mining
Real experiments have been carried out on an Intel Xeon 64 bit quad - core processor E5520 coupled to an Nvidia Tesla C2075 GPU device.
-
Bioinformatics Research and Applications
All experiments were run on an Intel Core 2 64 bit quad - core processor (2.83GHz) with 8GB RAM.
-
Algorithms in Bioinformatics
4 Allexperiments were run on an Intel Core 2 64 bit quad - core processor (2.83GHz).
-
The importance of digital elevation model resolution on granular flow simulations: a test case for Colima volcano using TITAN2D computational routine
Horus includes AMD Opteron (64 bit) 2.7 GHz dual- or quad-core processors and Intel 2.7 GHz ( 64 bit ) quad - core processors .
-
Algorithms in Bioinformatics
The ILPs were then solved using CPLEX2 on an Intel Core 2 64 bit quad - core processor (2.83GHz) with 8 GB of main memory and a 12 MB L2 cache per processor.
-
Algorithms for Molecular Biology | Full text | Constructing majority-rule supertrees
All ILPs were then solved using CPLEX (CPLEX is a trademark of ILOG, Inc.) on an Intel Core 2 64 bit quad - core processor (2.83 GHz) with 8 GB of main memory and a 12 MB L2 cache per processor.
Indicates content that may require registration and/or purchase.