-
Supplier: Elsys AG
Description: System 19' Rack Case Windows 7 32 or 64 Bit installed RAID 1 or RAID 0 harddisk array Remote control over Gbit ethernet Up to 64-channels SE, 32-channels differential in one device PCI or PCIe variants available Data Acquisition 2 MS/s, 10 MS/s, 20
- Analog Input Channels: 64 #
- Sampling Frequency: 240,000 kHz
- Resolution: 16 bits
- RAM / On-board Memory: 4,000 MB
-
Supplier: Gantner Instruments, Inc.
Description: outputs and 4 serial ports for communication. Also included are 4 data loggers for parallel data acquisition to either local storage or to a GI.cloud storage solution for easy accessibility, additional analytics, and detailed diagnostics. Third-party apps can also be hosted on
- Analog Input Channels: 8 #
- Digital I/O Channels: 14 #
- Resolution: 24 bits
- Transmission Rate: 100,000 kbps
-
Supplier: RIGOL Technologies, Inc.
Description: Rigol's M300 Series data acquisition and switch system provides accurate, repeatable measurements with industry leading total system cost optimized for general purpose temperature, resistance, and voltage scanning with a breadth of modules to handle all of your DAQ
- Features: Data Acquisition Instrument / System
-
-
Data Acquisition Systems and Instruments - Modular Real-Time Data Acquisition System -- ADwin-PRO-IISupplier: CAS DataLoggers
Description: Flexible and Expandable The ADwin-PRO-II Modular Real-Time Data Acquisition System is the successor of ADwin- Pro product family. The new T12 processor provides much faster operation and transmits data 10 times faster with the new Pro II bus. The PRO-II backplane support
- Analog Input Channels: 32 #
- Digital I/O Channels: 32 #
- Resolution: 18 bits
- RAM / On-board Memory: 256 MB
-
Supplier: Measurement Computing
Description: USB or Ethernet data acquisition (DAQ) system with 32 thermocouple inputs (expandable to 64), 24-bit resolution, up to 3 S/s/ch sample rate, eight digital inputs, and 32 digital outputs/alarms. KEY HIGHLIGHTS The TC-32 data acquisition (DAQ) system
- Analog Input Channels: 32 #
- Digital I/O Channels: 40 #
- Sampling Frequency: 0.003 kHz
- Resolution: 24 bits
-
Supplier: CAS DataLoggers
Description: CAS is pleased to announce the new ADwin-X-A20 compact data acquisition and control system. It features a high performance, dual-core, 64-bit processor plus analog and digital inputs and outputs and a 1GB Ethernet communications interface to provide extremely precise, low
- Analog Input Channels: 8 #
- Digital I/O Channels: 8 #
- Sampling Frequency: 1,000 kHz
- Resolution: 18 bits
-
Supplier: Elsys AG
Description: cards are compact short-form PCI boards. A scalable data acquisition system may be started with one or several card that can be extended in the future to build a solution with up to 64-channels in one housing. This is the advantage of a modular data
- Analog Input Channels: 8 #
- Sampling Frequency: 240,000 kHz
- RAM / On-board Memory: 1,000 MB
- Resolution: 16 bits
-
Supplier: ACCES I/O Products, Inc.
Description: A/D starts are software configured to be either rising or falling edge. Additionally, A/D starts are software configured to be Single Channel or Scan. Single Channel samples data once from the next consecutive channel within the enabled set. A Scan samples data
- Analog Input Channels: 64 #
- Digital I/O Channels: 16 #
- Sampling Frequency: 250 kHz
- Resolution: 12 bits
-
Supplier: ECON Technologies Co.,Ltd
Description: compact, lightweight design, making it highly portable and easy to operate. The system is easily scalable by synchronizing multiple units, from a single 8-channel piece of equipment to a powerful 64-channel system.
- Sampling Frequency: 204.8 kHz
- Resolution: 24 bits
- Architecture: Analog (RC), Digital (FIR, IIR)
- Features: Data Acquisition Instrument / System, I/O Module, Input Module, Output Module, Signal Filter, Vibration and Acceleration
-
Supplier: ACCES I/O Products, Inc.
Description: starts are software configured to be Single Channel or Scan. Single Channel samples data once from the next consecutive channel within the enabled set. A Scan samples data from all channels within the set at the fastest possible rate. A fully programmable
- Analog Input Channels: 64 #
- Digital I/O Channels: 16 #
- Sampling Frequency: 500 kHz
- Resolution: 16 bits
-
Supplier: Measurement Computing
Description: digital, and counter input channels Generate signals from analog, digital, and counter/timer output channels Export acquired data to a .csv file for use in Microsoft® Excel® or MATLAB® English, Chinese, and German language support Supported Operating Systems: Windows®
-
Supplier: ValueTronics International, Inc.
Description: High-Speed Data Acquisition System Total dynamic channels: Up to 64 Ideal for mobile testing, or when a long-life UPS is essential Hot swappable batteries for unlimited operation time Touchscreen display The Dewetron Data Logger is a battery powered
- Data Acquisition: Datalogger / Recorder
-
Supplier: OMEGA Engineering, Inc.
Description: begin acquiring, viewing and storing data is included with the OMB-DAQ-3000 Series, including comprehensive software support. The OMB-DAQ-3000 features a 16-bit/1-MHz A/D converter, 16 analog input channels user-expandable to 64, up to four 16-bit/1-MHz analog outputs, 24
- Analog Input Channels: 16 #
- Digital I/O Channels: 24 #
- Sampling Frequency: 10 kHz
- Resolution: 16 bits
-
Supplier: WINSYSTEMS, INC.
Description: contact a Applications Engineer through our contact page for details. Features 8 channel (ADC) Analog to Digital Conversion 4 channel (DAC) Digital to Analog Conversion 24 channel (DIO) Digital Input or Output -40°C to +85°C Operational Range RoHS Compliant Supports Windows and
- Digital I/O Channels: 24 #
- Operating Temperature: -40 to 185 F
- Features: Analog-to-Digital Converter, DC Current Input, DC Voltage Input, Digital-to-Analog Converter
- Isolation: Channel-to-Channel Isolation
-
Supplier: Measurement Computing
Description: systems. The MCC 118 maximum data rate is 100 kS/s per board for taking single point or waveform voltage measurements. Up to eight MCC 118 devices can be stacked - providing up to 64 channels of data and a maximum throughput of 320 kS/s. All MCC DAQ HATs provide
- Analog Input Channels: 8 #
- Resolution: 12 bits
- Operating Temperature: 32 to 131 F
- Features: Application Software Included, DC Voltage Input
-
Supplier: Monarch Instrument
Description: session. The location of the data file is selected in this menu along with the data file name. The user can also configure the unit to start or stop recording on an alarm level or an externally triggered input. DATA STORAGE VS. TIME GUIDE 1 Channel 2 Channels 4
- Analog Input Channels: 12 #
- Digital I/O Channels: 12 #
- Sampling Frequency: 0.01 kHz
- Resolution: 16 bits
-
Supplier: Gantner Instruments, Inc.
Description: VDC DIN rail mounting (EN60715) Key Features Very high data rates up to 100 kHz each channel: 100 kHz at 16 channels (4 each UART line), 10 kHz at 128 channels 64 Q.bloxx modules connectable Ethernet interface for configuration and data output: 1 Gig-E,
- Digital I/O: 6 points
- Operating Temperature: -20 to 60 C
- Operating Humidity: 5 to 95 %
- Network and Connectivity: CANbus, Ethernet / TCP/IP, MODBUS®
-
Supplier: MonoDAQ
Description: Dewesoft X3 is the most advanced data acquisition, recording and analysis software. The software received multiple international awards, is innovative, easy to use and deep in functionality. 64-BIT ARCHITECTURE: Dewesoft X3 has been completely rewritten to support 64-bit
- Features: Data Acquisition Capability, Remote Access (LAN, WAN)
- Applications: Predictive Maintenance
-
Supplier: D-TACQ Solutions
Description: The ACQ196CPCI board meets the requirement for high channel density simultaneous data acquisition in cost-sensitve applications. The board samples 96 input channels simultaneously with 16 bit resolution at sample rates up to 500kSPS (kilo-samples per second) per
- Analog Input Channels: 64 #
- RAM / On-board Memory: 1,000 MB
- Sampling Frequency: 500 kHz
- Resolution: 16 bits
-
Supplier: Electro Standards Laboratories
Description: important sensor data from transient applications such as pulsed power systems.Direct PC or network communication is supported by a 10/100 BaseT Ethernet data channel with user selectable event and monitor data packet size in order to minimize network congestion.
- Analog Input Channels: 11 #
- Resolution: 12 bits
- User Interface: Computer Programmable
- Features: DC Voltage Input, Other Input
-
Supplier: Electro Standards Laboratories
Description: Direct PC or network communication is supported by USB, RS232, RS485 and Ethernet data channels. The communication channels are optically isolated in order to minimize system ground loops. For applications requiring on-board data storage, the CellMite® ProD
- Analog Input Channels: 4 #
- Resolution: 24 bits
- Operating Temperature: -40 to 185 F
- Features: DC Voltage Input
-
Supplier: ACCES I/O Products, Inc.
Description: A/D starts are software configured to be either rising or falling edge. Additionally, A/D starts are software configured to be Single Channel or Scan. Single Channel samples data once from the next consecutive channel within the enabled set. A Scan samples data
- Analog Input Channels: 32 #
- Digital I/O Channels: 16 #
- Sampling Frequency: 250 kHz
- Resolution: 12 bits
-
Supplier: ACCES I/O Products, Inc.
Description: A/D starts are software configured to be either rising or falling edge. Additionally, A/D starts are software configured to be Single Channel or Scan. Single Channel samples data once from the next consecutive channel within the enabled set. A Scan samples data
- Analog Input Channels: 96 #
- Digital I/O Channels: 16 #
- Sampling Frequency: 250 kHz
- Resolution: 12 bits
-
Supplier: D-TACQ Solutions
Description: ACQ164CPCI is a high performance multichannel card aimed at phased array sonar, 3D seismic and system test applications. The board samples 64 input channels simultaneously with 24 bit resolution at speeds up to 128 kS/s (kilosamples per second) per channel sustained
- Analog Input Channels: 64 #
- RAM / On-board Memory: 1,000 MB
- Sampling Frequency: 128 kHz
- Resolution: 24 bits
-
Supplier: ULTRAVIEW Corporation
Description: Model AD8-1250DMA contains a 1.25 gigasample/second 8 bit A/D, 8 GB of on-board SDRAM memory and the ability to transfer data directly into the computer system's memory at up to 320 MB/s on 64-bit PCI systems. Sampling is controlled by an external clock input, which may
-
Supplier: Acromag, Inc.
Description: distributed I/O systems. Each unit converts up to 64 single-ended analog voltage signals from various sensors and instruments for transmission to an Ethernet-based control network. Typical applications include process control, automated manufacturing, remote data
- Analog Input Channels: 64 #
- Resolution: 16 bits
- Accuracy: 0.05 % FS
- Operating Temperature: -40 to 158 F
-
Supplier: AMETEK Programmable Power
Description: 4-Channel, 204.8 kSa/s/channel, 24-Bit DACs -115 dB spurious free dynamic range Integrated 2-Channel 64-bit tachometer Integrated 4-Channel DIO Tight synchronization with DSA analyzers Ideal for rotational measurement, and stimulus-response applications such as
- Features: Bus Interface / Adapter
- Technology: PXITM Compliant
-
Supplier: Beckhoff Automation LLC
Description: The KM1008 terminal module combines 64 digital inputs with eight channels per connector in a compact design. The control signals are transmitted (electrically isolated) to the higher-level automation unit. Like the standard Bus Terminals, the terminal modules are integrated in the I/O
- Data Acquisition: I/O Module
-
Supplier: Beckhoff Automation LLC
Description: The KM2008 terminal module combines 64 digital outputs with each eight channels per connector in a compact design. The binary control signals are transferred (electrically isolated) to the actuators at the process level. Like the standard Bus Terminals, the terminal modules are
- Data Acquisition: I/O Module
-
Supplier: Beckhoff Automation LLC
Description: The KM1018 terminal module combines 64 digital inputs with eight channels per connector in a compact design. The control signals are transmitted (electrically isolated) to the higher-level automation unit. Like the standard Bus Terminals, the terminal modules are integrated in the I/O
- Data Acquisition: I/O Module
-
Supplier: CAS DataLoggers
Description: 64 registers from Modbus slaves (remote channels) Automatic data download via USB flash drive Configuration and download via USB interface Power: 100~240 VAC Dimensions: 164 x 117 x 70mm Up to 32 alarms with plenty of actions Internal memory for up to 500k loggings or optional
- Analog Input Channels: 8 #
- Digital I/O Channels: 8 #
- Sampling Frequency: 1 kHz
- Resolution: 24 bits
-
Data Acquisition Systems and Instruments - Portable Universal Input Data Logger -- Grant SQ2040-4F16Supplier: CAS DataLoggers
Description: complex and demanding multi-channel applications such as high-speed vehicle testing or engine monitoring. The Squirrel 2040 series are easy, fast and convenient to use - either as portable, stand-alone loggers or as PC-linked data acquisition systems in industrial testing
- Analog Input Channels: 32 #
- Digital I/O Channels: 8 #
- Sampling Frequency: 0.1 kHz
- Resolution: 24 bits
-
Supplier: Measurement Computing
Description: The MCC 128 DAQ HAT provides 8 SE/4 DIFF channels of analog voltage measurement for Raspberry Pi based data acquisition / data logger systems. It features 16-bit resolution and multiple analog input ranges, ideal for making precision measurements. The MCC 128
- Analog Input Channels: 8 #
- Digital I/O Channels: 4 #
- Sampling Frequency: 100 kHz
- Resolution: 16 bits
-
Supplier: Hi-Techniques, Inc.
Description: input modules 16 input channels @ 2 MS/s each 200 kS/s streaming to disk on all channels Up to 64 input channels @ 100 kS/s with high density module Front Panel Start/Stop and Acquisition Status Indicators Store data locally or stream to remote PC via GigE
- Data Storage: 64,000 MB
- Application: Aerospace / Military
- User Interface: Computer Programmable
- Features: Data Acquisition Instrument / System
-
Supplier: OMEGA Engineering, Inc.
Description: The 4-channel OMB-DBK2 voltage-output card provides OMEGA’s OMB-DAQBOARD-2000 Series data acquisition systems with the ability to generate precise bipolar analog voltage outputs. The OMB-DBK2's outputs can be programmed with a static value whenever the data
- Analog Input Channels: 4 #
- Resolution: 14 bits
- Features: Digital-to-Analog Converter
- Data Acquisition: Output Module
Find Suppliers by Category Top
Featured Products Top
-
In modern engineering environments, accurate and reliable data acquisition is critical for diagnosing structural behavior, identifying faults, and ensuring product durability. However, engineers often face challenges such as bulky equipment, limited channel (read more)
Browse Data Acquisition Systems and Instruments Datasheets for ECON Technologies Co.,Ltd -
In high-channel count testing, precision and reliability are crucial. In demanding applications like MIMO vibration tests or extensive sensor networks, traditional data acquisition systems often struggle with (read more)
Browse Shaker Controllers Datasheets for ECON Technologies Co.,Ltd -
high-performance data acquisition, low self-noise, and portable system architecture into a single compact platform. Each unit provides 8 (read more)
Browse Data Acquisition Datasheets for ECON Technologies Co.,Ltd -
Dataforth MAQ®20 Modules Receive UL Certificate of Compliance for Use in Hazardous Locations Dataforth Corporation’s MAQ®20 Data Acquisition System has received the UL Certificate of (read more)
Browse Data Acquisition Systems and Instruments Datasheets for Dataforth Corporation -
applications too. The LUCI-M features include: Up to 4 analog input channels. Up to 25 digital I/O channels for device control. Compact and robust Couples directly to the D-Sub interface of many FEMTO amplifiers and photoreceivers Up to 1mHz (read more)
Browse Signal Converters Datasheets for Electro Optical Components, Inc. -
Voltage Output models are used to drive valves, perform other crucial process operations, and provide up to eight channels of 300Vrms channel-to-channel isolated output which can be independently configured Discrete Input/Output Data Acquisition Components: Provide five channels of input and (read more)
Browse Data Acquisition Datasheets for Dataforth Corporation -
ADI's ADES1754, ADES1755, and ADES1756 are flexible data-acquisition systems for managing of high-voltage and low-voltage battery modules. The systems can measure 14 cell voltages and a combination of six temperatures or system voltage measurements with fully redundant (read more)
Browse Data Acquisition Datasheets for DigiKey -
To support automotive engineers with the demands of modern vehicle testing, Hottinger Brüel & Kjær (HBK) has launched Fusion RX, a Road Load Data Acquisition (RLDA) platform for capturing reliable load data. (read more)
Browse Data Acquisition Systems and Instruments Datasheets for Hottinger Brüel & Kjær A/S -
available now for delivery. Fusion-LN introduces a streamlined approach to data acquisition, supporting applications across aerospace and defence, telecom, audio, industrial, and automotive sectors. Its modular design and intuitive interface enable (read more)
Browse Data Acquisition Systems and Instruments Datasheets for Hottinger Brüel & Kjær A/S -
Accommodates up to 64 synchronized input channels per controller Controls multiple shakers simultaneously for (read more)
Browse Shock and Vibration Testing Shakers Datasheets for ECON Technologies Co.,Ltd
More Information Top
-
A new MIG-3 gyrotron complex for creation and heating of plasma in the L-2M stellarator and the first experimental results
This subsystem is a component of a 64 channel data acquisition system for the L 2M stellarator developed in the Institute of Nuclear Physics, Russian Academy of Sciences.
-
Photoacoustic tomography system for noninvasive real-time three-dimensional imaging of epilepsy.
The signals from the 192 transducers are amplified by 16 homemade preamplifier boards with 26 dB and multiplexed into a 64 channel data acquisition system .
-
http://dspace.mit.edu/bitstream/handle/1721.1/50560/463629074-MIT.pdf?sequence=2
The calorimeter consisted of a fixed speed scroll compressor, two coaxial, water cooled heat exchangers, two Micro-Motion mass flow meters, 4 stepper-motor controlled valves, a 64 channel data acquisition system , as well as numerous ther- mocouples and pressure transducers.
-
Caterpillar Light Truck Clean Diesel Program
Figure 12 ART F150 Emission Test Chassis Initial installation will utilize a HSDI ‘A’ engine (and subsequently the ‘B’ and ‘C’ versions) with full instrumentation including sensors/actuators, ECU, and a 64 channel Data Acquisition System (DAS) system.
-
OSA | Photoacoustic tomography system for noninvasive real-time three-dimensional imaging of epilepsy
The signals from the 192 transducers are amplified by 16 homemade preamplifier boards with 26 dB and multiplexed into a 64 channel data acquisition system .
-
http://pos.sissa.it/archive/conferences/115/107/INTEGRAL%202010_107.pdf
The electronic chain was enhanced at CSNSM by transforming the MAROC test board into a 64 channel data acquisition system with the creation of a digitally-controlled track- and-hold signal from the trigger output, so as to obtain an auto-triggered …
-
Multiplexed Eighty Channel PMT List-Mode Data Acquisition System for 27–511 keV Gamma Ray Imaging
Available: http://www.caen.it/csite/Caen- Prod.jsp?parent=44&idmod=41 [24] Vertilon, IQSP582 PhotoniQ 64 Channel Data Acquisition System Product Sheet, Vertilon Westford, MA, Jan. 2011 [Online].
-
Electronically steered and focused forward-looking scan sonar
hydrophone is individually acquired and digitized by a 64 channel data acquisition system capable of 1 Mega samples per second per channel, with built-in digital filtering and decimation (ICs-1 20).
-
Race Car Nets for the Control of Neck Forces in Side Impacts
… 60 MPH) Deceleration: Variable (see Typical Pulse Figure 2) Sled Weight Range: 818 Kg and - 2727 Kg (1800 lbs - 6000 lbs) Figure 2 Other Features: Diversified Technical Systems, Inc., TDAS Pro on-board data acquisition system ( 64 channels 10,000 samples per …
-
Critical crack tip opening displacement of different strength concrete
Other data were recorded by a German IMC Cronos PL dynamic data acquisition system ( 64 channels ).
Indicates content that may require registration and/or purchase.