Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Data Connect Enterprise, Inc.
Description: FEATURES The IMX-6L inverse multiplexer splits a high speed data channel over two to six 64 kbps channels to support applications such as LAN internetworking and video conferencing. IMX-6L operates with permanent 64 kbps channels such as leased lines. It is intended for
- Number of Ports: 2 to 6 #
- Data Rate: 0.000064 to 0.000684 Gbps
- Area Network Type: Local Area Network (LAN)
- Features: Multiplexer
-
Supplier: Data Connect Enterprise, Inc.
Description: FEATURES TDM multiplexer with built-in modem FLM-1: up to 12 async subchannels FLM-2: up to 12 sync/async subchannels Subchannel data rates up to 38.4 kbps Fibre optic or twisted pair main link Point-to-point or ring configuration Range up to 5 km (3 miles) over fibre optic, 1.6 km (1
- Number of Ports: 12 #
- Data Rate: 0.0000384 Gbps
- Area Network Type: Local Area Network (LAN)
- Features: Multiplexer
-
Supplier: Visual Sound, Inc.
Description: Canare Corp. of America Eight wave Optical Multiplexing System aids error-free transmission over distances. Mux unit combines eight optical channels into one, DeMux splits the signal back to eight. Keep you individual channels clearly organized and discrete with color-coding. Use with
-
-
Supplier: OMEGA Engineering, Inc.
Description: The DRA-RTM-8 is a 16 channel analog multiplexer. Eight channels accept 3-wire 100 Ohm Pt RTD inputs, and the other eight channels accept 4-20 mA process inputs. All 16 inputs are multiplexed into a single 4-20 mA current loop output. The selection function is performed
- Analog Input Channels: 16 #
- Accuracy: 0.1 % FS
- Temperature Measurement Range: 122 to 1,382 F
- Inputs / Channels: 16 #
-
Supplier: Nexperia B.V.
Description: noise immunity Complies with JEDEC standards JESD8C (2.7 V to 3.6 V) JESD7A (2.0 V to 6.0 V) Latch-up performance exceeds 100 mA per JESD 78 Class II Level B Low ON resistance: 80 Ω (typical) at VCC - VEE = 4.5 V 70 Ω (typical) at VCC - VEE = 6.0 V 60 Ω (typical) at VCC - VEE =
- Supply Voltage (VS): 11 volts
- Propagation Delay: 60 ns
- Features: On-Chip ESD Protection, Other
- Standards and Certifications: RoHS Compliant
-
Supplier: Nexperia B.V.
Description: E inputs: For 74HC4067: CMOS level For 74HCT4067: TTL level CMOS low power dissipation High noise immunity Low ON resistance: 80 Ω (typical) at VCC = 4.5 V 70 Ω (typical) at VCC = 6.0 V 60 Ω (typical) at VCC = 9.0 V Complies with JEDEC standards: JESD8C (2.7 V to 3.6 V) JESD7A (2.0 V
- Supply Voltage (VS): 11 volts
- Features: On-Chip ESD Protection, Other
- Standards and Certifications: RoHS Compliant
-
Supplier: Nexperia B.V.
Description: logic to communicate with ±5 V analog signals Typical ‘break before make’ built-in Complies with JEDEC standards: JESD8C (2.7 V to 3.6 V) JESD7A (2.0 V to 6.0 V) Applications Analog multiplexing and demultiplexing Digital multiplexing and demultiplexing Signal gating
- Supply Voltage (VS): 11 volts
- Propagation Delay: 75 ns
- Features: Other
- Standards and Certifications: RoHS Compliant
-
Supplier: Nexperia B.V.
Description: CMOS low power dissipation High noise immunity Latch-up performance exceeds 100 mA per JESD78 Class II Level B Complies with JEDEC standard: JESD8C (2.7 V to 3.6 V) JESD7A (2.0 V to 6.0 V) Applications Analog multiplexing and demultiplexing Digital multiplexing and demultiplexing
- Supply Voltage (VS): 11 volts
- Propagation Delay: 60 ns
- Features: Other
- Standards and Certifications: RoHS Compliant
-
Supplier: Newark, An Avnet Company
Description: ANALOGUE MUX/DEMUX, 6 CHANNEL, 1 TO 2, WQFN-56; Multiplexer Configuration:1:2; No. of Circuits:6Circuits; On State Resistance Max:13ohm; Supply Voltage Range:3V to 3.6V; Analogue Multiplexer Case:WQFN; No. of Pins:56Pins RoHS Compliant: Yes
-
Supplier: Accuris
Description: 6-UNIT SYNCHRONOUS TIME-DIVISION 2-3-CHANNEL MULTIPLEX TELEGRAPH SYSTEM FOR USE OVER FMVFT CHANNELS SPACED AT 120 Hz FOR CONNECTION TO STANDARDIZED TELEPRINTER NETWORKS
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: MOSFET N-CH 30V 40A 8WPAK / N-Channel 30 V 40A (Ta) 35W (Tc) Surface Mount 8-WPAK Product overview: RJK03N6DPA-00#J5A from Renesas Electronics Corporation is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and
- Power Dissipation: 35,000 milliwatts
- Operating Ambient Temperature: 150 C
- Features: Other
-
Supplier: Data Connect Enterprise, Inc.
Description: FEATURES The IMX-4T1 Inverse Multiplexer enables splitting and transmitting a high speed data channel of up to 5.888 Mbps, over up to four T1 links. IMX-4T1 spans the bandwidth gap between T1 and T3, providing increased bandwidth where services higher than T1 are either not available
- Data Rate: 0.001472 to 0.005888 Gbps
- Area Network Type: Local Area Network (LAN)
- Features: Multiplexer
-
Supplier: Patton Electronics Co.
Description: The Patton Model 305X Series limited distance multiplexers combine two functions into one handy product. First, each Model 305X Series unit is a time division multiplexer (TDM), multiplexing 4, 6 or 8 individual RS-232- or RS-422- devices onto a single composite channel.
- Data Rate: 0.0000192 Gbps
- Features: Multiplexer
-
Supplier: Texas Instruments
Description: 0.9-Ohm SPDT Analog Switch 5-V/3.3-V Single Channel 2:1 Multiplexer/Demultiplexer 8-US8 -40 to 85
- Supply Voltage (VS): 1.65 to 5.5 volts
- Max Ron: 0.8 ohms
- Min Operating Current: 0.00002 mA
- Operating Ambient Temperature: -40 to 85 C
-
Supplier: Lingto Electronic Limited
Description: SPST, 1 CHANNEL, CMOS, PDSO6
- Bandwidth: 300 MHz
-
Supplier: Piezosystem Jena, Inc.
Description: spectroscopy and metrology. The signal of one input fiber can be switched to 3 (FSM-1x3) or up to 9 (FSM-1x9) output channels. Based on the cascaded mechanical switching principle, any number of output channels can be provided. The unique switching principles are based on piezoelectric
- Connector Type: FC, SMA, ST
- Cable Type: Multimode
- Features: Other
-
Description: IEC/TR 62343-6-1:2011(E) deals with dynamic channel equalizers (DCE). The report includes a description of the dynamic channel equalization and its benefits in a wavelength division multiplexed (WDM) transmission system and also covers different DCE component technologies that
-
Supplier: CSA Group
Description: IEC/TR 62343-6-1:2011(E) deals with dynamic channel equalizers (DCE). The report includes a description of the dynamic channel equalization and its benefits in a wavelength division multiplexed (WDM) transmission system and also covers different DCE component technologies that
-
Supplier: Patton Electronics Co.
Description: necessary operating power from the connected RS-232 devices. The Model 3022 supports selectable sub-channel and main channel data rates up to 38.4 kbps. The Model 3032 supports selectable sub-channel rates to 57.6 kbps, and main channel data rates up to 115.2 kbps.
- Data Rate: 0.0000384 Gbps
- Features: Multiplexer
-
Supplier: Texas Instruments
Description: 15-Ohm SPDT Analog Switch 5-V/3.3-V Single-Channel 2:1 Multiplexer/Demultiplexer 6-SOT-23 -40 to 85
- Supply Voltage (VS): 1.65 to 5.5 volts
- Max Ron: 6.4 ohms
- Min Operating Current: 0.00001 mA
- Operating Ambient Temperature: -40 to 85 C
-
Supplier: Texas Instruments
Description: 1-Ohm SPDT Analog Switch 5-V/3.3-V Single-Channel 2:1 Multiplexer/Demultiplexer 6-SOT-23 -40 to 85
- Supply Voltage (VS): 1.65 to 5.5 volts
- Max Ron: 1.3 ohms
- Min Operating Current: 0.00001 mA
- Operating Ambient Temperature: -40 to 85 C
-
Supplier: Texas Instruments
Description: 1-Ohm SPDT Analog Switch 5-V/3.3-V Single-Channel 2:1 Multiplexer/Demultiplexer 6-SC70 -40 to 85
- Supply Voltage (VS): 1.65 to 5.5 volts
- Max Ron: 1.3 ohms
- Min Operating Current: 0.00001 mA
- Operating Ambient Temperature: -40 to 85 C
-
Supplier: Newark, An Avnet Company
Description: 2I/P SINGLE MULTIPLEXER, SC-70-6; Logic Family / Base Number:NC7S157; Logic Type:Multiplexer; No. of Channels:1Channels; Line Configuration:2:1; Supply Voltage Min:900mV; Supply Voltage Max:3.6V; Logic Case Style:SC-70; MSL:- RoHS Compliant: Yes
-
Supplier: Thinklogical
Description: Increase fiber bandwidth capacity by transmitting multiple data channels using separate optical wavelengths - 1270nm to 1610nm - on the same fiber The TRANSplex is a 4 to 8 channel optical multiplexer/demultiplexer. It allows for transmission of multiple protocols over an
- CWDM Wavelength Range: 1,270 to 1,610 nm
- Multiplexer Type: Coarse Wavelength Division Multiplexer (CWDM)
- Connector Type: LC
- Multiplexer Features: Rack Mountable
-
Supplier: Renesas Electronics Corporation
Description: The Intersil ISL54217 is a single supply dual SP3T analog switch that operates from a single supply in the range of 2.7V to 4.6V. It was designed to multiplex between audio stereo signals and two different USB 2.0 high speed differential data signals. The audio channels allow signal swings
- Bandwidth: 700 MHz
- Min Operating Current: 0.0062 mA
- Applications: Audio, Portable Devices
- Features: Other, Single Supply
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: SPST, 1 CHANNEL, CMOS, PDSO6 Product overview: NC7SZ66L6X from Fairchild (onsemi) is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing
- Supply Voltage (VS): 1.65 to 5.5 volts
- Min Operating Current: 0.01 mA
- Operating Ambient Temperature: -40 C
- Features: Other
-
Supplier: Data Connect Enterprise, Inc.
Description: FCD-24 models are available: (see Ordering) FCD-24 with four synchronous data channels; FCD-24/E1 with four synchronous data channels and one E1 sub-link; FCD-24-2 with two synchronous data channels; FCD-24-2/E1 with two synchronous data channels and one E1 sub-link. Data
- Area Network Type: Local Area Network (LAN)
- Features: Multiplexer
-
Supplier: Accuris
Description: Maximum permissible level of interference in a telephone channel of a geostationary-satellite network in the fixed-satellite service employing frequency modulation with frequency-division multiplex, caused by other networks of this service
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: TinyLogic. Low Voltage UHS Analog Switch 2-Channel Multiplexer/Demultiplexer Product overview: NC7SB3157P6X-NL from ON Semiconductor is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing.
-
Supplier: Cirrus Logic, Inc.
Description: The WM8233 is a 16-bit analog front end/digitizer IC which processes and digitizes the analog output signals from CCD sensors or Contact Image Sensors (CIS) at pixel sample rates of up to 35MSPS. The device has six analog signal processing channels each of which contains reset level clamping,
- Resolution: 16 bits
- Input Voltage Range (Vpp): 3.3 volts
- Features: Other
- Interface Type: Serial
-
Supplier: Win Source Electronics
Description: Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 128513-FSA5157P6X Packaging: Reel - TR Number of Circuits: 1 Switch Circuit: SPDT -3db Bandwidth: 80MHz Charge Injection: 6pC Crosstalk: -75dB @ 100kHz Channel-to-Channel Matching (ΔRon): 40 mOhm Categories: Integrated
- Supply Voltage (VS): 1.65 to 4.3 volts
- Bandwidth: 80 MHz
- Operating Ambient Temperature: -40 to 85 C
- Features: Other, SPDT, Single Supply
-
Supplier: Win Source Electronics
Description: Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Max On Resistance: 15 Ohm Case / Package: SC-70-6 Single Supply Voltage (V+): 1.65 V to 5.5 V Max Switch Time (Ton,Toff): 5.2ns, 3.5ns Channel Capacitance(CS off, CD off): 6.5pF Max Leakage Current (IS off):
- Supply Voltage (VS): 1.65 to 5.5 volts
- Bandwidth: 250 MHz
- Operating Ambient Temperature: -40 to 85 C
- Features: Other, SPDT, Single Supply
-
Supplier: Newark, An Avnet Company
Description: DATA SELECTOR/MULTIPLEXER, 2:1, SOIC-16; Logic Family / Base Number:74HC157; Logic Type:Data Selector / Multiplexer; No. of Channels:4Channels; Line Configuration:2:1; Supply Voltage Min:2V; Supply Voltage Max:6V; Logic Case RoHS Compliant: Yes
-
Supplier: RS Components, Ltd.
Description: 2-channel analogue mux/demux,LV, TSSOP6
- Pin Count: 6
- Configuration: 2x1
- Features: Other
- Package Type: SOT
-
Description: SPST, 1 CHANNEL, CMOS, PDSO6
- TJ: -40 to 85 C
- Package Type: SSOP, TSSOP
- Device Type: Sensor Interface
Find Suppliers by Category Top
Featured Products Top
-
The ALD310702 from Advanced Linear Devices is a monolithic quad P-channel MOSFET array with unrivaled precision in temperature tracking and simplified bias circuitry. The matched pair circuit is designed for the next generation of products requiring extremely low (read more)
Browse Metal-Oxide Semiconductor FET (MOSFET) Datasheets for Advanced Linear Devices, Inc. -
four-channel wavelength-division-multiplexed transmitter assemblies. 1.6T DR8 / FR4 Optical Modules Designed for next-generation high-bandwidth data-center interconnects, which place higher demands on heat-dissipation efficiency, circuit precision and package miniaturization. High (read more)
Browse Thermal and Refractory Ceramics Datasheets for Xiamen Innovacera Advanced Materials Co., Ltd.
Conduct Research Top
-
Design and Development of Medical Electronic Instrumentation
recommend. reading Chapters 6 and 7 of Intermediate Physics for Medicine and Biology, 3rd ed.,. by Russell K. Hobbie (1997). Whether you are a student, hobbyist, or practicing engineer, this book will show you. how easy it is to get involved in the booming biomedical industry by building
More Information Top
-
Designs and architectures of filter bank trees for spectrally efficient multi-user communications: review, modifications and extensions of wavelet packet filte...
An identical response is obtained at the output of channel 1 of the simplified receiver of Fig. 14 due to a unit pulse input into each of multiplexer channels 6 , 10, and 14 after frequency shifting each of their multiplexer channel…
-
A Tentative Proposal for a Rapid In-Plant Biological Monitoring System
MULTIPLEXER 6 CHANNELS .
-
Analytical design of contiguous multiplexers
Performance of a directly-connected 6 - channel multiplexer - analytical result without optimization.
-
Smectic phase transitions in chrial liquid crystals
The automated measurements of resistances and voltages are made possible by a home-made 6 - channel multiplexer interfaced to a National Instrument DIO-96 digital I/O board inside a Dell 486SX/25 computer.
-
CCD cameras for the Italian national telescope Galileo
• a 6 channels temperature multiplexer with 12 bits ADC handled by the DSP, .
-
Instrumentation and Controls Division annual progress report for period ending September 1, 1973
The main unit in the system » a commercial Xincom 3316Computaverter module that contains a ! 6 - channel multiplexer , a sample and hold amplifier, and a 12-bit successive approximation analog-to-digital ronverter-all in a 4.0- by 5.6…
-
Applications of intelligent-measurement systems in controlled-fusion research
ISOLATION AMPLIFIERS 3 6 CHANNEL ANALOG MULTIPLEXER .
-
Microwave Circuit Optimization Employing Exact Algebraic Partial Derivatives (Short Papers)
The above procedure has been used in the design of a 6 - channel multiplexer .
-
Computer-Aided Design of Waveguide Multiplexer (Short Papers)
The above procedure has been used in the design of a 6 - channel multiplexer .
-
Patent abstracts
…channel contiguous multiplexer, either a hybrid directional and manifold type multiplexer or a short circuited multiplexer, covering frequencies, e.g., in the range from 3.7 GHz to 4.2 GHz; 2) a 6 channel contiguous multiplexer spanning frequencies substantially in…
Indicates content that may require registration and/or purchase.