-
Supplier: Alpine Bearing, Inc.
Description: Thinex and Torque Tube bearings are available in radial and angular contact designs and distribute the load over a greater number of small diameter balls for lower starting and running torque. These are used where instrument ball bearings require low friction and
- Bore Size: 3.5 inch
- Outside Diameter: 4.125 inch
- Overall Width: 0.3125 inch
- Dynamic Radial Load: 1,750 lbs
-
Supplier: Alpine Bearing, Inc.
Description: Thinex and Torque Tube bearings are available in radial and angular contact designs and distribute the load over a greater number of small diameter balls for lower starting and running torque. These are used where instrument ball bearings require low friction and
- Bore Size: 2.3125 inch
- Outside Diameter: 2.875 inch
- Dynamic Radial Load: 1,002 lbs
- Bore: 2.3125 inch
-
Supplier: Quality Bearings & Components
Description: Four-Piece | Wide Series PRECISION SPHERICAL BEARINGS - INCH Race - 17-4 PH Stainless Steel Heat-Treated Ball - 440C Stainless Steel Heat-Treated Liner - PTFE Fabric Stainless Steel Self-Lubricating PTFE Liner NOTE: Diameter B and D are concentric within .005 T.I.R.
- Bore Diameter: 0.375 inch
- Length Through Bore: 0.5 inch
- Outside Diameter: 0.8125 inch
- Load Capacity: 2,630 lbs
-
-
Supplier: Miller Bearing Company, Inc.
Description: FEATURES: The above bearings have 11- 1/4" Diameter balls. These bearings may be ordered with light oil or greased packed lubricant. Different bore may be available upon request. T added to the end of the part number designates a nylatron seal added to the front of the
- Outside Diameter: 1.701 inch
- Overall Width: 0.53125 inch
- Dynamic Radial Load: 135 lbs
- Features: Inch
-
Supplier: National Precision Bearing, Inc.
Description: Self-Lubricating bearings (as shown in Figure 6) do not require grease or oil for lubrication. Instead, they utilize a liner system bonded to the inside diameter of the outer ring. The inner ring or ball is made of heat treated high strength steel and is chrome plated on
- Bore Diameter: 0.75 to 6 inch
- Length Through Bore: 0.656 to 4.75 inch
- Outside Diameter: 1.25 to 8.75 inch
- Load Capacity: 20,927 to 1,170,002 lbs
-
Supplier: SKF/North America
Description: MRC specialty bearings and housings are available right off the shelf as "drop-in" replacements, ready for work within a variety of machines - everything from gearboxes, pumps and electric motors to auxiliary power units, conveyors and more. MRC products are helping plants across a range of
- Bore Size: 1 inch
- Outside Diameter: 2.937 inch
- Overall Width: 1 inch
- Dynamic Radial Load: 1,521,896 lbs
-
Supplier: SKF/Global
Description: MRC specialty bearings and housings are available right off the shelf as "drop-in" replacements, ready for work within a variety of machines - everything from gearboxes, pumps and electric motors to auxiliary power units, conveyors and more. MRC products are helping plants across a range of
- Bore Size: 1.5748 inch
- Outside Diameter: 4.496 inch
- Overall Width: 1.11 inch
- Dynamic Radial Load: 3,686,720 lbs
-
Supplier: NationSkander California Corporation
Description: R6 Full Ceramic Ball Bearing, the inner diameter is 3/8" inch, outer diameter is 7/8" inch and the width is 7/32" inch, Bearing is made of Ceramic. Item: R6 Ball Bearing Type: Full Ceramic Ball Bearing Cage: PTFE
-
Supplier: NationSkander California Corporation
Description: Steel Lubrication: Self Lubricated (Grease SRL) Bearing Closures: Double sealed with rubber seals RS/RS1/2RS1 Size: 3/8" x 7/8" x 9/32" inch Inner Diameter: 3/8" inch Outer Diameter: 7/8" inch Width: 9/32" inch Quantity: One Bearing
-
Supplier: NationSkander California Corporation
Description: SR2-6ZZ Stainless Steel Ball Bearings, the inner diameter is 1/8", outer diameter is 3/8" and the width is 9/64", this is a popular size that could be used in many applications, Bearings are made of Stainless Steel each bearing has 2 metal shields to protect
-
Supplier: NationSkander California Corporation
Description: R6 Open Ball Bearings, the inner diameter is 3/8", outer diameter is 7/8" and the width is 7/32", this is a popular size that could be used in many applications, Bearings are made of Chrome Steel, Bearings are packed 10 bearings in one plastic tube.
-
Supplier: Radwell International
Description: BALL BEARING, SHIELDED 0.4INCH INNER DIAMETER, 1.6 INCH OUTER DIAMETER. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Thin Section Bearings Of America
Description: Ball Quantity: 63 Ball Diameter: 5/32 Pitch: 6.313
- Bore Size: 6 inch
- Outside Diameter: 6.625 inch
- Rated Speed (Oil): 300 rpm
- Bore: 6 inch
-
Description: Four-point Contact Ball Wide range of diameters and various cross-sections Internal, external and non-gear Clearance and preload *Dimensions up to 240” OD Available Capacities up to: Moment - 10,000,000 ft-lbs Thrust - 6,000,000 lbs Radial - 1,300,000 lbs APPLICATIONS: Cranes
- Outside Diameter: 240 inch
- Dynamic Axial / Thrust Load: 6,000,000 lbs
- Dynamic Radial Load: 1,300,000 lbs
- Moment Load: 10,000,000 Ft-lbs
-
Supplier: Newport MKS
Description: The 605-4 Gimbal Mount provides ultra-stable positioning of optics up to 4 inch (101.6 mm) in diameter. The pivot axes rotate 360 °, and hex-head setscrews provide coarse-adjustment lock-down for each axis. Standard AJS Fine Adjustment Screws provide ±5 ° of high-resolution fine
- Diameter, Square Side, Rectangular Length, or Elliptical Major Axis: 101.60000000000001 mm
- Maximum Thickness: 11 to 22 mm
- Mount Type: Mirror Mount
- Features: Other
-
Supplier: KAYDON Bearings
Description: configuration is a light contact lip on the inner race to minimize frictional drag while excluding contaminants. These thin section bearings range in bore diameters from 1.000 inch to 40.000 inches. Series range from .187 x .187 inch to 1.000 x 1.000 inch in cross
- Bore Size: 6 inch
- Outside Diameter: 6.625 inch
- Overall Width: 0.3125 inch
- Rated Speed (Oil): 1,150 rpm
-
Supplier: KAYDON Bearings
Description: configuration is a light contact lip on the inner race to minimize frictional drag while excluding contaminants. These thin section bearings range in bore diameters from 1.000 inch to 40.000 inches. Series range from .187 x .187 inch to 1.000 x 1.000 inch in cross
- Bore Size: 11 inch
- Outside Diameter: 11.75 inch
- Overall Width: 0.5 inch
- Rated Speed (Oil): 590 rpm
-
Supplier: KAYDON Bearings
Description: configuration is a light contact lip on the inner race to minimize frictional drag while excluding contaminants. These thin section bearings range in bore diameters from 1.000 inch to 40.000 inches. Series range from .187 x .187 inch to 1.000 x 1.000 inch in cross
- Bore Size: 6 inch
- Outside Diameter: 6.5 inch
- Overall Width: 0.25 inch
- Rated Speed (Oil): 1,160 rpm
-
Supplier: TE Connectivity
Description: Body Features Case Material : Stainless Steel Product Weight : 255 G [8.99 OZ ] Configuration Features Electrical Connection : Connector 6 Pin Dimensions Product Diameter : 38.1 MM [1.5 INCH ] Shaft Diameter : 4.75 MM [.187 INCH ] Electrical Characteristics
-
Supplier: Kollmorgen Corporation
Description: Acme screw: 0.625" diameter alloy steel screw, bronze nut Ball screw: 0.625" diameter hardened alloy steel screw; alloy steel, heat-treated ball nut Belt drive: 0.5" wide polyurethane with steel reinforcement cords Helical gearing: alloy steel, case-hardened Options
- Stroke or X-Axis Travel: 72 inch
- Rated Speed: 30 to 80 in/sec
- Rated Force: 100 lbs
- Lead: 0.125 to 0.5 inches per
-
Supplier: Omtec Corporation
Description: applications. For applications where static electricity is a concern the plastic end caps are the ESD black color shown. 0.75 inch (19.05 mm) diameter galvanized steel roller with steel ball bearings. Bearing capacity: Insert rollers: 30 lbs (13.6 kg) See
- Length/Width: 2.625 to 20 inch
- Roll Diameter: 0.75 inch
- Features: Other
- Application: Other / Specialty
-
Supplier: Mile-X Equipment, Inc.
Description: will incorrectly state that this ships by UPS. UL Listed single phase motor Exclusive design heavy-duty 14-gauge stand Large diameter wheels and built-in handle allows easy movement Front legs feature adjustable leveling pads Ball bearing supported blade wheel Fully adjustable
- Cutting Capacity: 5 to 6 inch
- Power Type: AC Power
- Machine Type: Band Saw
- Cutting Type: Semi-Automatic
-
Supplier: Visual Sound, Inc.
Description: offer smooth operation even in demanding applications. Screen surface is mounted on 3-inch diameter ball bearing rigid steel spring roller. Surface is permanently attached to the roller by metal clips on fabric edge. End caps form sturdy brackets for wall or ceiling
-
Supplier: Visual Sound, Inc.
Description: offer smooth operation even in demanding applications. Screen surface is mounted on 3-inch diameter ball bearing rigid steel spring roller. Surface is permanently attached to the roller by metal clips on fabric edge. End caps form sturdy brackets for wall or ceiling
-
Supplier: Newport MKS
Description: comparable to that of a high quality manual stage. The AG-PR100V6 features 360° continuous rotation for 1 inch diameter waveplates and polarizers in an ultra-compact and light weight package. The inside diameter of the AG-PR100V6 comes with a 1.063-20 thread and is compatible
- Load Capacity: 0.4496 lbs
- Rotary Velocity / Speed: 2 deg/sec
-
Supplier: Artifex Engineering
Description: 1” optics and 04UMP-4 is designed for 2” optics. * For any 1 inch (25.4mm) or 2 inch (50.8mm) diameter optics. * Strong retention spring ensures no off-axis sliding on operation. * The combination of M6 x 0.25mm pitches stainless-steel precision-threaded screw and tightly fit
- Diameter, Square Side, Rectangular Length, or Elliptical Major Axis: 50.800000000000004 mm
- Shape: Circular
-
Supplier: RWM Casters Company
Description: RWM’s S45 Stainless Steel Casters come standard with stainless steel roller bearings, sealed bearings, precision ball bearings or celcon bearings, axles, spanners and spacers. Our S45 Series features a cold forged top plate, yoke and button that improves swivel
- Load Capacity: 350 to 900 lbs
- Wheel Tread Width: 2 inch
- Wheel Diameter: 4 to 8 inch
- Height: 5.625 to 9.5 inch
-
Supplier: HVACQuick.com
Description: S&P PV Fans. For 6 inch round duct - 245 cfm. 115 volt motor. Metal casing. The S&P POWER VENT (PV) are designed for direct connection in-line with standard diameter round ducting. They incorporate a powerful external rotor motor that has been factory matched to a nonoverloading
-
Supplier: Omtec Corporation
Description: insert wheels, please click on. For applications where static electricity is a concern, the plastic housing is ESD black color shown. Galvanized steel wheel is 0.875 inch (22.23 mm) diameter, with steel ball bearing.
-
Supplier: Clean Air Products
Description: Adjustable Anodized Aluminum Nozzles (6) Removable High Pressure Interior Nozzle Wall Panels (3) 5HP (3.7kW), 3600RPM Sealed Ball Bearing Continuous Duty Motors (Motor meets or exceeds U.S. EPAct and NRCan Canadian efficiency standards) (3) Superior Efficiency Direct Drive
- Door Width: 96 inch
- Nozzle Discharge Speed: 5,700 CFM
- Number of Nozzles: 96
- Height: 95 inch
-
Supplier: Clean Air Products
Description: Adjustable Anodized Aluminum Nozzles (6) Removable High Pressure Interior Nozzle Wall Panels (3) 5HP (3.7kW), 3600RPM Sealed Ball Bearing Continuous Duty Motors (Motor meets or exceeds U.S. EPAct and NRCan Canadian efficiency standards) (3) Superior Efficiency Direct Drive
- Door Width: 84 inch
- Nozzle Discharge Speed: 5,700 CFM
- Number of Nozzles: 96
- Height: 116 inch
-
Supplier: Traceable® Products
Description: ft, and 0.8 to 53.3 knots (nautical miles per hour) with a resolution of 0.1 knots, and 0.0 to 60.0°C and 32.0 to 140.0°F with a resolution of 0.1°. Anemometer accuracy is ±(2% + 1-digit). Temperature accuracy is ±1°C. Traceable to NIST The extraordinary low-friction, precision, ball
- Air Velocity Range: 80 to 5,910 SFPM
- Accuracy: 2 ±% Full Scale
- Operating Temperature: 32 to 140 F
- Measurement Type: Air Velocity
-
Supplier: RBC Bearings
Description: This C-Type series unsealed thin section ball bearing is made from 52100 steel and utilizes a snap-over cage design made of brass or composite material. This bearing is designed for applications with primarily radial loads, and is manufactured to ABEC 1F precision tolerances.
- Bore Size: 6 inch
- Outside Diameter: 8 inch
- Overall Width: 1 inch
- Rated Speed (Oil): 1,710 rpm
Find Suppliers by Category Top
Featured Products Top
-
Small Diameter LVDT Displacement Transducers RDP's D5/D6 and GT series displacement transducers are ideal for positioning and gauging applications where space is (read more)
Browse Linear Variable Differential Transformers (LVDT) Datasheets for RDP Electrosense -
medical, scientific, and pharmaceutical applications they are identified as the A 7Z29-... inch and A 7Z29M... metric series. These ABEC 3 (ISO Class 6) bearings are available for shafts ranging in size from 1/8” to 3/8” and 4 mm to 10 mm. Rated for speeds up to 56000 rpm (read more)
Browse Pillow Block Bearings Datasheets for Stock Drive Products & Sterling Instrument - SDP/SI -
a 24-hour turn-around time for repairs. Lead time for the average repair is 2 working days. In the event the customer requires shipment same day, this can be accomplished with an expedite fee. We repair all Imperial (inch) sizes from a .500” inch diameter to 6” inch (read more)
Browse Ball Screws Datasheets for Rockford Ball Screw -
. Each model is designed around a 1.333 inch center distance. All models are constructed with double sealed, heavy duty ball bearings and case hardened worm gears. (read more)
Browse Gearboxes and Gearheads Datasheets for Branham, W.C. Inc. -
Compact High-Performance Needle Roller Bearing This combination needle roller and thrust ball bearing integrates radial and axial load-bearing capabilities into a single compact unit. Designed for (read more)
Browse Roller Bearings Datasheets for MOUETTE PLASTIC MOLD CO., LTD -
Cal software that automatically enters tolerances for rings, plugs, pins, balls, threads (calculates pitch/major diameter) and flags out of tolerance conditions. The Labmaster® Universal Model 175 measures: (read more)
Browse Dimensional Indicators and Comparators Datasheets for Pratt & Whitney Measurement Systems, Inc. -
gage calibration applications through its wide 0.020-inch (0.5 mm) to 14-inches (356 mm) measuring range. The ULM includes Pratt & Whitney’s GageCal software that automatically enters tolerances for rings, plugs, pins, balls, threads (calculates pitch/major diameter) and flags out of (read more)
Browse Optical Micrometers and Laser Micrometers Datasheets for Pratt & Whitney Measurement Systems, Inc. -
Ball Bearings ID/OD Large Diameter Rail Gages Roller Bearings (Tapered, Cylindrical, Spherical, Needle) Shafts Micrometers Setting Standards (Frames, Rods) Dial / Test / Digital Indicators Long Gauge Blocks and Meter Bars (read more)
Browse Micrometers Datasheets for Pratt & Whitney Measurement Systems, Inc. -
) Cylindrical Setting Gages Gage Masters Ball Bearings ID/OD Large Diameter Rail Gages Roller Bearings (Tapered, Cylindrical, Spherical, Needle) Shafts Micrometers Setting Standards (Frames, Rods) Dial / Test / Digital Indicators (read more)
Browse Dimensional Gages and Instruments Datasheets for Pratt & Whitney Measurement Systems, Inc. -
Threads (API) Cylindrical Setting Gages Gage Masters Ball Bearings ID/OD Large Diameter Rail Gages Precision Measuring Tapes & Rules Roller Bearings (Tapered, Cylindrical, Spherical, Needle) Shafts Micrometers (read more)
Browse Bore and ID Gages Datasheets for Pratt & Whitney Measurement Systems, Inc.
More Information Top
-
The Tactical Communications Satellite
The bearing housing and shaft are machined from beryllium and mount the 6 - inch diameter angular contact ball bearings on 10-inch cen- ters.
-
In-line oil debris monitor for aircraft engine condition assessment
and roller configurations, plus several larger diameter ball bearing assemblies ( 6 and 18 inch diameter) were tested to failure.
-
Application of Dynamic Simulation in Process Control
The 6 - inch nominal diameter has a ball bore of 4 1/16 inches and an overall length of 22 inches.
-
The Holweck demountable type valve
It consists of a smooth, light cylinder 6 inches in diameter and 8f inches in length, mounted on ball bearings inside, and very close to, a heavy casting upon the inside of which a 7-turn right- and left-handed spiral groove …
-
Rolling Contact Fatigue of Ceramics
In this method, two balls one-half inch (12.7 mm) in diameter , are supported by three rollers which are pressed against a spinning bearing steel rod as shown in Fig. 6 .
-
Ball bearing thrust reversal feasibility test
Bearing size Radial clearance Cage material Number of balls Diameter of balls Contact angle Curvature, outer race Curvature, inner race Ball and race … … pair of P/N 290122-9 (S/N 0000027B) SAE 210 0.0020 - 0,002 6 Armalon 12 1/2 inch .
Indicates content that may require registration and/or purchase.