Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: DigiKey
Description: 350µH LAN 1000 Base-T Pulse Transformer 1:1
- Operating Temperature: 0 to 70 C
- Features: Pulse Transformer, Signal / RF Transformer
-
Supplier: RS Components, Ltd.
Description: OEP PT6 Pulse Transformer
- Features: Other, Pulse Transformer
- Agency: RoHS Compliant
-
Supplier: Acme Chip Technology Co., Limited
Description: TRANSFORMER PBC
- Mounting: Chip Transformer
- Category: Signal / RF Transformer
-
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: XFRMR 1CT:2CT/1:1.36CT 1.6/1.6MH Product overview: PE-68822NLT from Pulse Electronics is a Pulse Transformer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing
- Operating Temperature: -40 to 85 C
- Features: Other
- Category: Signal / RF Transformer
-
Supplier: Win Source Electronics
Description: Alternative Parts (Cross-Reference): Cross Manufacturer: Pulse Electronics Category: Transformers Pulse Transformers Package: Tube Product Status: Active Transformer Type: General Purpose Inductance: 150µH Mounting Type: Surface Mount Size / Dimension: 0.715" L x
- Category: Signal / RF Transformer
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: (6609053-6) 6EHT3=F7665 S0 Product overview: 6609053-6 from TE Connectivity is a Pulse Transformer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets,
- Features: Other
- Category: Signal / RF Transformer
-
Description: TRANSFORMER LAN 10/100 TX
- Operating Temperature: 0 to 70 C
- Mounting: Chip Transformer
- Category: Signal / RF Transformer
-
Supplier: Win Source Electronics
Description: Mfr: TE Connectivity Aerospace, Defense and Marine Category: Transformers - Pulse Transformers Packaging: Bulk Part Status: Obsolete Capacitance: 0.22μF Tolerance: ±20% Voltage - Rated: 6.3V Temperature Coefficient: X7R Operating Temperature: -40°C ~ 85°C Ratings: Y3
- Operating Temperature: -40 to 85 C
- Category: Signal / RF Transformer
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.6MH. Search-friendly keywords include Pulse Transformer, Pulse Transformers, electronic component, datasheet, replacement part, SMD, 0.6MH. This listing supports
- Operating Temperature: 0 to 70 C
- Features: Other
- Category: Signal / RF Transformer
-
Supplier: Newark, An Avnet Company
Description: Pulse Transformer, 6:1, 500 H, 0.45 ohm, 2.5 kV RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: Pulse Transformer, 6.67:1, 2 mH, 5.1 ohm, 4.5 kV RoHS Compliant: Yes
-
Supplier: ODG (Origin Data Global)
Description: TRANSFORMER LAN 10/100 TX ATM
- Operating Temperature: 0 to 70 C
- Features: Other, Surface Mount Technology (SMT)
- Category: Signal / RF Transformer
-
Supplier: Newark, An Avnet Company
Description: PULSE TRANSFORMER, 6.6UH, 1:1:1:1:1:1 ROHS COMPLIANT: YES
-
Supplier: Datatronics™
Description: Feature Design for Automatic Insertion. Low Profile. Fast Rise Time. 4 Transformers Per Package. Size: 22.35mm x 7.11mm x 6.35mm.
- Power Rating: 0.25 watts
- Maximum Secondary Voltage Rating: 50 volts
- Output Voltage: 50 volts
- Power Rating (Watts): 0.25 watts
-
Supplier: Newark, An Avnet Company
Description: Pulse Transformer, 1:1+1, 6 mH, 1.32 ohm, 200 V s, 2.8 kV RoHS Compliant: Yes
-
Supplier: TE Connectivity
Description: Body Features Product Weight : 6 G [.21 OZ ] Dimensions Product Height : 11.3 MM [.44 INCH ] Product Length : 17.6 MM [.69 INCH ] Product Width : 16.7 MM [.65 INCH ] Electrical Characteristics Current Rating (Max) (AMP) : .1 Industry Standards UL Flammability Rating : UL 94V-0
- Operating Temperature: -25 to 75 C
- Features: Other
- Standards: RoHS Compliant
-
Supplier: Schaffner EMC Inc.
Description: unique characteristics of drive systems. Schaffner has a long history with major drive manufacturers in several markets. Our experience includes step-up transformers and winding configurations for multi-pulse transformers like 18-, 24- and 36- pulse designs. Capabilities
- Power Rating (VA): 10,000,000 VA
- Output Type: AC
- Standards / Compliance: ANSI, CSA, IEC, UL, VDE
- Transformer Type: Isolation Transformer
-
Supplier: Qorvo
Description: Qorvo's HF-122 is a 1 - 700MHz, wideband, RF pulse transformer manufactured in a 6-pin molded epoxy package. These transformers are high reliability devices designed to meet MIL-T-55631. Typical applications are: interstage coupling, phase detection, voltage/current step
- Operating Frequency Range: 1,000,000 to 700,000,000 Hz
- Insertion Loss: 1.2 dB
- Other Transformer Types / Applications: RF Transformer
- Category: Signal / RF Transformer
-
Supplier: Qorvo
Description: Qorvo's LF-428 is a 0.01 - 50MHz, wideband, RF pulse transformer manufactured in a 6-pin molded epoxy package. These transformers are high reliability devices designed to meet MIL-T-55631. Typical applications are: interstage coupling, phase detection, voltage/current
- Operating Frequency Range: 10,000 to 50,000,000 Hz
- Insertion Loss: 0.5 dB
- Other Transformer Types / Applications: RF Transformer
- Category: Signal / RF Transformer
-
Supplier: Qorvo
Description: Qorvo's LF-412 is a 0.01 - 25MHz, wideband, RF pulse transformer manufactured in a 6-pin molded epoxy package. These transformers are high reliability devices designed to meet MIL-T-55631. Typical applications are: interstage coupling, phase detection, voltage/current
- Operating Frequency Range: 10,000 to 25,000,000 Hz
- Insertion Loss: 0.5 dB
- Other Transformer Types / Applications: RF Transformer
- Category: Signal / RF Transformer
-
Supplier: Premier Magnetics, Inc.
Description: Designed for use in 50 ? WideBand R.F. and Fast Rise Time Applications Impedance Levels from 12.5 to 800 Ohms Frequency Range 10 KHz to 500 MHz Low Insertion Loss, 500Vrms Isolation 6-Pin DIP & Gull Wing Packages
- Operating Frequency Range: 10,000 to 500,000,000 Hz
- 3 dB Bandwidth: 200,000 to 60,000,000 Hz
- Operating Temperature: -40 to 85 C
- DCR: 0.6 ohms
-
Supplier: Accuris
Description: TRANSFORMER, PULSE, LOW POWER
-
Supplier: Utmel Electronic Limited
Description: Pulse Transformer 1:1:1 1500Vrms 0.85Ohm Prim. DCR 0.85Ohm Sec. DCR 6Term. SMD
- Operating Temperature: -40 C
- Mounting: Chip Transformer
- Features: Other
- Category: Signal / RF Transformer
-
Supplier: Accuris
Description: TRANSFORMER, PULSE, LOW POWER, TYPE TP6RX5310CZ
-
Supplier: VAST STOCK CO., LIMITED
Description: Audio Transformers / Signal Transformers 6P 1:1 Reinforced ISOLATION MODULE
-
Supplier: Triad Magnetics
Description: Triad gate drive transformers are used universally in all high frequency switching topologies to isolate the control circuitry from the line-connected switches. The windings are interleaved for the lowest possible practical leakage inductance. Turn ratios of 1:1 and 1:1.5 optimize coupling
- Operating Frequency Range: 200,000 Hz
- Other Transformer Types / Applications: Industrial Control Transformer, Switch Mode Transformer
- Features: Other
- Category: Signal / RF Transformer
-
Supplier: LCSC Electronics Technology (HK) Limited
Description: SMD,28.6x12.2mm RJ45 Transformer ROHS
- Operating Temperature: 0 to 70 C
- Standards: RoHS Compliant
-
Supplier: Pulse Electronics Corporation
Description: Pulse™s Ethernet transformers are RoHS compliant and qualified at major PHY suppliers. 100/1000/2.5G/5G/10GBASE-T Ethernet transformer modules are optimized for all major LAN transceivers. All modules provide electrical circuit isolation that meets IEEE 802.3, while maintaining
- Operating Temperature: 0 to 70 C
- Standards: RoHS Compliant
- Category: Signal / RF Transformer
- Features: Surface Mount Technology (SMT)
-
Supplier: Accuris
Description: Transformers and Inductors (Audio, Power and High-Power Pulse), Inductors, Audio Frequency, High Q, TF5R20ZZ
-
Supplier: Datatronics™
Description: Feature Wideband RF and Fast Rise Time Pulse Applications. Designed for Pulse and Wideband use at 50 Ohm Impedance. 6 Pin 'DIP' package. Size: 7.62mm x 6.85mm x 6.35mm.
- Operating Frequency Range: 50,000 to 150,000,000 Hz
- DCR: 0.16 to 0.6 ohms
- Features: Other
- Mounting: PC / PCB Mount
-
Supplier: Utmel Electronic Limited
Description: Audio Transformer 1:1 2000Vrms 115Ohm Prim. DCR 115Ohm Sec. DCR 6Term. Gull Wing SMD
- Operating Frequency Range: 4,000 Hz
- Operating Temperature: -20 to 85 C
- Mounting: Chip Transformer
- Features: Other
-
Supplier: Radwell International
Description: SIGNAL TRANSFORMER, SMD/SMT, SINGLE CHANNEL, SMD-16 PACKAGE, LENGTH: 12.7 MM, WIDTH: 7.11 MM, HEIGHT: 6.35 MM, FREQUENCY RANGE: 1 MHZ TO 80 MHZ. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Siemens Energy Sector
Description: transformers for furnace operation. Design options of DC Electric Arc Furnace (EAF) Transformers: 6- or 12-pulse system Intermediate yoke for double tier On-load or off-circuit tap changer Secondary bushing arrangements and designs on one or opposite side of the tank Air
- Mounting: Pad-Mounted
- Features: Power / Power System / Distribution Transformer
- Transformer Type: Power Transformer
Find Suppliers by Category Top
Featured Products Top
-
The WE-LAN 10/100 Base-T Pulse Transformer from Würth Elektronik is a highly reliable component optimized for LAN networking. Its robust design (read more)
Browse Transformers Datasheets for Win Source Electronics -
creepage wide body, 16-lead SOIC_IC. Combining high speed CMOS and monolithic transformer technology, these isolation components provide outstanding performance characteristics superior to the alternatives, such as the combination of pulse transformers and gate drivers. The isolators operate with (read more)
Browse Gate Drivers Datasheets for Richardson RFPD -
handles multiple harmonic signatures at once, including 6-pulse VFDs, EC fans, and LEDs. With up to 99% system efficiency, it reduces energy losses by up to 30% compared to conventional filters. Its high-density design offers up to a 30% smaller footprint. Available as a wall-mount assembly (read more)
Browse Harmonic Filters Datasheets for MTE Corporation -
Carbide construction, it responds to changes in less than 50 microseconds and handles multiple harmonic signatures at once, including 6-pulse VFDs, EC fans, and LEDs. With up to 99% system (read more)
Browse Harmonic Filters Datasheets for MTE Corporation -
Silicon Carbide construction, it responds to changes in less than 50 microseconds and handles multiple harmonic signatures at once, including 6-pulse VFDs, EC fans, and LEDs. With up to (read more)
Browse Harmonic Filters Datasheets for MTE Corporation -
Carbide construction, it responds to changes in less than 50 microseconds and handles multiple harmonic signatures at once, including 6-pulse VFDs, EC fans, and LEDs. With up to 99% system (read more)
Browse Harmonic Filters Datasheets for MTE Corporation -
construction, it responds to changes in less than 50 microseconds and handles multiple harmonic signatures at once, including 6-pulse VFDs, EC fans, and LEDs. With up to 99% system efficiency, it reduces energy losses by up to 30% compared to conventional filters. Its high-density design offers up (read more)
Browse Harmonic Filters Datasheets for MTE Corporation -
SyntriX AHF™ is a compact, high-performance active harmonic filter that delivers real-time correction for fluctuating loads. Using advanced Silicon Carbide construction, it responds to changes in less than 50 microseconds and handles multiple harmonic signatures at once, including 6-pulse VFDs (read more)
Browse Harmonic Filters Datasheets for MTE Corporation
Conduct Research Top
-
Transformer Design for Charging Defibrillator Capacitors
several advantages - 1) Simple circuit. 2) High voltage output is not dependent on large turns ratios. 3) Circuit is self limiting. Output can be shorted without damage. 4) Output can be regulated over a large range. 5) Transformer can provide voltage isolation. 6) Multiple isolated outputs
-
Design and Development of Medical Electronic Instrumentation
recommend. reading Chapters 6 and 7 of Intermediate Physics for Medicine and Biology, 3rd ed.,. by Russell K. Hobbie (1997). Whether you are a student, hobbyist, or practicing engineer, this book will show you. how easy it is to get involved in the booming biomedical industry by building
More Information Top
-
Sliding spark spectroscopy
Circuit diagram of the pulse generator (1 thyristor; 2 analyti- cal gap; 3 hydrogen-thyratron; 4 pulse-forming-network; 5 resis- tance; 6 pulse transformer ; 7 capacitor .
-
The Development of Communication Protocol for Real Time Control
Fig. 5 Transformer Isolation Fig. 6 Pulse Transformer Chart 3 Transformer Spec Fig. 7 Common Noise Rejection HIGH FUNCTIONALITY Transceiver functions are all automatically controlled by the communication IC itself, so communication control from the CPU is not necessary.
-
Filterless high current rectifier for electrolytic applications
Because of laboratory availability restrictions a 6 pulse transformer rectifier was used instead of the proposed 12 pulse output.
-
Sampson - An 800kV, 1400A,5uS, 100 PPS Line Modulator For High Power Microwave Source R & D
Fig. 6 Pulse Transformer Secondary Voltage Core Comparison for a 6 ps Pulse .
-
Optimization study of spray detonation initiation by electric discharges
Therefore, when pulse transformer 6 receives the ini- tiating signal, breakdown occurs between electrodes 3 and 4 via all gaps 7.
-
Small-size powerful laser operated with molecular nitrogen for pumping Q quenched lasers working with organic compounds
The thyratron is triggered by a positive pulse supplied by the secondary winding of pulse transformer 6 .
-
Vacuum ultraviolet spectra of electrodeless high-frequency lamps
The thyratron is triggered by a positive pulse supplied by the secondary winding of pulse transformer 6 .
-
Optimal Multi-incremental Self Regulating Speed Controller for Industrial PMDC Motor Drive Systems
Transformer 6 Pulse Controlled Rectifier .
-
An integral squared error -ISE optimal parameters tuning of modified PID controller for industrial PMDC motor based on Particle Swarm Optimization-PSO
Transformer 6 Pulse Controlled Rectifier .
-
Optimal tuning of tri-loop dynamic error driven controller for industrial PMDC motor drives based on particle swarm optimization-PSO
Transformer 6 Pulse Controlled Rectifier .
Indicates content that may require registration and/or purchase.