-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 120 VOLTS, 60 HZ, 6 WATTS, 150PSI. FREE 2 YEAR RADWELL WARRANTY
- Features: Solenoid Valves
-
Supplier: Critical Velocity Enterprises, LLC
Description: Independently control 2 solenoid valves using a 0 - 5 volt analog input signal or any 1k to 30k pot. Each channel is capable of 5 amps of continuous current. It can also be used for small motors and lamps. Features: Use any 1k to 30k pot for control Selectable PWM Frequency to
- Application: Commercial
- Features: Other
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, SOLENOID COIL ASSEMBLY, NORMALLY CLOSED, W/JUNCTION BOX, WATTS: 10 OR 11 WATTS, 208 VAC 50 HZ 240 VAC 60 HZ VOLTS K=JUNCTION BOX COIL TYPE, 1=COIL WATTS BETWEEN 1-10, U3=VOLTAGE CODE FOR 208-240/60, 6 INCH LENGTH WIRE. FREE 2 YEAR RADWELL WARRANTY
- Features: Solenoid Valves
-
-
Supplier: HydraForce, Inc.
Description: while severely restricting flow from ports 1 to 2. When energized, the valve blocks flow from ports 1 to 2 after overcoming the spring and actuator forces (see performance graph). Note: If low voltage is expected on the machine, 12 or 24 volt systems will require the use of 10
- Media Temperature: -65 to 225 F
- Valve Type: Cartridge / Manifold Valves, Poppet Valves
- Media: Hydraulic Fluid
- Features: Solenoid Valves
-
Supplier: Radwell International
Description: SOLENOID CARTRIDGE VALVE SPOOL, 4 PORT, 2 POSITION, MANUAL OVERRIDE, SAE 6 PORTING, BUNA N STANDARD SEALS, 24 VOLT COIL, DIN 43650 TERMINATION. FREE 2 YEAR RADWELL WARRANTY
- Number of Ports/Ways: 4
- Valve Type: Cartridge / Manifold Valves, Spool Valves
- Features: Solenoid Valves
-
Supplier: Watts Premier
Description: faucet. Specifications: Requires a 110 volt electrical outlet independent from the garbage disposal RO System must be a minimum of 25 feet away from the water heater Limited 1 year warranty NOTE; Will not work with a tankless water heater. In the Box: Solenoid valve, electric
-
Supplier: Lift Products, Inc.
Description: yellow and blue enamel Integral gear pump with check valve, relief valve, solenoid valve Smooth steel top with yellow and black safety strips 10 foot power cord (Connector not included) Control box NEMA constant pressure, magnetic backed S.A.E. hoses and fittings
- Type: Robotic Manipulator
- Mechanism: Scissor Lift
-
Supplier: Lift Products, Inc.
Description: finished with Safety Yellow and Blue enamel. Smooth steel top with yellow and black safety strips. Internal gear pump with check valve, relief valve, solenoid valve. Includes hydraulic oil and filter. Options Conveyor Top DC Operated Rotating Top Tapered Edges Foot
- Mechanism: Scissor Lift
- Type: Table Lift / Positioner
-
Supplier: Lift Products, Inc.
Description: circuit is required for 115 volt 10' power cord (connector not included) Hydraulic gear pump Check & solenoid valve, filter and velocity fuse Color yellow top with blue frame Powered up / gravity down on 45° tilt Powered up / powered down on 90° tilt Tilt limit switch Push
-
Supplier: Clippard
Description: Electronic Solenoid Valve
- Valve Size: 0.19 inch
- Pressure Rating: 105 psi
- Number of Ports/Ways: 3
- Power: 6 volts
-
Supplier: Clippard
Description: Electronic Solenoid Valve
- Valve Size: 0.19 inch
- Pressure Rating: 50 psi
- Number of Ports/Ways: 3
- Power: 6 volts
-
Supplier: Clippard
Description: 3-Way Electronic Poppet Valve
- Valve Size: 0.19 inch
- Pressure Rating: 50 psi
- Number of Ports/Ways: 3
- Power: 6 volts
-
Supplier: Clippard
Description: Electronic Solenoid Valve
- Valve Size: 0.19 inch
- Pressure Rating: 50 psi
- Number of Ports/Ways: 2
- Power: 6 volts
-
Supplier: ASCO
Description: Two way solenoid valve.
- Valve Size: 0.25 inch
- Flow (Cv): 0.49
- Pressure Rating: 75 to 85 psi
- Number of Ports/Ways: 2
-
Supplier: NResearch
Description: NResearch Inc. Two Way Normally Closed Isolation valves are low power consumption products designed for systems requiring a compact, rugged component which has zero dead volume.
- Valve Size: 0.19 inch
- Pressure Rating: 30 psi
- Number of Ports/Ways: 2
- Power: 6 volts
-
Supplier: NResearch
Description: NResearch Inc. Three Way Isolation valves are low power consumption products, designed for systems requiring a compact, rugged component which has Zero dead volume. Our patented design is unique and permits flow with the rated pressure applied at any port. These valves are ideally
- Pressure Rating: 30 psi
- Number of Ports/Ways: 3
- Power: 6 volts
- Number of Ports: 3
-
Supplier: A. u. K. Müller GmbH & Co. KG
Description: 2/2-way bi stable servo controlled solenoid valve, DN 7, in cartridge design. Especially developed to control potable water in battery driven, opto electronically operated faucets. Power consumption is minimised by use of rectangular pulse control to increase long term performance,
- Valve Size: 0.2755907 inch
- Pressure Rating: 7.251885 to 145.0377 psi
- Number of Ports/Ways: 2
- Number of Positions: 2
-
Supplier: Aalborg Instruments
Description: PROP SOL VLV [QMAX 13 SLPM AIR; 400 ML/MIN H2O] 316/416 SS VITON-A 1/4" COMPR FTG AALBORG
- Valve Size: 0.25 to 0.375 inch
- Pressure Rating: 500 psi
- Number of Ports/Ways: 2
- Media Temperature: 14 to 122 F
-
Supplier: Cylinders & Valves, Inc.
Description: 4-Way Spool Valves - Double Solenoid Pilot Operated, Spring Centered
- Valve Size: 0.25 inch
- Pressure Rating: 50 to 200 psi
- Number of Ports/Ways: 4
- Power: 6 to 24 volts
-
Supplier: NResearch
Description: Suitable for applications where fluid must be isolated from the valve parts. The tubing can be easily changed. The valves are commonly available in 12vdc, 24vdc and 115vdc. Valves are supplied with one foot of silicone tubing standard, sizes listed below are standard. Consult
- Valve Size: 0.03 inch
- Pressure Rating: 30 psi
- Number of Ports/Ways: 2
- Power: 6 volts
-
Supplier: A. u. K. Müller GmbH & Co. KG
Description: 2/2-way solenoid cartridge servo controlled valve of DN 7 in bi stable version with integrated sensor and electronics, to be used particularly in electronically controlled urinals. The designs compact outline enables trouble free integration of the unit into the urinals. A LED flashes
- Valve Size: 0.2755907 inch
- Pressure Rating: 7.251885 to 116.03016 psi
- Number of Ports/Ways: 2
- Number of Positions: 2
-
Supplier: Xylem Applied Water Systems
Description: Two-way normally closed flow pattern Glass-filled canister material Epoxy encapsulated coil Plastic base nut
- Valve Size: 0.125 inch
- Pressure Rating: 10 to 100 psi
- Number of Ports/Ways: 2
- Power: 6 to 24 volts
-
Supplier: A. u. K. Müller GmbH & Co. KG
Description: 2/2-way pilot valve DN 0,5 or DN 0,8 for servo controlled valves. Power consumption is minimised by use of rectangular pulse control to increase long term performance, durability and battery life. APPLICATIONS pilot valve unit for servo controlled main valve valve
- Valve Size: 0.01968505 to 0.03149608 inch
- Pressure Rating: 0 to 145.0377 psi
- Number of Ports/Ways: 2
- Power: 4 to 6.9 volts
-
Supplier: Gems Sensors & Controls
Description: 2 Way or 3 Way Valves Low Power 7 /5 Watt Coils MOPD: 100PSI Dual Diode Protection Optional The BL series latching valve allows the user to pulse the valve and have it change state. The voltage does not need to be constantly applied in order to hold it in a state. These
- Pressure Rating: 30 to 240 psi
- Number of Ports/Ways: 2 to 3
- Power: 6 to 24 volts
- Flow (Cv): 0.018 to 0.43
Find Suppliers by Category Top
Featured Products Top
-
The Lee EPSV is designed to meet mission critical parameters. This compact, lightweight, 2-way solenoid valve builds on the long performance history of the VHS solenoid valve product line, but extends the operating pressure to 800 psi (55 bar). High temperature models can operate up to 275 (read more)
Browse Solenoid Valves Datasheets for Lee Co. (The) -
VAC Proportional Solenoid Valve Digital Amplifier (read more)
Browse Signal Amplifiers Datasheets for Exsenco, LLC -
Proportional Solenoid Valve Digital Amplifier (read more)
Browse Signal Conditioners Datasheets for Exsenco, LLC -
The new Festo solenoid valve VZWD can switch at any pressure from 0 to 90 bar without differential pressure - even in closed media circuits. This new valve is ideal for high pressure and dosing applications. It can be operated with water, air, and neutral media. These units operate (read more)
Browse Solenoid Valves Datasheets for Festo Corporation -
Test • Plunger-Needle Assembly Same for S4A, S5A, S6N, S6A, S8F • Molded Class “F” Coil Construction • Same Coil Fits Most Refrigerating Specialties Solenoid Valves • Pilot Light Available (read more)
Browse Control Valves Datasheets for Parker Sporlan Division -
AC is designed to easily change variety of parameters of a proportional solenoid valve using a PC or touch panel. Features (VAC-V) Quick digital setting of current value for Null and Gain. It is not (read more)
Browse Signal Amplifiers Datasheets for Exsenco, LLC -
AC is designed to easily change variety of parameters of a proportional solenoid valve using a PC or touch panel. Features (VAC-V) Quick digital setting of current value for Null and Gain. It is not necessary to employ (read more)
Browse Signal Amplifiers Datasheets for Exsenco, LLC -
The Sporlan E6-HP and E8-HP Series are compact solenoid valves with pilot operated disc construction for refrigeration and air conditioning. These valves may be mounted horizontally, on their side or in a vertical line. They are suitable for suction line service because very low pressure (read more)
Browse Solenoid Valves Datasheets for Parker Sporlan Division -
Product Video - ProVolt® Series Universal Voltage Actuator ProVolt® Series Actuator Datasheet (read more)
Browse Electric Rotary Actuators Datasheets for Indelac Controls, Inc. -
oxide varistor offers protection from ESD (electrostatic discharge) and EMI (electromagnetic interference) for electronic devices. It also provides surge protection for motors, relays, and solenoid valves. The NV73S varistor series meets EU-RoHS requirements. Lead time is 10 weeks. Samples are available upon request. (read more)
Browse Varistors Datasheets for KOA Speer Electronics, Inc.
More Information Top
-
Principles of Injection Soil Fumigation
A quick-acting, 6 - volt solenoid air valve operates the air cylinder by a ground wheel and micro-switch arrangement.
-
FILTRI AUTOPULENTI CON UGELLI ASPIRANTI
Potenza richiesta - Power Watt 90 90 180 180 180 180 Elettrovalvola - Solenoid valve Volt /Watt 24 AC / 6 24 AC / 6 24 AC / 6 24 AC / 6 24 AC / 6 24 AC / 6 Alim. pneumatica - Air…
-
Optimum plans for step-stress accelerated life tests at higher usage rates
An electromagnetic solenoid valve , rated at 12 volts DC and 10 watts, would operate at 6 cycles per minute in an environment of 40°C.
-
Establishment of an Industry-Driven Consortium Focused on Improving the Production Performance of Domestic Stripper Wells
To operate the solenoid , a 6 - volt pulse is applied to the red conductor to open the valve .
-
Hydraulic drive and control system of the cone collecting robot
The power of solenoid valves ( 6 ), (10), (13), (15) and (24) are provide by a 24 volt -accumulator.
-
BOILING NUCLEAR SUPERHEATER (BONUS) POWER STATION. Final Summary Design Report
the deenergizing of the three-way l25- volt d-c pilot solenoid valves and, if steam is being produced in the emergency condenser, the low pressure s t e m is condensed on entering 6 ft below the pool level.
-
100-N technical manual. Volume 2A: Systems descriptions
The system operates from 115 volt , 60 cycle power supplied from the constant volt … the boiler front. switch contacts for air operated valves , blowout steam, atomizing steam and No. 6 oil; and a d … o i l valve solenoid actuated switch contacts.
Indicates content that may require registration and/or purchase.