-
Supplier: TelephoneStuff.com
Description: Universal modular jack assembly, 4 or 6-conductor, with ivory plastic face plate. Can be utilized to mount a wall telephone or as a flush mounted wall jack for use with desk telephones. Includes two screw type slotted posts, which are required when the unit is used to mount a
- Type: Data Jack Wall Plate
-
Supplier: Newark, An Avnet Company
Description: Phone Wire 6Conductors 22Awg 100 Ft Solid Beige / GC ELECTRONICS
-
Supplier: TelephoneStuff.com
Description: Easy installation telephone wall jack with IDC punch down connectors. Available in 4 conductor and 6 conductor types. Features: - Time Saving Installation - Inexpensive - UL Approved - No need to strip wire - Protective Bag
- Type: Data Jack Wall Plate
-
-
Supplier: TelephoneStuff.com
Description: Easy installation telephone surface wall jack with IDC punch down connectors. Available in 4 conductor and 6 conductor types. Features: - Time Saving Installation - Inexpensive - UL Approved - No need to strip wire - Protective Bag
- Type: Data Jack Wall Plate
-
Supplier: TelephoneStuff.com
Description: Modular wall telephone jack assembly with 4, 6 or 8 conductors and stainless steel face plate. Includes 2 wall telephone slotted mounting posts. Each unit is equipped with an insulation piercing terminal block and quick connect wire retaining clips, which hold the conductors in
- Type: Data Jack Wall Plate
- Material: Steel
-
Supplier: Hubbell Incorporated
Description: MODULAR TYPE HIGH IMPACT THERMOPLASTIC MATERIAL BLACK COLOR 8-POSITION 8-WIRE CONFIGURATION UL (CANADA AND US), ETL APPROVAL KEYSTONE MOUNTING 6 CATEGORY T568A/B, UNIVERSAL WIRING CODE NEXTSPEED[R], SPEEDGAIN[R] BRAND HXJ MODEL
- Connector Type: Modular Connector and RJ Connector
-
Supplier: Tripp Lite by Eaton
Description: storage pouch when not in use. Power supplied by 9V Battery (not included). Features Two piece test unit with RJ45, RJ12 (6P6C) jacks and coax jack. Identifies mis-wires, short circuits, and open circuits Coax adapters and terminator for testing BNC and F type coax cables Vinyl
- Cable: Cat 5, Cat 6
-
Supplier: Newark, An Avnet Company
Description: TELEPHONE 1OUTLET 6WIRE W
-
Supplier: Newark, An Avnet Company
Description: TELEPHONE 1OUTLET 6WIRE I
-
Supplier: Tripp Lite by Eaton
Description: Strengthen your high-speed network with Tripp Lite’s N238-001-GY-TFA Toolless Cat6a Keystone Jack. Terminate your Cat6a wall jack without using a punchdown tool. Just lace the conductors into the stuffer cap, press the 110 connector, and lock the jack into place. Use in standard
- Gender: Female / Jack
- Features: Phone Jack / Plug
- Connector Type: RJ-45
-
Supplier: Tripp Lite by Eaton
Description: Strengthen your high-speed network with Tripp Lite’s N238-001-SH-TFA Toolless Shielded Cat6a Keystone Jack. Terminate your Cat6a wall jack without using a punchdown tool. Just lace the conductors into the stuffer cap, press the 110 connector, and lock the jack into place. Use in
- Gender: Female / Jack
- Features: Phone Jack / Plug
- Connector Type: RJ-45
-
Supplier: DigiKey
Description: "6.35mm (0.250"", 1/4"") - Headphone Phone Jack, Twin Stereo (3 Conductor, TRS) Connector Wire Wrap"
- Features: Audio / Video Connector, Phone Jack / Plug
- Gender: Female / Jack
-
Supplier: HAVE, Inc.
Description: < 2 pF Mechanical: Engagement / separation force:XLR: < 25 N / > 15 N Jack: < 25 N / 15 - 25 N Solderability: complies with IEC 68-2-20 Applicable Standard: EIA RS-453 for jack Materials: Shell: Polyamid, PA 6.6 30% GR Contacts of Jack and XLR: CuSn6 Contact
- Features: 1/4'' Phone Plug / Jack, XLR Connector
- Connector Type: Audio / Video Connector
- Gender: Female / Jack
-
Supplier: HAVE, Inc.
Description: < 2 pF Mechanical: Engagement / separation force: XLR: < 25 N / > 15 N Jack: < 25 N / 15 - 25 N Solderability: complies with IEC 68-2-20 Applicable Standard: EIA RS-453 for jack Materials: Shell: Polyamid, PA 6.6 30% GR Contacts of Jack andXLR: CuSn6 Contact
- Features: 1/4'' Phone Plug / Jack, XLR Connector
- Connector Type: Audio / Video Connector
- Gender: Female / Jack
-
Supplier: HAVE, Inc.
Description: Capacitance: < 2 pF Mechanical: Engagement / separation force: XLR: < 25 N / > 15 N Jack: < 25 N / 15 - 25 N Solderability: complies with IEC 68-2-20 Applicable Standard: EIA RS-453 for jack Materials: Shell: Polyamid, PA 6.6 30% GR Contacts of Jack and XLR: CuSn6
- Features: 1/4'' Phone Plug / Jack, XLR Connector
- Connector Type: Audio / Video Connector
- Gender: Female / Jack
-
Supplier: HAVE, Inc.
Description: < 2 pF Mechanical: Engagement / separation force: XLR: < 25 N / > 15 N Jack: < 25 N / 15 - 25 N Solderability: complies with IEC 68-2-20 Applicable Standard: EIA RS-453 for jack Materials: Shell: Polyamid, PA 6.6 30% GR Contacts of Jackand XLR: CuSn6 Contact plating: XLR
- Features: 1/4'' Phone Plug / Jack, XLR Connector
- Connector Type: Audio / Video Connector
- Gender: Female / Jack
-
Supplier: Tripp Lite by Eaton
Description: over Ethernet) jack prevents spark-gap erosion that degrades the plug and jack contacts over time and can affect data and/or power transmission capabilities to maximize performance with PoE applications. The N238-001-GY-TF handles the frequent mating and unmating of surveillance
- Gender: Female / Jack
- Connector Type: Modular Connector and RJ Connector
- Features: RJ-45
-
Supplier: SFCable.com
Description: RJ-11/12 keystone jack is 6-position 6-conductor (6P6C) and designed for voice application. The jack is compatible with all SF Cable RJ11 and RJ12 modular plugs and wallplates. Terminate with 110 punch down tool. Includes an integrated color wiring diagram. Compatible
- Gender: Female / Jack, Male / Plug
- Connector Type: Modular Connector and RJ Connector
- Features: RJ-11
-
Supplier: SFCable.com
Description: RJ-11/12 TOOLLESS keystone jack is 6-position 6-conductor (6P6C) and designed for voice application. The unique tool-less design does not require the use of a punch-down tool. Simply insert the leads, and press down the lid. The jack is compatible with all RJ11 and RJ12
- Gender: Female / Jack, Male / Plug
- Connector Type: Modular Connector and RJ Connector
- Features: RJ-11
-
Supplier: SFCable.com
Description: RJ-11/12 TOOLLESS keystone jack is 6-position 6-conductor (6P6C) and designed for voice application. The unique tool-less design does not require the use of a punch-down tool. Simply insert the leads, and press down the lid. The jack is compatible with all SF Cable RJ11
- Gender: Female / Jack, Male / Plug
- Connector Type: Modular Connector and RJ Connector
- Features: RJ-11
-
Supplier: Newark, An Avnet Company
Description: CONNECTOR, W-W, PLUG, 6POS, SOLDER; No. of Contacts:6Contacts; Gender:Plug; Connector Type:Wire to Wire; Contact Termination Type:Solder; Product Range:55100 Series; Connector Mounting:Cable Mount; Contact Material:Phosphor Bronze RoHS Compliant: Yes
-
Supplier: Central Components Mfg.
Description: Features Conforms to FCC requirements under #47 C.F.R. Part 68, Subpart F with P3 plating option Designed with pre-loaded contacts for mass termination Available for flat, oval or round cable with stranded or solid wire Optional shielded version available Multiple plating selections available
- Voltage Rating: 200 volts
- Current Rating: 2 amps
- Features: Phone Jack / Plug
-
Supplier: Electro Standards Laboratories
Description: These high quality Amp modular plugs offer a true mass displacement termination of jacketed cable for solid wire. These modular plugs are a one piece construction with preloaded contacts and can be terminated with round cable, solid wire. Construction: Housing: Polycarbonate, UL 94V-0
- Gender: Female / Jack
- Features: Phone Jack / Plug
-
Supplier: Radwell International
Description: TELEPHONE CONNECTING PLUG, POLARIZED, L5-20P, 125 V, 20 AMP, 2 POLE, 3 WIRE, NYLON, CORD SIZE 0.335 TO 0.6 INCH. FREE 2 YEAR RADWELL WARRANTY
- Current Rating: 20 amps
- Gender: Male / Plug
- Features: Phone Jack / Plug
-
Supplier: Allied Electronics, Inc.
Description: barrel takes wire or banana plug connection. BU-60 and BU-60C have lip for soldering. BU-60S and BU-60CS are the same as BU-60 except have 6-40 screw. BU-70CS and BU-70S have a 6-40 screw. BU-85 and BU-85C are crocodile clips. Barrel construction accepts standard phone
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: Conn 1/4" Stereo Jack F 2 POS Solder ST Thru-Hole 6 Terminal 1 Port Product overview: NMJ6HCD2 from Neutrik Group is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and
- Voltage Rating: 50 volts
-
Supplier: Heilind Electronics, Inc.
Description: 2.0 I/O SET 6CKT
-
Supplier: ODG (Origin Data Global)
Description: I/O Connectors 2.00MM PLG KIT 6P SDR WTW
-
Supplier: Cable Depot Inc.
Description: 1/4" Stereo Phone Plug Splitter Male to 2xFemale 6 inch This cable allows you to connect two stereo devices into one stereo jack. The two wires are red and white but are wired the same to allow full stereo connection in both directions.
-
Supplier: L-com, Inc.
Description: systems Popular RJ11 (6x4) plug and jack extension fits most phone systems 10-inch piece of flexible flat modular cable is perfect for telephone and low speed data applications Same day shipping on most items; Order online today! Application Telecommunications Voice/Data Premise wiring
- Cable Length: 0.8333333333333334 ft
- Features: Cable Assembly
- Standards / Certifications: IEC
- Application: LAN / Ethernet
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: 6P6C RJ11 Connector, Right Angle, Through Hole, Gold Plated Product overview: 95009-2661 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets,
- Current Rating: 1.5 amps
- Gender: Female / Jack
-
Supplier: Tele-Communication, Inc.
Description: Clarity 50235-001 /Walker PTS-500-6M Push To Signal Handset With Amplified Mic - Black Push-to-Signal (PTS) Initiates radio signal transmission The PTS is for radios, FAA, dispatch consoles or where 6-conductor cord is required M - Modular Jack, for RJ11 6-Wire plugs.
-
Supplier: Tele-Communication, Inc.
Description: Clarity 50236-001 /Walker PTS-500-6M-00 Push To Signal Handset With Amplified Mic - Black Push-to-Signal (PTS) Initiates radio signal transmission The PTS is for radios, FAA, dispatch consoles or where 6-conductor cord is required M - Modular Jack, for RJ11 6-Wire plugs.
-
Supplier: Tele-Communication, Inc.
Description: Clarity 50960-001 /Walker PTS-500-6M-NC Push To Signal Handset With Amplified Mic & NoiseCensor - Black Push-to-Signal (PTS) Initiates radio signal transmission The PTS is for radios, FAA, dispatch consoles or where 6-conductor cord is required M - Modular Jack, for RJ11
Find Suppliers by Category Top
Featured Products Top
-
dependable connectivity even in the most demanding settings. The series is available in Cat5e, Cat6, and Cat6a specifications and PoE+ (Power over Ethernet Plus) support can be specified. SealJack™ is compliant with IEC 60529 and RoHS specifications. Panel mount RJ45 to IDC punch (read more)
Browse Modular Connectors and RJ Connectors Datasheets for Heilind Electronics, Inc. -
holders with a PCB connector plug pre-installed to the end of 6” wires for simplified installations. These durable battery holders are molded from (read more)
Browse Battery Holders Datasheets for Keystone Electronics Corp. -
a 9320 bantam phone plug coaxial test connector to an In-Line Y splicing block with internal strain relief to a red X100W mini-hook (tip) and a black X100W mini-hook (ring). This cable utilizes 9622, 1 Pair MIC (Microphone) 22 AWG cable with a specified length. This wire (read more)
Browse Datasheets for E-Z-HOOK, a division of Tektest, Inc. -
discarded, preventing disruptions to network traffic Designed for industrial environments Ruggedized metal case withstands vibration, shock, and free fall; it is rated IP30 for protection from tools and wires greater than 2.5 millimeters Wide operating (read more)
Browse Fans and Blowers (industrial) Datasheets for DigiKey -
with Male BNC and Female BNC connectors, right angle BNC options and strain relief boots. BNC test cables are available with a Y-block cable splitter and come standard with a red 3” center contact lead and a black 9” center lead. We can provide an assortment of connectors, wire or (read more)
Browse Cable Assemblies Datasheets for E-Z-HOOK, a division of Tektest, Inc. -
Keystone Electronics Corp. offers rugged PCB Test Points for replacing wire-wrap posts and turret terminals available in 10 colors for enhanced identification. Engineered for high density packaging on .062 and .093 thick PC boards, the parts assure (read more)
Browse Test Points Datasheets for Keystone Electronics Corp. -
, had abandoned DC for AC. For over a century, AC current was firmly established as the predominant power current in America. Today, DC power is making a bit of a comeback. Computers, phones, TVs, and LEDs, along with sustainable energy sources like solar and wind, all run on DC power (read more)
Browse DC Power Connectors Datasheets for Anderson Power Products
More Information Top
-
Need to connect new phone service with existing jack in condo - Self Help Forums
… Replies Last Post No dial tone, but internet still works. mentor Telephone Wiring 5 June 7th, 2011 07:07 PM Need to know how to wired an existing phone jack for 3rd phone line Tammy0412 Telephone Wiring 6 September 29th, 2008 08 …
-
Need to connect new phone service with existing jack in condo - Self Help Forums
… Replies Last Post No dial tone, but internet still works. mentor Telephone Wiring 5 June 7th, 2011 07:07 PM Need to know how to wired an existing phone jack for 3rd phone line Tammy0412 Telephone Wiring 6 September 29th, 2008 08 …
-
wiring
… done, and I had the means of doing so, so it was done...when I rebuilt my house, I had CAT3 bring in the phone from the street, and my entire house is wired with 5e and 6 .. phones and data jacks .
-
Tripp Lite Protect It! - surge suppressor | Softchoice
• Phone line surge suppression protects both dialup and DSL modems, plus fax machines, cordless phones and more (pair of RJ11 jacks , 2 wire , 1 line, includes 6 ft phone cable .
-
Tripp Lite Protect It! TRAVELER100BT - surge suppressor | Softchoice
• Ethernet or phone line surge suppression protects network lines or dialup and DSL modems, plus fax machines, cordless phones and more (pair of RJ45 jacks , 2 wire , 1 line, includes 6 ft phone cable .
-
Tripp Lite Protect It! - surge suppressor | Softchoice
• Phone line surge suppression protects both dialup and DSL modems, plus fax machines, cordless phones and more (pair of RJ11 jacks , 2- wire , 1 line, includes 6 -ft. phone cable .
-
Canada:Cat 5e :Telephone Jack Inquiry - Self Help Forums
I checked continuity on the last end cable. unhookded the 6 th phone jack , restripped the end of cat5e on both end, make sure both are wired up pair before I put on the phone jack screw) It sound a single residential …
-
CR4 - Thread: Telephone Port
Have this link describing a 6 pin RJ11 for more information, http://www.lanshack.com/ wire _ phone _ jack .aspx .
-
Energy management through building automation
To is a bus compound between modules at the hat rail in the electric circuit distributor to produce a is also 4- or 6 -polige bus line with modular plugs to use a wiring over 4-veined telephone cable possibly.
-
phone is on but no dialtone - Self Help Forums
A single line phone will use the center two wires in the wall jack , but the jack will have 4 wires (or maybe 6 if a 3 line jack).
Indicates content that may require registration and/or purchase.