-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 6A, Diode and Rectifier, Bridge Rectifiers. This
- Features: Other, Rectifier Diode
- RoHS Compliant: RoHS Compliant
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 6A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 600V, 6A, Diode and Rectifier, Single
- Tj: -50 C
- Features: Rectifier Diode
- RoHS Compliant: RoHS Compliant
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400V, 6A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 400V, 6A, Diode and Rectifier, Single
- Tj: -50 C
- Features: Rectifier Diode
- RoHS Compliant: RoHS Compliant
-
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 6A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, 6A, Diode and Rectifier, Single
- Tj: -50 C
- Features: Rectifier Diode
- RoHS Compliant: RoHS Compliant
-
Supplier: ODG (Origin Data Global)
Description: DIODE GEN PURP 600V 6A R-6
- VF: 0.95 volts
- VR: 600 volts
- IR: 0.01 mA
- Features: General Purpose (PN Junction Diodes), Other
-
Supplier: Newark, An Avnet Company
Description: SMALL SIGNAL SCHOTTKY DIODE, 100V, 6A; Diode Configuration:Single; Repetitive Peak Reverse Voltage:100V; Average Forward Current:6A; Forward Voltage Max:780mV; Forward Surge Current:100A; Operating Temperature Max:150°C RoHS Compliant: Yes
-
Supplier: LCSC Electronics Technology (HK) Limited
Description: 6A 950mV@6A 1kV R-6 Diodes - General Purpose ROHS
- VF: 0.95 volts
- VR: 1,000 volts
- Features: General Purpose (PN Junction Diodes)
- RoHS Compliant: RoHS Compliant
-
Description: DIODE GEN PURP 600V 6A R-6
- VF: 0.95 volts
- VR: 600 volts
- Features: Rectifier Diode
- Life Cycle Stage: Removed
-
Supplier: ODG (Origin Data Global)
Description: 6.46V~7.14V 6.8V SMA-FL Zener Diodes ROHS
- RoHS Compliant: RoHS Compliant
- Features: Zener Diodes
-
Supplier: Win Source Electronics
Description: A Reverse Voltage: 1 kV Number of Pins: 2 Diameter: 7.2 mm Categories: Schottky Diodes Case / Package: R Alternative Parts (Cross-Reference): 6A20; 6A60; 6A40; 6A801625012; Popularity: Low Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Shortage Maximum Operating
- VF: 1.16 volts
- IF: 6,000 mA
- Tj: -65 C
- IFSM: 250 amps
-
Supplier: DigiKey
Description: Diode Standard 600V 6A Through Hole R-6
- Tj: -55 to 125 C
-
Supplier: Win Source Electronics
Description: Diameter: 7.2 mm Categories: Schottky Diodes Case / Package: R Alternative Parts (Cross-Reference): SB550; 6A20; 6A100; 6A60; 6A40; Popularity: Low Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 150 °C Mount: Through Hole RoHS:
- VF: 520 volts
- IF: 6,000 mA
- Tj: -65 C
- IFSM: 250 amps
-
Supplier: Win Source Electronics
Description: Categories: Schottky Diodes Case / Package: R Alternative Parts (Cross-Reference): SB580; 6A20; 6A40; 6A100; 6A80; Popularity: Low Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 150 °C Mount: Through Hole RoHS: Compliant Min Operating
- VF: 950 volts
- IF: 6,000 mA
- Tj: -65 C
- IFSM: 250 amps
-
Supplier: Acme Chip Technology Co., Limited
Description: Integrated Circuits (ICs) - Diodes - Diodes - General Purpose
- Features: General Purpose (PN Junction Diodes)
-
Supplier: VAST STOCK CO., LIMITED
Description: Zener Diodes ZENER 1W 5.6V SURF.MNT.
- Features: Other, Zener Diodes
- Package: SOD-106
-
Supplier: Littelfuse, Inc.
Description: The SP3420-04UTG includes four channel ultra low capacitance and high-level ESD protection diodes to protect high-speed data rate such as USB 3.1, DisplayPort, Thunderbolt, and e-SATA. The typical capacitance of 0.32pF helps ensure signal integrity and this robust device can safely absorb
- VR: 3.3 volts
- CT: 0.32 pF
- Features: Array, Bidirectional
- RoHS Compliant: RoHS Compliant
-
Description: Integrated Circuits (ICs) - Diodes - Diodes - General Purpose
- Features: General Purpose (PN Junction Diodes)
-
Supplier: Win Source Electronics
Description: Manufacturer: Micro Commercial Co Win Source Part Number: 847012-6A10 Features: Diode 1000 V Package: Reel - TR Part Status: Obsolete Family Name: 6A10 Categories: Discrete Semiconductor Products ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status:
- Features: Other
-
Supplier: Karl Kruse GmbH & Co. KG
Description: Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and
-
Supplier: Acme Chip Technology Co., Limited
Description: DIODE GEN PURP 1KV 6A R-6
- VF: 1 volts
- VR: 1,000 volts
- Features: Other, Rectifier Diode
-
Supplier: Karl Kruse GmbH & Co. KG
Description: Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and
-
Supplier: Solid State Devices, Inc.
Description: SSDI is a world-renowned leader in the design, manufacture, and marketing of semiconductors, assemblies, and modules. As a pioneer semiconductor manufacturer for over 45 years, we have earned and maintained a reputation for setting the highest standards of reliability and performance. This
- VZ: 13 volts
- ZZT: 1.2 ohms
- PD: 6,000 milliwatts
- Features: Other, Zener Diodes
-
Supplier: Karl Kruse GmbH & Co. KG
Description: Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and
-
Supplier: Utmel Electronic Limited
Description: DIODE SCHOTTKY 35V 6A TO220AC
- VF: 0.6 volts
- VR: 35 volts
- Tj: -55 to 175 C
- Features: Other, Schottky Barrier Diodes
-
Supplier: Newark, An Avnet Company
Description: DIODE, SCHOTTKY, 0.6A, 30V, SOT-23; Diode Configuration:Dual Common Anode; Repetitive Peak Reverse Voltage:40V; Average Forward Current:200mA; Forward Voltage Max:400mV; Forward Surge Current:600mA; Operating Temperature Max:125°C RoHS Compliant: Yes
-
Supplier: New Yorker Electronics Co., Inc.
Description: TVS, Uni-Dir, 400W, 6V, DO-214AC (SMA)
- Peak Pulse Power: 400 watts
- VWM: 6 volts
- Features: Other, Transient Voltage Suppressor Diodes (TVS)
- Package: SMA
-
Supplier: Allied Electronics, Inc.
Description: Diode, 400 V 6 A, Axial Plastic Case P600
-
Supplier: LCSC Electronics Technology (HK) Limited
Description: 60V 1A 680mV@1A MicroSMP(DO-219AD) Schottky Barrier Diodes (SBD) ROHS
- VF: 0.68 volts
- VR: 60 volts
- IR: 0.15 mA
- RoHS Compliant: RoHS Compliant
-
Supplier: Allied Electronics, Inc.
Description: Diode, 100 V 6 A, Axial Plastic Case P600
-
Supplier: kTB Solutions
Description: kTB Solutions supplies PIN diode switches work at 0.02~40GHz, with maximum swithing time of 50nS. We provide standard high performance switches, as well as customized switches according to the requirements.
- Features: PIN Diodes, Switching
-
Supplier: MDE Semiconductor, Inc.
Description: Our Transient Voltage Suppression (TVS diode) Devices are designed specifically for the protection of electronic systems from the destructive effects of Lightning, Electrostatic Discharge (ESD), Nuclear Electromagnetic Pulse (NEMP), and Inductive Switching. All silicon TVS diode
- VR: 5.8 to 467 volts
- VBR: 6.45 to 577.5 volts
- Features: Other, Protector, Transient Voltage Suppressor Diodes (TVS)
- RoHS Compliant: RoHS Compliant
-
Transient Voltage Suppressor Diodes (TVS) - Axial Leaded - 6 kA Non-foldback TVS Diode -- AK6-430C-ASupplier: Littelfuse, Inc.
Description: The AK6-A series of high-power TVS diodes is specially designed for meeting the severe surge test environment of both ac and dc line protection applications. It features a very fast response and ultra-low clamping characteristics over traditional metal oxide (MOV) solutions. They can be
- VBR: 440 to 490 volts
- Direction: Bidirectional
- Features: Transient Voltage Suppressor Diodes (TVS)
-
Supplier: Nexperia B.V.
Description: General-purpose Zener diodes in a SOD27 (SC-40) small hermetically sealed glass package. Features and benefits Total power dissipation: Ptot ≤ 500 mW Low differential resistance Low leakage current Applications General regulation functions
- Features: Other, Voltage Regulation, Zener Diodes
- RoHS Compliant: RoHS Compliant
-
Supplier: Newark, An Avnet Company
Description: SCHOTTKY DIODE, 0.6A, 30V, SOT-23; Diode Configuration:Dual Common Cathode; Repetitive Peak Reverse Voltage:30V; Average Forward Current:200mA; Forward Voltage Max:400mV; Forward Surge Current:600mA; Operating Temperature Max:125°C RoHS Compliant: Yes
-
Supplier: Utmel Electronic Limited
Description: DIODE SCHOTTKY 650V 6A D2PAK
- VF: 1.75 volts
- IF: 6,000 mA
- VR: 650 volts
- IR: 0.06 mA
Find Suppliers by Category Top
Featured Products Top
-
-performance blue laser diode designed by OSRAM for demanding applications requiring high optical output and precision. Operating at a wavelength of 450 nm, it delivers up to 1.6 watts of continuous optical power, making it suitable for various applications such as laser projectors, machine vision, holography, and (read more)
Browse Diode Lasers Datasheets for World Star Tech -
delivers 10mA of forward current, and a reverse recovery time of 100ns, all in the smallest footprint possible. Starting with VMI's standard glass-body, hermetically sealed diodes, these devices are over-molded in a rigid epoxy. The leads are then trimmed and formed. Design (read more)
Browse High Voltage Diodes Datasheets for Voltage Multipliers, Inc. -
The MBRS540T3G, manufactured by ON Semiconductor, is a high-performance Schottky barrier rectifier diode designed for high-frequency and energy-sensitive applications. With its low forward voltage drop and high surge current handling capacity, it offers engineers (read more)
Browse Diodes Datasheets for Win Source Electronics -
The MBRA340T3G Schottky diode from ON Semiconductor is engineered to deliver efficient performance in high-demand applications. With a reverse voltage rating of 40V (read more)
Browse Diodes Datasheets for Win Source Electronics -
diodes and two DC blocking caps designed for use as a passive receiver protector in wireless systems up to 6 GHz. Targeted for cellular infrastructure base station, repeater, and wireless backhaul OEMs, it can also be used in broad market wireless systems including VSAT, S-band radar, military (read more)
Browse PIN Diodes Datasheets for Skyworks Solutions, Inc. -
HL40071MG - 405 nm, 300 mW Violet Laser Diode Ushio HL40071MG is a 405nm single mode violet diode laser diode with 300mW output power packaged in a compact 5.6mm (read more)
Browse Diode Lasers Datasheets for World Star Tech -
, tailored for high-speed consumer electronics interfaces. These TVS diodes offer compact protection for USB Type-C®, HDMI, DisplayPort, and Thunderbolt connections in smartphones, laptops, tablets, wearables, and networking devices. Each component comes in a 0201 chip-scale package (CSP (read more)
Browse Diodes Datasheets for DigiKey -
Vishay introduces the VLMRGB6122.., a high-performance tricolor LED in a compact PLCC-6 package, delivering up to 2800 mcd at 20 mA. With independent anode and cathode connections for each RGB chip, it enables precise color mixing across the full gamut triangle in the CIE 1931 color space. The (read more)
Browse Light Emitting Diodes (LED) Datasheets for New Yorker Electronics Co., Inc. -
value driver offers backward compatibility and a traditional voltage-controlled design paradigm, utilizing Skyworks' advanced, proprietary silicon isolation technology with support for 6 kVRMS for one minute isolation voltage. (read more)
Browse Power Diodes Datasheets for Skyworks Solutions, Inc. -
HL65222DG Laser Diode HL65222DG is a high-performance 660 nm red laser diode from Ushio, designed for demanding industrial and biomedical applications. Housed in a 5.6 mm TO-56 package, this single transverse mode laser delivers a continuous-wave optical output of 210 mW and a pulsed output (read more)
Browse Diode Lasers Datasheets for World Star Tech