-
Supplier: DigiKey
Description: RF Detector IC General Purpose 76GHz ~ 81GHz 161-TFBGA, FCCSP
- Frequency Range: 76,000 to 81,000 MHz
- Input Voltage Range (Vcc): 1.71 to 3.45 volts
- Pin Count: 161
- Features: Other
-
Supplier: Quarktwin Technology Ltd.
Description: RF Detector IC 802.11a/b/g/WiFi, 802.16/WiMax, WLAN 300MHz ~ 7GHz -32dBm ~ 10dBm SOT-23-6 Thin, TSOT-23-6
- Input Frequency Range: 300 to 7,000 MHz
- Features: Other
- Package Type: Surface Mount Technology (SMT)
-
Supplier: Newark, An Avnet Company
Description: RF POWER DETECTOR, 8GHZ, DSBGA-6; Frequency Min:50MHz; Frequency Max:8GHz; Input Power Min:-40dBm; Input Power Max:5dBm; Sensitivity:-; RF IC Case Style:DSBGA; No. of Pins:6Pins; Supply Voltage Min:2.7V; Supply Voltage Max:5V; RoHS Compliant: Yes
-
-
Supplier: Newark, An Avnet Company
Description: RF POWER DETECTOR, 2GHZ, WSON-6; Frequency Min:450MHz; Frequency Max:2GHz; Input Power Min:-30dBm; Input Power Max:0dBm; Sensitivity:-; RF IC Case Style:WSON; No. of Pins:6Pins; Supply Voltage Min:2.7V; Supply Voltage Max:5.5V; RoHS Compliant: Yes
-
Supplier: ODG (Origin Data Global)
Description: IC RF DETECT 1GHZ-15GHZ
- Features: Other
-
Supplier: RS Components, Ltd.
Description: Wi-Fi Sign Analyser 2G/3G/4G 2.4Ghz
-
Description: 6 GHz Linear RMS Power Detector with 40 dB Dynamic Range
- Frequency Range: 50 to 8,000 MHz
- dBm Measurement Range: 40 dBm
- Input Voltage Range (Vcc): 2.7 to 5 volts
-
Description: IC RF DETECT 6GHZ-18GHZ WLP0402
- Features: Other
-
Supplier: Newark, An Avnet Company
Description: RF POWER DETECTOR, 3GHZ, UMAX-8; Frequency Min:100MHz; Frequency Max:3GHz; Input Power Min:-65dBm; Input Power Max:5dBm; Sensitivity:0.0083dB/°C; RF IC Case Style:-; No. of Pins:8Pins; Supply Voltage Min:2.7V; Product Range:- RoHS Compliant: Yes
-
Supplier: Win Source Electronics
Description: Manufacturer: Linear Technology Win Source Part Number: 97865-LTC5532ES6 Packaging: Reel - TR Frequency: 300MHz to 7GHz RF Type: 802.11a/b/g/WiFi, Wireless Modem, WLAN Input Range: -32dBm to 10dBm Categories: RF/IF and RFID Status: Active Case / Package: TSOT-23-6 Supply Voltage -
- Frequency: 300,000,000 to 7,000,000,000 Hz
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1352863-IWR1642AQAGABLR Category: RF and Wireless - RF Detectors Fake Threat In the Open Market: 30 pct. MSL Level: 3 (168 Hours) Mfr: Texas Instruments Series: mmWave Package: Tape & Reel Product Status: Active RF Type: General Purpose Frequency:
- Operating Frequency: 76,000 to 81,000 MHz
- Features: Other
-
Supplier: Broadcom Inc.
Description: The VMMK-3213 is a small and easy-to-use, broadband, directional detector operating in various frequency bands from 6 to 18 GHz with typical insertion loss of 0.4 dB. The detector is housed in the Avago Technologies' industry-leading and revolutionary sub-miniature WaferCap chip scale
- Input Frequency Range: 6,000 to 18,000 MHz
- Maximum DC Output Voltage: 559 millivolts
- Maximum DC Offset Output Voltage: 62 millivolts
- Package Type: Surface Mount Technology (SMT)
-
Supplier: Broadcom Inc.
Description: The VMMK-3113 is a small and easy-to-use, broadband, directional detector operating in various frequency bands from 2 to 6 GHz with typical insertion loss of 0.3 dB. The detector is housed in the Avago Technologies' industry-leading and revolutionary sub-miniature WaferCap chip scale
- Input Frequency Range: 2,000 to 6,000 MHz
- Maximum DC Output Voltage: 829.9999999999999 millivolts
- Maximum DC Offset Output Voltage: 62 millivolts
- Package Type: Surface Mount Technology (SMT)
-
Supplier: Win Source Electronics
Description: Manufacturer: Linear Technology Win Source Part Number: 114435-LTC5509ESC6#TRMPBF Packaging: Reel - TR Frequency: 300MHz to 3GHz RF Type: General Purpose Input Range: -30dBm to 6dBm Categories: RF/IF and RFID Status: Active Case / Package: SC-70-6 Supply Voltage - Operating: 2.7 V to 6
- Frequency: 300,000,000 to 3,000,000,000 Hz
-
Supplier: Win Source Electronics
Description: Manufacturer: Linear Technology Win Source Part Number: 303472-LTC5508ESC6#TRMPBF Packaging: Reel - TR Frequency: 300MHz to 7GHz RF Type: General Purpose Input Range: -32dBm to 12dBm Categories: RF/IF and RFID Status: Active Case / Package: SC-70-6 Supply Voltage - Operating: 2.7 V to
- Frequency: 300,000,000 to 7,000,000,000 Hz
-
Supplier: Acme Chip Technology Co., Limited
Description: IC RF DETECT 15GHZ-33GHZ WLP0402
-
Supplier: Acme Chip Technology Co., Limited
Description: 8 GHz Logarithmic RMS Power Detector With 45 dB Dynamic Range
- Frequency Range: 50 to 4,000 MHz
- dBm Measurement Range: 45 dBm
- Input Voltage Range (Vcc): 2.7 to 5 volts
-
Supplier: Fairview Microwave Inc.
Description: maximum input power of 17 dBm. Additional RF specs for this Fairview Microwave component can be found on its radio frequency detector datasheet PDF specifications above. Our RF connectorized detector is only one of more than 1 million RF, microwave and millimeter
- Frequency Range: 2,000 to 6,000 MHz
- Connector Type: SMA
-
Supplier: Fairview Microwave Inc.
Description: maximum input power of 17 dBm. Additional RF specs for this Fairview Microwave component can be found on its radio frequency detector datasheet PDF specifications above. Our RF connectorized detector is only one of more than 1 million RF, microwave and millimeter
- Frequency Range: 6,000 to 18,000 MHz
- Connector Type: SMA
-
Supplier: Fairview Microwave Inc.
Description: maximum input power of 17 dBm. Additional RF specs for this Fairview Microwave component can be found on its radio frequency detector datasheet PDF specifications above. Our RF connectorized detector is only one of more than 1 million RF, microwave and millimeter
- Frequency Range: 2,000 to 6,000 MHz
- Connector Type: SMA
-
Supplier: Fairview Microwave Inc.
Description: Additional RF specs for this Fairview Microwave component can be found on its radio frequency detector datasheet PDF specifications above. Our RF connectorized detector is only one of more than 1 million RF, microwave and millimeter wave parts we stock. This
- Frequency Range: 2,000 to 18,000 MHz
- Connector Type: SMA
-
Supplier: ZTS Technologies Co., Ltd
Description: ZTS offers SMA Coaxial detectors up to 18GHz, polarity includes positive and negative, typical frequency range is 3GHz, 8GHz, 12.4GHz, 18GHz Application Test & Measurement Electronic Warfares Military Communications Systems Leveling Pulse Signal Sources System Monitoring
- Frequency Range: 10 to 15,000 MHz
- dBm Measurement Range: -30 dBm
- Connector Type: SMA
-
Supplier: ZTS Technologies Co., Ltd
Description: ZTS offers SMA Coaxial detectors up to 18GHz, polarity includes positive and negative, typical frequency range is 3GHz, 8GHz, 12.4GHz, 18GHz Application Test & Measurement Electronic Warfares Military Communications Systems Leveling Pulse Signal Sources System Monitoring
- Frequency Range: 10 to 8,000 MHz
- dBm Measurement Range: -30 dBm
- Connector Type: SMA
-
Supplier: ZTS Technologies Co., Ltd
Description: ZTS offers SMA Coaxial detectors up to 18GHz, polarity includes positive and negative, typical frequency range is 3GHz, 8GHz, 12.4GHz, 18GHz Application Test & Measurement Electronic Warfares Military Communications Systems Leveling Pulse Signal Sources System Monitoring
- Frequency Range: 10 to 3,000 MHz
- dBm Measurement Range: -30 dBm
- Connector Type: SMA
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: RMS POWER DETECTOR 2-6 GHZ Product overview: MACP-010571-TR1000 from MACOM Technology Solutions is a Rf Directional Coupler for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing
- Frequency Range: 2,000 to 6,000 MHz
- Insertion Loss: 0.26 dB
- Features: Other
- RF Coupler Type: Uni-Directional
-
Supplier: Newark, An Avnet Company
Description: 8 GHZ LOGARITHMIC RMS POWER DETECTOR WIT; MSL:MSL 1 - Unlimited; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes
-
Supplier: Broadcom Inc.
Description: The VMMK-3313 is a small and easy-to-use, broadband, directional detector operating in various frequency bands from 15 to 33 GHz with typical insertion loss of 0.5 dB. It is housed in the Avago Technologies' industry-leading and revolutionary sub-miniature WaferCap chip scale package (GaAsCap
- Input Frequency Range: 15,000 to 33,000 MHz
- Maximum DC Output Voltage: 1,070 millivolts
- Maximum DC Offset Output Voltage: 62 millivolts
- Package Type: Surface Mount Technology (SMT)
-
Supplier: Skyworks Solutions, Inc.
Description: Please note: this product is being discontinued and is not recommended for new designs. The SE2567L is a 5GHz power amplifier offering high linear power for wireless LAN applications. It incorporates a power detector for closed loop monitoring and control of the output power. The SE2567L
- Frequency Range: 4,900 to 5,900 MHz
- Minimum Gain: 30 dB
- Maximum Gain: 30 dB
- Minimum Operating Voltage: 3.3 volts
-
Supplier: Skyworks Solutions, Inc.
Description: The SE2609L is a 2.4 GHz power amplifier designed for use in the 2.4 GHz ISM band for wireless LAN applications. The device incorporates a power detector for closed loop monitoring of the output power. The SE2609L is enabled by a 2.85V reference. The SE2609L temperature compensated power
- Frequency Range: 2,400 to 2,500 MHz
- Minimum Gain: 28 dB
- Maximum Gain: 28 dB
- Minimum Operating Voltage: 3.3 volts
-
Supplier: Richardson RFPD
Description: The LT5534 is a 50MHz to 3GHz monolithic RF power detector capable of measuring RF signals over a 60dB dynamic range. The RF signal in a decibel scale is precisely converted into DC voltage on a linear scale. The 60dB input dynamic range is achieved using cascaded
- Frequency Range: 50 to 3,000 MHz
- dBm Measurement Range: 2.0000000000000004 dBm
-
Supplier: Infineon Technologies AG
Description: Silicon Schottky Diodes Summary of Features Low barrier diode for detectors up to GHz frequencies Pb-free (RoHS compliant) package Potential Applications Wireless Communications Satellite Receivers Base Stations High Speed Data Networks RFID
- VF: 0.4 to 1 volts
- IF: 20 mA
- VR: 40 volts
- Diode Applications: Detector, Mixer
-
Supplier: Broadcom Inc.
Description: Avago Technologies AFEM-S106 WiFi Front-End Module (FEM) includes power amplifier, directional coupler, SPDT antenna switch, and integrated power detector. The AFEM-S106 FEM exhibits flat gain and good match while providing linear power efficiency to meet stringent mask conditions.
- Operating Frequency: 5,000 MHz
- Applications: Mobile / Wireless Systems
- Features: RoHS
- Package Type: Surface Mount Technology (SMT)
-
Supplier: APITech
Description: API Technologies produces temperature compensated detectors, which operate from 10 MHz to 2 GHz. Analog/Level Detectors convert a range of RF input powers (typically from -20 dBm to +10 dBm) to a corresponding DC output voltage level. Threshold Detectors, using an
-
Supplier: Texas Instruments
Description: Production RF Tested, RF Power Detector for CDMA and WCDMA 6-WSON
- Features: Other, RoHS Compliant
-
Supplier: Advanced Technical Materials, Inc.
Description: 15 volt arc detector input, TTL output standard
- Operating Frequency Range: 2.6 to 3.95 GHz
- EIA Waveguide Size (WR): 284
- VSWR: 1.1 :1
- Length or Height: 4.38 inch
Find Suppliers by Category Top
Featured Products Top
-
The LB5954L sets a new standard for high-accuracy RF power measurement with 9 kHz–54 GHz coverage (extendable to 4 kHz via Option 4KZ). This thermally stable, multi-path RMS responding sensor delivers excellent uncertainty across an 83 dB dynamic range, outperforming thermal sensors in (read more)
Browse RF Power Detectors Datasheets for LadyBug Technologies LLC -
detectors, hybrids, power dividers/combiners, terminations, coaxial adapters, bias tees, beamformers, and a power meter and power sensors. KRYTAR microwave components are manufactured in full compliance with the EU RoHS-6 Environmental Requirements. (read more)
Browse RF Phase Detectors and Comparators Datasheets for KRYTAR, Inc. -
. Sensor Maximum Frequency Available Connector * Standard/Recommended Connector Ordering Code Notes 18.6 GHz (read more)
Browse RF Power Detectors Datasheets for LadyBug Technologies LLC -
Notes 18.6 GHz Type-N male* ONM 26.5 GHz 3.5 mm male (read more)
Browse RF Power Detectors Datasheets for LadyBug Technologies LLC -
The LB5944A 1?MHz to 44?GHz True-RMS power sensor can now be ordered with its standard 2.4mm male connector or optional 2.92mm, male or female connectors. The 2.92mm connector offers compatibility with commonly used 3.5mm and SMA connectors, providing a wide array of RF connectivity. These same (read more)
Browse RF Power Detectors Datasheets for LadyBug Technologies LLC -
LadyBug Technologies’ LBSF09L small form factor power sensor provides accurate power measurement from 4 kHz to 9 GHz. The sensor’s high accuracy, combined with its wide frequency range (read more)
Browse RF Power Detectors Datasheets for LadyBug Technologies LLC -
LadyBug Technologies' new LBSF09A small form factor power sensor covers 1 MHz to 9 GHz frequency range. With its Tier 1 traceability to NIST or METAS, the sensor's high accuracy, combined with its wide frequency range and fast measurement speed, makes it ideal for source calibration, defense (read more)
Browse RF Power Detectors Datasheets for LadyBug Technologies LLC -
LadyBug Technologies is excited to announce the expansion of its small form factor power sensor product line with the introduction of the new LBSF09A. This advanced sensor operates across a frequency range of 1MHz to 9GHz and features an excellent dynamic range, making it ideal for a wide array (read more)
Browse RF Power Detectors Datasheets for LadyBug Technologies LLC -
Pulse Profiling with Pk, Pulse, Avg Wide Dynamic Range Power Sensor+™ 50MHz – 8 GHz The LB480A is a pulse profiling sensor providing the user a time domain plot of the signals pulse modulation. The sensor also measures average power and statistical peak (read more)
Browse RF Power Detectors Datasheets for LadyBug Technologies LLC -
LadyBug Technologies’ LB5944A, 44 GHz USB Power Sensor offers several features specifically designed for defense users. These include Option MIL, which prevents the storage of information inside the sensor; and Option SEC, a secure erase feature that allows (read more)
Browse RF Power Detectors Datasheets for LadyBug Technologies LLC
More Information Top
-
2010 Editorial Index | Content content from Microwaves & RF
Dual Detector Probes RF Power To 6 GHz (Sept., p. 114 .
-
Bill of Materials - Blackberry (RIM) Torch 9800 Mobile Handset
RF Power Detector - 100MHz to 6GHz .
-
Bill of Materials - Blackberry (RIM) Curve 8530 Mobile Phone
RF Power Detector - 100MHz to 6GHz .
-
Bill of Materials - Blackberry (RIM) Storm2 9550 Mobile Phone
RF Power Detector - 100MHz to 6GHz .
-
Bill of Materials - Blackberry (RIM) Bold 9700 Mobile Phone
RF Power Detector - 100MHz to 6GHz .
-
Bill of Materials Analysis - Amazon Kindle 2
RF Power Detector - 100MHz to 6GHz .
-
Bill of Materials Analysis - RIM BlackBerry Storm 9530
RF Power Detector - 100MHz to 6GHz .
-
Bill of Materials Analysis - RIM Blackberry Bold 9000
RF Power Detector - 100MHz to 6GHz .
-
Design and Applications of Precision Microstrip Multioctave Attenuators and Loads
14 16 18 20 Frequency GHz FIG 6 Rpesonse of backward diode detector RF input level -4'OdBm .
-
High spectral efficiency multi-band radio over Fiber system for Next Generation Network
The upper sideband of the signal is converted to RF signals using a photo- detector (bandwidth 6 GHz ) to recover WiFi and WiMax traffics then each signal go through a band-pass filter to select desirable traffic separately before proceeding to signals …
Indicates content that may require registration and/or purchase.