-
Description: Home // Signaling // Accessories // Intercoms // Kit, toggle switch, 3PDT
- Features: Other
-
Supplier: Newark, An Avnet Company
Description: TOGGLE SWITCH, 4PDT, 6A, 250V; Switch Operation:On-On-On; Contact Configuration:4PDT; Illumination:Non Illuminated; Product Range:-; Contact Current Max:6A; Switch Mounting:-; Contact Voltage AC Nom:250V; Switch Terminals:Solder RoHS Compliant: Yes
-
Description: Home // Signaling // Switch, 3PDT, toggle
- Features: Other
-
-
Supplier: Newark, An Avnet Company
Description: TOGGLE SWITCH, 4PDT, 6A, 125V; Switch Operation:On-None-On; Contact Configuration:4PDT; Illumination:Non Illuminated; Product Range:-; Switch Mounting:Panel Mount; Contact Current Max:6A; Contact Voltage AC Nom:125V
-
Supplier: Utmel Electronic Limited
Description: SWITCH TOGGLE 4PDT 6A 125V
- Operating Temperature: -4 to 176 F
- Standards / Compliances: RoHS Compliant
-
Description: SWITCH TOGGLE 6PDT 15A 125V
- Maximum Current Rating: 15 amps
- Maximum AC Voltage Rating: 125 volts
- Features: Other
- Terminal Type: Screw Terminals
-
Supplier: Acme Chip Technology Co., Limited
Description: SWITCH TOGGLE 4PDT 6A 250V
- Maximum Current Rating: 6 amps
- Maximum AC Voltage Rating: 250 volts
- Operating Temperature: -4 to 158 F
- Features: Other
-
Supplier: Newark, An Avnet Company
Description: Miniature Toggle Switch, 4PDT
-
Supplier: Newark, An Avnet Company
Description: TOGGLE SWITCH, 4PDT, 20A; Switch Operation:On-On; Contact Configuration:4PDT; Illumination:Non Illuminated; Product Range:-; Contact Current Max:20A; Switch Mounting:Panel Mount; Contact Voltage AC Nom:250V; Switch Terminals:Screw RoHS Compliant: Yes
-
Supplier: DigiKey
Description: Toggle Switch 4PDT Panel Mount
- Length / Diameter: 0.48818924 inch
- Maximum Current Rating: 5 amps
- Switch Function: Momentary Contact
- Momentary Contact Switch Function: Momentary ON (Normally Open)
-
Supplier: VAST STOCK CO., LIMITED
Description: Toggle Switches Toggle SW 4PDT 2POS SOLD TERM STD LVR
- Maximum Current Rating: 5 amps
- Terminal Type: Screw Terminals
-
Supplier: TE Connectivity
Description: available when ordering - consult factory. Product Type Features Product Type : Switch Sealed Device : Yes Toggle Actuation : Vertical Toggle Style : Round Toggle Switch Type : Toggle Termination Features Termination Type : Wire Lugs, Vertical
- Maximum Current Rating: 6 amps
- Maximum AC Voltage Rating: 125 volts
- Maximum DC Voltage Rating: 28 volts
- Switch Function: Maintained Contact
-
Supplier: Powell Electronics, Inc.
Description: Toggle Switches
-
Supplier: Utmel Electronic Limited
Description: SWITCH TOGGLE 3PDT 5A 120V
- Operating Temperature: -22 to 185 F
- Standards / Compliances: RoHS Compliant
-
Supplier: Allied Electronics, Inc.
Description: Switch, Toggle, AC Rated, 2PDT, 6 Amps,On-Off-On, Solder Lugs, .563 Lever
-
Supplier: Allied Electronics, Inc.
Description: Standard Toggle Switch 4PDT Contact Form Brass, chrome plated lever.
-
Supplier: New Yorker Electronics Co., Inc.
Description: MEDIUM CAPACITY STANDARD SIZE LOCKING LEVER TOGGLE
- Features: Locking Switch
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1006513-6AT501 Category: Switches>Toggle Switches Series: AT Termination Style: Solder Lug Package: Bulk Voltage Rating - AC: 125 V Voltage Rating - DC: 30 V Standard Package: 1 Panel Cutout Dimensions: Circular - 6.60mm Dia Circuit: 3PDT Switch Function:
- Features: Other
-
Supplier: ODG (Origin Data Global)
Description: SWITCH TOGGLE SPST-NO 10A 125V
- Operating Temperature: -85 to 159.8 F
- Features: Other
-
Supplier: Radwell International
Description: TOGGLE SWITCH, ON/ON, 4PDT, NON-ILLUMINATED, 6 AMP, THROUGH HOLE. FREE 2 YEAR RADWELL WARRANTY
- Maximum Current Rating: 6 amps
-
Supplier: Allied Electronics, Inc.
Description: Switch, Toggle, 4PDT, 20 Amps, On-None-On, Spade Terminals
-
Supplier: Allied Electronics, Inc.
Description: SWITCH,TOGGLE,SUBMINIATURE,BAT LEVER,THREADED BUSHING,SOLDER LUG,3PDT
-
Supplier: OTTO Controls
Description: The T6 magnetically held toggle is an environmentally sealed, compact, high-performance switch. The operator manually engages the switch, and it disengages automatically when a circuit is broken or the computer triggers a reset. The T6 meets SAE AS55941. Choose two or three positions with
- Maximum Current Rating: 7 amps
- Maximum DC Voltage Rating: 28 volts
- Operating Temperature: -85 to 159.8 F
- Features: Dustproof, Locking Switch, Other, Weather Resistant or Waterproof
-
Supplier: Honeywell Sensing & IoT
Description: MICRO SWITCH TL Series toggle switches are military qualified to MIL-DTL-3950, specifications for sealed toggle switches. Quality construction features include a bonded seal between the toggle lever and bushing, and between the cover and case. The robust design of
- Maximum Current Rating: 0.5 to 20 amps
- Maximum AC Voltage Rating: 0.5 to 277 volts
- Maximum DC Voltage Rating: 0.5 to 28 volts
- Features: Other
-
Supplier: NKK Switches
Description: Three new products with standard part numbers for simplified ordering with added value accessory: MN11SS1WO1-AT428H, MN12SS1WO1-AT428H, MN13SS1WO1-AT428H. M Series Miniature Toggle Splashproof Boot & Switch Achieve IP65 Rating at Front Panel Epoxy Sealed Solder Lug Terminals
- Maximum Current Rating: 4 to 6 amps
- Maximum AC Voltage Rating: 125 volts
- Maximum DC Voltage Rating: 30 volts
- Features: Other
-
Supplier: NKK Switches
Description: Three new products with standard part numbers for simplified ordering with added value accessory: MN11SS1WO1-AT428H, MN12SS1WO1-AT428H, MN13SS1WO1-AT428H. M Series Miniature Toggle Splashproof Boot & Switch Achieve IP65 Rating at Front Panel Epoxy Sealed Solder Lug Terminals
- Maximum Current Rating: 4 to 6 amps
- Maximum AC Voltage Rating: 125 volts
- Maximum DC Voltage Rating: 30 volts
- Features: Other
-
Supplier: RS Components, Ltd.
Description: Honeywell 2MT1-6 Toggle Switch
- Width: 0.450000243 inch
- Pole & Throw Specifications: DPST
- Switch Function: Momentary Contact
- Features: Other
-
Supplier: Honeywell Sensing & IoT
Description: MICRO SWITCH TL Series toggle switches are military qualified to MIL-DTL-3950, specifications for sealed toggle switches. Quality construction features include a bonded seal between the toggle lever and bushing, and between the cover and case. The robust design of
- Maximum Current Rating: 0.5 to 15 amps
- Maximum AC Voltage Rating: 0.5 to 277 volts
- Maximum DC Voltage Rating: 0.5 to 28 volts
- Features: Other
-
Supplier: Honeywell Sensing & IoT
Description: MICRO SWITCH TL Series toggle switches are military qualified to MIL-DTL-3950, specifications for sealed toggle switches. Quality construction features include a bonded seal between the toggle lever and bushing, and between the cover and case. The robust design of
- Maximum Current Rating: 0.5 to 18 amps
- Maximum AC Voltage Rating: 0.5 to 277 volts
- Maximum DC Voltage Rating: 0.5 to 28 volts
- Features: Other
-
Supplier: APEM Components, Inc.
Description: Features: Prevent dust, sand and water from getting into switches. On toggle versions, also prevent ice from blocking lever action Compatible with frontal sealing options (K and X408). Available in a wide range of colours.A sealing ring or washer is standard supplied with each boot.
Find Suppliers by Category Top
Featured Products Top
-
magnetic toggles to help prevent accidental activation, reduce pilot workload and ensure that safety systems are reset properly. Systems using magnetic toggles include yaw dampers, anti-skid brakes and anti-collision lighting. OTTO's customizable T6 toggles meet AS55941 and are offered in (read more)
Browse Toggle Switches Datasheets for OTTO Controls -
holders for the popular 2032 coin cell battery. These power packs feature a built-in on/off toggle switch for multi-purpose applications. The unique design makes this product safe, while extending the life of the battery with switchable power. The body is manufactured from Molded (read more)
Browse Battery Holders Datasheets for Keystone Electronics Corp.
More Information Top
-
Northern Technologies - DE37PTES - D-Sub/D-Shaped Connectors - Connectors - Allied Electronics
Switch , Toggle , AC Rated, 2 PDT , 6 Amps,On-Off-On, Solder Lugs, .563 Lever .
-
Amphenol Industrial - MS3102A22-20S - Circular Connectors - Circular Connectors - Allied Electronics
Switch , Toggle , AC Rated, 2 PDT , 6 Amps,On-Off-On, Solder Lugs, .563 Lever .
-
Eaton / Switches - 7591K6 - Switches - Toggle - Allied Electronics
Switch , Toggle , AC Rated, 2 PDT , 6 Amps, On-Off-On, Solder Lugs, .563 Lever .
-
NKK Switches - M2019SS1W01 - Switches - Toggle - Allied Electronics
Switch , Toggle , AC Rated, 2 PDT , 6 Amps,On-Off-On, Solder Lugs, .563 Lever .
-
TE Connectivity - PRD-11DY0-12 - Sensors, Switches & Relays - Relays - Allied Electronics
Switch , Toggle , AC Rated, 2 PDT , 6 Amps,On-Off-On, Solder Lugs, .563 Lever .
-
HVCA - Z130PA20A - Passive Components - Varistors (MOV) - Allied Electronics
Switch , Toggle , AC Rated, 2 PDT , 6 Amps,On-Off-On, Solder Lugs, .563 Lever .
-
Eaton / Switches - 7561K4 - Switches - Toggle - Allied Electronics
Switch , Toggle , AC Rated, 2 PDT , 6 Amps,On-Off-On, Solder Lugs, .563 Lever .
-
TE Connectivity - MINISMDC150F/12-2 - Passive Components - Thermistors - Allied Electronics
Switch , Toggle ; Panel Mnt; 6 A; 125 VAC; 3 PDT ; On-None-On; Solder/QC .
-
Superior Electric - BP30B-1 PKG - Test Connectors - Test Connectors - Allied Electronics
Switch , Toggle ; Panel Mnt; 6 A; 125 VAC; 3 PDT ; On-None-On; Solder/QC .
-
Ohmite - 20J40RE - Passive Components - Resistors - Allied Electronics
Switch , Toggle ; Threaded Bushing; 3 to 6 A; 250 to125 VAC; 1 PDT ; 65.6 degC; Lev .
Indicates content that may require registration and/or purchase.