-
Supplier: T. W. Evans Cordage
Description: Top quality galvanized wire cable available in both uncoated and vinyl coated. We stock the most popular sizes for both small industrial and comsumer use. Each spool is individually boxed
- Diameter: 0.5 inch
- Length: 3,000 inch
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1314215-STP6X19MVL Category: Cable Assemblies>Modular Cables Series: TX6A™ 10Gig™ Color: Violet Features: Molded Plugs Connector Type: Plug to Plug Package: Bulk Length: 62.34' (19.00m) Cable Type: Round Cable Shielding: Shielded Standard Package:
-
Supplier: Acme Chip Technology Co., Limited
Description: CABLE MOD 8P8C PLUG TO PLUG 19'
- Cable Length: 19 ft
- Cable Shielding: No Shielding
- Features: Other
-
-
Supplier: Murphy Industrial Products Inc.
Description: 6 x 19 CLASS GALVANIZED WIRE ROPE DRAWN IWRC (EIPS)** *** STEEL CORE
- Diameter: 0.25 to 2.25 inch
- Breaking Strength: 6,020 to 360,000 lbs
- Number of Strands: 6
- Wires per Strand: 19
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1308538-SLIC-3.6X19-BA/SES Category: Cables, Wires - Management>Splice Enclosures, Protection Series: SLiC™ Type: Aerial Closure, Free-Breathing Features: Shield Bond Assembly 4462, Spiral End Seals Package: Bulk Standard Package: 4 Length - Overall: 19.00"
-
Supplier: Newark, An Avnet Company
Description: CABLE CLAMP, 19.6MM, NYLON 6.6, NATURAL; Cable Clamp / Clip Type:Push Mount Cable Clamp; Internal Diameter:-; Cable Clamp / Clip Material:Nylon 6.6 (Polyamide 6.6); Cable Clamp / Clip Colour:Natural; External Length:19.6mm RoHS Compliant: Yes
-
Supplier: Heilind Electronics, Inc.
Description: CABLE TIE MOUNT, ADH., .75"X.75" (19.1MM X 19.1MM),WH
-
Supplier: Newark, An Avnet Company
Description: 14 FT RJ12 6 POSITION 6 CONDUCTOR MODULAR TELEPHONE CABLE - STRAIGHT WIRED
-
Supplier: DigiKey
Description: Modular Cable
- Cable Length: 19 ft
- Features: Other
-
Supplier: Tradeport Electronics Group
Description: USB Cable For Scopemeter 12X 19X PQA 43X
-
Supplier: Newark, An Avnet Company
Description: CIRCULAR CONNECTOR, RECEPTACLE, 6-7, 6 POSITION, CABLE; Product Range:2M Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:7Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Push-Pull RoHS Compliant: Yes
-
Supplier: Heilind Electronics, Inc.
Description: CABLE TIE MOUNT, HI TMP. ADH., .75"X.75" (19.1MM x 19.1
-
Supplier: Murphy Industrial Products Inc.
Description: 6 x 19 CLASS BRIGHT WIRE ROPE IWRC (EIPS)** STEEL CORE
- Diameter: 0.25 to 2.5 inch
- Breaking Strength: 6,800 to 604,000 lbs
- Number of Strands: 6
- Wires per Strand: 19
-
Supplier: Newark, An Avnet Company
Description: CABLE CLAMP, NYLON 6.6, NATURAL, 19MM; Cable Clamp / Clip Type:Adhesive Backed Cable Clamp; Internal Diameter:-; Cable Clamp / Clip Material:Nylon 6.6 (Polyamide 6.6); Cable Clamp / Clip Colour:Natural; External Length:19mm RoHS Compliant: Yes
-
Supplier: Accuris
Description: Information technology \x97 Generic cabling for customer premises \x97 Part 6: Distributed building services
-
Supplier: Allied Electronics, Inc.
Description: Nylon 6⁄6 Cable Clamps, 12.7 mm W x 1.6 mm T, Natural Color Material : Nylon 6/6, RMS-01 natural; Black is available by special order, contact your local Allied sales representative. Nylon 6⁄6 - natural colored (UL 94 V-2) cable clamp.
-
Supplier: Loos & Co., Inc.
Description: 7X19 Aircraft Cable Very Flexible Used when flexibility and fatigue are concerns. Aircraft controls, running rigging on sailboats, exercise equipment, winches and garage doors are all common applications. MONEL 400: Nickel-Copper alloy for specialty applications.
- Diameter: 0.375 inch
- Breaking Strength: 7,850 lbs
- Number of Strands: 7
- Wires per Strand: 19
-
Supplier: Murphy Industrial Products Inc.
Description: 6 x 19 CLASS BRIGHT WIRE ROPE POLY CORE (EIPS) According to Federal Specification RR-W-410E. Meets the performance requirements of API-9A, and A.S.T.M. A1023/1023M Wire Rope for general purposes, as applicable. Preformed, right regular lay.
- Diameter: 0.25 to 2.5 inch
- Breaking Strength: 6,020 to 488,000 lbs
- Number of Strands: 6
- Wires per Strand: 19
-
Supplier: Allied Electronics, Inc.
Description: TWINAXIAL CABLE, 150 OHM IMP., 22AWG (19X34), COMPUTER CABLE, NON PLENUN BLACK
-
Supplier: Heilind Electronics, Inc.
Description: CABLE TIE MOUNT, NON-ADH, .75"X.75" (19.
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: SLIC-2.2X19-SES# 3M(TM) SLiC(TM) Aerial Closures with Floating Bond and Spiral End Seal Product overview: SLIC-2.2X19-SES from 3M is a Cable Assembly for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and
- Cable Length: 1.5833333333333333 ft
- Standards / Certifications: RoHS
-
Supplier: Powell Electronics, Inc.
Description: Cable Assembly
-
Supplier: PHOENIX CONTACT USA
Description: Cable marker, can be ordered: by line, white, labeled according to customer specifications, mounting type: adhesive, cable diameter: ≤ 14 mm, lettering field size: 25 x 19 mm
- Operating Temperature: 50 to 110 C
- Features: Other
- Material: PVC
-
Supplier: PHOENIX CONTACT USA
Description: Cable marker, can be ordered: by line, white, labeled according to customer specifications, mounting type: adhesive, cable diameter: ≤ 12 mm, lettering field size: 25 x 19 mm
- Operating Temperature: 50 to 110 C
- Features: Other
- Material: PVC
-
Supplier: PHOENIX CONTACT USA
Description: Cable marker, Roll, white, unlabeled, can be labeled with: THERMOMARK ROLL, THERMOMARK ROLL X1, THERMOMARK ROLLMASTER 300/600, THERMOMARK X1.2, THERMOMARK S1.1, mounting type: adhesive, cable diameter: ≤ 14 mm, lettering field size: 25 x 19 mm
- Operating Temperature: 40 to 100 C
- Features: Other
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6A. Search-friendly keywords include Cable Assembly, Modular Cables, electronic component, datasheet, replacement part, 6A. This listing supports clearer product discovery for
- Cable Length: 2 ft
- Features: Other
- Product Type: Patch Cable / Cord
- Standards / Certifications: RoHS
-
Supplier: T. W. Evans Cordage
Description: Top quality galvanized wire cable available in both uncoated and vinyl coated. We stock the most popular sizes for both small industrial and comsumer use. Each spool is individually boxed
- Diameter: 0.1875 inch
- Length: 3,000 inch
- Material: Stainless Steel
-
Supplier: Conxall Corporation
Description: MIDI Cable, 6' Black MIDI cables MD series. Molded connectors provide superior pull-out retention and greater environmental protection than assembled versions. All five pins wired active with high definition Belden Brilliance® cable. Can be used with any type MIDI instrument.
-
Supplier: T. W. Evans Cordage
Description: Top quality galvanized wire cable available in both uncoated and vinyl coated. We stock the most popular sizes for both small industrial and comsumer use. Each spool is individually boxed
- Diameter: 0.09375 inch
- Length: 3,000 inch
- Material: Stainless Steel
-
Supplier: Allied Electronics, Inc.
Description: Tinned copper, polyethylene insulated, except 22 AWG series which is polypropropylene insulated, twisted pairs. Each pair individually shielded with Beldfoil aluminum-polyester shield and a tinned copper drain wire. 100% shielded coverage. Overall chrome PVC jacket. Voltage: 30 V 80°C. UL
-
Supplier: Princess Auto Limited
Description: 6' x 3/8" Brinks Cable Lock
- Lock Type: Cable / Chain Lock
-
Supplier: Loos & Co., Inc.
Description: 7X19 Aircraft Cable Very Flexible Used when flexibility and fatigue are concerns. Aircraft controls, running rigging on sailboats, exercise equipment, winches and garage doors are all common applications. GALVANIZED: Zinc coated carbon steel offers some corrosion resistance. G1070 is the most
- Diameter: 0.219 inch
- Breaking Strength: 5,600 lbs
- Number of Strands: 7
- Wires per Strand: 19
-
Supplier: PHOENIX CONTACT USA
Description: Cable marker label, Sheet, white, unlabeled, can be labeled with: Office printing systems, mounting type: adhesive, cable diameter: ≤ 14 mm, lettering field size: 25 x 19 mm
- Operating Temperature: 40 to 150 C
- Wire & Cable Markers: Labels
- Features: Other
- Material: Polyester (PET / PBT)
-
Supplier: L-com, Inc.
Description: L-com now offers a compact 1U (1.75") Rack Height Panel that comes with 24 Category 6 Keystone style couplers installed. The PR175-C6-24-CM also comes with a rear cable management bracket accessory kit that can be installed to provide a means to organize and secure your patch cabling. Same
- Number of Ports: 24
- Height: 1
- Cable Specifications: Category 6
-
Supplier: Accuris
Description: Optical fibre cables \x96 Part 6: Indoor-outdoor cables \x96 Sectional specification for indoor-outdoor cables
Find Suppliers by Category Top
Featured Products Top
-
Product Features Super thin and flexible ) Optimal balance of heat resistance/insulation and price Using for primary purposes For ultra-thin coaxial cable jackets (read more)
Browse Cable and Electrical Tapes Datasheets for Oak-Trees, Inc. -
. Flexco’s FCL02 is the X-Band showstopper. It offers super low-loss, amplitude stable, and high-power handling through X-Band for excellent systems performance. This series can be phase matched and armored for added durability. This is the cable series used on the SBX-1 and is the perfect radar systems cable. Contact the Flexco sales team to see which Series fits your specifications and let us quote your configuration. (read more)
Browse Cable Assemblies Datasheets for Flexco Microwave, Inc. -
Rego's CBLmSASHD is an internal Mini SAS HD x4 (SFF-8643) to Mini SAS HD x4 (SFF-8643) cable. It measures 0.8 meter and is used for connecting a SAS/SATA adapter to a SAS/SATA backplane with mini-SAS HD connectors. Part Number : CBLmSASHD-800 Dimension : 0.8 meter 6 & 12 Gb/s per channel (read more)
Browse Cable Assemblies Datasheets for Rego Electronics Inc. -
. Available with 1/8", 7x19 galvanized carbon steel cable. 100 amp alligator clamp. Stainless steel or plastic-covered cable and "Y" branches available at additional charge. Cable guide arm of cast aluminum and ZA12 alum zinc (read more)
Browse Cable Reels Datasheets for Hannay Reels -
HEAVY DUTY SHIELDED CONTROL-POWER CABLES MIL-W-16878D TYPE C-18 1000V MIL-W-16878D Ty. C-18, 19/30 TC conductors, twisted, mylar wrap (read more)
Browse Control and Instrumentation Cables Datasheets for BRIM Electronics, Inc. -
Cable tie is parallel to the fixing edge Temperature Range: -40°F (-40°C) to 185°F (85°C) Cable Tie Material: Nylon 6/6 Edge (read more)
Browse Cable Ties Datasheets for Waytek, Inc. -
impregnated fiberglass braided jacket, or an extruded FEP jacket, or no jacket overall. Cables are fungus, solvent, flame, acid, alkali, & oil resistant. Operating Voltage: 600 Color code: 1-White, 2-Black, 3-Red, 4-Green, 5-Yellow Jacket color: White OPER (read more)
Browse Coaxial Cables and Triaxial Cables Datasheets for BRIM Electronics, Inc. -
Molding Feature 1- Compliant with DisplayPort 1.2 specification 2- Supports full DisplayPort link training 3- Compliant to HDMI 1.4b specification up to 3.0Gbps 4- Supports 4K x 2K and 1080p Stereo 3D HDMI formats (read more)
Browse Video Cables Datasheets for Shenzhen QH Industrial Co., Ltd -
An inexpensive way to bundle, secure or organize various items. Made of durable 6/6 nylon, we offer various lengths and tensile strengths for any application; from 4.1 inch, 18 pound, up to 48 inc, 175 pound in both a natural color and UV black. Part number CAB-200TT is a tensioning tool (read more)
Browse Cable Ties Datasheets for Caplugs -
BRIM ELECTRONICS, INC. ANNOUNCES THE INTRODUCTION OF A NEW SERIES OF FLAT/ MODULAR STRAIGHT TELEPHONE CABLES. THIS SERIES IS RUN IN 4, 6 & 8 CONDUCTORS, 26 AWG 7/34 & 28 AWG 7/36 TINNED COPPER CONDUCTORS WITH POLYPROPYLENE INSULATION OVER THE INDIVIDUAL CONDUCTORS, AND AN (read more)
Browse Flat Cables Datasheets for BRIM Electronics, Inc.
More Information Top
-
http://waset.org/publications/10927/decreasing-of-displacements-of-prestressed-cable-truss
Stabilization cable 6x19 +WSC .
-
Minimum Effective Length for the Midwest Guardrail System
A ¾-in. (19-mm) diameter 6x19 wire rope cable connected the back of the rail to the base of the end BCT post and provided most of the tensile resistance to the guardrail.
-
Handbook of International Electrical Safety Practices Complete Document
Cable laid and 6x19 and 6x37 slings shall have a minimum clear length of wire rope 10 times the component rope diameter between splices, sleeves or end fittings.
-
States > Washington > State > Regulations > Title 296 - Department of Labor and Industries > [WAC 296-24] 024 - General Safety and Health Standards
(a) Cable laid and 6x19 and 6x37 slings shall have a minimum clear length of wire rope 10 times the component rope diameter between splices, sleeves or end fittings.
-
States > Washington > State > Proposed Regulations > 2012 Documents > August 21‚ 2012 > WAC 296-24 - General Safety and Health Standards
(a) Cable laid and 6x19 and 6x37 slings shall have a minimum clear length of wire rope 10 times the component rope diameter between splices, sleeves or end fittings.
-
States > Washington > State > Regulations > Title 296 - Department of Labor and Industries > [WAC 296-155] 155 - Safety Standards for Construction Work
For rope with 6x19 and 6x36 classification or Cable Laid Slings .
-
Physical simulation of the conditions and parameters of the reliability of the magnetic inspection of steel cables
For the manufacture of steel cables , steels of different types are used, e.g., 6X19 , 6X30, 18X19, steel 70, steel 80, and also others, which have a scatter of the relative amplitude magnetic permeability ( ) in the range of 30–60 [3, 4].
-
http://dspace.mit.edu/bitstream/handle/1721.1/33445/62887131-MIT.pdf?sequence=2
The cable was chosen to be phosphor-bronze fiber core wire rope with a 6x19 construction.
Indicates content that may require registration and/or purchase.