-
Supplier: DigiKey
Description: SOLAR CELL 0.150MW@2.4V
- Material: Amorphous Silicon
-
Supplier: Jinko Solar
Description: Poly Cell: 156x156mm Up to 18.90% efficiency, one of the highest performing Poly crystalline cells on the market Blue anti-reflecting coating allows more sunlight be captured and converted to electricity Thin fingers and three bus bar design reduces serial resistance, increased power
- Power: 4.28 to 4.6 watts
- Efficiency: 17.6 to 18.9 %
- Open Circuit Voltage: 0.627 to 0.638 volts
- Short Circuit Current: 8.8 to 9.07 amps
-
Supplier: Ningbo Best Group Co., Ltd.
Description: Monocrystalline Silicon & Polycrystalline Silicon Solar Cell Established in 1997, Best Group (FBELE), is Chinese leading manufacturer and trader in electronic components. We can offer high quality products in very competitive price for electronics components, as well as best service,
- Material: Monocrystalline Silicon, Polycrystalline Silicon
-
-
Supplier: ODG (Origin Data Global)
Description: MONOCRYS SOLAR CELL 24.5MW 5.53V
-
Supplier: Solar Light Company, Inc.
Description: The LS1000 Solar Simulator is a turn key PV Cell testing light source. The single output of the LS1000 produces full spectrum sunlight (AM1.5) with a class "A"* spectral output and +/- 5% uniformity. The LS1000-002 Solar Simulator comes with an option of a vertical or horizontal
- Lamp / Output Power: 1,000 watts
- Spectral Range: Full Spectrum, UVA (Long Wave), UVB, Visible / UVV
- Features: Hour Meter / Timer, NIST Traceable
- Applications: PV / Solar Cell Testing, Solar Simulators and Light Sources
-
Supplier: Motech Solar
Description: X-Cells are our most efficient line of monocrystalline solar cells.With anisotropic, dark blue surfaces that absorb the most sunlight, these cells are able to convert the maximum amount of light into energy. XS156B3 Cell Product Specifications Dimension : 156 mm x
- Power: 4.3199999999999985 to 4.6800000000000015 watts
- Efficiency: 18.1 to 19.6 %
- Open Circuit Voltage: 0.628 to 0.643 volts
- Short Circuit Current: 8.95 to 9.14 amps
-
Supplier: Motech Solar
Description: I-Cells, our most popular line of multicrystalline solar cells, achieves both aesthetics and performance with its blue isotropic surface, uniform blue silicon nitride coatings, and uncut corners. IM156B4 Cell Product Specifications Dimension : 156 mm x 156 mm ± 0.5 mm
- Power: 4.089999999999997 to 4.529999999999997 watts
- Efficiency: 16.8 to 18.6 %
- Open Circuit Voltage: 0.622 to 0.639 volts
- Short Circuit Current: 8.49 to 8.83 amps
-
Supplier: Canadian Solar Inc.
Description: 60-cell standard panels Canadian Solar's standard panels have high system energy yield at low irradiance and low NOCT. Our stringent quality control system puts them in the top ranking of California Energy Commission’s PVUSA Testing since 2009, leaving 12,472 other silicon panels
- Power: 274.99999999999966 to 285.0000000000002 watts
- Efficiency: 16.8 to 17.41 %
- Open Circuit Voltage: 38.3 to 38.6 volts
- Short Circuit Current: 9.31 to 9.51 amps
-
Supplier: Accuris
Description: Space systems \x97 Solar cells \x97 Calibration procedures
-
Supplier: Accuris
Description: Concentrator photovoltaic (CPV) solar cells and cell on carrier (CoC) assemblies \x96 qualification
-
Supplier: Accuris
Description: Concentrator photovoltaic (CPV) solar cells and cell on carrier (CoC) assemblies \x97 Qualification
-
Supplier: PowerFilm, Inc.
Description: This thin-film amorphous silicon flexible solar module is laminated with standard duty PET and foil tape contact terminals. It’s well suited to collect direct sunlight and indirect light in shady areas. A long product lifetime can be achieved when the module is assembled with adequate
- Power: 0.30000000000000004 watts
- Open Circuit Voltage: 9.3 volts
- Short Circuit Current: 0.064 amps
- Peak Voltage: 6 volts
-
Supplier: PowerFilm, Inc.
Description: This thin-film amorphous silicon flexible solar module is laminated with standard duty PET and foil tape contact terminals. It’s well suited to collect direct sunlight and indirect light in shady areas. A long product lifetime can be achieved when the module is assembled with adequate
- Power: 0.6000000000000001 watts
- Open Circuit Voltage: 9.3 volts
- Short Circuit Current: 0.128 amps
- Peak Voltage: 6 volts
-
Supplier: PowerFilm, Inc.
Description: This thin-film amorphous silicon flexible solar module is laminated with standard duty PET and foil tape contact terminals. It’s well suited to collect direct sunlight and indirect light in shady areas. A long product lifetime can be achieved when the module is assembled with adequate
- Power: 0.1800000000000003 watts
- Open Circuit Voltage: 5.5 volts
- Short Circuit Current: 0.064 amps
- Peak Voltage: 3.6 volts
-
Supplier: Canadian Solar Inc.
Description: MaxPower Panels MaxPower is Canadian Solar's series of robust solar panels with 72 solar cells. These panels have high system energy yield at low irradiance and low NOCT. Our stringent quality control system put our panels in the top ranking of California Energy
- Power: 314.9999999999998 to 330.00000000000034 watts
- Efficiency: 16.2 to 16.97 %
- Open Circuit Voltage: 45.1 to 45.6 volts
- Short Circuit Current: 9.18 to 9.45 amps
-
Supplier: PowerFilm, Inc.
Description: This thin-film amorphous silicon flexible indoor solar module is laminated with standard duty PET and foil tape contact terminals. It’s well suited to collect artificial lighting in indoor settings such as warehouses, offices, and retail spaces. Electrical Specifications: Max Voc all light
- Power: 0.00020600000000000007 watts
- Peak Voltage: 2.4 volts
- Peak Current: 0.000086 amps
- Material: Amorphous Silicon
-
Supplier: Blue Sky Energy, Inc.
Description: allows Solar Boost 2512i-HV and 2512iX-HV to increase charge current up to 30% or more compared to conventional charge controllers. The new higher input voltage capability of the HV version product now allows the use of higher voltage lower cost 60 cell PV modules to charge a 12 volt
- Rated Battery Current: 20 to 25 amps
- Battery Voltage: 12 volts
- Operating Temperature: -40 to 113 F
- Features: Displays, Reverse Current Protection, Reverse Polarity Protection
-
UV Light Systems - Solar Simulator, Sol3A Class AAA, IEC/JIS/ASTM, 1000 W Xenon, 6 x 6 in. -- 94063ASupplier: Newport MKS
Description: simulators class rating. An ideal spectral match for a solar simulator is based on the percentage of the integrated light intensity in 6 spectral ranges. A solar simulator with a Class A spectral match may not deviate more than 0.75 to 1.25 times the ideal percentage in each spectral
- Lamp / Output Power: 1,000 watts
-
Supplier: Neo Solar Power Corp.
Description: POWER NSP Power modules, built with NSP owned high efficiency mono PERC solar cells, have high photon to energy conversion efficiency and rigid installation mechanical strength. With NSP high quality solar module products, the stable and plentiful power output can be addressed.
- Power: 274.99999999999966 to 304.99999999999994 watts
- Efficiency: 16.9 to 18.7 %
- Open Circuit Voltage: 38.99 to 39.49 volts
- Short Circuit Current: 9.37 to 9.86 amps
-
Supplier: Neo Solar Power Corp.
Description: high-energy system output High PV cell shunt resistance enabling increased power output in low light conditions Low temperature coefficients of power to produce high power output in all weather conditions High efficiency solar cells and state-of-art manufacturing technology to
- Power: 250.00000000000003 to 269.9999999999997 watts
- Efficiency: 15.4 to 16.6 %
- Open Circuit Voltage: 37.33 to 38.39 volts
- Short Circuit Current: 8.69 to 9.15 amps
-
Supplier: Sunpower, Inc.
Description: CELLS-SunPower® Maxeon® solar cells look different because they are different – and better. The heart of the Helix platform, their seamless surface captures more sunlight, thanks to our innovative back-contact design. Our patented cell structure also eliminates the causes
- Efficiency: 22 %
- Output Options: Grid Tied
- Standard/Certifications: IEC, UL
- Mounting: Permanent
-
Supplier: Technic, Inc.
Description: solution sparger. Light source with control One CPVC solar cell fixture to accommodate three 156mm x 156mm solar cells. Rectifier: Model GPS1850D, 5 Amp, 0-18 Volt, constant current, constant voltage, 0.01% regulation with digital LED display. A manual timer with light
- Process / Technology: Electroplating
- Machinery Type: Laboratory / Pilot System
- Application / Industry: Solar / Photovoltaic
-
Supplier: Hanwha Q CELLS GmbH
Description: with low radiation intensity and on clear, hot summer days. Q.ANTUM SOLAR MODULE The new Q.PEAK-G4.1 is a monocrystalline solar module with performance classes up to 305 Wp and an efficiency of 18.6 %. Q.PEAK-G4.1 solar modules offer higher yields over smaller surface areas.
- Power: 295.0000000000001 to 304.99999999999994 watts
- Efficiency: 18.6 %
- Open Circuit Voltage: 36.92 to 40.05 volts
- Short Circuit Current: 7.82 to 9.84 amps
-
Supplier: Sunpower, Inc.
Description: connections, providing superior durability under thermal expansion and contraction. Smaller solar cells carry 1/6 of the current so they stay 50% cooler when partly shaded, enabling longer panel life. More power: The Performance Series design minimizes white space between solar
- Power: 335.0000000000002 to 354.99999999999994 watts
- Efficiency: 16.2 to 17.2 %
- Open Circuit Voltage: 51.1 to 51.9 volts
- Short Circuit Current: 8.51 to 8.68 amps
-
Supplier: Sunpower, Inc.
Description: connections, providing superior durability under thermal expansion and contraction. Smaller solar cells carry 1/6 of the current so they stay 50% cooler when partly shaded, enabling longer panel life. More power: The Performance Series design minimizes white space between solar
- Power: 330.00000000000034 to 350 watts
- Efficiency: 16 to 17 %
- Open Circuit Voltage: 50.9 to 51.7 volts
- Short Circuit Current: 8.47 to 8.65 amps
-
Supplier: BTECH, Inc.
Description: Telecommunications, UPS systems, Station Battery systems and Switchgear and is competitively priced while offering increased sensitivity, accuracy and repeatability. Key System Features The CellQ 1 will record and trend unit voltage, unit impedance, pilot cell temperatures and thermal
- Voltage: 2 to 60 volts
- Test / Technique: Charge / Condition, Impedance / AC Testing
- Form: Test Station / System
-
Supplier: BTECH, Inc.
Description: trend unit voltage, unit impedance, pilot cell temperatures and thermal runaway All of this data can be viewed in real time using BTECH Inc’s legendary Battery Validation Manager Software. The Cellq 2 Modular Battery Monitoring systems - Designed for battery systems with less than (24) 12 or
- Voltage: 2 to 480 volts
- Test / Technique: Charge / Condition, Impedance / AC Testing
- Form: Test Module / Sub-system
-
Supplier: Knight Optical (UK) Ltd
Description: Fresnel lenses of reverse configuration making them ideal for use in Solar Concentration such as concentration photovoltaic (CPV) application. They are designed in such a way that the plano side faces the sun and the Fresnel surface faces the photovoltaic cells to focus the light. Our
- Focal Length: 6 mm
- Width: 0.10000000000000002 mm
- Thickness: 0.5 mm
- Lens Type: Fresnel Lens
-
Supplier: TCI America
Description: ability while maintaining low production costs and have been studied for the next generation of solar cells. •Dye-Sensitized Solar Cells Grätzel and co-worker reported solar energy-to-electricity conversion efficiencies as high as 7-8% on dye-sensitized
-
Supplier: ASTM International
Description: 1.1 These tables define the solar constant and zero air mass solar spectral irradiance for use in thermal analysis, thermal balance testing, and other tests of spacecraft and spacecraft components and materials. Typical applications include the calculation of solar absorptance
-
Supplier: TCI America
Description: have high process ability while maintaining low production costs and have been studied for the next generation of solar cells. •Dye-Sensitized Solar Cells Grätzel and co-worker reported solar energy-to-electricity conversion efficiencies as high as 7-8% on
-
Supplier: Trina Solar (U.S.), Inc.
Description: DUOMAX-PEG40.07 Clear EVA - 40 Cell 40 Cell Multicrystalline Module 165-175W Power outage range 10.6% Maximum Efficiency 0~+5W Power output tolerance Unlock your savings potential With the DUOMAX 40-cell panel you can enhance the aesthetics of your home or business while
- Power: 164.9999999999998 to 174.99999999999963 watts
- Efficiency: 10 to 10.6 %
- Open Circuit Voltage: 25.1 to 25.4 volts
- Short Circuit Current: 8.72 to 9 amps
-
Supplier: Newport MKS
Description: solar simulators class rating. An ideal spectral match for a solar simulator is based on the percentage of the integrated light intensity in 6 spectral ranges. A solar simulator with a Class A spectral match may not deviate more than 0.75 to 1.25 times the ideal percentage in
- Lamp / Output Power: 450 watts
-
Supplier: Trina Solar (U.S.), Inc.
Description: DUOMAX-PEG14 White EVA - 72 Cell 72 Cell Multicrystalline Module 310-325W Power outage range 16.6% Maximum Efficiency 0~+5W Power output tolerance Stronger design for enhanced reliability The heat-strengthened dual-glass design of the DUOMAX 72-cell ensures high performance and
- Power: 309.99999999999983 to 325.0000000000004 watts
- Efficiency: 15.8 to 16.6 %
- Open Circuit Voltage: 45.6 to 46.1 volts
- Short Circuit Current: 8.91 to 9.14 amps
-
Supplier: Trina Solar (U.S.), Inc.
Description: DUOMAX M PLUS-DEG5.07(II) Clear EVA - 60 Cell 60 Cell Monocrystalline Module 270-290W Power outage range 17.6% Maximum Efficiency 0~+5W Power output tolerance The high-performance solar solution The DUOMAX M Plus monocrystalline module offers high-output performance for
- Power: 269.9999999999997 to 295.0000000000001 watts
- Efficiency: 16.7 to 17.9 %
- Open Circuit Voltage: 38.7 to 39.7 volts
- Short Circuit Current: 9.26 to 9.55 amps
Find Suppliers by Category Top
Featured Products Top
-
Innovative ideas for clean energy Fuel cell technology plays a vital role in helping to build a cleaner and more sustainable world for future generations. Conax (read more)
Browse Feedthroughs Datasheets for Conax Technologies -
series and build-to-print composite parts. Through its network of distributors, General Plastics exports products to 25-plus countries for the aerospace and defense, nuclear containment, composite core, prototype and modeling, construction, dimensional signage, testing, marine, solar and wind energy industries. Certified ISO 9001:2015/AS9100D and meet such demanding quality systems as NQA-1, Mil-I-45208A and Boeing Company D6-82479. (read more)
Browse Foams and Foam Materials Datasheets for General Plastics Manufacturing Co. -
objectives are made to the highest quality and standards; they provide long working distance and higher numerical apertures. With resolution from 5 to 0.34 microns, these objectives can be used for wide applications such as repairing touch panel and solar cell. The (read more)
Browse Beam Expanders Datasheets for Electro Optical Components, Inc. -
The PLA and PLW Series from AMETEK Programmable Power are air-cooled and water-cooled programmable DC electronic loads. They offer operating-mode options which support testing of fuel-cells, batteries, photovoltaic systems, solar-cells and power supplies. Both models are capable of being (read more)
Browse Programmable Power Supplies Datasheets for AMETEK Programmable Power -
According to the U.S. Energy Information Administration, renewables accounted for 21% of U.S. power generation in 2020, and their share will increase to 42% by 2050. Within the renewable space, solar energy is poised to gain the most traction (read more)
Browse AC Power Sources Datasheets for AMETEK Programmable Power -
-to-print composite parts. Through its network of distributors, General Plastics exports products to 25-plus countries for the aerospace and defense, nuclear containment, composite core, prototype and modeling, construction, dimensional signage, testing, marine, solar and wind energy industries. Certified ISO 9001:2015/AS9100D and meet such demanding quality systems as NQA-1, Mil-I-45208A and Boeing Company D6-82479. (read more)
Browse Foam Cores Datasheets for General Plastics Manufacturing Co. -
much easier to integrate renewable energy sources like solar or fuel cells. Design Simplicity: DC systems have a simpler design, with fewer components and points of failure than AC. However, the adoption of DC power in datacenters is not without challenges, including: Lack of (read more)
Browse DC Power Connectors Datasheets for Anderson Power Products -
distributors, General Plastics exports products to 25-plus countries for the aerospace and defense, nuclear containment, composite core, prototype and modeling, construction, dimensional signage, testing, marine, solar and wind energy industries. Certified ISO 9001:2015/AS9100D and meet such demanding quality systems as NQA-1, Mil-I-45208A and Boeing Company D6-82479. (read more)
Browse Foams and Foam Materials Datasheets for General Plastics Manufacturing Co. -
distributors, General Plastics exports products to 25-plus countries for the aerospace and defense, nuclear containment, composite core, prototype and modeling, construction, dimensional signage, testing, marine, solar and wind energy industries. Certified ISO 9001:2015/AS9100D and meet such demanding quality systems as NQA-1, Mil-I-45208A and Boeing Company D6-82479. (read more)
Browse Foams and Foam Materials Datasheets for General Plastics Manufacturing Co. -
signage, testing, marine, solar and wind energy industries. Certified ISO 9001:2015/AS9100D and meet such demanding quality systems as NQA-1, Mil-I-45208A and Boeing Company D6-82479. (read more)
Browse Foams and Foam Materials Datasheets for General Plastics Manufacturing Co.
More Information Top
-
An opening for solar cells
and the US have developed a laser opening technique for selective emitter (SE) formation of multi-crystalline Si solar cells on 6x6 inch wafers, and have achieved up to nearly a 1% absolute increase in efficiency.
-
solar silicon cell - offers from solar silicon cell manufacturers, suppliers, exporters & wholesalers
2014 Hot Sale 6x6 Cheap Monocrystalline Silicon Solar Cell Price ...
-
Visions for Photovoltaic Modules: From a Gadget to Large-Scale Deployment
From the possible 2x18, 3x12, 4x9 or 6x6 layout to place the solar cells in the substrate, the 4x9 configuration was most often used, as a simple internal .
-
Solidification of multicrystalline silicon comparison between conventional casting and electromagnetic casting processes
Electrical parameters of 6x6 cm2 multicrystalline silicon solar cells using OTC and EPM- Madylam EMCand Polixsubstrates under AMl.5 at 25" C.
-
Environmental ageing effects on the electrical resistance of silver-epoxy electrically conductive adhesive joints to a molybdenum electrode
… samples were ch the rigid CIGS) and PI (as for the flex molybdenum layer was deposited by sputt metal mask to obtain an array of 5x5 M sample, each pad was ( 6x6 ) mm2 with a thickness … … nm, as u CIGS solar cells .
-
Advanced high efficiency concentrator cells. Final subcontractor report, 1 October 1988--31 March 1990
concentrator solar cells designed for terrestrial operation at 1000 suns. The cells have a 5-mm diameter active area and 6x6 -mm die size.
-
Solution-processed spherical surface textures on amorphous silicon solar cells
… silica microspheres have been ~emonstrated on glass, quartz and Si wafers up to 6x6 in in size … The ability to obtain large-area uniform monolayers of silica microspheres allows the Omni-AR structure to be tested on commercial solar cells .
-
High speed non-contact printing for solar cell front side metallization
This demonstrates that reducing the shaded area which is enabled by a new non-contact printing process, could lead to high efficiency of silicon solar cells . Isc ( 6x6 Mono Cells .
-
Illumination characterization of glass and metal secondary concentrator elements in a photovoltaic solar concentration system
… to simulate similar optical performance to that of an ideally matched polymeric bonding to the cell surface. Due to the x and y mirror symmetry of the 6x6 HRC array, a single 3x3 quadrant … The solar source was created as an oversized 1.6x1.6m plane a few meters in front …
-
Numerical simulation of excitation of solar oscillation modes for
different turbulent models
… viscosity µ and thermal conductivity κ were taken to be zero as their solar values are exceedingly … We simulate the upper layers of the convection zone using 66x66x40 grid cells . The region extends 6x6 Mm horizontally and from 2.5 Mm below the visible surface to 0 …
Indicates content that may require registration and/or purchase.