-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 700V, 8A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 700V, 8A, Diode
- Features: Rectifier Diode
-
Supplier: Microchip Technology, Inc.
Description: SiC-SBD-700V is part of our newest family of SiC Schottky Barrier Diode (SBD) devices. Microchip's SiC solutions focus on high performance helping to maximize system efficiency and minimize system weight and size. Microchip's proven SiC reliability also ensures no performance
- Features: Other, Schottky Barrier Diodes
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: DIODE ZENER 11V 700MW SFLAT Product overview: CRZ11 from Toshiba Electronic Devices and Storage Corporation is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing
- Tj: -40 C
- ZZT: 30 ohms
- PD: 700 milliwatts
- Features: Other, Zener Diodes
-
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: DIODE ZENER 33V 700MW SFLAT Product overview: CRZ33 from Toshiba Electronic Devices and Storage Corporation is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing
- Tj: -40 C
- ZZT: 30 ohms
- PD: 700 milliwatts
- Features: Other, Zener Diodes
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: DIODE ZENER 30V 700MW SFLAT Product overview: CRZ30 from Toshiba Electronic Devices and Storage Corporation is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing
- Tj: -40 C
- ZZT: 30 ohms
- PD: 700 milliwatts
- Features: Other, Zener Diodes
-
Supplier: Newark, An Avnet Company
Description: SCHOTTKY DIODE, 700mA, 40V, SOT-23; Diode Configuration:Single; Repetitive Peak Reverse Voltage:40V; Average Forward Current:700mA; Forward Voltage Max:1V; Forward Surge Current:13A; Operating Temperature Max:150°C; No. of Pins:3PinsRoHS Compliant: Yes
-
Supplier: Utmel Electronic Limited
Description: DIODE SCHOTTKY 30V 700MA TUMD2
- VF: 0.42 volts
- IF: 700 mA
- VR: 30 volts
- IR: 0.2 mA
-
Supplier: Utmel Electronic Limited
Description: DIODE GEN PURP 200V 700MA PMDU
- VF: 0.85 volts
- IF: 700 mA
- VR: 200 volts
- IR: 0.01 mA
-
Supplier: Utmel Electronic Limited
Description: DIODE GEN PURP 700V 800MA PMDS
- VF: 1.5 volts
- IF: 800 mA
- VR: 700 volts
- IR: 0.001 mA
-
Supplier: Acme Chip Technology Co., Limited
Description: DIODE MODULE GP 1800V 700A
- VF: 1.3 volts
- VR: 1,800 volts
- Features: Other, Rectifier Diode
-
Supplier: SemiGen
Description: SemiGen’s SSR series of Step Recovery Diodes are epitaxial silicon varactors which provide high output power and ef ciencies in harmonic generator applications. Using custom epitaxial wafers, our process ensures high reproducibility. The silicon dioxide passivation process assures greater
- VBR: 15 volts
- Features: Other, Step-recovery Diodes
- Configuration: Single
-
Supplier: Microchip Technology, Inc.
Description: SiC Schottky Diode Zero reverse recovery Zero forward recovery Temperature Independent switching behavior Positive temperature coefficient on VF Low stray inductance High efficiency converter Outstanding performance at high frequency operation Stable temperature behavior Direct mounting to
- VF: 1.5 volts
- VR: 700 volts
- Features: General Purpose (PN Junction Diodes)
-
Supplier: DigiKey
Description: Diode Standard 20V 150mA (DC) Through Hole DO-35
- Tj: -65 to 175 C
-
Description: DIODE GEN PURP 20V 150MA DO35
- VF: 1.25 volts
- VR: 20 volts
- Package: DO-35
- Features: Rectifier Diode
-
Zener Diodes - Zener Diode, 700 Mw, 16.4V, Surface MountSmd; Zener Voltage Nom Littelfuse -- 76R7408Supplier: Newark, An Avnet Company
Description: ZENER DIODE, 700 mW, 16.4V, SURFACE MOUNT- SMD; Zener Voltage Nom:16.4V; Power Dissipation:700mW; Diode Case Style:SMD; No. of Pins:3Pins; Operating Temperature Max:85°C; Diode Mounting:Surface Mount; Product Range:PolyZen Devices RoHS Compliant: Yes
-
Supplier: DigiKey
Description: Diode Array 1 Pair Series Connection Standard 1600V 700A Chassis Mount Module
- Tj: -40 to 150 C
- Features: Other
-
Supplier: ODG (Origin Data Global)
Description: Discrete Semiconductor Modules THYR / DIODE MODULE DK
-
Supplier: Microchip Technology, Inc.
Description: MOSFET-SiC-700V is part of our newest family of SiC MOSFET devices. Microchip's SiC solutions focus on high performance helping to maximize system efficiency and minimize system weight and size. Microchip's proven SiC reliability also ensures no performance degradation over the life of the
- Features: MOSFET
-
Supplier: Microchip Technology, Inc.
Description: SiC Schottky Diode Zero reverse recovery Zero forward recovery Temperature Independent switching behavior Positive temperature coefficient on VF Low stray inductance High efficiency converter Outstanding performance at high frequency operation Stable temperature behavior Direct mounting to
- VF: 1.5 volts
- VR: 700 volts
- Features: General Purpose (PN Junction Diodes)
-
Supplier: Acme Chip Technology Co., Limited
Description: DIODE,SRD,EPOXY ENCAPSULATED,CS1
- Tj: 150 C
- Features: Other, RF Diodes
-
Supplier: Infineon Technologies AG
Description: 60 mm Thyristor/Diode Module with 2200 V in pressure contact technology Thyristor/Diode 60 mm Prime Block 2200 V, 700 A module for phase control in pressure contact technology. Also available with pre-applied Thermal Interface Material. Summary of Features Pressure contact technology
- Features: Other, Power Diode
- RoHS Compliant: RoHS Compliant
-
Supplier: Newark, An Avnet Company
Description: ZENER DIODE, 700 mW, 5.6V, SURFACE MOUNT- SMD, FULL REEL; Zener Voltage Nom:5.6V; Power Dissipation:700mW; Diode Case Style:SMD; No. of Pins:3Pins; Operating Temperature Max:85°C; Diode Mounting:Surface Mount; Qualification:- RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: SWITCHING DIODE, 600V 700mA DO219AB; Repetitive Peak Reverse Voltage:600V; Average Forward Current:700mA; Diode Configuration:Single; Forward Voltage Max:1.1V; Reverse Recovery Time:1.8µs; Forward Surge Current:25A; No. of Pins:2PinsRoHS Compliant: Yes
-
Supplier: VAST STOCK CO., LIMITED
Description: Schottky Diodes & Rectifiers REC TO3PMLH 70A 60V
- Features: Other, Schottky Barrier Diodes
-
Supplier: New Yorker Electronics Co., Inc.
Description: TVS, ESD, Dual, Uni-Dir, 5.0V, 70.00pF, SOT-23
- VWM: 5 volts
- Features: Other, Transient Voltage Suppressor Diodes (TVS)
- Package: SOT23
- Direction: Unidirectional
-
Supplier: DigiKey
Description: 113V Clamp 13.27A Ipp Tvs Diode Surface Mount DO-214AB (SMC)
- VR: 70 volts
- Tj: -55 to 150 C
- Peak Pulse Power: 1,500 watts
- Clamping Voltage (VC): 113 volts
-
Supplier: Richardson RFPD
Description: Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
- Features: Other, RF Diodes
-
Supplier: Allied Electronics, Inc.
Description: Features: Plastic Package Has Underwriters Laboratories Flammability Classification 94V-0 Ideally Suited for Use In Very High Frequency Switching Power Supplies, Inverters and as a Free Wheeling Diode Ultrafast Recovery Time for High Efficiency Excellent High Temperature Switching Glass
-
Supplier: Allied Electronics, Inc.
Description: Diode, Zener; 12 V @ 21 mA; 1 W @ +50C;DO-41; 700 Ohms @ 0.25 mA; +200; -65
-
Supplier: LCSC Electronics Technology (HK) Limited
Description: 500mW 18.8V~21.2V 20V LL-34 Zener Diodes ROHS
- IR: 0.002 mA
- VZ: 20 volts
- ZZT: 55 ohms
- PD: 500 milliwatts
-
Supplier: Littelfuse, Inc.
Description: The Thyristor-Diode Modules Portfolio offers various packages and breakdown voltages up to 2200V.
-
Supplier: Rochester Electronics
Description: Rectifier Diode, 1 Phase, 1 Element, 0.15A, 30V V(RRM), Silicon, DO-35
- Package: DO-35
- Features: Other, Rectifier Diode
- RoHS Compliant: RoHS Compliant
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1092034-VS-SD700C36L Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Speed: Standard Recovery >500ns, > 200mA (Io) Package: Bulk Standard Package: 3 Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 3600 V Current - Average Rectified
- VF: 1.66 volts
- VR: 3,600 volts
- IR: 0.05 mA
- Features: Other
-
Supplier: Littelfuse, Inc.
Description: The Dual Diodes Modules Portfolio offers various packages and breakdown voltages up to 2200V
- VF: 0.78 volts
-
Supplier: Allied Electronics, Inc.
Description: Features: Glass Passivated Chip Junction Ultrafast Reverse Recovery Time Low Forward Voltage Drop Low Switching Losses, High Efficiency High Forward Surge Capability Solder Dip 260°C, 40 s Component in Accordance to RoHS 2002/95/EC and WEEE 2002/96/EC Applications: For use in high frequency
Find Suppliers by Category Top
Featured Products Top
-
C junction temperature = safely operate at higher temperatures Multiple configurations and package options available at 700V and 1200V and current ratings of 50A, 200A and 600A. (read more)
Browse Diodes Datasheets for Richardson RFPD -
Available in 3 speeds — 30nS, 70nS & 100nS — the SMF/SXF diodes are perfect for 100kHz and higher applications. Starting with VMI's standard glass-body, hermetically sealed (read more)
Browse High Voltage Diodes Datasheets for Voltage Multipliers, Inc. -
The latest additions include four 650 V, 1 A parts available in CFP3 and CFP5 packages intended for use in onboard chargers (OBC) and inverters for electric vehicles, power converters, PV inverters, and power supplies in industrial applications. Standard products include the PNU65010ER (CFP3) and PNU65010EP (CFP5) while AEC-Q101 qualified products include the PNU65010ER-Q (CFP3) and PNU65010EP-Q (CFP5). (read more)
Browse Diodes Datasheets for Nexperia B.V. -
Wolfspeed offers a family of 1200 V silicon carbide MOSFETs and Schottky diodes that are optimized for use in high power applications such as UPS, motor control and drives, switched-mode power supplies, solar and energy storage systems, electric vehicle charging, high (read more)
Browse Diodes Datasheets for DigiKey -
The QPL JANTX/JANTXV 1N6513FL, 1N6515FL and 1N6517FL formed-lead diodes feature higher current capability and lower thermal impedance than their axial-leaded counterparts. Optimized to get (read more)
Browse High Voltage Diodes Datasheets for Voltage Multipliers, Inc. -
The M160UFG 16kV high voltage diode is manufactured and 100% tested in the USA. Rated at 16kV, 10mA, the M160UFG is an axial-lead hermetically sealed high (read more)
Browse High Voltage Diodes Datasheets for Voltage Multipliers, Inc. -
The MBRS540T3G, manufactured by ON Semiconductor, is a high-performance Schottky barrier rectifier diode designed for high-frequency and energy-sensitive applications. With its low forward voltage drop and high surge current handling capacity, it offers engineers (read more)
Browse Diodes Datasheets for Win Source Electronics -
axial-leaded, mil-qualified (QPL), hermetically sealed, fully tested, high voltage diode. Tested in accordance with Mil-Prf-19500/577, the 1N6535 is available as a JANTX, or JANTXV device. Electrical specifications include 10kV, 25mA, 70ns. Mil (read more)
Browse High Voltage Diodes Datasheets for Voltage Multipliers, Inc. -
Vishay's 16 Gen 3 1,200 V silicon-carbide (SiC) Schottky diodes feature a merged PIN Schottky (MPS) design. They also combine high surge current robustness with low forward-voltage drop, capacitive charge, and reverse leakage current to increase efficiency and reliability in switching power (read more)
Browse General Purpose Diodes Datasheets for DigiKey -
Voltage Multipliers Inc's latest High-Voltage, Surface-Mount Diode, the SXFL6527, is designed with 99.99% silver leads and offers 10kV (read more)
Browse Diodes Datasheets for Voltage Multipliers, Inc.