Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Newark, An Avnet Company
Description: LED, RED, 2MM, 1.25MCD, 700NM; LED Color:Red; LED Mounting:Through Hole; Bulb Size:2mm; Forward Current If:20mA; Forward Voltage:2.25V; Wavelength Typ:660nm; Luminous Intensity:1.25mcd; Viewing Angle:70°; Lens Shape:Cylindrical RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: LED INDICATOR, 3MM, RED, 2MCD, 700NM; LED Color:Red; No. of LEDs:1LEDs; LED Mounting:Through Hole; Bulb Size:T-1 (3mm); Forward Current If:20mA; Luminous Intensity:2mcd; Forward Voltage:2.1V; Viewing Angle:40°; Height:0.285" RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: LED, RED, T-1 (3MM), 6MCD, 700NM; LED Color:Red; LED Mounting:Through Hole; Bulb Size:T-1 (3mm); Forward Current If:20mA; Forward Voltage:2V; Wavelength Typ:700nm; Luminous Intensity:6mcd; Viewing Angle:60°; Lens Shape:Round; MSL:- RoHS Compliant: Yes
-
-
Supplier: Newark, An Avnet Company
Description: LED, RED, T-1 (3MM), 1MCD, 700NM; LED Color:Red; LED Mounting:Through Hole; Bulb Size:T-1 (3mm); Forward Current If:20mA; Forward Voltage:2.25V; Wavelength Typ:700nm; Luminous Intensity:1mcd; Viewing Angle:100°; Lens Shape:Round RoHS Compliant: Yes
-
Light Emitting Diodes (LED) - LED; T-3 mm LED 565nm Green/590nm Yellow, Milky White Lens -- 70127346Supplier: Allied Electronics, Inc.
Description: LED; T-3 mm LED 565nm Green/590nm Yellow, Milky White Lens
-
Supplier: Allied Electronics, Inc.
Description: LED; CERAMIC CHIP SMT 635NM RED TRANS LED
-
Supplier: Allied Electronics, Inc.
Description: LED; CERAMIC CHIP SMT 590NM YELLOW TRANS LED
-
Supplier: Allied Electronics, Inc.
Description: LED; 5MM SUPER RED 635NM LED DIFF
-
Supplier: VAST STOCK CO., LIMITED
Description: LED Mounting Hardware LED Mount Vert .700 in Nylon White
-
Supplier: DigiKey
Description: 700mA 100 ~ 142V Constant Current LED Driver AC DC Converter Topology 1 Output
- Output Voltage: 100 to 142 volts
- Output Current: 699.9999999999999 milliamps
- Efficiency: 91 %
- Form Factor: Integrated Circuit (IC)
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: LED DRIVER CC AC/DC 3-6V 700MA Product overview: RACD04-700 from RECOM Power is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing
- Number of Channels: 1 #
-
Supplier: Utmel Electronic Limited
Description: LED Tri-Color Blue/Green/Red 469nm/529nm/623nm Chip LED 6-Pin PLCC T/R
- Peak Wavelength: 630 nm
- Forward Voltage: 2.1 to 3.1 volts
- Forward Current: 20 milliamps
- Luminous Intensity: 384 milliCandela
-
Supplier: VAST STOCK CO., LIMITED
Description: LED Drivers Power Supplies 9-56V 2-52Vout 700mA LED Driver SMT style
-
Supplier: Utmel Electronic Limited
Description: LED RA SMD GRN-YLW 568NM, 588NM
- Peak Wavelength: 565 to 590 nm
- Forward Voltage: 2.1 to 2.2 volts
- Forward Current: 20 milliamps
- Luminous Intensity: 8 milliCandela
-
Supplier: Edmund Optics Inc.
Description: other lasers. They are often used in conjunction with laser diode modules and LEDs. Traditional Coated Filters Traditional coated filters are fabricated in three sections, one of which determines the center wavelength (CWL), bandwidth (FWHM), and the shape of the transmittance curve while the
- Diameter, Square Side, or Rectangular Length: 25 mm
- Optical Density: 3
- Transmission (%): 60 (%)
- Center Wavelength: 700 nm
-
Supplier: Edmund Optics Inc.
Description: other lasers. They are often used in conjunction with laser diode modules and LEDs. Traditional Coated Filters Traditional coated filters are fabricated in three sections, one of which determines the center wavelength (CWL), bandwidth (FWHM), and the shape of the transmittance curve while the
- Diameter, Square Side, or Rectangular Length: 25 mm
- Optical Density: 3
- Transmission (%): 45 (%)
- Center Wavelength: 532 nm
-
Supplier: OSI Optoelectronics
Description: OSI Laser Diode, Inc.‘s (LDI) 1300 nm edge-emitting LEDs (light-emitting diodes) feature stable power and spectral characteristics over temperature. LDI’s MOCVD-grown InGaAsP devices are aligned to either a single mode or multimode optical fiber in a stable, 14-pin dual-in-line package (DIP).
- Peak Wavelength: 1,300 nm
- Forward Voltage: 2 volts
- Forward Current: 150 milliamps
- Optical Power Output: 0.004 to 0.08 milliwatts
-
Supplier: Edmund Optics Inc.
Description: other lasers. They are often used in conjunction with laser diode modules and LEDs. Traditional Coated Filters Traditional coated filters are fabricated in three sections, one of which determines the center wavelength (CWL), bandwidth (FWHM), and the shape of the transmittance curve while the
- Diameter, Square Side, or Rectangular Length: 25 mm
- Optical Density: 4
- Center Wavelength: 700 nm
- Filter Bandpass: 10 nm
-
Supplier: Utmel Electronic Limited
Description: LUMILEDS LXM2-PD01-0050 High Brightness LED, LUXEON Series, Red, 627 nm, 50 lm, 700 mA
- Peak Wavelength: 627 nm
- Forward Voltage: 2.1 volts
- Forward Current: 349.99999999999994 milliamps
- Viewing Angle: 125 degrees
-
Supplier: Status Instruments, Inc.
Description: The DM700 I Cap is a two wire current loop indicator that is powered by the 4 to 20 mA DC process signal it is displaying. The face of the Cap houses a 4 digit red LED display. The back contains the screw terminal connections and three push buttons used to program and calibrate the unit by
- Number of Digits: 4
- Input Type: DC Current, Temperature
- Features: Intrinsically Safe
- Display Technology: LED
-
Supplier: Advance Security Products
Description: IR cameras are only compatible with 850nm. If your camera does not have any leds, these may still work for you if your camera is infrared compatible or sensitive. If you are not sure, please check with the manufacturer of your camera before ordering. The 850nm is the led that has a
-
Supplier: DigiKey
Description: Green 527nm LED Indication - Discrete 3.8V Radial
- Peak Wavelength: 520 nm
- Forward Voltage: 3.8 volts
- Luminous Intensity: 1,000 milliCandela
- Viewing Angle: 30 degrees
-
Supplier: VAST STOCK CO., LIMITED
Description: Standard LEDs - Through Hole Green InGaN 525nmGrn
-
Description: LED DRIVER CC BUCK 2-32V 700MA
-
Supplier: OSRAM SYLVANIA, Inc.
Description: WHITE FINISH LED DOWNLIGHT FIXTURE LED LAMP TYPE 10 W LAMP WATTAGE 120 V INPUT VOLTAGE 50000 LIFE IN HOUR 700 LUMEN INTENSITY E26 LAMP BASE COLOR TEMPERATURE 3000 K
- Light Fixture Voltage: 120 volts
- Light Fixture Wattage: 10 watts
- Lamp Type: LED
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: White LED Driver IC, 700mA, 38V, 700kHz, 2.7-18V, WSON Product overview: TPS61161DRVT from Texas Instruments is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers
- Output Voltage: 38 volts
- Number of Channels: 1 #
-
Supplier: Generation Brands
Description: 7.2 INCH L X 2.8 INCH W X 0.7 INCH H SIZE WHITE FINISH ETL (CANADA AND US) APPROVAL TASK, RESIDENTIAL, COMMERCIAL APPLICATION LED UNDERCABINET LIGHT FIXTURE LED LAMP TYPE 4 W LAMP WATTAGE 120 V INPUT VOLTAGE 240 LUMEN INTENSITY COLOR RENDERING INDEX 90 COLOR TEMPERATURE 3000 K
- Light Fixture Wattage: 4 watts
- Lamp Type: LED
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: LED Driver, 700mA, 26V Out, 10 Seg, 700kHz, 2.7-18V In, SON Product overview: TPS61160DRVR from Texas Instruments is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for
- Output Voltage: 26 volts
- Number of Channels: 1 #
-
Optical Lenses - Achromatic Lens, Broadband, 25.00 mm, 100.00 mm EFL, 345 nm to 700 nm -- PAC18AR.15Supplier: Newport MKS
Description: illumination applications in the 345 to 550 nm spectral range. It is the idea choice for fluorescence applications, UV light source applications, UV LED’s, and Nd: YAG lasers. Spherical and chromatic aberrations are minimized to provide superior performance.
- Focal Length: 96.68 mm
- Diameter / Length: 25 mm
- Center Thickness: 7.5 mm
- Edge Thickness: 5.6000000000000005 mm
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: Single Color LED, Green, Clear Nondiffused, T-1, 3mm, ROHS COMPLIANT, PLASTIC PACKAGE-2 Product overview: HLMP-NM31-R0000 from Broadcom is a Led Indication - Discrete for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is
- Lamp Type: LED Lamps
- Features: Other
-
Supplier: Premier Lighting & Production Company
Description: DMX controlable or stand alone operation. No external power supply required. LED PAR 38 with 90 LED’s. RGB color mixing. Unit is unusually bright for its size and price. Total power consumption is only 15 watts. No power supply required. Runs automatic (stand alone) mode:7 color change
-
Supplier: LCSC Electronics Technology (HK) Limited
Description: 500mW 700mA 4V 360nm~370nm SMD3535 Ultra Violet LEDs ROHS
- Peak Wavelength: 360 to 370 nm
- Forward Voltage: 4 volts
- Forward Current: 699.9999999999999 milliamps
- Viewing Angle: 120 degrees
-
Supplier: ODG (Origin Data Global)
Description: 350mA 1500mcd Colorless transparent lens -40℃~+100℃ 670nm~705nm Red 120° 1.8V~2.4V SMD3535-3P LED Indication - Discrete ROHS
-
Supplier: XP Power
Description: Features: 20 W Constant Current Output LED Drive Current up to 700 mA LED Strings from 2 V to 28 V PWM & Analog Dimming Control High Efficiency -up to 95% 3 Year Warranty
- Input Voltage: 7 to 30 volts
- Output Power: 20 watts
- Features: ESD Protected
- Form Factor: Integrated Circuit (IC)
-
Supplier: Techsil Limited
Description: The Hoenle Bluepoint LED Head is designed for use with the Bluepoint LED Control Unit. Wavelength of 365 nm. The LED lens is not supplied with this LED Head, this should be selected separately. It is up to the Lens to deflect and determine the dispersion of LED UV
- Features: Hour Meter / Timer, LED Source, Pulsed, Side / Multi-directional Curing
- Type: Process / Line Mounted, Spot / Wand
Find Suppliers by Category Top
Featured Products Top
-
High Voltage Differential Probe DP700 The DP700 is a high-performance high voltage differential probe from the DP Series, designed for safe and accurate measurement of high-voltage differential signals in demanding electronic applications. Featuring a bandwidth of 100MHz and a maximum (read more)
Browse Electrical Test Probes Datasheets for TPS Elektronik GmbH -
Master Bond LED405Med is a one part, nanofilled system that cures quickly upon exposure to a 405 nm LED light. It does not require a UV light source. It meets ISO 10993-5 for cytotoxicity and resists sterilization. It can cure up to 1/8 think and has low shrinkage upon cure. It also features outstanding optical clarity. (read more)
Browse Specialty Adhesives, Sealants, and Compounds Datasheets for Master Bond, Inc. -
Master Bond LED401 is a breakthrough system based on LED technology. This adhesive, sealant, coating and encapsulant cures tack-free upon exposure to a 405 nm wavelength light source, without any oxygen inhibition (read more)
Browse Specialty Adhesives, Sealants, and Compounds Datasheets for Master Bond, Inc. -
Small and efficient, the innovative BlueWave® AX-550 V2.0 LED combines an emitter, controller, and power supply into one. The smaller size helps reduce the manufacturing footprint, overall costs, and clutter of multiple power cables. The flood lamp delivers a sizable 5" x 5" curing (read more)
Browse UV Curing Equipment Datasheets for Dymax -
Integrates green (530?nm), red (655?nm), and infrared (940?nm) LEDs. Spatial wavelength separation reduces cross-talk for accurate PPG and Sp (read more)
Browse Uncategorized Products Datasheets for Win Source Electronics -
The new optoCONTROL 2700 high-performance LED micrometer enables unsurpassed accuracy for demanding measurement tasks. Thickness, gaps, edges and segments can be measured with high precision. Precise measurements of small objects from 0.3 mm can be performed. The LED precision micrometer offers (read more)
Browse Micrometers Datasheets for Micro-Epsilon Group -
What are the advantages of BK7 (K9) beamsplitters? (1) Wide band applicability Suitable for visible (VIS) to near infrared (NIR) (350-2000 nm), ideal for most general purpose optical systems. Transmittance >90% in the 400-700 nm (read more)
Browse Optical Prisms Datasheets for Changchun Yutai Optics Co., Ltd. -
Passband Narrowband: passes only a few nanometers to tens of nanometers (e.g., peak 450 ± 10 nm) and is used for precision spectral analysis. Broadband: passes a wide range (e.g. 400-700nm) and is suitable for routine imaging (read more)
Browse Optical Mirrors Datasheets for Changchun Yutai Optics Co., Ltd. -
Master Bond LED415DC90 is a one component adhesive system that cures rapidly upon exposure to a 405 nm wavelength LED light source without any oxygen inhibition. The rate of cure depends upon the intensity of the light source, the thickness of the adhesive layer and the distance from the light (read more)
Browse Specialty Adhesives, Sealants, and Compounds Datasheets for Master Bond, Inc. -
unique and innovative light source module, which combines the features of LED technology, such as long lifetime and low power consumption with a broadband UV-spectrum for the first time. Following the trend to smaller devices, the compact FiberLight® L3 requires only (read more)
Browse Lamps Datasheets for Excelitas Technologies Corp.
Conduct Research Top
-
Optical Transmission Properties of Adhesives
700nm to 1 mm, you have "infrared light", (IR) which can be further broken down into near infrared (0.75-2 µm), middle infrared (2-15 µm), and far infrared 15 µm to 1mm. Most optically clear epoxies, polysulfides, and silicones exhibit excellent light transmission across the visible, and near IR
More Information Top
-
Quantitative Morphological Analysis of Spinach Leaves Grown Under Light-Emitting Diodes or Sulfur-Microwave Lamps
Leaf thickness and cross-sectional petiole area were 25% smaller in plants grown under the 700nm LED array and 60% smaller in plants grown under the 725nm LED array.
-
Photochemical Decontamination of Red Cell Concentrates with the Silicon Phthalocyanine Pc 4 and Red Light
Treatment of small aliquots of human RBCC with 2 M Pc 4 in liposomes and 10 J/cm2 of 700 nm LED light in the presence of the quenchers of reactive oxygen species glutathione and trolox resulted in 6 log10 inactivation of VSV.
-
DNA‐Based Oligochromophores as Light‐Harvesting Systems
Collect light by DNA: Excitation of this DNA‐based architecture in the wavelength range between 380 and 700 nm leads to energy and electron‐transfer cascades (see figure).
-
Light-Emitting Diode (LED) Light for Seasonal Affective Disorder (SAD) Treatment
Twenty-four depressed SAD outpatients will be randomized to a 3-week trial of light therapy using either the narrow 468 nm LED source or the broader 400- 700 nm LED source, each housed in a GoLITEÔ device.
-
Quantitative Morphological Analysis of Spinach Leaves Grown Under Light-Emitting Diodes or Sulfur-Microwave Lamps
Leaf thickness and cross-sectional petiole area were 25% smaller in plants grown under the 700nm LED array and 60% smaller in plants grown under the 725nm LED array.
-
Selective and differential optical spectroscopies in photosynthesis
However, excitation by radiation at any wavelength shorter than 700 nm leads to complete conversion of the PS II core complex to one with a photoreduced QA .
-
Photochemical decontamination of red cell concentrates with the silicon phthalocyanine pc 4 and red light.
Treatment of small aliquots of human RBCC with 2 μM Pc 4 in liposomes and 10 J/cm2 of 700 nm LED light in the presence of the quenchers of reactive oxygen species glutathione and trolox resulted in 6 log10 inactivation of VSV.
-
Biological determinants of photobioreactor design. Final report, September 1, 1993--August 31, 1995
… density around 6.105 cells/& (2) Cylindrical shape photobioreactor with stirrer, PBRs (Fig. 4.2) - Four PBRs (same as 4" PBR except a magnetic stirrer inside the PBR) - 6805 680 nm LED unit (Spread) 700s 700 nm LED unit (Spread) 680X 680 …
-
Action spectra (660–700 nm) for virus inactivation and red cell damage photosensitized by the silicon phthalocyanine Pc 4
At equivirucidal doses, there was a drastic reduction of RBC haemolysis during storage after treatment with the 700nm LED as compared to the 670 nm LED (data to be published elsewhere).
-
Influence of Architecture-Controlled GaN Rod Arrays on the Output Power of GaN LEDs
In order to understand the length dependence of GaN rod ar- rays on the output power of GaN LEDs, additional rod lengths of 700 nm ( LED -2b and LED-3b) and 1000 nm (LED-2c and LED-3c) were produced.
Indicates content that may require registration and/or purchase.