-
Description: 1.Description MEVS series speed sensor is totally developed and manufactured by Yuanben. Its output signal frequency is proportional to the gear speed. It is preferred for industrial and automotive fields because it is of small volume, reliable performance and no
- Operating Temperature: 32 to 167 F
-
Description: 1.Description MEVS series speed sensor is totally developed and manufactured by Yuanben. Its output signal frequency is proportional to the gear speed. It is preferred for industrial and automotive fields because it is of small volume, reliable performance and no
- Operating Temperature: 32 to 167 F
-
Supplier: VAST STOCK CO., LIMITED
Description: Speed Sensors 4.5V-24V Sensor MOD Gear Tooth
-
-
Description: YUANBEN’s MEVS magnetic speed sensor is made of a magnetoresistance sensor chip and metal housing. It is used to detect the position and rotation speed of magnetic conductive gear teeth. The magnetic rotation speed sensor features a high response
- Rotary Speed Range: 40 rpm
- Power Requirements: DC Powered
- Output: Frequency, Voltage
-
Supplier: Newark, An Avnet Company
Description: SENSOR, HALL EFFECT, GEAR TOOTH SPEED, 4.75V to 24V; Supply Voltage DC Min:-; Supply Voltage DC Max:-; Sensor Terminals:Connector; Sensor Housing:Flange Mount; Output Configuration:Sink; Output Voltage Min:-; Switching Speed:- RoHS Compliant: Yes
-
Description: MEVS-017 gear tooth speed Sensor provides a user-friendly solution, senses rotating ferrous gear tooth. The sensor output waveforms with various targets are difference, the commonly used gear terminology, diametric pitch equal no. Of tooth add 2, besides
- Operating Temperature: -40 to 257 F
- Output: Voltage
-
Supplier: Electro-Sensors, Inc.
Description: are gear teeth, keyways, or bolt heads, and the circuitry achieves true zero-speed operation down to zero Hz. Each sensor is entirely solid state with no moving parts to wear out, providing a low maintenance rugged and long-lasting sensor. The HE950 sensors are
- Rotary Speed Range: 0 to 10,000 rpm
- Operating Temperature: -40 to 60 F
- Body Shape: Cylindrical, Threaded Barrel
- Power Requirements: DC Powered
-
Supplier: Dynalco
Description: This ultra-sensitive magnetic pickup is perfect for low speed (<300 rpm), larger gear (>2 inch diam.) applications. It has a long reach (4.000 inches) and a 5/8-18 thread.
- Rotary Speed Range: 300 rpm
- Body Shape: Cylindrical, Threaded Barrel
-
Supplier: Dynalco
Description: This hall effect sensor is designed to sense ferrous material (gear teeth, hole or pin) for speed measurement down to zero-speed. The digital output is compatible with most PLC input cards. This sensor has a long reach (4.500 inches) and a 5/8-18 thread.
- Body Shape: Cylindrical, Threaded Barrel
-
Supplier: Newark, An Avnet Company
Description: TOOTH DETECTING SPEED SENSOR SIP-4; Hall Effect Type:Gear Tooth; Output Current:-; Sensor Case Style:SIP; No. of Pins:4Pins; Supply Voltage Min:3.3V; Supply Voltage Max:24V; Operating Temperature Min:-40°C; Product Range:-; MSL:- RoHS Compliant: Yes
-
Supplier: Dynalco
Description: This magnetic pickup can power other instruments. It has high sensitivity which produces output even at low speed (<300 rpm), larger gear (>2 inch diam.) applications. It has a long reach (4.000 inches), a 3/4-16 thread and is CSA approved. Most CSA-certified pickups retain that
- Rotary Speed Range: 300 rpm
- Body Shape: Cylindrical, Threaded Barrel
-
Supplier: Dynalco
Description: The zener-limited output of this magnetic pickup makes it intrinsically safe and CSA approved. It produces output even at low speed (<300 rpm), larger gear (>2 inch diam. applications. It has a long reach (4.000 inches) and a 5/8-18 thread. Most CSA-certified pickups retain that
- Rotary Speed Range: 300 rpm
- Body Shape: Cylindrical, Threaded Barrel
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1235366-SNG-QPLA-000 Category: Sensors, Transducers>Magnetic Sensors - Position, Proximity, Speed (Modules) - Industrial Series: SNG-Q Type: Hall Effect Sensor Termination Style: Cable Leads Actuator Material: Ferrous Metals, Gear Tooth
- Operating Temperature: -40 to 150 C
- Features: Magnetic Sensor, Other, Proximity Sensor
-
Supplier: Infineon Technologies AG
Description: XENSIV™ - TLE4983C-HTN E6747 Hall based camshaft sensor for SmCo backbias magnet, Nickel plated pins The TLE4983C is an active Hall sensor ideally suited for camshaft applications in automotive. Its basic function is to map either a tooth or a notch of a gear or magnet wheel
-
Supplier: Honeywell Sensing & IoT
Description: when it is approached by ferrous metal. A sensor positioned at the circumference of a revolving gear wheel detects the teeth and spaces, and supplies a digital pulse output with frequency proportional to gear wheel speed. Optimum performance is dependent upon a
- Operating Temperature: -40 to 302 F
-
Supplier: Honeywell Sensing & IoT
Description: when it is approached by ferrous metal. A sensor positioned at the circumference of a revolving gear wheel detects the teeth and spaces, and supplies a digital pulse output with frequency proportional to gear wheel speed. Optimum performance is dependent upon a
- Operating Temperature: -40 to 284 F
-
Supplier: Honeywell Sensing & IoT
Description: when it is approached by ferrous metal. A sensor positioned at the circumference of a revolving gear wheel detects the teeth and spaces, and supplies a digital pulse output with frequency proportional to gear wheel speed. Optimum performance is dependent upon a
- Operating Temperature: -40 to 284 F
-
Supplier: Honeywell Sensing & IoT
Description: when it is approached by ferrous metal. A sensor positioned at the circumference of a revolving gear wheel detects the teeth and spaces, and supplies a digital pulse output with frequency proportional to gear wheel speed. Optimum performance is dependent upon a
- Operating Temperature: -40 to 284 F
-
Supplier: MultiDimension Technology Co., Ltd.
Description: Description TMR4M04B geartooth sensor is composed of a dual-channel push-pull Wheatstone full bridge including eight high sensitivity tunneling magnetoresistance (TMR) sensing elements. The placement of TMR sensing elements is designed for specific gear pitches in different gear
- Power Requirements: DC Powered
-
Supplier: Clark Solutions
Description: Series UP3/4 Gear Pumps for Water & Engine Oil Water to 3.7 GPM, Oil to 1.5 GPM, Pressure to 29 PSI Description: Model UP(3,4)/Oil, and UP(3,4)/P are self-priming, compact, powerful, 12 or 24 VDC electric gear pumps. UP3/Oil is constructed of helical bronze gears, nickel-plated
- Maximum Discharge Flow: 2 to 3.9 GPM
- Discharge Size: 0.375 inch
- Media Temperature: 104 F
- Power Source: DC Powered
-
Supplier: Assun Motor Pte. Ltd.
Description: DC Gear motor applied NdFeb permanent magnet which provide high power density and efficiency up to 90%,knitted rhombic winding creats no cogging, low inertia and smooth running even at very low speed,integrated hall sensor can be used for position control,Operated by PWM enable
- Other DC Voltage: 12 to 36 VDC
- Torque Constant: 1.96824 to 6.692016 in-oz/amp
- Other Output Power: 0.102526859445066 to 0.134946790555865 HP
- Continuous Current: 0.14 to 0.4 amps
-
Supplier: DigiKey
Description: Magnetic Hall Effect Ferrous Metals, Gear Tooth Current Wire Leads Module
- Operating Temperature: -40 to 257 F
-
Supplier: TiMOTION Technology
Description: the use of external limit switches. Shafting allows for the mechanical synchronization of dual spindles. General Features Voltage of motor: 24V DC Maximum speed at full load: 76RPM (±5%) after gear reduction Maximum rated torque: 4.1Nm Operational temperature range at full performance:
- Other DC Voltage: 24 VDC
- Continuous Torque: 36.283185840708 In-lbs
- Shaft Size: 0.2362206 inch
- Shaft Speed: 168 rpm
-
Supplier: TiMOTION Technology
Description: the use of external limit switches. Shafting allows for the mechanical synchronization of dual spindles. General Features Voltage of motor: 24V DC Maximum speed at full load: 76RPM (±5%) after gear reduction Maximum rated torque: 4.1Nm Operational temperature range at full performance:
- Type: Assembly / Test Bench, Desk, Economy Workbench, Electrical / Electronic Bench, Ergonomic Design, LAN Workstation, Office Cubicle Workstation, Packaging Workstation
- Features: Industrial, Office/Home
-
Supplier: Sensoronix, Inc.
Description: Non-contact magnetic sensors that measure the distortion of magnetic field created by a ferrous target. Quadrature sensors provide two 90º out of phase digital outputs to record speed and direction. When the target wheel or gear is rotating clockwise, the output signal #
- Bandwidth: 0 to 15 kHz
- Operating Temperature: -20 to 105 C
- Output: Analog Current (4-20 mA), Analog Voltage
- Measurement: Direction Measurement
-
Supplier: AI-TEK Instruments, LLC
Description: channel, speed sensors. At power-up, they calibrate themselves to the unique magnetic signature of their installed application and continue to update the calibration as the sensor is running. This unique combination of differential sensing technology and calibration make these
- Operating Temperature: -40 to 257 F
- Body Shape: Cylindrical, Threaded Barrel
- Power Requirements: DC Powered
- Output: Frequency
-
Supplier: Witte Pumps & Technology GmbH
Description: The CHEM Magnet is in principle constructed in the same way as the CHEM but with a synchronous magnetic coupling forming the shaft seal. This operates slip-free, i.e. the pump speed is always the same as the shaft speed, as long as the load torque does not exceed the nominal torque of
- Maximum Discharge Flow: 0.08805735066666666 to 748.4874806666667 GPM
- Maximum Discharge Pressure: 215 psi
- Media Temperature: 580 F
- Pump Type: Gear Pumps, Positive Displacement Pumps
-
Supplier: Mahr Inc.
Description: also for positioning movement so that the entire measuring and movement sequence has the utmost precision and speed! Features Gear, form and dimension measurements are realized on one measuring machine. High-precision 3D scanning sensor combined with directly driven C-axis for
- Profile Vertical Range: 12.598432 inch
-
Supplier: JiuJiang Ingiant Technology Co., Ltd.
Description: Description The mid-load intelligent variable speed pan-tilt head combines intelligent variable speed, stable tracking and wide compatibility, and is designed for capturing dynamic moments. Its precise speed and angle adjustment ensures smooth and stable images for every frame,
- Load Capacity: 39.69 to 48.51 lbs
-
Supplier: Kollmorgen Corporation
Description: Right/left side lube port Magnetic home and limit sensors Single or dual carriages Belt or helical gear, parallel or inline direct transmission Water resistance protection Right/left breather vent/tubing
- Stroke or X-Axis Travel: 108 inch
- Rated Speed: 40 to 118 in/sec
- Rated Force: 300 to 700 lbs
- Lead: 0.25 to 1 inches per
-
Supplier: Clark Solutions
Description: Series UP2 Gear Pumps for Water & Engine Oil Water to 2.6 GPM, Oil to 52.9 GPH Description: Model UP2/Oil and UP2/P are self-priming, compact, powerful, 12 or 24 VDC electric gear pumps. UP2/Oil is constructed of helical bronze gears, nickel-plated brass body and stainless steel
- Discharge Size: 0.375 inch
- Media Temperature: 185 F
- Power Source: DC Powered
- Pump Type: Gear Pumps, Positive Displacement Pumps
-
Supplier: MultiDimension Technology Co., Ltd.
Description: Description The TMR4101 magnetic scale sensor contains two push-pull half-bridges, each consisting of two high-sensitivity tunnel magnetoresistance (TMR) elements. The layout of the TMR elements matches the width of the magnetic poles. When the sensor moves along the length of the
- Sensor Technology: Magnetoresistive Linear Position Sensor/Switch
-
Supplier: Radicon
Description: from a couple of kilograms to hundreds of tonnes. Many of our customers prefer our Series BD Screw Jack in preference to hydraulic or pneumatic jacks because of their greater precision and consistency. Worm Gear Screw Jack Our mechanical Worm Gear Screw Jack with trapezoidal lifting
- Lift Capacity: 100 tons
- Lift Stroke: 216.53555 inch
- Features: Other
- Jack Type: Screw Jack
-
Supplier: FAULHABER MICROMO
Description: Extremely flat design. Lengths ranging from 9 mm to 22 mm 4-pole design Electronic commutation using three digital Hall sensors Integrated spur gearheads of minimal length with high gear ratio are available Precise speed control
- Other DC Voltage: 12 VDC
- Torque Constant: 2.49216 in-oz/amp
- Rotor Inertia: 0.000111864 oz-in-sec²
- Gearbox Ratio: 112 : 1
Find Suppliers by Category Top
Featured Products Top
-
The Steel Dust Meter (SDM) can diagnose the health of rotating machinery like no other tool available. The device provides a useful simplified diagnosis for inspecting the abrasion status of bearings and gears. It checks the wear conditions of bearings in ultra-low to high-speed rotating (read more)
Browse Gas Sensors Datasheets for DOD Technologies Inc. -
(14½° pressure angle), our spur gears ensure high accuracy, low noise, and efficient power transfer—ideal for machinery requiring consistent speed and reliable performance. Bevel Gears (read more)
Browse Gears Datasheets for Hangzhou Chinabase Machinery Co., Ltd. -
WJ series worm-gear speed reducer is new, the appearance is beautiful, small, heavy to output moment, has steady transmission, and has little noise. Can unite with electrical machinery or a stepless derailleur of awl of UD series planet directly, the structure is compact. Worm gear output for (read more)
Browse Worms and Worm Gears Datasheets for Hangzhou Chinabase Machinery Co., Ltd. -
Allegro Announces First-to-Market High-Resolution GMR Wheel Speed and Distance Sensor for ADAS Applications New A19360 will help automakers achieve levels 3, 4 and 5 automation in passenger vehicles Allegro MicroSystems, Inc. (“Allegro”) (read more)
Browse Speed Sensors Datasheets for Allegro MicroSystems Inc. -
EPC’s Model A36R absolute encoder is now available in a thinner, more compact 36 mm size with reflective sensor technology that allows for high accuracy and resolution. This encoder offers 22-bit single turn capacity for precise, high speed motion control applications and 24-bit multi (read more)
Browse Absolute Rotary Encoders Datasheets for Encoder Products Company -
worm gearboxes, planetary gearboxes,cycloidal speed reducers, variators,helical gear,sprial bevel gears (read more)
Browse Gearboxes and Gearheads Datasheets for Hangzhou Chinabase Machinery Co., Ltd. -
Landing Gear: Struts, Actuators, Pivots Cockpit Controls Wing, Trailing Edge: Flaps, Spoilers Wing, Leading Edge: Slats Hydraulic Fuel Pumps Flight Control Systems: Aileron, Rudder, Elevator Electric Actuators Engine (read more)
Browse Aerospace Bearings Datasheets for GGB -
Teledyne introduces Contact Image Sensors for high-speed, high-resolution line scan imaging WATERLOO, Canada – September 27, 2022 – Teledyne DALSA is pleased to introduce AxCIS™, a new family of high-speed and high (read more)
Browse CMOS Image Sensors Datasheets for Teledyne DALSA -
. Strong Torque and Customizability: With a stall torque of 700 g·cm, this gear motor is ideal for automotive applications, precision instruments, office equipment, and project monitoring. Engineers can (read more)
Browse Gearmotors Datasheets for Shenzhen Yunhongda Motor Co., LTD. -
structure, the machine, which works on the Single Flank rolling action principle, is capable to test gears under high speed and torque conditions to evaluate surface defects, machining distortions and noise behavior on the individual component prior to the assembly into the gearbox (read more)
Browse Nondestructive Testing (NDT) Equipment Datasheets for Marposs Corp
More Information Top
-
CR4 - Thread: 78 GMC Pickup Engine Conversion for Better Mileage
A 700R4 or later version 4L6xx series is a decent investment with good value holding potential. Difference was that it had 2.76 gears in the differential instead of the usual 3.76 … You can churn a torque converter at low speeds only so long before it starts complaining. … performance chip, OEM style K&N filter, Air Raid intake tube, modified air intake sensor (knocked the BBQ …
-
CR4 - Thread: Infinitly Variable Transmission
A 1990 Caprice 350 with 700R4 lockup and a much larger frontal area will ideally reach 25 … … on the drag strip when you put too high of a numerical rear gear in and find … … the required 'horsepower' (not torque) from a standstill (at the instant of zero speed but starting to … … might be interested in: Engine and Engine Component Repair Services, Torque Tubes and Torque Arms, Torque Sensors .
-
CR4 - Thread: Lockup torque converter for a TH400?
… it would be nearly impossible to hook up with a 3.73 or 4.10 gears hehehehe. You could also use a 700R4 as it was built on the th350 case and almost all … B&M offers two different kits to lock up the converter at a preset speed that is able … You might be interested in: Torque Tubes and Torque Arms, Torque Sensors , Frequency-to-Voltage Converter Chips .
-
CR4 - Thread: Looking for engine bellhousing bolt pattern blueprints
Fords E4OD and 4R100 are physically the same transmissions but the 4R100 has added speed sensors so technically you are right. Given the gearing of my 99 F250 super duty 80 MPH in drive is ~3500 RPM which … Real cheep right from the junkyard and adaptors are very cheep for the 700R4 .
Indicates content that may require registration and/or purchase.