-
Supplier: Central Air Compressor Co.
Description: The Chicago Pneumatic CPS 750 portable compressor range provides you with 750 cfm of compressed air at 100 psi working pressure. Powered by a Caterpillar (tier 3) diesel engine, the CPS 750 is typically used for abrasive blasting, water well drilling and
- Discharge / Operating Pressure: 100 psi
- Flow Capacity: 750 SCFM
- Power Source: Diesel
- Mounting: Trailer / Truck
-
Supplier: Accuris
Description: COMPRESSOR, AIR ROTARY, 750 C$FM, 100 P$SI, WHEEL MOUNTED, DIESEL ENGINE DRIVEN COMMERCIAL CONSTRUCTION EQUIPMENT (CCE)
-
Supplier: JORC Industrial LLC
Description: The Midi is designed to separate oil from condensate, that is extracted from compressed air systems. The Midi condensate separator covers compressor capacities up to 20m3/min (750 cfm). Polypropylene has the perfect effect on oil. It attracts oil and captures it, almost
- Function: Oil Filtering / Removal
- Technology: Sponge / Absorption
-
-
Supplier: Titus Company (The)
Description: applications. Key specs include a compressor capacity of 1,125 cfm, dryer capacity of 2,250 cfm, filter capacity of 6,750 cfm and pressure range of 0 to 200 psi (ACD5 model).
- Connection Size: 0.5 to 0.75 inch
- Drain Type: Condensate Drain
-
Supplier: JORC Industrial LLC
Description: The Midi is designed to separate oil from condensate, that is extracted from compressed air systems. The Midi condensate separator covers compressor capacities up to 20m3/min (750 cfm). Polypropylene has the perfect effect on oil. It attracts oil and captures it, almost
- Function: Oil Filtering / Removal
- Technology: Sponge / Absorption
-
Supplier: JORC Industrial LLC
Description: The Midi is designed to separate oil from condensate, that is extracted from compressed air systems. The Midi condensate separator covers compressor capacities up to 20m3/min (750 cfm). Polypropylene has the perfect effect on oil. It attracts oil and captures it, almost
- Type: Bag
-
Supplier: JORC Industrial LLC
Description: The Midi is designed to separate oil from condensate, that is extracted from compressed air systems. The Midi condensate separator covers compressor capacities up to 20m3/min (750 cfm). Polypropylene has the perfect effect on oil. It attracts oil and captures it, almost
- Function: Oil Filtering / Removal
- Technology: Sponge / Absorption
-
Supplier: Campbell Hausfeld
Description: design. With a maximum torque 750 ft. lbs, BPM of 1,200 and RPM of 8,500, this impact wrench gets stuff done efficiently. Average Air Consumption of 3.4 CFM @ 90 PSI. Maximum Pressure of 90 PSI. Minimum Hose Size of 3/8 inch. Air Inlet Size of ¼ inch NPT (F). An
-
Supplier: Kaeser Compressors, Inc.
Description: Reliable performance - even under extreme conditions Kaeser's air-cooled oil-free rotary screw air compressors deliver exceptional compressed air supply reliably - even in ambient temperatures as high as 115 °F. Our water-cooled oil-free compressors feature
- Discharge / Operating Pressure: 60 to 145 psi
- Flow Capacity: 184 to 1,774 SCFM
- Horse Power: 50 to 450 HP
- Features: 2 Stage, Integral Cooler, Integral Dryer, Integral Filter, Multistage Compressor
-
Supplier: Kaeser Compressors, Inc.
Description: models are available with an integrated dryer option (T model) for premium compressed air quality. The dryer is perfectly sized for the full flow of the compressor and located in a separate cabinet so it is not exposed to preheated air or contaminants from the compressor
- Discharge / Operating Pressure: 80 to 217 psi
- Flow Capacity: 544 to 2,052 SCFM
- Horse Power: 125 to 450 HP
- Power Source: AC Three Phase
-
Supplier: Aerzen USA Corp.
Description: used for both stationary and mobile air compressors and for temperatures between -10 and +45 °C. And with 10 power levels, they are sure to become your first choice when it comes to configuring high-quality air compressors. Premium quality with many advantages. High level
- Discharge / Operating Pressure: -7.25 to 188.55 psi
- Flow Capacity: 41.202 to 1,871.748 SCFM
- Features: Air / Plant Air, Natural Gas / Methane
- Lubrication Style: Lubricated
-
Supplier: Rogers Machinery Company, Inc.
Description: Features Key design features ensure long air end life. All features may not be available on competitive models. Non contact maintenance free air and oil seals Thrust balance compensation Cooling jackets Dual vents to atmosphere ensure oil-free air Vacuum degassed thrust and
- Discharge / Operating Pressure: 35 psi
- Flow Capacity: 178 to 1,565 SCFM
- Horse Power: 30 to 200 HP
-
Supplier: Rogers Machinery Company, Inc.
Description: for quiet operation. There is plenty of room in the cabinets and hinged doors are used to help with serviceability. Base, frame and enclosure use a heavy duty, corrosion-resistant finish. Compressor Controls Optimum performance with efficient pressure and flow control. The microprocessor
- Discharge / Operating Pressure: 80 to 210 psi
- Flow Capacity: 152 to 2,621 SCFM
- Horse Power: 100 to 500 HP
-
Supplier: Aerzen USA Corp.
Description: For compressing air, nitrogen and other neutral gases. Maximizing energy efficiency. The single-stage, oil-free screw compressors in the Delta Screw Generation 5 plus series are universal tools. They bundle all the know-how of a world market leader in compressor technology to
- Discharge / Operating Pressure: -12.33 to 50.76 psi
- Flow Capacity: 70.632 to 1,559.79 SCFM
- Features: Air / Plant Air, Natural Gas / Methane, Other, Process Gas Feeding / Injection
- Lubrication Style: Oil-free
-
Supplier: Rogers Machinery Company, Inc.
Description: efficiency. EXCLUSIVE SLOW-SPEED AIREND PROFILE RESULTS IN HIGHER AIR DELIVERY WHILE REDUCING POWER CONSUMPTION PROVEN CONTROL TECHNOLOGY FOR POWER SAVINGS AND PRESSURE STABILITY IN ALL DEMAND LOADS NEMA PREMIUM EFFICIENCY MOTORS LOW INTERNAL PRESSURE DROP INCREASES EFFICIENCY Customer
- Discharge / Operating Pressure: 100 to 175 psi
- Flow Capacity: 15 to 1,450 SCFM
- Horse Power: 15 to 300 HP
-
Supplier: Aerzen USA Corp.
Description: Component of your process efficiency: AERZEN process gas compressors AERZEN process gas compressors are installed as single or multiple stage units in chemical, petrochemical, raw material and energy producing plants and in many other production centers of the processing industry all
- Discharge / Operating Pressure: -13.05 to 754.2 psi
- Flow Capacity: 323.73 to 70,632 SCFM
- Features: Air / Plant Air, Ammonia, Argon, Corrosive / Sour Gas, Nitrogen (N2), Oil Refining / Chemical Processing, Other, Process Gas Feeding / Injection, Propane, Refrigeration / Gas Drying
- Lubrication Style: Oil-free
-
Supplier: Rogers Machinery Company, Inc.
Description: Features Key design features ensure long air end life. All features may not be available on competitive models. Non contact maintenance free air and oil seals Thrust balance compensation Cooling jackets Dual vents to atmosphere ensure oil-free air Vacuum degassed thrust and
- Discharge / Operating Pressure: 100 to 150 psi
- Flow Capacity: 60 to 2,155 SCFM
- Horse Power: 25 to 500 HP
-
Supplier: Kaeser Compressors, Inc.
Description: MOBILAIR e-power Our M250E and M255E offer the reliable energy efficiency of our electric industrial compressors and are specifically designed to withstand the rigors of outdoor use. In addition to the rugged, weatherproof design of our MOBILAIR compressors, the M250E and M255E
- Discharge / Operating Pressure: 125 to 200 psi
- Flow Capacity: 565 to 990 SCFM
- Horse Power: 185 to 215 HP
- Features: Integral Cooler
-
Supplier: Kaeser Compressors, Inc.
Description: air compressor delivers on all accounts. Integrated refrigerated dryer option on SFC 75, SFC 90, SFC 110 and SFC 132S Options include: T models; Integrated refrigerated dryer for high compressed air quality (SFC 75-132S only) Electronic Thermal Management System The innovative
- Discharge / Operating Pressure: 80 to 217 psi
- Flow Capacity: 124 to 3,133 SCFM
- Horse Power: 100 to 700 HP
- Power Source: AC Three Phase
-
Supplier: Chicago Pneumatic and Pneumatech
Description: CPE/CPF Series Gear Drive Rotary Screw Air Compressor (100 to 340 HP) Experience the innovation and worry-free operation of the CPE and CPF series compressors. Dual pre-filtered air intake, precision manufactured components and reduced voltage starting mean security for
- Discharge / Operating Pressure: 100 to 175 psi
- Flow Capacity: 600 to 837 SCFM
- Horse Power: 175 HP
- Power Source: AC Single Phase
-
Supplier: Sullair Corporation
Description: The Sullair 550 Single Axle rotary screw portable air compressors delivers. Unit is designed for reliability and total accessibility. Powered a choice of a Caterpillar or John Deere engine. Mounting option is 2-wheel, single axle or less running gear. Enclosure is made of durable
- Discharge / Operating Pressure: 125 to 500 psi
- Flow Capacity: 550 to 825 SCFM
- Power Source: Gasoline
- Mounting: Portable
-
Supplier: Chicago Pneumatic and Pneumatech
Description: Variable Speed (CPVS) Rotary Screw Air Compressors (20 to 250 HP) Compressed air that pays for itself The Chicago Pneumatic Variable Speed (CPVS) compressor allows you to save operating costs when your application does not require the compressor's full capacity.
- Discharge / Operating Pressure: 60 to 157 psi
- Flow Capacity: 173 to 1,071 SCFM
- Horse Power: 240 HP
- Power Source: AC Single Phase
-
Supplier: Chicago Pneumatic and Pneumatech
Description: Watercooled CPE 150(W) /CPF 175-340(W) / CPG 350-500(W) HP Maximize and experience your productivity with an optimum compressed air solution provided by either the CPE, CPF or CPG series of compressors. Built-in cooling provides improved performance, and reliable transmission for
- Discharge / Operating Pressure: 100 to 150 psi
- Flow Capacity: 672 to 871 SCFM
- Horse Power: 175 HP
- Power Source: AC Single Phase
-
Supplier: Atlas Copco Compressors
Description: Atlas Copco's oil-lubricated rotary screw compressors provides your system with a reliable, energy-efficient and smart solutions! They will reduce your total lifestyle costs, and includes many features and options of optimization of the compressor.
- Discharge / Operating Pressure: 58 to 188 psi
- Flow Capacity: 8.5 to 5,310 SCFM
- Horse Power: 3 to 700 HP
- Power Source: AC Three Phase
-
Supplier: Atlas Copco Compressors
Description: Atlas Copco has over 60 years of innovation and experience in oil-less air technology! No matter the conditions, our ZR and ZT produce certified oil-free air that protects all your critical processes and products. The difference? The ZR is water-cooled, the ZT is air-cooled.
- Discharge / Operating Pressure: 58 to 188 psi
- Flow Capacity: 8.5 to 5,310 SCFM
- Horse Power: 20 to 900 HP
- Power Source: AC Three Phase
-
Supplier: Quincy Compressor
Description: The Quincy QGV provides the most stable pressure available from a compressor with 85% turndown. At the heart of all QGV compressors is a direct-drive airend with 100,000 hour design, providing low cost of ownership, easy maintenance and reliable operation. Enjoy real-time performance
- Discharge / Operating Pressure: 75 to 150 psi
- Flow Capacity: 14.3 to 998 SCFM
- Horse Power: 20 to 200 HP
- Lubrication Style: Lubricated
-
Supplier: Sullair Corporation
Description: Designed to meet your outdoor stationary needs, our Open Frame series of compressors come standard with a weatherproof instrument panel, two-stage filters with safety elements, our AWF™ all-weather compressor fluid, and our reliable rotary screw compressor. Rotary screw
- Discharge / Operating Pressure: 500 psi
- Flow Capacity: 750 to 1,525 SCFM
- Power Source: Gasoline
- Compressor Technology: Rotary Screw
-
Supplier: Reavell
Description: Reavell specialises in high pressure compression technology, with its skilled and knowledgeable global team boasting over a century of experience within the sector. Renowned for providing high quality turnkey solutions, Reavell can assist with specialist air and gas requirements, utilising
- Discharge / Operating Pressure: 725.1885 to 5,076.3195 psi
- Flow Capacity: 131.727087 to 759.004533 SCFM
- Horse Power: 73.7121211696551 to 147.42424233931 HP
- Features: Air / Plant Air, Integral Cooler, More Than 3 Stages, Multistage Compressor
-
Supplier: ALMiG USA Corporation
Description: with low residual oil content Oil and compressed air cooling through large-area cellular radiator for low compressed air outlet temperature; easy to clean Radial ventilator for optimum cooling and extremely low noise level Separate cooling air ventilator drive is reducing main
- Discharge / Operating Pressure: 72.51885 to 188.54901 psi
- Flow Capacity: 547.37785 to 1,733.95177 SCFM
- Horse Power: 422.169421244388 HP
- Lubrication Style: Lubricated
-
Supplier: Hertz Kompressoren
Description: Hertz's tailored HGS Series Screw Compressors, the ideal choice for all kind of industry and applications. A new range of intake regulators has been developed by using sophisticated software as well as FEM (finite element analysis) and fluid-dynamics to create low-pressure drop. Long life
- Discharge / Operating Pressure: 108.778275 to 188.54901 psi
- Flow Capacity: 565.0352 to 805.17516 SCFM
- Horse Power: 176.909090807172 HP
- Compressor Technology: Rotary Screw
-
Supplier: ALMiG USA Corporation
Description: compressor hp class. The compressor is equipped with the following features: Electrical drive through high performance motor Power transmission from drive motor to air end trough a nearly slip-free V-belt drive – low maintenance cost, flexible and extremely efficient Belt srive
- Discharge / Operating Pressure: 116.03016 to 188.54901 psi
- Flow Capacity: 747.965346 to 947.846548 SCFM
- Horse Power: 214.435261584451 HP
- Lubrication Style: Lubricated
-
Description: The TURBO DryPak is a complete solution that packages a heat-of-compression drying system with a MSG TURBO-AIR 2000 or 3000 compressor. Utilizing the heat-of-compression for desiccant regeneration eliminates the need for additional power-consuming heaters and blowers.
- Discharge / Operating Pressure: 55 to 150 psi
- Flow Capacity: 550 to 4,000 SCFM
- Horse Power: 150 to 800 HP
- Features: 3 Stage, Integral Cooler, Integral Dryer, Multistage Compressor
-
Supplier: Accessorie Air Compressor Systems
Description: Compressed Air System Design Kaeser's team of engineers are always at your service to help design or optimize your compressed air system. With decades of experience in system design, special applications and energy audits, our entire team can meet your unique requirement. Using
- Discharge / Operating Pressure: 80 to 217 psi
- Flow Capacity: 424 to 1,024 SCFM
- Horse Power: 125 HP
- Compressor Technology: Rotary Screw
-
Supplier: Accessorie Air Compressor Systems
Description: Sigma Frequency Control - SFC Series 75 to 315
- Discharge / Operating Pressure: 80 to 217 psi
- Flow Capacity: 125 to 2,232 SCFM
- Horse Power: 150 HP
-
Supplier: ALMiG USA Corporation
Description: with low residual oil content Oil and compressed air cooling through large-area cellular radiator for low compressed air outlet temperature; easy to clean Radial ventilator for optimum cooling and extremely low noise level Separate cooling air ventilator drive is reducing main
- Discharge / Operating Pressure: 75 to 190 psi
- Flow Capacity: 554 to 2,040 SCFM
- Horse Power: 480 HP
- Lubrication Style: Lubricated
Find Suppliers by Category Top
Featured Products Top
-
Low emissions, reliable in all conditions, and designed for heavy-duty performance. Kaeser’s M30 Utility Mobilair™ portable compressor offers heavy-duty performance in a lightweight package. This compact unit delivers up to 100 cfm at 100 psig and has been (read more)
Browse Air Compressors Datasheets for Kaeser Compressors, Inc. -
-duty portable compressor in our popular MOBILAIR™ line. This versatile unit delivers up to 295 cfm at 100 psig, and is designed for civil and commercial construction, demolition, sand-blasting, fiber optic cable blowing and other utility applications. The MOBILAIR M81 is (read more)
Browse Air Compressors Datasheets for Kaeser Compressors, Inc. -
The Mobilair M500-2 is built with reliability, fuel efficiency, and flexibility in mind. It delivers up to 1600 cfm, with a pressure range of 60 to 150 psig. The M500-2 is powered by a 600 hp Caterpillar C18 diesel engine that meets Tier 4 Final exhaust emission standards. M500-2 is (read more)
Browse Air Compressors Datasheets for Kaeser Compressors, Inc. -
The M58 Utility is the latest addition to Kaeser's award-winning Mobilair™ line of portable rotary screw compressors. This versatile compressor is designed for cross mounting on service vehicles and delivers 210 cfm at 100 psig. It is ideal for public works, utility, and other field work (read more)
Browse Air Compressors Datasheets for Kaeser Compressors, Inc. -
The M480 is the most powerful oil-injected portable screw compressor in the MOBILAIR series, designed specifically for the North American market. With an impressive free air delivery of up to 1700 cfm, it sets new benchmarks in efficiency and versatility. At its core lies a high (read more)
Browse Air Compressors Datasheets for Kaeser Compressors, Inc. -
Pulse damped design Modulating "air" or "gas" applications: - discharge of reciprocating air/gas compressors - self-sizing - accommodates varying flows without chattering Mediums: - air / - gas Meets API 6D (read more)
Browse Check Valves Datasheets for DFT Inc. -
System airflow 750-1000 CFM The fan is an explosion-proof direct-drive impeller wheel The heater is a 5.0kW electric reheater, Class 1 Division 1, Groups C&D, T2D (max 215?C) UL approved The (read more)
Browse Air Conditioners Datasheets for Air Innovations LLC -
Advantages of on-demand air compressors and blowers Compressors and blowers are crucial equipment in many industries, but perhaps none more so than the (read more)
Browse Pressure Blowers and Fans Datasheets for Aerzen USA Corp. -
can help extend the lifespan of existing compressors by minimizing wear and tear, reducing maintenance needs, and potentially avoiding costly investments in additional compressors or air storage tanks in the future. If you’re still relying on compressed air for drying or (read more)
Browse Manifolds and Manifold Systems Datasheets for Paxton Products, an ITW company -
in the open position during the momentary reductions in flow associated with each cycle of a reciprocating compressor and to protect against premature seat wear. Features: Pulse-damped design Modulating "air" or "gas" applications (read more)
Browse Check Valves Datasheets for DFT Inc.
More Information Top
-
Underwater Pile Driving Test Offshore Louisiana
750 CFM AIR COMPRESSOR NITROGEN BACK UP RACK VOLUMN TANK CONTROL PANEL (ON SKID) 36” HYDRAULIC .
-
Performance of a Complete ABS Special Survey With Repair of an EPU While on Location
One item required that was not previously discussed was an electric air compressor 750 CFM 120 PSI was locally rented and placed on the port side of the main deck.
-
Support research for development of improved geothermal drill bits. Semi-annual report
AIR COMPRESSOR 750 CFM .
-
INTEGRATED VERTICAL AND OVERHEAD DECONTAMINATION SYSTEM
Air compressor ( 750 cfm 125psig): $44,800 .
-
heat exchanger tube cleaner - offers from heat exchanger tube cleaner manufacturers, suppliers, exporters & wholesalers
750 Thru 1600 CFM Air Compressors .
-
German Frigate Depainted in Record Time
As eight nozzles ran continuously, three 750 cfm compressors were hooked up along with air coolers and receiver tanks.
-
Difficulties with ground anchoragesin hard rock in Dublin, Ireland
The hole was flushed out with air (provided by 750 cfm /12 bar compressors ), then the drill string was removed. .
-
Second eastern gas shales symposium. Preprints. Volume II
The r i g racked back double stands i n t h e 108 f t . m a s t , and w a s equipped with an air package consisting of 4 - 750 CFM compressors and a 2400 CFM, 500 psi., booster.
Indicates content that may require registration and/or purchase.