-
Supplier: L-com, Inc.
Description: This BNC male terminator features a 75 Ohm resistance value. A retaining chain is also included to secure terminator and prevent loss. Features Termination of an unused 75 Ohm coaxial line 1/4 Watt terminating resistor Gold plated center contact for reduced
-
Supplier: Visual Sound, Inc.
Description: Black Box Network Services, Single-Pack Close unused plugs in your CCTV coax runs.
- Connector Type: Audio / Video Connector
- Features: BNC
-
Supplier: L-com, Inc.
Description: This 75 Ohm BNC female auto terminating adaptor features the ability to engage a terminating resistor as soon as a cable is disconnected from any port. This adaptor has a bulkhead design with nut and lock washer for panel mounting. Features Automatic termination of
- Connector Type: BNC
- Features: Coaxial Connector, Coupling / Adapter
-
-
Supplier: L-com, Inc.
Description: This 75 Ohm BNC T shape auto terminating adaptor features the ability to engage a terminating resistor as soon as a cable is disconnected from any port. This adaptor has a one BNC plug and two BNC jack ports often found in test applications. Features Gold plated
- Connector Type: BNC
- Features: Coaxial Connector, Coupling / Adapter
-
Supplier: L-com, Inc.
Description: This BNC female terminator utilizes a ¼ watt carbon film type resistor and a 75 Ohm impedance value. Connector body is marked with 75 Ohm value to assure proper installation. Features Gold plated contacts minimize attenuation Termination of 75 Ohm
- Connector Type: BNC
- Features: Coaxial Connector
- Gender: Female / Jack
-
Supplier: Allied Electronics, Inc.
Description: BNC Connector Type, Terminators Note: Two distinct types of 75 Ohm BNCs are available, both mate with each other and with 50 Ohm BNCs. Type 1 is designated 75-T1 and provides constant 75 Ohm performance with low VSWR DC to 4 GHz. Type 2 is designated
-
Supplier: TE Connectivity
Description: Characteristics Impedance (OHM) : 75 Resistor Specification : 75 Ω Operation/Application Circuit Application : Signal Other Dielectric Material : Polyethylene Packaging Features Packaging Method : Loose Piece Packaging Quantity : 100 Product Type Features Compatible With
- Terminator Type: Coaxial Terminator
- Standards and Certifications: RoHS Compliant
-
Supplier: Allied Electronics, Inc.
Description: Accessory, BNC Connector, Brass Material, 50 Ohms Impedance Note: Two distinct types of 75 Ohm BNCs are available, both mate with each other and with 50 Ohm BNCs. Type 1 is designated 75-T1 and provides constant 75 Ohm performance with low VSWR DC to
-
Supplier: Gem Electronics
Description: TNC Resistor Termination 310-T75TP 50 Ohm
- Resistance: 75 Ω
- Terminator Type: Coaxial Terminator
- Features: RF Terminator
- Mounting / Packaging: Stand-alone Unit
-
Supplier: Corning Optical Communications
Description: Corning offers a wide variety of terminators including 75 Ohm basic, theft-proof and less-resistor types.
- Features: Coaxial Connector, RF and Microwave Connector
-
Supplier: Gem Electronics
Description: BNC Resistor Termination Impedance: 75 Ohm Note: 'TP' at the end of our part numbers indicate that there are 10 peices per bag, 'Ten Pack'
- Resistance: 75 Ω
- Connector Type: BNC
- Terminator Type: Coaxial Terminator
- Features: RF Terminator
-
Supplier: HAVE, Inc.
Description: Canare's PRECISION 75-ohm BNC Termination Plug. All 75-ohm signals ending in termination must be fully converted into energy. If the impedance matching is not perfect, part of this energy will be reflected and result in poor Return Loss (VSWR), especially at higher
- Gender: Male / Plug
-
Supplier: Richardson RFPD
Description: Standard resistor: 75 Ohm, 1/2 watt, 5% tolerance.
- Features: 75 Ω, Other
- Terminator Type: Coaxial Terminator
-
Supplier: Allied Electronics, Inc.
Description: and with 50 Ohm BNCs. Type 1 is designated 75-T1 and provides constant 75 Ohm performance with low VSWR DC to 4 GHz. Type 2 is designated 75-T2 and is usable with low reflection DC to 1 GHz. For applications above 1 GHz, Type 1 is recommended. Terminator power
-
Supplier: DigiKey
Description: "75, 620 Ohm ±2Ohm, ±2% 125mW Power Per Element Dual Terminator 24 Resistor Network/Array ±100ppm/°C 14-DIP (0.300"", 7.62mm)"
- Resistance Range: 75 to 620 ohms
- Temperature Coefficient (TCR): 100 ±ppm/°C
- Number of Resistors: 24
- Operating Temperature: -55 to 125 C
-
Supplier: Allied Electronics, Inc.
Description: BNC Male Cap and Chain Note: Two distinct types of 75 Ohm BNCs are available, both mate with each other and with 50 Ohm BNCs. Type 1 is designated 75-T1 and provides constant 75 Ohm performance with low VSWR DC to 4 GHz. Type 2 is designated 75-T2 and
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1015662-766165191APTR7 Category: Resistors>Resistor Networks, Arrays Series: 766 Package: Tape & Reel Height - Seated (Max): 0.069" (1.75mm) Standard Package: 800 Mounting: SMD (SMT) Tolerance: ±2% Temperature Coefficient: ±100ppm/°C Resistance (Ohms):
- Resistance Range: 330 to 470 ohms
- Tolerance: 2 +/- %
- Temperature Coefficient (TCR): 100 ±ppm/°C
- Number of Resistors: 28
-
Supplier: Win Source Electronics
Description: Manufacturer: CTS Resistor Products Win Source Part Number: 808137-RT2404B7TR7 Packaging: Reel Mounting Style: SMD Applications: DDR SDRAM Tolerance: ±1% Temperature Coefficient: ±200ppm/°C Resistance (Ohms): 25 Circuit Type: Dual Terminator Number of Resistors: 18 Number of
- Resistance Range: 25 ohms
- Tolerance: 1 +/- %
- Temperature Coefficient (TCR): 200 ±ppm/°C
- Number of Resistors: 18
-
Supplier: Win Source Electronics
Description: Manufacturer: CTS Resistor Products Win Source Part Number: 809331-RT1467B7TR7 Packaging: Reel Mounting Style: SMD Applications: DDR SDRAM Tolerance: ±1% Temperature Coefficient: ±200ppm/°C Resistance (Ohms): 75 Circuit Type: Dual Terminator Number of Resistors: 18 Number
- Resistance Range: 75 ohms
- Tolerance: 1 +/- %
- Temperature Coefficient (TCR): 200 ±ppm/°C
- Number of Resistors: 18
-
Supplier: Win Source Electronics
Description: Manufacturer: CTS Resistor Products Win Source Part Number: 807578-RT2467B7TR7 Packaging: Reel Mounting Style: SMD Applications: DDR SDRAM Tolerance: ±1% Temperature Coefficient: ±200ppm/°C Resistance (Ohms): 75 Circuit Type: Dual Terminator Number of Resistors: 18 Number
- Resistance Range: 75 ohms
- Tolerance: 1 +/- %
- Temperature Coefficient (TCR): 200 ±ppm/°C
- Number of Resistors: 18
-
Supplier: ValueTronics International, Inc.
Description: terminated in resistors to maintain proper operation of DUT circuitry. Simply plug a 50/75 Ohm SMB type resistive termination onto the on-board male SMB connector provided for each channel.
-
Supplier: ValueTronics International, Inc.
Description: ideal choice to switch test signals to your oscilloscope and spectrum, network, distortion analyzers, or other RF equipment. The Agilent E1366A is identical to the Agilent E1367A, except that the Agilent E1367A has a 75 Ohm characteristic impedance. Switching consists of connecting a
-
Supplier: DigiKey
Description: 75 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Moisture Resistant Thin Film
- Resistance Range: 75 ohms
- Tolerance: 0.1 +/- %
- Temperature Coefficient (TCR): 10 ±ppm/°C
- Power Rating: 0.1 watts
-
Supplier: Isabellenhutte USA
Description: Water cooled, High Power resistors. For use in snubber circuits, IGBT power conversion systems and power supplies Features Wattage Range 500W and 1000W Available resistance values 10, 20, 40, 120Ω Low inductance High surge capability
- Resistance Range: 10 to 120 ohms
- Tolerance: 10 +/- %
- Temperature Coefficient (TCR): 250 ±ppm/°C
- Power Rating: 500.00000000000006 to 1,000.0000000000001 watts
-
Supplier: ASAP Semiconductor LLC
Description: RES ARRAY 75ohm 8TRM 4RES SMD
- Resistance Range: 75 ohms
- Configuration: Resistor Chip Array
- Mounting / Packaging: Surface Mount (SMT / SMD)
-
Supplier: ASAP Semiconductor LLC
Description: Thick Film Resistors - SMD 0.25watts 75ohms 1% 100ppm THK FILM CHiP
- Resistance Range: 75 ohms
- Tolerance: 1 +/- %
- Temperature Coefficient (TCR): 100 ±ppm/°C
- Mounting / Packaging: Surface Mount (SMT / SMD)
-
Supplier: Isabellenhutte USA
Description: UL approved high power, wire wound, metal clad resistors. For use in VFD's, Inverters, Load Banks. Features UL Approved Wattage Range 50W to 500W Resistance range 1Ω to 3500Ω Low inductance Low profile design
- Resistance Range: 1 to 5,780 ohms
- Tolerance: 0.5 to 10 +/- %
- Temperature Coefficient (TCR): 260 ±ppm/°C
- Power Rating: 50 to 500.00000000000006 watts
-
Supplier: Smiths Interconnect, a Molex company
Description: CXH series of Surface Mount Chip Resistors and Terminations feature Smiths Interconnect’s patented outrigger resistor technology to offer improved power handling over conventional resistors without compromising broadband performance. The power increase from the patented design
- Resistance Range: 10 to 500 ohms
- Standards and Certifications: RoHS Compliant
- Mounting / Packaging: Surface Mount (SMT / SMD)
- Features: Tape Reel
-
Supplier: KOA Speer Electronics, Inc.
Description: Features Thick film resistor protected by liquid crystal polymer resin Excellent heat cycle characteristics Encapsulated with flame retardant resin molding. (UL94 V-0) High operating temperature range up to 180°C Products meet EU RoHS requirements. EU RoHS regulation is not intended for
- Resistance Range: 0.301 to 1,000,000 ohms
- Tolerance: 0.5 to 5 +/- %
- Temperature Coefficient (TCR): 100 ±ppm/°C
- Power Rating: 1 watts
-
Supplier: ASAP Semiconductor LLC
Description: Thick Film Chip ResistorSeries:CRCW; Resistance:75ohm; Resistance Tolerance: 1%; Power Rating:0.25...
- Resistance Range: 75 ohms
- Tolerance: 1 +/- %
- Technology / Construction: Thick Film
-
Supplier: ASAP Semiconductor LLC
Description: RES ARRAY 75ohm 8TRM 4 RES SMD
- Resistance Range: 75 ohms
- Configuration: Resistor Chip Array
- Mounting / Packaging: Surface Mount (SMT / SMD)
-
Supplier: Isabellenhutte USA
Description: ISA-Plan® two terminal TO247 style resistor. Heat sink mountable for use in Power modules, frequency converters and Switch mode power supplies. Features Up to 10 Watts permanent power Ultra-low resistance values Very high pulse power rating Very good long-term stability Low self-heating
- Resistance Range: 0.0005 to 100 ohms
- Tolerance: 0.1 to 5 +/- %
- Power Rating: 10 watts
- Operating Temperature: -55 to 140 C
-
Supplier: KOA Speer Electronics, Inc.
Description: Features High power resistors Uses flame-retardant insulated ceramic case Excellent in anti-pulse and in rush current Suitable for high reliable applications like automotives AEC-Q200 Tested Products meet EU RoHS requirements
- Resistance Range: 1 to 56,000 ohms
- Power Rating: 3 to 60.00000000000001 watts
- Tolerance: 5 to 10 +/- %
- Temperature Coefficient (TCR): 250 to 300 ±ppm/°C
-
Supplier: RS Components, Ltd.
Description: RS PRO RSTNFN06BTCS0750 Resistor
- Resistance Range: 75 ohms
- Tolerance: 0.1 +/- %
- Power Rating: 2 watts
- Mounting / Packaging: 1206, Surface Mount (SMT / SMD)
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 75 Ohm, 1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 75 Ohm, 1W, Through Hole
- Resistance Range: 75 ohms
- Tolerance: 5 +/- %
- Standards and Certifications: RoHS Compliant
Find Suppliers by Category Top
Featured Products Top
-
Our 75-ohm coaxial and triaxial video cables are specifically designed and manufactured for reliable performance in aircraft systems and other harsh environments involving high temperatures, strong EMI (read more)
Browse Coaxial Cables and Triaxial Cables Datasheets for PIC Wire & Cable -
is stocking standard values from 7.5 Ohms to 12 Megaohms (read more)
Browse Chip Resistors Datasheets for Richardson RFPD -
LM with up to 12x coaxial contacts. These new plugs and fixed sockets have been specifically designed for all applications requiring high frequency performance in harsh environments. This new insert configuration integrates 12x coaxial contacts type 0R (50 Ohm) allowing a frequency up to 26 (read more)
Browse Coaxial Connectors Datasheets for LEMO USA, Inc. -
terminating resistance is 1 ohm per turn, and the primary is inserted through-hole in the unit’s casting. CSE5 Series High-Frequency Current (read more)
Browse Current Sense Transformers Datasheets for Triad Magnetics
More Information Top
-
ISA SUCCESS INST CNTRL SYS DES - Successful Instrumentation and Control Systems Design
A 75 ohm termination resistor (termina- tor) is needed at the far end of the cable to eliminate the echo effect.
-
A 200 MHz video amplifier system for high frequency monitor applications
The video signal appearing across the 75 ohm terminating resistor is AC coupled into the IC at amplifier A l .
-
High-Speed DSP and Analog System Design
A 75 - ohm termination resistor must be used at the input of the video decoder and the output of the video encoder.
-
http://dspace.mit.edu/bitstream/handle/1721.1/43567/38569379-MIT.pdf?sequence=2
There is a 75 ohm resistor for termination .
-
http://www-us-east.intel.com/content/dam/doc/design-guide/852gm-chipset-platform-guide.pdf
After the 75 - Ohm termination resistor , the RGB signals should continue on to their pi filters and the VGA connector, but should now ideally be routed with a 75-Ohm impedance (~ 5 mil traces).
-
High speed data acquisition systems for ISRO's airborne and spaceborne radars
Analog Input Signals were terminated with 75 ohms resistors for proper matching with source impedance.
Indicates content that may require registration and/or purchase.