-
Supplier: Allied Electronics, Inc.
Description: Designed for a variety of applications including the medical industry. Precision built to exacting standards. Available in 3 to 8, and 12 contacts, male and female configurations. Outside metal housing and coupling nut on locking DINS. Solder contacts standard. 5 Amps, 60-250 VAC,
-
Supplier: Newark, An Avnet Company
Description: DIN C female straight 96pin, 7.0mm tails, PL2
-
Supplier: L-com, Inc.
Description: L-com's 50 Ohm 7/16 DIN Female Connectors are ideal for low-loss, high-power wireless applications. Featuring silver plated brass bodies, these rugged connectors are available for use with 400 series and 600 series low loss coax cable. Order some today! Features
- Connector Type: 7-16
- Features: Coaxial Connector
- Gender: Female / Jack
-
-
Supplier: Newark, An Avnet Company
Description: DIN H15 female straight 15pin, 7mm tails, PL1 Au Plated
-
Supplier: Newark, An Avnet Company
Description: DIN 2C FEMALE STRAIGHT 48PIN, PRESS-IN 3.7MM TAILS, PL2
-
Supplier: Allied Electronics, Inc.
Description: Designed for a variety of applications including the medical industry. Precision built to exacting standards. Available in 3 to 8, and 12 contacts, male and female configurations. Outside metal housing and coupling nut on locking DINS. Solder contacts standard. 5 Amps, 60-250 VAC,
-
Supplier: Allied Electronics, Inc.
Description: Designed for a variety of applications including the medical industry. Precision built to exacting standards. Available in 3 to 8, and 12 contacts, male and female configurations. Outside metal housing and coupling nut on locking DINS. Solder contacts standard. 5 Amps, 60-250 VAC,
-
Supplier: Newark, An Avnet Company
Description: DIN F female straight 48pin low profile, 3.7mm tails, PL2, NFF F1-I2
-
Supplier: Allied Electronics, Inc.
Description: Designed for a wide variety of applications — ideal for new designs and replacements. Precision-built to exacting standards; outside metal housing and coupling nut on locking DINs. Available in 3 to 8, and 12 contacts; male and female configurations, solder contacts standard.
-
Supplier: FKN Systek, Inc.
Description: 2E Supplies DIN Power Connectors with current ratings from 6 A/Pin to 20 A/Pin. In addition to the standard DIN formats we also supply a number of unique solutions as variants to the DIN Standard, such as the H7/F24 mixed pin power DIN and the
- Current Rating: 6 to 20 amps
- Number of Contacts: 32 to 48 #
- Features: DIN Connector
- Gender: Female / Jack
-
Supplier: Radwell International
Description: CONNECTOR FEMALE DIN 7/8INCH. FREE 2 YEAR RADWELL WARRANTY
- Features: DIN Connector
-
Supplier: Conxall Corporation
Description: DIN Panel Mount Connector, Female recepticle with ground contact,7 contacts at 270°, flared solder terminals 3 to 8 pin DIN connectors which mount to PC boards. Plugs connect at right-angle to mounting surface. Shielded version has metal flange
- Connector Type: Audio / Video Connector
-
Supplier: WAGO
Description: 1-conductor female connector; lever; Push-in CAGE CLAMP®; 10 mm²; Pin spacing 7.62 mm; 7-pole; 100% protected against mismating; DIN-35 rail/panel mounting; 10,00 mm²; light gray
-
Supplier: Conxall Corporation
Description: DIN Cable Mount Connector, male cord plug with shielded barrel, 7 pins at 270°, Gray body and strain relief Male and female cord plug with shielded barrel or insulated snaplock plastic body. Two piece metal barrel surrounds pin insert to form an electrical
- Connector Type: Audio / Video Connector
-
Supplier: Conxall Corporation
Description: DIN Cable Mount Connector, Male plug with ground key-rib, 7 pins at 270° Male plug with ground key-rib. Unique 30° turn lockring securely fastens two halves of connector. Mates with lock flange female connectors and receptacles. Insert screw holds
- Connector Type: Audio / Video Connector
-
Supplier: Advantech
Description: 50-pin DIN-rail Wiring Board w/ LED Indicators Low-cost DIN-rail mounting wiring terminal module for PCI-1752/1754/1756 with 50-pin SCSI female connector Screw-clamp terminal blocks allow easy and reliable connections Each LED indicates its current
- Features: Indicator Light
- Termination Options: Screw Clamp
- Mounting Options: Universal Mounting Foot (Rail)
-
Supplier: Amphenol Cables on Demand
Description: Buy 7.5ft Amphenol CS-DSDHD15MF0-007.5 Cables Direct from the Factory at Cables on Demand. 15-pin (HD15) Copper Shielded High Density Male/Female D-Sub Cables by Amphenol provide exceptional performance in commercial, industrial or enterprise applications where longevity and
- Cable Length: 7.5 ft
- Operating Temperature: 80 C
- Features: Cable Assembly, RS232
- Connector Type: DB15, DIN / Mini-DIN
-
Supplier: DigiKey
Description: RECEPTACLE - DIN 7 PIN FEMALE -
- Voltage Rating: 50 volts
- Number of Contacts: 7 #
- Connector Type: Circular / Cylindrical Connector
- Features: Other
-
Supplier: SFCable.com
Description: Connectors: 1x Mini DIN8 Male, 1x Mini DIN8 Female Length: 6ft Guage: 28 AWG 8 Wire Core: Stranded Jacket: PVC, Beige Pin Out : 1-1 2-2 3-3 4-4 5-5 6-6 7-7 8-8 G-G
- Cable Length: 6 ft
- Connector Type: DIN / Mini-DIN
-
Supplier: ODG (Origin Data Global)
Description: DIN 41612 Connectors DIN F female straight 48pin low profile, 3.7mm tails, PL2
-
Supplier: Honeywell Test & Measurement
Description: Pressure ranges from 10 in-H2O [0.36 psi] up to 5000 psi Gage and absolute pressure types Higher accuracy to 0.1 %FSS BFSL Multiple output types: 0 Vdc to 5 Vdc, 0 Vdc to 10 Vdc, 4 mA to 20 mA Multiple electrical and pressure connection options Zero adjustment through potentiometer Operating
- Working Pressure Range: 50 psi
- Accuracy: 0.2 ±% FS
- Operating Temperature: -40 to 257 F
- Measurement Type: Absolute
-
Supplier: Honeywell Test & Measurement
Description: Pressure ranges from 10 in-H2O [0.36 psi] up to 5000 psi Gage and absolute pressure types Higher accuracy to 0.1 %FSS BFSL Multiple output types: 0 Vdc to 5 Vdc, 0 Vdc to 10 Vdc, 4 mA to 20 mA Multiple electrical and pressure connection options Zero adjustment through potentiometer Operating
- Working Pressure Range: 75 psi
- Accuracy: 0.2 ±% FS
- Operating Temperature: -40 to 194 F
- Signal Output: Analog Current
-
Supplier: Powell Electronics, Inc.
Description: REAN™ Plug - DIN 7 pin male - 270° -nick
- Gender: Female / Jack, Male / Plug
-
Supplier: Radwell International
Description: CABLE CONNECTOR, FEMALE, STRAIGHT EXIT (FIELD INSTALLABLE) 7-PIN DIN (D70) MATES WITH STANDARD MALE (M16). FREE 2 YEAR RADWELL WARRANTY
- Features: Cable Assembly
- Application: Computer Cable
-
Supplier: Fairview Microwave Inc.
Description: 1.85mm, 2.4mm, 2.92mm, 3.5mm, 7/16 DIN, BNC, F, MCX, MMCX, N, QMA, SMA, SMB, SMP, SSMA and TNC connector series with female, male and plug genders. Fairview step RF attenuators have 10 dB to 110 dB maximum attenuation values with frequency maximums that range from 750 MHz
- Attenuator Type: Variable
-
Supplier: Fairview Microwave Inc.
Description: 1.85mm, 2.4mm, 2.92mm, 3.5mm, 7/16 DIN, BNC, F, MCX, MMCX, N, QMA, SMA, SMB, SMP, SSMA and TNC connector series with female, male and plug genders. Fairview step RF attenuators have 10 dB to 110 dB maximum attenuation values with frequency maximums that range from 750 MHz
- Attenuator Type: Variable
-
Supplier: Fairview Microwave Inc.
Description: 1.85mm, 2.4mm, 2.92mm, 3.5mm, 7/16 DIN, BNC, F, MCX, MMCX, N, QMA, SMA, SMB, SMP, SSMA and TNC connector series with female, male and plug genders. Fairview step RF attenuators have 10 dB to 110 dB maximum attenuation values with frequency maximums that range from 750 MHz
- Attenuator Type: Variable
-
Supplier: Fairview Microwave Inc.
Description: 1.85mm, 2.4mm, 2.92mm, 3.5mm, 7/16 DIN, BNC, F, MCX, MMCX, N, QMA, SMA, SMB, SMP, SSMA and TNC connector series with female, male and plug genders. Fairview step RF attenuators have 10 dB to 110 dB maximum attenuation values with frequency maximums that range from 750 MHz
- Attenuator Type: Variable
-
Supplier: Computer Network Accessories, Inc.
Description: following connectors and their combinations: 6.3mm jack 3.5mm jack XLR 3P (Male/Female) XLR 5P (Male/Female) RCA (Phono) Banana plug 8P Speakon 4P Speakon DIN 3P/5P/7P/8P 5 Pin Mini DIN 9-way switch for selecting connections to be tested Battery check
-
Supplier: Ningbo Best Group Co., Ltd.
Description: (A-TYPE)TO FEMALE 8PIN/9PIN MINI DIN Established in 1997, Best Group (FBELE), is Chinese leading manufacturer and trader in electronic components. We can offer high quality products in very competitive price for electronics components, as well as best service, in time delivery, small
- Product Type: USB
-
Supplier: ACCES I/O Products, Inc.
Description: for this board are via a 78-pin D-sub connector. A molded round-wire “Y” cable is typically used to connect this card to termination panels with two 37-pin D-sub connectors. Applications The PCIe-IDIO Series is excellent for use in a multitude of applications requiring
- Digital I/O Channels: 24 #
- Operating Temperature: 32 to 158 F
- Features: AC Voltage Input, DC Voltage Input, Other, Other Output
- User Interface: Computer Programmable
Find Suppliers by Category Top
Featured Products Top
-
Connectors consist of a series of male and female connectors which include C, R, B, Q, C/2, R/2, B/2, Q/2, H15, F, H7/F24, H11 and M types. These diverse types allow engineers to easily select a pair of connectors to fit the design requirement. Please contact us for further information directly (read more)
Browse Board Mount Connectors Datasheets for Rego Electronics Inc. -
Omnetics Micro Circular Series (spaced at .050" / 1.27 mm centerline-to-center line) is ideal for tight spaces and rugged environments. This family of interconnect solutions features a mated length of less than 12.4 mm. Both the male (pins) and female (sockets) are shrouded by the (read more)
Browse Micro Connectors and Nano Connectors Datasheets for Omnetics Connector Corporation -
7/16 DIN and 4.3-10 mini DIN with female, jack, male, male to female and plug genders. Select the appropriate connector according to the working frequency and purpose. UIY Inc.provide Low insertion loss, high isolation, high power handling on RF Module. Exceptional customer service and technical support are on hand to support our customers. (read more)
Browse RF Isolators and RF Circulators Datasheets for UIY Inc. -
SMA, N, K, BNC, 2.92mm, 7/16 DIN and 4.3-10 mini DIN with female, jack, male, male to female and plug genders. •Power up to 500W. (read more)
Browse RF Isolators and RF Circulators Datasheets for UIY Inc. -
Operating Frequency from 5.4GHz to 110GHz. Connector Type optional SMA, N, K, BNC, 2.92mm, 7/16 DIN and 4.3-10 mini DIN with female, jack, male, male to female and plug genders. Select the appropriate connector according to the working frequency (read more)
Browse RF Isolators and RF Circulators Datasheets for UIY Inc. -
to 40GHz. •Connector Type optional SMA, N, K, BNC, 2.92mm, 7/16 DIN and 4.3-10 mini DIN with female, jack, male, male to female and plug genders. •Power up to 3000W. Select the appropriate connector according to (read more)
Browse RF Isolators and RF Circulators Datasheets for UIY Inc. -
Polarity included Optional 7/16 DIN female connector available for increased power capability Optional TSC-570 transit case is available to protect the horn antenna during shipping. (read more)
Browse Horn Antennas Datasheets for A.H. Systems Inc. -
included Optional 7/16 DIN female connector available for increased power capability Optional TSC-570 transit case is available to protect the horn antenna during shipping (read more)
Browse Horn Antennas Datasheets for A.H. Systems Inc. -
range up to 50 GHz and power of about 15 W. On the other end of the size spectrum, 7/16 DIN utilizes a measurement of 7 mm for the inner contact with the outer contact having a 16 mm diameter. This is a larger connector compared to the others, but it is popular in high-power uses. This connector goes (read more)
Browse Coaxial Cables and Triaxial Cables Datasheets for A.H. Systems Inc.