-
Supplier: VAST STOCK CO., LIMITED
Description: 8-bit Microcontrollers - MCU 8051 50 MHz 8 kB 8-bit MCU
-
Supplier: Utmel Electronic Limited
Description: 8-bit Microcontrollers - MCU 24-bit ADC
- Internal RAM Size: 0.768 KB
- Supply Voltage (Vcc): 3 volts
- Number of Timers: 4
- Pin Count: 28
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, Embedded
- Clock Speed: 50 MHz
- Internal RAM Size: 2.25 KB
- Supply Voltage (Vcc): 1.8 to 5.25 volts
- Bits: 8 Bit
-
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 8KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 8KB,
- Operating Temperature: -40 C
- Bits: 8 Bit
- Features: Other
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 32KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 32KB,
- Internal RAM Size: 2.25 KB
- Supply Voltage (Vcc): 2.7 to 5.25 volts
- Operating Temperature: -40 C
- Bits: 8 Bit
-
Supplier: Utmel Electronic Limited
Description: 8-bit Microcontrollers - MCU 8KB 28Pin MCU
- Internal RAM Size: 1.25 KB
- Number of Timers: 4
- Pin Count: 28
- Operating Temperature: -40 to 85 C
-
Supplier: Utmel Electronic Limited
Description: 8-bit Microcontrollers - MCU ADC 16/64Pin
- Internal RAM Size: 4.25 KB
- Supply Voltage (Vcc): 3.6 volts
- Pin Count: 64
- Operating Temperature: -40 to 85 C
-
Supplier: Utmel Electronic Limited
Description: 8-bit Microcontrollers - MCU No ADC calOSC
- Internal RAM Size: 0.256 KB
- Supply Voltage (Vcc): 3.6 volts
- Pin Count: 11
- Operating Temperature: -40 to 85 C
-
Supplier: Newark, An Avnet Company
Description: MICROCONTROLLER MCU, 8 BIT, 8051, 40MHZ, PLCC-52; Product Range:8051 Family AT89C51 Series Microcontrollers; Architecture:8051; MCU Core Size:8bit; Program Memory Size:64KB; RAM Memory Size:2.25KB; CPU Speed:40MHz; MCU Case Style:LCCRoHS Compliant:
-
Supplier: Newark, An Avnet Company
Description: MICROCONTROLLER MCU, 8 BIT, 8051, 40MHZ, PLCC-44; Product Range:8051 Family AT89C51 Series Microcontrollers; Architecture:8051; MCU Core Size:8bit; Program Memory Size:32KB; RAM Memory Size:256Byte; CPU Speed:40MHz; No. of Timers:4 RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: MICROCONTROLLER MCU, 8 BIT, 8051, 60MHZ, PLCC-44; Product Range:8051 Family AT89C51 Series Microcontrollers; CPU Speed:60MHz; Program Memory Size:128KB; RAM Memory Size:8KB; No. of Pins:44Pins; MCU Case Style:LCC; MPU Core Size:8bit RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: MICROCONTROLLER MCU, 8 BIT, 8051, 48MHZ, TQFP-128; Product Range:EZ-USB Family FX2LP Series Microcontrollers; Architecture:8051; MCU Core Size:8bit; Program Memory Size:16KB; RAM Memory Size:256Byte; CPU Speed:48MHz; No. of Bits:8bitRoHS Compliant:
-
Supplier: Allied Electronics, Inc.
Description: Microcontroller, 8051 Comp., 4 8-Bit I/O Ports, 64K ROM/RAM, 25 MHz, 5 V, PDIP40
-
Supplier: Allied Electronics, Inc.
Description: Microcontroller, 8051 Comp., 4 8-Bit I/O Ports, 64K ROM/RAM, 33 MHz, 5 V, PDIP40
-
Supplier: Karl Kruse GmbH & Co. KG
Description: Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and
- Pin Count: 44
- Bits: 8 Bit
-
Supplier: Quarktwin Technology Ltd.
Description: 8051 C8051F35x Microcontroller IC 8-Bit 50MHz 8KB (8K x 8) FLASH 28-MLP (5x5)
- Clock Speed: 50 MHz
- Internal RAM Size: 0.768 KB
- Number of I/O Ports: 17
- Operating Temperature: -40 to 85 C
-
Supplier: Karl Kruse GmbH & Co. KG
Description: Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and
- Pin Count: 44
- Bits: 8 Bit
- Features: Other
-
Supplier: DigiKey
Description: 8051 C8051F35x Microcontroller IC 8-Bit 50MHz 8KB (8K x 8) FLASH 28-MLP (5x5)
- Clock Speed: 50 MHz
- Internal RAM Size: 0.768 KB
- Internal ROM Size: 8 KB
- Supply Voltage (Vcc): 2.7 to 3.6 volts
-
Supplier: Win Source Electronics
Description: Manufacturer: Silicon Labs Win Source Part Number: 865670-C8051F300 Series: C8051F30x Operating Temperature Range: -40°C ~ 85°C (TA) Features: 8051 series Microcontroller IC 8-Bit 25MHz 8KB (8K x 8) FLASH 11-QFN (3x3) Core Processor: 8051 Speed: 25MHz
- Clock Speed: 25 MHz
- Internal RAM Size: 8 KB
- Supply Voltage (Vcc): 2.7 to 3.6 volts
- Number of I/O Ports: 8
-
Supplier: ODG (Origin Data Global)
Description: IC MCU 8BIT 8KB FLASH 20MLP
- Clock Speed: 25 MHz
- Internal RAM Size: 0.768 KB
- Supply Voltage (Vcc): 2.7 to 3.6 volts
- Number of I/O Ports: 17
-
Supplier: Lingto Electronic Limited
Description: IC MCU 8BIT 8KB FLASH 11QFN
- Bits: 8 Bit
- Features: Other
-
Supplier: Win Source Electronics
Description: Manufacturer: Silicon Labs Win Source Part Number: 865672-C8051F305 Series: C8051F30x Operating Temperature Range: -40°C ~ 85°C (TA) Features: 8051 series Microcontroller IC 8-Bit 25MHz 2KB (2K x 8) FLASH 11-QFN (3x3) Core Processor: 8051 Speed: 25MHz
- Clock Speed: 25 MHz
- Internal RAM Size: 2 KB
- Supply Voltage (Vcc): 2.7 to 3.6 volts
- Number of I/O Ports: 8
-
Supplier: Win Source Electronics
Description: Manufacturer: Silicon Labs Win Source Part Number: 865674-C8051F313 Series: C8051F31x Operating Temperature Range: -40°C ~ 85°C (TA) Features: 8051 series Microcontroller IC 8-Bit 25MHz 8KB (8K x 8) FLASH 28-QFN (5x5) Core Processor: 8051 Speed: 25MHz
- Clock Speed: 25 MHz
- Internal RAM Size: 8 KB
- Supply Voltage (Vcc): 2.7 to 3.6 volts
- Number of I/O Ports: 25
-
Supplier: Win Source Electronics
Description: Manufacturer: Silicon Labs Win Source Part Number: 865703-C8051T600-GM Series: C8051T60x Operating Temperature Range: -40°C ~ 85°C (TA) Features: 8051 series Microcontroller IC 8-Bit 25MHz 8KB (8K x 8) OTP 11-QFN (3x3) Core Processor: 8051 Speed: 25MHz
- Clock Speed: 25 MHz
- Internal RAM Size: 8 KB
- Supply Voltage (Vcc): 1.8 to 3.6 volts
- Number of I/O Ports: 8
-
Supplier: Rochester Electronics
Description: Microcontroller, 8-Bit, Flash
- Bits: 8 Bit
- ROM Type: Flash
- Features: Other
-
Description: IC MCU 8BIT 8KB FLASH 28MLP
- Clock Speed: 50 MHz
- Internal RAM Size: 768 KB
- Supply Voltage (Vcc): 3.6 volts
- Operating Temperature: -40 to 85 C
-
Supplier: Silicon Labs
Description: additional features. Features: 48 MIPS 8051 CPU 32/64 kB Flash memory 2/4 kB RAM memory USB full speed 2.0 1 kB USB buffer memory Multi-channel 10-bit ADC up to 500 Ksps Two comparators Internal voltage reference SPI Two SMBus /I²C Up to 2 UARTS Four 16 bit timers 16-bit
- Internal RAM Size: 2.304 KB
- Internal ROM Size: 32 KB
- Number of Timers: 6
- Number of I/O Ports: 40
-
Supplier: Acme Chip Technology Co., Limited
Description: IC MCU 8BIT 8KB OTP DIE
- Clock Speed: 25 MHz
- Internal RAM Size: 768 KB
- Supply Voltage (Vcc): 3.6 volts
- Operating Temperature: -40 to 85 C
-
Supplier: LCSC Electronics Technology (HK) Limited
Description: 128KB 3V~3.6V 51Series 100MHz 64 TQFP-100(14x14) Microcontroller Units (MCUs/MPUs/SOCs) ROHS
- Supply Voltage (Vcc): 3 to 3.6 volts
- Operating Temperature: -40 to 85 C
- Bits: 8 Bit
- Features: Low Voltage Detector (LVD), Other, Watchdog Timer
-
Supplier: RS Components, Ltd.
Description: Microcontroller,8bit,8051,64kB,USB,QFP32
- Internal RAM Size: 4.352 KB
- Internal ROM Size: 64 KB
- Pin Count: 32
- Bits: 8 Bit
-
Supplier: Silicon Labs
Description: signals up to 2 V above the VDD supply. Features High-speed pipelined 8051-compatible microcontroller core (up to 25 MIPS) In-system, full-speed, non-intrusive on-chip debug interface 10-bit 500 ksps single-ended ADC Precision calibrated 24.5 MHz internal oscillator 16 kB of
- Supply Voltage: 1.8 to 3.6 volts
- Reference Voltage: 1.65 to 1.8 volts
- Operating Temperature: -40 to 85 C
- Type: Capacitive
-
Supplier: Texas Instruments
Description: Precision Analog-to-Digital Converter (ADC) with 8051 Microcontroller and 8k Flash Memory 64-TQFP
- Resolution: 24 bits
- Power Dissipation: 4 milliwatts
- Input Voltage Range (Vpp): 2.7 to 5.25 volts
- Features: Other
-
Supplier: Radwell International
Description: MICROCONTROLLER, 8-BIT, 8051 CPU, 16MHZ, NMOS, PDIP40. FREE 2 YEAR RADWELL WARRANTY
- Bits: 16 Bit, 8 Bit
-
Supplier: Radwell International
Description: MICROCONTROLLER, 8-BIT, MROM, 8051 CPU, 12MHZ, CMOS, PDIP40. FREE 2 YEAR RADWELL WARRANTY
- Bits: 8 Bit
Find Suppliers by Category Top
Conduct Research Top
-
Converting from 8051 to Microchip Assembler: A Quick Reference
and Indirect Addressing modes are standard in all architectures. However, they tend to be different in limitations and feature set. To help simplify the conversion process, this application note provides a table of the instruction set of the 8051 8-bit microcontroller family and their equivalents
-
A Comparison of Low End 8 Bit Microcontrollers
The PIC16C5X/XX microcontrollers from Microchip Technology Inc., provide significant execution speed and code-compaction improvement over any other 8-bit microcontroller in its price range. The superior performance of the PIC16C5X/XX microcontrollers can be attributed primarily to its RISC
More Information Top
-
Dedicated computation engine for power electronics application - a new architecture microcontroller
Controls update rate and PFC PWM carrier frequency is at a 40 kHz. d) Communication, I/O sequencing, motion profile generation are computed by the 8051 8bit microcontroller .
-
The μPP ASIC: design, methodologies and tools for a pay phone system-on-a-chip based on an ARM core and design reuse
The TM comprises two main boards, an ana- log one, with the line and mechanical devices interfaces and drivers, and the supply generation subsystem; and a digital board, containing two processors, an 8 bits 8051 microcon- troller for power supervision and…
-
Embedded Systems/Particular Microprocessors - Wikibooks, open books for an open world
• 8051 Microcontroller 8 bit .
-
8051 Microcontroller IP Core
• Instruction Set Compatible with the 8051 8 - bit Microcontroller Architecture .
-
A Practical Introduction to Hardware/Software Codesign
Figure 7.5a shows a system with an 8 - bit 8051 microcontroller , a dual-port RAM with 64 locations, and a hardware module.
-
Exploring C for Microcontrollers
For example, the C-8051 core is the HDL model of the Intel 8 - bit 8051 microcontroller by Aldec Inc. [25].
-
A hyperelliptic curve crypto coprocessor for an 8051 microcontroller
Abstract—This paper presents a microcode instruction set coprocessor which is designed to work with an 8 - bit 8051 microcontroller and implements a Hyperelliptic Curve Cryptosystem (HECC).
-
Smart Card Research and Advanced Application
We test five devices, an Atmel AT- Mega163 8-bit microcontroller on a smart card, an 8 - bit 8051 microcontroller AT89S8253 from Atmel, a 32-bit ARM7 microcontroller LPC2148 from NXP, a Virtex-II Pro XC2VP7 FPGA, and an ASIC chip.
-
Processor Design
Experiments on a 8051 8 - bit microcontroller design .
-
Converting from 8051 to Microchip Assembler: A Quick Reference
To help simplify the conversion process, this applica- tion note provides a table of the instruction set of the 8051 8 - bit microcontroller family and their equivalents in the PICmicro® instruction sets (Table 1).
Indicates content that may require registration and/or purchase.