-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: Aluminum Electrolytic Capacitor, Polarized, Aluminum (wet), 2.5V, 20% +Tol, 20% -Tol, 820uF, Surface Mount, 4141, CHIP, ROHS COMPLIANT Product overview: 2R5SVPA820M from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing,
- Capacitance Range: 820,000,000 microF
- DC Rated Voltage Range (WVDC): 2.5 volts
- Operating Temperature: -55 to 105 C
- Electrolytic Capacitors: Aluminum Oxide
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: Aluminum Electrolytic Capacitor, Polarized, Aluminum (solid Polymer), 2.5V, 20% +Tol, 20% -Tol, 820uF, Through Hole Mount, RADIAL LEADED Product overview: 2SEPC820MY from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing,
- Capacitance Range: 820,000,000 microF
- DC Rated Voltage Range (WVDC): 2.5 volts
- Operating Temperature: -55 to 105 C
- Electrolytic Capacitors: Aluminum Oxide
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 820uF, 6.3V, 5.44A. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 820uF, 6.3V, 5.44A, Aluminum Polymer Capacitors. This listing
- Capacitance Range: 820 microF
- Capacitance Tolerance: 20 (+/- %)
- DC Rated Voltage Range (WVDC): 6.3 volts
- AC Rated Voltage (WVAC): 6.3 volts
-
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 82uF, 2.5V, 2.5A. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 82uF, 2.5V,
- Capacitance Range: 82 microF
- Capacitance Tolerance: 20 (+/- %)
- DC Rated Voltage Range (WVDC): 2.5 volts
- Operating Temperature: -40 to 105 C
-
Supplier: ODG (Origin Data Global)
Description: 2.5V 820uF ±20% 12mΩ@100kHz 5.2A@100kHz Plugin,D8xL9mm Polymer Aluminum Capacitors ROHS
- Technology: Film Capacitors
- Capacitance Type: Fixed
- RoHS Compliant: RoHS Compliant
-
Supplier: Utmel Electronic Limited
Description: PANASONIC - 2R5SVPE390MX - Polymer Aluminium Electrolytic Capacitor, 390 µF, 2.5 V, Radial Can - SMD, OS-CON SVPE Series
- Capacitance Range: 330 microF
- Capacitance Tolerance: 20 (+/- %)
- DC Rated Voltage Range (WVDC): 2.5 volts
- Operating Temperature: -55 C
-
Supplier: Win Source Electronics
Description: Manufacturer: Kemet Win Source Part Number: 914128-C0603C820F5GACTU Series: SMD Comm C0G Operating Temperature Range: -55°C ~ 125°C Features: ±1% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric) Package: Reel - TR Package: 0603 (1608 Metric) Mounting: Surface Mount, MLCC Family Name: C0603C
- Operating Temperature: -55 to 125 C
- Mounting Style: Surface Mount Technology (SMT)
-
Supplier: Newark, An Avnet Company
Description: CAPACITOR ALUM ELECT, 820UF, 2.5V, 20%, RADIAL; Capacitance:820µF; Voltage(DC):2.5V; Capacitor Case / Package:Radial Leaded; ESR:0.007ohm; Lifetime @ Temperature:5000 hours @ 105°C; Capacitance Tolerance:± 20%; Ripple Current:5.2A RoHS
-
Supplier: Newark, An Avnet Company
Description: ALUMINUM ELECTROLYTIC CAPACITOR, 820UF, 2.5V, 20%, RADIAL; Capacitance:820µF; Voltage(DC):2.5V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:10000 hours @ 105°C; Polarity:Polar; Lead Spacing:3.5mm RoHS
-
Capacitors - Silver Mica Capacitor, 820Pf, 500V, 5%, Radial; Capacitance Cornell Dubilier -- 15F1250Supplier: Newark, An Avnet Company
Description: SILVER MICA CAPACITOR, 820PF, 500V, 5%, RADIAL; Capacitance:820pF; Voltage(DC):500V; Capacitance Tolerance:± 5%; Capacitor Terminals:PC Pin; Lead Spacing:8.7mm; Capacitor Case / Package:Radial Leaded; Product Length:16.5mm RoHS Compliant: No
-
Supplier: Newark, An Avnet Company
Description: SILVER MICA CAPACITOR 820PF, 100V, 5%, RADIAL; Capacitance:820pF; Voltage(DC):100V; Capacitance Tolerance:± 5%; Capacitor Terminals:PC Pin; Lead Spacing:4.4mm; Capacitor Case / Package:Radial Leaded; Product Length:7.6mm RoHS Compliant: No
-
Supplier: DigiKey
Description: 820µF 2.5V Aluminum - Polymer Capacitors Radial, Can 7mOhm 5000 Hrs @ 105°C
- Capacitance Range: 820 microF
- Capacitance Tolerance: 20 (+/- %)
- Operating Temperature: -55 to 105 C
- ESR: 7 milliohms
-
Description: CAP ALUM POLY 820UF 20% 2.5V SMD
- Capacitance Range: 820 microF
- DC Rated Voltage Range (WVDC): 2.5 volts
- Operating Temperature: -55 to 105 C
- Capacitance Type: Fixed
-
Supplier: Renesas Electronics Corporation
Description: The HIN202, HIN206, HIN207, HIN208, HIN211, HIN213 family of RS-232 transmitters/receivers interface circuits meet all ElA RS-232E and V.28 specifications, and are particularly suited for those applications where ±12V is not available. They require a single +5V power supply and feature
- Data Rate: 120 kbps
- Features: Other
- Package Type: PDIP, SOIC
- Technology: RS232
-
Supplier: Lingto Electronic Limited
Description: CAP ALUM POLY 820UF 20% 2.5V SMD
- Capacitance Range: 820 microF
- ESR: 19 milliohms
- Electrolytic Capacitors: Aluminum Oxide
- Capacitance Type: Fixed
-
Supplier: Utmel Electronic Limited
Description: KEMET Tantalum Capacitor 2.2µF 35V dc MnO2 Solid ±10% Tolerance T491 Series
- Capacitance Range: 2.2 microF
- Capacitance Tolerance: 10 (+/- %)
- DC Rated Voltage Range (WVDC): 35 volts
- Operating Temperature: -55 C
-
Supplier: Acme Chip Technology Co., Limited
Description: CAP ALUM POLY 820UF 20% 2.5V T/H
- Capacitance Range: 820 microF
- DC Rated Voltage Range (WVDC): 2.5 volts
- Operating Temperature: -55 to 105 C
- Capacitance Type: Fixed
-
Supplier: DigiKey
Description: 82µF 315V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 2000 Hrs @ 105°C
- Capacitance Range: 82 microF
- Capacitance Tolerance: 20 (+/- %)
- Operating Temperature: -25 to 105 C
- Electrolytic Capacitors: Aluminum Oxide
-
Supplier: DigiKey
Description: 82pF ±1% 50V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)
- Capacitance Tolerance: 1 (+/- %)
- DC Rated Voltage Range (WVDC): 50 volts
- AC Rated Voltage (WVAC): 50 volts
- Operating Temperature: -55 to 125 C
-
Description: CAP ALUM 82UF 20% 315V SNAP
- Capacitance Range: 82 microF
- DC Rated Voltage Range (WVDC): 315 volts
- Operating Temperature: -25 to 105 C
- Packing Method: Bulk Pack
-
Supplier: Utmel Electronic Limited
Description: RUBYCON - 16ZLH100MEFC5X11 - Electrolytic Capacitor, Miniature, 100 µF, 16 V, ZLH Series, ± 20%, Radial Leaded, 5 mm
- Capacitance Range: 100.00000000000001 microF
- Capacitance Tolerance: 20 (+/- %)
- DC Rated Voltage Range (WVDC): 16 volts
- Operating Temperature: -40 C
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1172761-2R5SVPA820M Category: Capacitors>Aluminum - Polymer Capacitors Series: OS-CON™, SVPA Type: Polymer Package: Tape & Reel Applications: General Purpose Height - Seated (Max): 0.315" (8.00mm) Standard Package: 500 Mounting: SMD (SMT) Capacitance: 820
- Capacitance Range: 820 microF
- Capacitance Tolerance: 20 (+/- %)
- DC Rated Voltage Range (WVDC): 2.5 volts
- AC Rated Voltage (WVAC): 2.5 volts
-
Supplier: Acme Chip Technology Co., Limited
Description: CAP CER 0603 82PF 50V ULTRA STAB
- Capacitance Range: 0.000082 microF
- DC Rated Voltage Range (WVDC): 50 volts
- Operating Temperature: -55 to 150 C
- Applications: Automotive
-
Supplier: New Yorker Electronics Co., Inc.
Description: Mica Capacitors, Miniature Dipped 300V
- DC Rated Voltage Range (WVDC): 300 volts
- Electrostatic Capacitors: Mica
- Features: Other
-
Supplier: Karl Kruse GmbH & Co. KG
Description: Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and
- Technology: Film Capacitors
-
Supplier: Utmel Electronic Limited
Description: 2.2µF Film Capacitor 160V 450V Polypropylene (PP), Metallized Radial 1.043" L x 0.335" W (26.50mm x 8.50mm)
- Capacitance Range: 2.2 microF
- Capacitance Tolerance: 10 (+/- %)
- DC Rated Voltage Range (WVDC): 450 volts
- AC Rated Voltage (WVAC): 160 volts
-
Supplier: Beckhoff Automation LLC
Description: The EL9570 buffer capacitor terminal contains high-power capacitors for the stabilization of supply voltages. The EL9570 can be used in conjunction with the EL7041 stepper motor terminal, the EL7342 DC motor terminal and the EL7201 and EL7211 servomotor terminals. Low internal
- Data Acquisition: I/O Module
-
Supplier: ASAP Semiconductor LLC
Description: CAP CER 820PF 200V 5% X7R 0805 820pF 200V ¦5% X7R Surface Mount MLCC -55¦C ~ 125¦C General Purpose - 0805 (2012 Metric) 0.079"" L x 0.049"" W (2.00mm x 1.25mm) - - 0.033"" (0.85mm) - - Tape & Reel (TR)
- Capacitance Range: 0.00082 microF
- Capacitance Tolerance: 5 (+/- %)
- DC Rated Voltage Range (WVDC): 200 volts
- Electrostatic Capacitors: Ceramic
-
Supplier: Allied Electronics, Inc.
Description: Application Range: Up to 1250 VDC, 200 VAC RMS. Insulation Resistance: 50,000 Mohms Min., 1000 ΩF. Dissipation Factor: 2.0% Max. Dielectric Strength: 2500 VDC, 750 VAC RMS.
-
Supplier: Karl Kruse GmbH & Co. KG
Description: Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and
- Technology: Film Capacitors
-
Supplier: Richardson RFPD
Description: PHE820; EMI suppressor, class X2, metallized polyester; 0.01 – 2.2 µF, 275/300 VACVAC , +100°C. The capacitors are intended for use as Interference suppressor in X2 and across-the-line applications. Series winding of metallized polyester, encapsulated in
- Technology: Film Capacitors
-
Supplier: Infineon Technologies AG
Description: OPTIREGTM linear voltage regulator TLS820F3ELV50 demoboard is to be used during the design-in process for evaluating the TLS820F3ELV50 from Infineon Technologies AG. Summary of Features Output voltage 5.5 V ±2% Current capability 200 mA Input voltage range from 3 V to 42 V Stable with 1
- Category: Development Board
- Features: Other
-
Supplier: Allied Electronics, Inc.
Description: CAPACITOR; SUPER CAPACITOR; MEMORY BACKUP GOLD CAPACITOR,0.22F 5.5V
-
Supplier: Allied Electronics, Inc.
Description: CAPACITOR; SUPER CAPACITOR; MEMORY BACKUP GOLD CAPACITOR,0.1F 5.5V
-
Supplier: Richardson RFPD
Description: Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
- Capacitance Range: 0.000082 microF
- Capacitance Tolerance: 5 (+/- %)
- DC Rated Voltage Range (WVDC): 300 volts
- Operating Temperature: -55 to 125 C
Find Suppliers by Category Top
Featured Products Top
-
(22 µF), rated voltage (25 VDC), and tolerance (±20%) to judge functional fit, performance headroom, and system-level margins early in the design cycle. This parameter-led approach reduces the risk of selecting by family name alone and gives architecture, schematic, and component (read more)
Browse Ceramic Capacitors Datasheets for ERSAELECTRONICS PTE. LTD. -
µF), rated voltage (50 VDC), and tolerance (±10%) to judge functional fit, performance headroom, and system-level margins early in the design cycle. This parameter-led approach reduces the risk of selecting by family name alone and gives architecture, schematic, and component-review teams (read more)
Browse Ceramic Capacitors Datasheets for ERSAELECTRONICS PTE. LTD. -
capacitance (10 µF), rated voltage (25 VDC), and tolerance (±10%) to judge functional fit, performance headroom, and system-level margins early in the design cycle. This parameter-led approach reduces the risk of selecting by family name alone and gives architecture, schematic, and component (read more)
Browse Ceramic Capacitors Datasheets for ERSAELECTRONICS PTE. LTD. -
operation up to +150°C. Benefits Capacitance range: 47 µF to 820 µF Rated voltage range: 25 VDC to 63 VDC High temperature (read more)
Browse Capacitors Datasheets for DigiKey -
performance and durability. With a capacitance range of 0.00056µF to 15µF and voltage ratings from 160V to 2000V DC, these capacitors deliver low high-frequency losses and minimal internal heating, making them suitable for demanding lighting systems, power supplies, and general electronics (read more)
Browse Film Capacitors Datasheets for Shenzhen Weidy Industrial Development Co., Ltd. -
capacitance from 0.001 µF to 1 µF and ±10% tolerance. Ensure your circuits are protected and compliant with industry standards. Contact us to explore W43 Y2 capacitors for custom applications, reduce interference, and enhance system reliability in EVs, chargers, and power electronics. (read more)
Browse Film Capacitors Datasheets for Shenzhen Weidy Industrial Development Co., Ltd. -
High Voltage & Wide Capacitance: Rated 310?VAC, 0.033–5.6?µF for flexible design (read more)
Browse Film Capacitors Datasheets for Shenzhen Weidy Industrial Development Co., Ltd. -
. This Y2 film capacitor is built for reliable interference suppression. • Y2 safety certified for line-to-ground protection (read more)
Browse Film Capacitors Datasheets for Shenzhen Weidy Industrial Development Co., Ltd. -
configuration. Capacitance Range: 0.033 µF to 5.6 µF with 10% tolerance for precise selection (read more)
Browse Film Capacitors Datasheets for Shenzhen Weidy Industrial Development Co., Ltd. -
0.1 to 40 µF, at 305 Vac and 50/60Hz. It can operate within a temperature range of -40° C to +110° C. The durable box-style plastic case and epoxy seal are both UL 94V-0 flame retardant. Additionally, the metalized polypropylene-film construction is self-healing, ensuring added (read more)
Browse Capacitors Datasheets for Cornell Dubilier