-
Supplier: Utmel Electronic Limited
Description: PHOTODIODE IR 850NM SIDE LOOK
- VR: 20 volts
- Tj: -30 to 85 C
- RoHS Compliant: RoHS Compliant
-
Supplier: Newark, An Avnet Company
Description: PIN PHOTODIODE, 850NM, TOP VIEW SMD ROHS COMPLIANT: YES
-
Supplier: ODG (Origin Data Global)
Description: PHOTODIODE 780-870NM DIE 4GBPS
- Sensor Technology: Optical Linear Encoder
-
-
Supplier: Utmel Electronic Limited
Description: 20V 850nm 350nm~1100nm ±65° 200pA -40℃~+85℃ SMD-8,2.5x4.8mm Photodiodes ROHS
-
Supplier: Acme Chip Technology Co., Limited
Description: SENSOR PHOTODIODE 850NM 1X12 6
- VR: 20 volts
-
Supplier: DigiKey
Description: Photodiode 850nm 5ns
- Spectral Response Range: 500 to 1,100 nm
- Rise Time: 5 ns
- Operating Temperature: -40 to 100 C
- Dark Current: 1 nA
-
Supplier: Hamamatsu Photonics Europe
Description: φ7 mm lens plastic package The S6036 is a Si PIN photodiode molded into a plastic package with a Φ7 mm lens. Features - Plastic package with φ7 mm lens - High-speed response: 25 MHz typ. (VR=12 V, λ=850 nm) - High sensitivity: 0.56 A/W (λ=λp) - Directivity: ±25° (half angle)
- Sensitivity: 0.56 A/W
- Spectral Response Range: 320 to 1,100 nm
- Active Area Diameter or Length: 7.000000000000001 mm
- Active Area Height: 7.000000000000001 mm
-
Description: SENSOR PHOTODIODE 850NM SIDE
-
Supplier: Newark, An Avnet Company
Description: PHOTODIODE, 900NM, 65DEG, TOP VIEW; No. of Pins:2Pins; Diode Case Style:SMD; Wavelength of Peak Sensitivity:850nm; Angle of Half Sensitivity ±:60°; Dark Current:2000pA; Operating Temperature Min:-40°C; Operating Temperature Max:100°CRoHS Compliant: Yes
-
Supplier: OSI Optoelectronics
Description: OSI Optoelectronics' family of large active area and high speed silicon PIN photodiodes possesses a large sensing area optimized for short-haul optical data communication applications at 850nm. The photodetectors exhibit high responsivity, wide bandwidth, low dark current and low capacitance
- Sensitivity: 0.36 A/W
- Spectral Response Range: 1,100 to 1,650 nm
- Active Area Diameter or Length: 0.4000000000000001 mm
- Rise Time: 0.1 ns
-
Supplier: Electro Optical Components, Inc.
Description: IMM offers a variety of fiber optic standard components with different receptacles and in pigtail design, including laser diodes with wavelength ranges from 635 nm up to 1550 nm, SM and MM VCSELs, Receivers 850 nm and 1300 nm, as well as Fiber Collimators with
- Spectral Response Range: 850 to 1,310 nm
-
Supplier: Newport MKS
Description: spectral range, which the user can access by entering any wavelength in the calibration range. 818-RAD is a general purpose circular geometry photodiode with an 8mm aperture and a cosine corrected diffuser. Its spectral range is 200 - 850 nm and its irradiance measuring range is
-
Supplier: Newport MKS
Description: responsivity of 0.5 A/W at 1300 nm. The active layer is twice as thick as in our ultrahigh-speed Model 101X module, producing a 50% greater responsivity over its 850 to 1630 nm wavelength range. The conversion gain with a 50 Ω load is 14 V/W. It has an FC/UPC 50 μm multimode
- Receiver Rise Time: 0.014 ns
- Bandwidth: 0 to 25,000 MHz
- Features: Other
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1234984-SFH 203 AN23 Category: Sensors, Transducers>Optical Sensors - Photodiodes Package: Bulk Standard Package: 1,000 Diode Type: PIN Voltage - DC Reverse (Vr) (Max): 50 V Viewing Angle: 40° Wavelength: 850nm Spectral Range: 400nm ~ 1100nm Responsivity @ nm:
-
Supplier: Newport MKS
Description: The PL85D0032FCB-T Fiber Coupled Laser Diode consists of Fabry-Perot lasers, having a fiber pigtail precisely attached for optimum coupling efficiency. This 850 nm center wavelength version has a typical 3 mW of output power and includes a back facet photodiode. It is compatible
- Lamp / Output Power: 0.003 watts
- Features: Specialty / Other
-
Supplier: Quiktron, Inc.
Description: leave you amazed at the speed and accuracy in which optical fibers are fully analyzed and stored to an internal disk. By using high performance avalanche photodiodes, lasers, and sophisticated A/D circuitry, the FiberWarrior significantly reduces test times as compared to other OTDRs.
- Wavelength Range: 850 to 1,300 nm
- Connector Type: FC
-
Supplier: Win Source Electronics
Description: Manufacturer: Vishay Win Source Part Number: 902524-VEMD8080 Operating Temperature Range: -40°C ~ 85°C Features: Photodiode 850nm 70ns 130° 8-SMD, No Lead Package: 8-SMD, No Lead Package: Reel - TR Mounting: Surface Mount Family Name: VEMD8080 Categories: Sensors ECCN: EAR99 Popularity: High
- Operating Temperature: -40 to 85 C
- Package / Mounting: Surface Mount (SMD)
-
Supplier: Win Source Electronics
Description: Manufacturer: OSRAM Opto Semiconductors Inc. Win Source Part Number: 70197-KOM2125 Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: PIN Voltage - DC Reverse (Vr) (Max): 60V Viewing Angle: 120° Wavelength: 850nm Spectral Range: 400nm to 1100nm Current - Dark (Typ): 5nA Active Area: 4mm2, 10mm2
- Operating Temperature: -40 to 80 C
- Package / Mounting: Surface Mount (SMD)
-
Supplier: Win Source Electronics
Description: Manufacturer: OSRAM Opto Semiconductors Inc. Win Source Part Number: 201265-BPX65 Packaging: Bulk Response Time: 12ns Mounting: Through Hole Diode Type: PIN Voltage - DC Reverse (Vr) (Max): 50V Viewing Angle: 80° Wavelength: 850nm Spectral Range: 350nm to 1100nm Current - Dark (Typ): 1nA Active
- Operating Temperature: -40 to 125 C
- Applications: Military
-
Supplier: Hamamatsu Photonics Europe
Description: fiber, communication up to 100 m is possible. This product has a built-in transmitter and receiver. The transmitter consists of an 850 nm VCSEL, and a drive IC that is compatible with the CML interface. The drive IC has a temperature compensation function which corrects for temperature
- Operating Temperature: -10 to 70 C
- Photodiode Type: PIN Photodiode
-
Supplier: Micropac Industries, Inc.
Description: Base lead provided for conventional transistor biasing · 850 nm LED, silicon photodiode & 2N2222 amplifier · Hermetically sealed for reliability and stability · Stability over wide temperature range · 500 Volt electrical isolation
- Isolation Voltage: 500 volts
- Rise Time: 20 µs
- Collector Emitter Breakdown Voltage: 7 volts
- Operating Temperature: -55 to 125 C
-
Supplier: OSI Optoelectronics
Description: pigtail, which allows excellent coupling with either single mode or multimode fiber systems. Product Features High Sensitivity High Overload Power Wide Dynamic Range 850 nm, 1310 nm, 1550 nm Operation Hermetic Package Custom Bandwidths Available Product Applications
- Data Rate: 6 to 350 Mbps
- Sensitivity: -56 to -32 dB
- Dynamic Range: 25 to 53 dB
- Bandwidth: 3 to 250 MHz
-
Supplier: Micropac Industries, Inc.
Description: The 66330 high voltage isolator consists of an 850 nm LED optically coupled to a photodiode driven detector. The isolator provides high isolation and fast switching speeds over the specified temperature range of -40ºC to +100ºC.The isolator is built with hermetic components
- Isolation Voltage: 35,000 volts
- Rise Time: 6 µs
- Collector Emitter Breakdown Voltage: 20 volts
- Operating Temperature: -40 to 100 C
-
Supplier: Broadcom Inc.
Description: amplifier and its bias network. A receptacle designed according to the CEI/IEC 61754-13 standard allows coupling of the optical signal by means of a FC fiber patchcord. The receiver is optimized for operation at 1310 nm and 1550 nm but may be used over a wide wavelength range ranging
- Operating Temperature: -40 to 185 F
- Connector Type: FC
- Photodiode Semiconductor: InGaAs (900nm to 1700nm)
- Receiver Type: PIN
-
Supplier: PCE Instruments / PCE Americas Inc.
Description: Inside the meter, there is an infrared LED light source with a wavelength of 850 nm. A photodiode positioned in a 90° angle to the measuring ray absorbs the light reflected by the particles in the dissolution. Diffused light or Nephelometric measuring methods are used for the
- Turbidity Range: 0 to 1,000 NTU (Nephelometric Turbidity Units)
- Accuracy: 5 ±% Full Scale
- Operating Temperature: 122 F
- Features and Functionality: Battery Powered
-
Supplier: Electro Optical Components, Inc.
Description: IMM offers a variety of fiber optic standard components with different receptacles and in pigtail design, including laser diodes with wavelength ranges from 635 nm up to 1550 nm, SM and MM VCSELs, Receivers 850 nm and 1300 nm, as well as Fiber Collimators with
- Wavelength Range: 850 nm
- Operating Current Range: 9 to 12 milliamps
- Laser Wavelength: Infrared
- Laser Type: Laser Diodes
-
Fiber Optic Receivers - Fiber-Optic Photodector, PIN PD, InGaAs, 23 GHz, DC Coupled -- F-PD-23-D-FCASupplier: Newport MKS
Description: coplanar waveguide photodiode design optimizes speed and sensitivity for the 1260 nm through 1610 nm wavelength range, and assures a high bandwidth frequency response necessary for digital and analog applications. 23 GHz and 30 GHz versions are available. Useful spectral range
- Bandwidth: 21,000 MHz
- Features: Other
- Receiver Type: PIN
-
Supplier: ProPhotonix, Ltd.
Description: They are multi-quantum-well structure (MQW), have a built-in InGaAs monitor photodiode and a hermetically sealed active component. The pigtailed laser packages are typically supplied with a 1 meter 9/125µm fibre. Coupling to singlemode 4/125µm fibre is available on request for wavelengths
- Wavelength Range: 635 to 850 nm
- Laser Output: Continuous Wave
- Features: Fiber Pigtailed
- Laser Type: Laser Diodes
-
Supplier: StellarNet, Inc.
Description: StellarNet's miniature fiber optic spectrometers with concave gratings deliver high performance for spectroscopy applications in the UV-VIS wavelength ranges covering 190-850nm (model C), or optionally 280-900nm (model CXR). The instruments are exceptionally robust with no moving parts, and are
- Spectral / Wavelength Range: 280 to 900 nm
- Resolution: 1 nm
- Remote Interface: Application Software Included, Computer Interface, Parallel Interface, Serial Interface
- Display: None
-
Supplier: StellarNet, Inc.
Description: StellarNet's miniature fiber optic spectrometers with concave gratings deliver high performance for spectroscopy applications in the UV-VIS wavelength ranges covering 190-850nm (model C), or optionally 280-900nm (model CXR). The instruments are exceptionally robust with no moving parts, and are
- Spectral / Wavelength Range: 220 to 1,100 nm
- Resolution: 1 nm
- Remote Interface: Application Software Included, Computer Interface, Parallel Interface, Serial Interface
- Display: None
-
Supplier: StellarNet, Inc.
Description: StellarNet's miniature fiber optic spectrometers with concave gratings deliver high performance for spectroscopy applications in the UV-VIS wavelength ranges covering 190-850nm (model C), or optionally 280-900nm (model CXR). The instruments are exceptionally robust with no moving parts, and are
- Spectral / Wavelength Range: 190 to 850 nm
- Resolution: 1 nm
- Remote Interface: Application Software Included, Computer Interface, Parallel Interface, Serial Interface
- Display: None
-
Supplier: ASTM International
Description: Steradian), field angles. 1.3 This method is applicable to radiometers with narrow-band spectral response functions, such as filter radiometers for measuring ultraviolet radiation, such as UV-A radiation (315?nm to 400?nm), UV-B radiation (280?nm to 315?nm), and total UV
-
Supplier: RS Components, Ltd.
Description: Photodiode PIN Chip 950nm
- Spectral Response Range: 750 to 1,050 nm
- Photodiode Spectral Response: IR
- Features: Other
- Photodiode Type: PIN Photodiode
-
Supplier: Electro Optical Components, Inc.
Description: Quadrant photodiodes are used for a variety of alignment applications including laser beams and position sensing. They are available in 2.5, 5.0 and 7.9 mm diameter active areas. Quadrant Photodetector Features Si-PIN photodiode Spectral range 400 – 1100 nm Hermetic sealed in
- Spectral Response Range: 400 to 1,100 nm
- Active Area Diameter or Length: 2.5000000000000004 to 7.900000000000001 mm
- Photodiode Spectral Response: IR, Visible
- Photodiode Package: Leaded, Through Hole Technology (THT)
Find Suppliers by Category Top
Featured Products Top
-
USHIO LASER DIODES HL85023MG is an 850 nm infrared laser diode designed for high output power (read more)
Browse Lasers Datasheets for World Star Tech -
Laser Diodes World Star Tech maintains large inventory of Ushio laser diodes, ranging from 375 nm to 850 nm, at various power levels in both single-mode and multi-mode high-power configurations. Our Offerings Include: (read more)
Browse Diode Lasers Datasheets for World Star Tech -
Equipment: Serves as a reliable light source for various optical instruments and systems USHIO LASER DIODES Ushio Laser Diodes are available from 375nm to 850nm at various power levels. Ushio Laser Diode (read more)
Browse Diode Lasers Datasheets for World Star Tech -
Laser Diodes World Star Tech maintains large inventory of Ushio laser diodes, ranging from 375 nm to 850 nm, at various power levels in both single-mode and multi-mode high-power configurations. Our Offerings Include: (read more)
Browse Medical Equipment and Supplies Datasheets for World Star Tech -
Industry Display Bioanalytical & Medical USHIO LASER DIODES Ushio Laser Diodes are available from 375nm to 850nm at various power levels. Ushio (read more)
Browse Diode Lasers Datasheets for World Star Tech -
Integrating a high-power 850nm infrared VCSEL emitter or infrared LED emitter, equipped with a high-sensitivity photodiode receiver and an internal integrated physical infrared filter, HPS-16X series sensors can measure longer distance and improve the anti-ambient light ability (read more)
Browse Time of Flight Optical Sensors Datasheets for Hypersen Technologies Co., Ltd. -
available from 375nm to 850nm at various power levels. Ushio Laser Diode HL40033G ( 1000mW, 405nm) violet diode is ideal for imaging, biomedical and industrial applications. Also (read more)
Browse Diode Lasers Datasheets for World Star Tech -
. USHIO LASER DIODES Ushio Laser Diodes are available from 375nm to 850nm at various power levels. Ushio red laser diodes are available from 633nm to 690nm. High power red laser diodes HL63290HD (read more)
Browse Diode Lasers Datasheets for World Star Tech -
: Wavelength: 638 nm (typical) Optical Output Power: 3 W (Continuous Wave); 4.2 W (Pulsed) Operating Current: Up to 3 A (CW); Up to 3.8 A (Pulsed) Operating Voltage: 2.5–3.0 V (at 3 W output) Threshold Current: 570–850 mA Beam (read more)
Browse Diode Lasers Datasheets for World Star Tech
More Information Top
-
Broadband Opto-Electrical Receivers in Standard CMOS
850 nm photodiode DC responsivity .
-
Energy-Efficient VCSELs for Optical Interconnects
J.A. Lott, A.S. Payusov, S.A. Blokhin, P. Moser, N.N. Ledentsov, D. Bimberg, Arrays of 850 nm photodiodes and vertical cavity surface emitting lasers for 25 to 40 Gbit/s optical interconnects.
-
Contents: Phys. Status Solidi C 2/2012
Arrays of 850 nm photodiodes and vertical cavity surface emitting lasers for 25 to 40 Gbit/s optical interconnects .
-
A comparison of single mode and multimode fiber links for use in wireless‐over‐fiber systems
Figure 1 shows the measurement setup for the RoF link consisting of a low-cost 850 nm VCSEL (SM85-3N001) from Optowell (www.optowell.com) and a low-cost 850 nm Photodiode (TPD- 8D12-006) from Truelight (www.truelight.com.tw).
-
Front Matter: Volume 8054
25 Gbps 850 nm photodiode for emerging 100 Gb ethernet applications (Invited Paper .
-
Optical data transmission at the superconducting super collider
For the wave length region around 850 nm photodiodes are fabricated from germanium or several of the III-V components (InGaAsP, GaAlAsSb).
-
Proceedings of the workshop on triggering and data acquisition for experiments at the Supercollider
For the wavelength region around 850 nm photodiodes are fabrlcated from germamum or sevqral of the III-V comppnents (InGaAsP, G Sb).
-
Large-Area p-i-n Photodiode With High-Speed and High-Efficiency Across a Wide Optical Operation Window (0.85 to 1.55 μm)
[7] J. A. Lott, A. S. Payusov, S. A. Blokhin, P. Moser, N. N. Ledentsov, and D. Bimberg, “Arrays of 850 nm photodiodes and vertical cavity surface emitting lasers for 25 to 40 Gbit/sec optical interconnects,” Phys.
-
High Speed Optical Data Transmission With Compact 850 nm TO-Can Assemblies
[8] J. A. Lott, A. S. Payusov, S. A. Blokhin, P. Moser, N. N. Ledentsov, and D. Bimberg, “Arrays of 850 nm photodiodes and vertical cavity surface emitting lasers for 25 to 40 Gbit/s optical interconnects,” Phys.
-
High-Speed, High-Efficiency, Large-Area p-i-n Photodiode for Application to Optical Interconnects from 0.85 to 1.55 μm Wavelengths
[5] J. A. Lott, A. S. Payusov, S. A. Blokhin, P. Moser, N. N. Ledentsov, and D. Bimberg, “Arrays of 850 nm photodiodes and vertical cavity surface emitting lasers for 25 to 40 Gbit/sec optical interconnects,” Phys.
Indicates content that may require registration and/or purchase.