-
Supplier: Mixer Direct
Description: The 3 bladed stainless square pitch impeller is the staple impeller for many mixing processes due to its efficiency and durability. Mixer Direct's propellers are solid 316L for maximum corrosion resistance in most environments. Being left handed, they will pump in a downward direction when
- Number Of Blades / Vanes: 3
- Outside Diameter: 8 inch
- Bore Size: 0.625 inch
- Features: Adjustable Pitch, Anti-Static, Coated / Plated, Corrosion Resistant, Custom Fabricated, Multistage, Other
-
Supplier: Mixer Direct
Description: The 3 bladed stainless square pitch impeller is the staple impeller for many mixing processes due to its efficiency and durability. Mixer Direct's propellers are solid 316L for maximum corrosion resistance in most environments. Being left handed, they will pump in a downward direction when
- Number Of Blades / Vanes: 3
- Outside Diameter: 8 inch
- Bore Size: 1 inch
- Features: Adjustable Pitch, Anti-Static, Coated / Plated, Corrosion Resistant, Custom Fabricated, Multistage, Other
-
Supplier: Mixer Direct
Description: The 3 bladed stainless square pitch impeller is the staple impeller for many mixing processes due to its efficiency and durability. Mixer Direct's propellers are solid 316L for maximum corrosion resistance in most environments. Being left handed, they will pump in a downward direction when
- Number Of Blades / Vanes: 3
- Outside Diameter: 12 inch
- Bore Size: 0.875 inch
- Features: Adjustable Pitch, Anti-Static, Coated / Plated, Corrosion Resistant, Custom Fabricated, Multistage, Other
-
-
Supplier: Mixer Direct
Description: The 3 bladed stainless square pitch impeller is the staple impeller for many mixing processes due to its efficiency and durability. Mixer Direct's propellers are solid 316L for maximum corrosion resistance in most environments. Being left handed, they will pump in a downward direction when
- Number Of Blades / Vanes: 3
- Outside Diameter: 5 inch
- Bore Size: 0.625 inch
- Features: Adjustable Pitch, Anti-Static, Coated / Plated, Corrosion Resistant, Custom Fabricated, Multistage, Other
-
Supplier: Cole-Parmer
Description: Mixer
- Motor Speed: 100 to 2,000 rpm
- Motor Power: 0.5 HP
- Mixer Type: Propeller / Impeller
-
Supplier: HVACQuick.com
Description: Fantech FADE Propeller Fans. 1/25 Hp 115/1/60 - 304 cfm. 4.1 sones at 0.1 inches SP. A series of sidewall propeller fans designed for structural stability with a slim profile for conservation of space and safety. All FADE Series fans have aerodynamically designed propeller
-
Supplier: Fasco
Description: needs. The Morrill Fan Blade is engineered to fit all unit bearing motors or 2 bearing motors with shaft adapters. Hubbed blade options offer precise unity between the motor and blade, and are available for 3/16" to 3/8" shaft diameters in 6" through 12" fan diameters.
-
Supplier: Loren Cook Company
Description: The REBEL direct drive propeller roof fans are available in 4 fan sizes with propeller diameters ranging from 12 inches to 24 inches. The REBEL provides maximum performance, durability, economy, and flexibility in a wide range of supply (REBS) and exhaust (REBE) air moving
- Air Flow Rate: 200 to 5,800 SCFM
- Material of Construction: Aluminum
- Design: Axial
- Environment: Clean Air / Gas
-
Supplier: Capital Lighting, Inc.
Description: PRODUCT DETAILS / SPECS Width/Dia: 13.75 Height: 8.75 Length 8.75 Bulb Finish: Coffee Mocha Weight: 10 Product Name: Fan Blades UPC: 783927390163 Category: Fan Blades Shipped Via: UPS
-
Supplier: Capital Lighting, Inc.
Description: PRODUCT DETAILS / SPECS Width/Dia: 13.75 Height: 8.75 Length 8.75 Bulb Finish: Satin Natural White Weight: 10 Product Name: Fan Blades UPC: 783927390149 Category: Fan Blades Shipped Via: UPS
-
Supplier: Capital Lighting, Inc.
Description: PRODUCT DETAILS / SPECS Width/Dia: 13.75 Height: 8.75 Length 8.75 Bulb Finish: Satin Black Weight: 10 Product Name: Fan Blades UPC: 783927390156 Category: Fan Blades Shipped Via: UPS
-
Supplier: Capital Lighting, Inc.
Description: PRODUCT DETAILS / SPECS Width/Dia: 8.50 Height: 10.50 Length 10.50 Bulb Finish: Walnut Weight: 4 Product Name: Fan Blades UPC: 783927390217 Category: Fan Blades Shipped Via: UPS
-
Supplier: ebm-papst Inc.
Description: conveying air through heat exchangers. With axial fans, which function similarly to a propeller, the air is conveyed in axial direction in parallel with the rotating motor shaft. The ebm-papst external rotor motor is integrated directly into the axial impeller, forming a compact axial fan
- Air Flow Rate: 9,989.8434 SCFM
- Static Pressure: 0 in H2O
- Applications / Use: Air Handling Units / HVAC
- Design: Axial
-
Supplier: ebm-papst Inc.
Description: conveying air through heat exchangers. With axial fans, which function similarly to a propeller, the air is conveyed in axial direction in parallel with the rotating motor shaft. The ebm-papst external rotor motor is integrated directly into the axial impeller, forming a compact axial fan
- Air Flow Rate: 16,355.574 SCFM
- Static Pressure: 0 in H2O
- Applications / Use: Air Handling Units / HVAC
- Design: Axial
-
Supplier: RS Components, Ltd.
Description: diameters, wall rings and mounting brackets (purchased separately). IP54 protection rated Blade Diameter = 154mm Blade Depth = 37mm Blade Angle = 34° Direction of Air Flow = Toward Motor
-
Supplier: Radwell International
Description: PROPELLER FAN BLADE, 30" DIAMETER, 4 BLADE, 22 PITCH CW ROTATION, 5/8" BORE. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Radwell International
Description: FAN, WHITE, 5 BLADES, 8 INCH PROPELLER DIA, BORE DIA 1/4 INCH. FREE 2 YEAR RADWELL WARRANTY
- Applications / Use: Air Handling Units / HVAC
-
Supplier: Lewmar Limited
Description: No reservoir to install, no leaks and no maintenance High performance 5 blade propellers give equal thrust in both directions High integrity seal Spline driven propeller, no drive pin required Black box electronics prevents misuse and protects motor Hardened and ground spiral
-
Supplier: Mahindra Aerospace
Description: for operators in remote areas. The Airvan 8’s high lift wing, rugged all spring-steel undercarriage, high flotation tires and excellent propeller ground clearance equip the Airvan 8 to operate from short, semi-prepared strips with ease. 41.5” Sliding Door The Airvan 8’s
-
Supplier: TPI Corporation
Description: LOW PROFILE TYPE WHITE COLOR ETL (CANADA AND US) APPROVAL 120 V VOLTAGE RATING WALL MOUNTING 8.33 AMPERE CURRENT RATING 1000 W POWER RATING 70 CFM AIR FLOW RATE 3413 BTU/HR HEATING CAPACITY FINNED TUBULAR STEEL HEATING ELEMENT 14-1/2 INCH W X 3-1/2 INCH D X 7-1/8 INCH H HOUSING SIZE
- Heating Capacity: 1 kW
- AC Voltage Required: 120 volts
- Maximum Air Flow: 70 SCFM
- Heater Type: Air Heater, Forced Air Heater, Space Heater
-
Supplier: Greenheck
Description: Wall Fans The Wall Propeller Fans include both direct and belt driven fans with fabricated steel, aluminum, or cast aluminum blades. These wall fans are suitable for clean air applications, including exhaust, supply, or filtered supply. Reversible fans are available with cast aluminum
- Air Flow Rate: 100 to 87,000 SCFM
- Static Pressure: 0.4 to 1 in H2O
- Applications / Use: Air Handling Units / HVAC, Exhaust Ventilation
- Material of Construction: Aluminum, Steel
-
Supplier: Diamond Aircraft
Description: IO-240-B3B Horsepower 125 hp Propeller Sensenich 2-blade fixed pitch Airworthiness category Utility, spin certified Length 23 ft 6 in Height 7 ft 2 in Wing Span 35 ft 8 in Maximum takeoff weight 1,764 lbs Useful load 600 lbs* Fuel capacity, usable 24.0 gal Fuel AVGAS 100LL
-
Supplier: Cessna Aircraft Company
Description: Dimensions Length 37 ft 7 in (11.46 m) Height 14 ft 11 in (4.53 m) Wingspan 52 ft 1 in (15.87 m) Wing Wing Area 279 sq ft (25.96 sq m) Wheelbase 11 ft 8 in (3.54 m) Tread 11 ft 8 in (3.56 m) Cabin Interior Height Width Length 54 in (1.37 m) 64 in (1.63 m) 12 ft 9 in (3.88 m) Maximum
-
Supplier: Hartzell Air Movement
Description: Drive, Adjustable Pitch Vane Axial Fan Series 65 vaneaxial fans feature adjustable pitch blades in direct drive units. Standard sizes are 35 to 79″, with flow rates from 5,900 to 232,500 CFM at free air. Individual blades are secured to the hub with a lock washer and nut. The
- Static Pressure: 0 to 8 in H2O
- Maximum Diameter (Fan or Blower Wheel): 12 to 60 inch
- Material of Construction: Aluminum, Stainless Steel, Steel
- Design: Axial
-
Supplier: Cirrus Aircraft
Description: m) Airframe & Powerplant Continental IO-360-ES 200 HP Engine Black Engine Baffling 3-Blade Propeller Cirrus Airframe Parachute System™ (CAPS) Airbag Seatbelts (Front Seats) Single Movement Power Lever Dual Side Yoke Advanced Wheel Fairings High Performance Brakes Tubeless Tires Surface
-
Supplier: Cirrus Aircraft
Description: 1270 ft/min (6.45 m/sec) Max operating Altitude: 17,500 ft (5,334 m) Stall Speed with Flaps: 60 KCAS Max Cruise Speed: 183 KTAS Landing Groundroll: 1178 ft (359 m) Airframe & Powerplant Continental IO-550-ES 310 HP Engine Black Engine Baffling 3-Blade Propeller Cirrus Airframe
-
Supplier: ASTM International
Description: flight permits, or other like documentation. 1.3 A gyroplane for the purposes of this specification is defined as a rotorcraft to be used for day VFR only, with rotor blades that are not engine-driven in flight and are supported in flight by the reaction of the air on a single rotor that
-
Supplier: Beechcraft Corporation
Description: The King Air® C90GTx is a whole new world of flying that offers the impressive King Air qualities of performance combined with comfort. This versatile workhorse has great range and payload due to its features like composite winglets, swept-blade propellers and dual aft strakes. The
-
Supplier: ONE Aviation Corporation
Description: PROPELLER MANUFACTURER HARTZELL BLADES 4 COMPOSITE ACCOMMODATIONS SEATS 6 STANDARD 7-8 OPTIONAL EXTERIOR DIMENSIONS LENGTH 38.5 FT WINGSPAN 45 F HEIGHT 12.8 FT INTERIOR DIMENSIONS LENGTH 136 IN HEIGHT (MAX) 54 IN WIDTH (MAX) 60 IN WEIGHTS MAXIMUM RAMP 8,920 LB
-
Supplier: ASTM International
Description: subject to parts of 14 CFR 33 or CS-E and/or 14 CFR 35 or CS-P, or equivalent, in particular blade-off and bird strike. These would be conducted on the fan as a unit (including motor) rather than on motor or fan alone. 1.5 The applicant for a design approval shall seek the individual guidance
-
Supplier: Cessna Aircraft Company
Description: Dimensions Length 27 ft 2 in (8.28 m) Height 8 ft 11 in (2.72 m) Wingspan 36 ft 1 in (11.00 m) Wing Wing Area 174 sq ft (16.17 sq m) Wheelbase 5 ft 5 in (1.65 m) Tread N/A Cabin Interior Height Width Length 48 in (1.22 m) 40 in (1.00 m) 11 ft 10 in (3.61 m) Maximum Passengers 4 Baggage
Find Suppliers by Category Top
Featured Products Top
-
Hartzell Propeller Inc. logo, the composite blades shaved away gradually—about 8 inches per (read more)
Browse Fans and Blowers (industrial) Datasheets for Hartzell Air Movement
More Information Top
-
Quinone-dependent alcohol dehydrogenases and fad-dependent alcohol oxidases
Subunit I ( 8 blade propeller like protein) contains PQQ, a calcium ion, and cytochrome c that is attached to the terminus of the polypeptide chain.
-
Journal of Aircraft > Ideal efficiency of propellers - Theodorsen revisited
Fig. 7 Ideal efficiency rj vs power coefficient cp for 2 blade and 8 blade propellers at "corresponding" advance coefficients, A and X*, respectively.
-
Brazilian Silent Aircraft Program
Its electric engine, with 110 HP, drives an 8 blades propeller and the turbulence is filtered by two screens localized on the stabilization chamber.
-
Allosteric β‐propeller signalling in TolB and its manipulation by translocating colicins
The CATH database lists over 800 unique b-propeller domains that contain 4– 8 pro- peller blades and these can be categorized into one of seven folds based on the repeat motifs within each blade, such as .
-
Journal of Hydronautics > A Water-Turbine Driven Propeller for High Performance Ship Propulsion
2) (3) (4) (5) (6) (7) GAS TURBINE CENTRIFUGAL PUMP REAR STRUT INLET PIPE SUPPLY PIPE WATER EXIT PROPELLER NOZZLE ( 8 ) PROPELLER BLADE (9) BEARINGS .
-
Allosteric β‐propeller signalling in TolB and its manipulation by translocating colicins | The EMBO Journal
The CATH database lists over 800 unique β‐propeller domains that contain 4– 8 propeller blades and these can be categorized into one of seven folds based on the repeat motifs within each blade, such as the WD and KELCH domains (Chaudhuri et …
-
Adaptive Feed-Forward Control of Low Frequency Interior Noise
Each engine drives a 8 - blade propeller made of carbon fiber reinforced plastic with a diameter of 5.33 m that allows for cruising speed up to Mach 0.72 at 37000 ft.
-
Dipeptidyl Aminopeptidases
DPIV, DPL1 and FAP have an 8 - blade propeller whereas PEP and ACPH have, like integrin α chain, a 7-blade propeller (Aertgeerts et al 2005, Bartlam et al 2004, F¨ulop et al 1998, Rasmussen et al 2003, Strop et al 2004).
-
Acoustic challenges of the A400M for active systems
Its advanced aerodynamic design, coupled with four new generation, high performance turboprops and 8 - blade propellers provide cruising speed up to Mach 0,72 at 37000 ft, almost as fast as turbofan-powered transports.
-
General formulation for quantitative G‐factor calculation in GRAPPA reconstructions
The Cartesian data were resampled as PROPELLER data ( 8 blades , 32 phase encoding steps per blade and 128 readout points, base matrix of 128 ϫ 128) by sinc interpolation and normal complex noise were applied to the PROPELLER k-space data.
Indicates content that may require registration and/or purchase.