Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: ARM Inc.
Description: The SecurCore™ SC100™ processor provides the lowest cost introduction to 32-bit ARM secure technology, and enables existing 8 and 16-bit smart card products to migrate to the 32-bit ARM platform easily. The SC100 processor is based on the ARM7™ processor family, the
-
Supplier: ELMA Electronic Inc.
Description: 4-core 2.1 GHz Intel Core i7-3612QE processor 2-core 2.5 GHz Intel Core i7-3555LE processor Up to 16 Gbytes DDR3-1600 DRAM with ECC Configurable PCI Express® (PCIe) data plane fabric interface supports: 8 x1 PCIe ports, 2 x4 PCIe ports, 1 x4 + 4 x1
- CPU Speed: 2,100 to 2,500 MHz
- RAM: 16,000 MB
- Communication Networks: Ethernet
- Features: Other
-
Supplier: ELMA Electronic Inc.
Description: Features: 6U VPX (VITA 46.0) single board computer: Air-cooled Use in commercial (non-rugged) applications 6U VPX 0.8-inch slot or 1.0-inch slot Optional rear transition module available Compatible with several OpenVPX™ profiles 4th generation Intel® Core™ processor: Option for
- RAM: 16,000 to 32,000 MB
- Communication Networks: Ethernet
- Features: Other
- Ports: Serial Ports, USB
-
-
Supplier: Advantech
Description: Intel Core Ultra Processors (Code Name: Panther Lake) Intel Core Ultra Processors, up to 14 Cores, TDP 28W/15W Dual Channel DDR5-7200 up to 128GB, with IBECC support 4 simultaneous displays: eDP + 2x HDMI + USB-C with DP Alt. 2x LAN, 6x USB (incl. 1x USB4), 4x
-
Supplier: Advantech
Description: 8th Gen Intel® Core™ Processor BGA 1528 Supports Intel® Core™ core i7-8665UE /i5-8365UE/I3-8145UE/Celereon 4305UE, 15W TDP, BGA 1528 16nm Processor Supports two 260-pin SO-DIMM up to 64GB DDR4 2400 MHz SDRAM Supports multiple display I/O supports versatile Tri
- Max Speed: 2.2 GHz
- Memory Capacity: 64 GB
- Features: Other
-
Supplier: Advantech
Description: 8th/9th Gen Intel® Core™ Processor LGA1151 Supports Intel® 8th/9th Gen Core™ i processor (LGA1151) with Intel H310 chipset One 260-pin SO-DIMM up to 32GB DDR4 2666 MHz SDRAM Supports PCIe x 16 (Gen 3), 1 M.2 B key, 1 M.2 E key, 2 COM, 4 USB 3.0 and 3 SATA III Supports
- Max Speed: 2.1 to 3.7 GHz
- Memory Capacity: 16 GB
- Processor / CPU: Intel® Celeron®
- Chipset: Intel® Chipset
-
Supplier: ELMA Electronic Inc.
Description: 331/x06 VPX Switch 4th generation Intel® Core™ processor: Option for 2-core or 4-core processor Includes Intel® Advanced Vector Extensions 2 (AVX2) Includes Intel® AES New Instructions (AES-NI) Up to 16 Gbytes soldered DDR3L-1600 DRAM with ECC Configurable control
- RAM: 16,000 MB
- Communication Networks: Ethernet
- Features: Other
- Ports: Serial Ports, USB
-
Supplier: Aaeon Systems Inc.
Description: The EMB-H61A is a Mini-ITX form factor board with a 2rd generation Intel® Core™ i5 processor and the Intel® Core™ H61 chipset. Moreover, up to 16GB of DDR3 1066/1333 memory is feasible for two SODIMMs. Its two SATA 3.0Gb/s and CF-SATA ports provide ample storage space.
- Memory Capacity: 1.748 GB
- Chipset: Intel® Chipset
- On Board Features: On-board Ethernet Controller, On-board Video Controller, Serial Interface (RS232, RS422, RS485)
- Features: Other
-
Supplier: ELMA Electronic Inc.
Description: (at card edge) 3U VPX 1.0 inch slot Optional rear transition module available I/O interfaces compatible with several OpenVPX profiles 4th generation Intel® Core™ processor: Up to 16 Gbytes soldered DDR3L-1600 DRAM with ECC Configurable control plane fabric interface (VITA 46.6)
- RAM: 16,000 MB
- Communication Networks: Ethernet
- Features: Other
- Ports: Serial Ports, USB
-
Supplier: Win Source Electronics
Description: Category: CPU Win Source Part Number: 1416282-IBM 8334 - 8 CORE 3.0 GHZ POWER7 PROCESSOR Manufacturer: IBM
-
Supplier: Accuris
Description: MICROCIRCUIT, PROCESSOR, DIGITAL, CMOS, RADIATION HARDENED, QUAD CORE LEON4 SPARC V8 PROCESSOR, MONOLITHIC SILICON
-
Supplier: ADLINK Technology Inc.
Description: state-of-the-art 2.4GHz quad-core Intel® Core™ i7-4700EQ processors (3.4GHz maximum in single-core, Turbo Boost mode), and up to 16 GB of 1600 MHz DDR3L memory, the PXIe-3985 utilizes four separate computing engines on a single processor, enabling execution of
- Card Format: 3U
- Features: Other
-
Supplier: Advantech
Description: 3U CompactPCI Intel® 6th Gen. Quad- Core™ Processor Blade Intel® latest 6th Gen 14nm Xeon®/Core™ processor with CM236 PCH Up to 16GB DDR4-2133 soldered memory with ECC or Non-ECC Multi-option storage as 2.5" SATA, Cfast, Mirco SD, etc 2 RJ45 GbE LAN, 2 USB3.0, 1VGA on
-
Supplier: Computer Express L.L.C.
Description: • Intel Core Duo/Core 2 Duo Processor up to FSB667MHz • Dual Channels DDRII DIMM 400/533/667MHz up to 4GB • Support CRT, DVI and Dual Channels 18-bit LVDS (Dual Channels 24-bit LVDS optional) • Dual Display (Independent Display) • Dual Intel Gb Ethernet • 2 x SATA
- Memory Capacity: 4 GB
- Mini PCI: 1
- PCI Express: 1
- LAN / Networking: 2
-
Supplier: Aaeon Systems Inc.
Description: Applications Factory Automation Industrial Automation Network Security Features Intel Core 2 Quad/ Core 2 Duo LGA775 Processor, FSB 800/1066/1333 MHz Intel Q35 Dual-Channel DDR2 800/667 Memory (Up To 4 GB) 10/100Base-TX Ethernet & Gigabit Ethernet x 2 (Optional) Integrated
- Memory Capacity: 0.256 GB
- Chipset: Intel® Chipset
- Processor / CPU: Intel® Core™2 Duo
- On Board Features: On-board Ethernet Controller, Parallel Interface (PC printer port, Centronics®), Serial Interface (RS232, RS422, RS485)
-
Supplier: ADLINK Technology Inc.
Description: Intel? Core? i5-520E 2.4 GHz processors, and up to 8 GB of 1066 MHz DDR3 memory, the PXIe-3975 utilizes two separate computing engines on a single processor, enabling execution of two independent tasks simultaneously in a multi-tasking environment. With a configurable
- Card Format: 3U
- Features: Other
-
Supplier: Aaeon Systems Inc.
Description: Applications Manufacture Automation Industrial Automation Network Security Features Intel Core 2 Duo Processor, FSB 533/800/1066 MHz Intel Q965 DDR2 533/667/800 Memory (Up To 8 GB) 10/100Base-TX & Gigabit Ethernet x 2 (Optional) Integrated Intel Enhanced Graphics Core,
- Chipset: Intel® Chipset
- Processor / CPU: Intel® Core™2 Duo
- On Board Features: On-board Ethernet Controller, Parallel Interface (PC printer port, Centronics®), Serial Interface (RS232, RS422, RS485)
-
Supplier: Cirrus Logic, Inc.
Description: interface from which to configure the audio processing performed by the ICs. Features 32-bit post-processor audio DSP supports multi-channel Dolby® volume Programmable through DSP Composer™ Up to 8 channels of 32-bit serial audio Input configurable for all input/output digital audio
- Pin Count: 128
- Clock Speed: 400 MHz
- MIPS: 300
- Operating Current: 500 mA
-
Supplier: Aaeon Systems Inc.
Description: The PCM-9452 supports Intel Core 2 Duo/ Core Duo/ Core Solo/ Celeron M processors offering a wide range of performance, price and power. Memory support for up to 4GB of DDRII 400/533/667 is available through (2) 200 pin SODIMM sockets. Dual Ethernet connectivity is
- RAM: 224 MB
- Operating Temperature: 32 to 140 F
- Operating Humidity: 0 to 90 %
- Chipset: Intel® Chipset
-
Supplier: Advanced Micro Devices, Inc.
Description: The Six-Core AMD Opteron™ Processor provides up to 30% more performance in the same socket 1207 footprint than previous generation quad-core AMD Opteron processors. This upgrade enables a performance improvement for edge-of-enterprise markets including storage and
-
Supplier: Win Source Electronics
Description: Category: Server Win Source Part Number: 1421110-IBM 8284-21A - IBM S812 Server w/EPXQ 4-Core 3GHz P8 Processor Manufacturer: IBM
- Server Type: Network Server
-
Supplier: Acromag, Inc.
Description: TSI148 VME interface chip. The XVME-6510 is a high performance 6U VME single board computer based on the 4th Generation Intel® Core™ i7 processor and utilizes the Intel 8-Series QM87 PCH chipset for extensive I/O support. Two ruggedized SODIMM offer up to 16GB of high-speed
- CPU Speed: 2,400 MHz
- RAM: 16,000 MB
- Cache Memory (L1 & L2): 6,000 KB
- Flash Memory (RAM): 32,000,000 KB
-
Supplier: Global American, Inc.
Description: The LV-67B-G Mini-ITX motherboard is based on the Mobile Intel GM45 Chipset and Intel Core 2 Duo / Intel Core 2 Quad processors with up to 8GB of DDR3 memory support. The board offers outstanding performance and faster data transfers required in computing environments such as
- Max Speed: 0.8 to 1.066 GHz
- Memory Capacity: 8 GB
- LAN / Networking: 2
- SATA: 4
-
Supplier: Utmel Electronic Limited
Description: Processors - Application Specialized 32-bit MPU ARM Cortex-A9 core 1GHz
- Operating Temperature: 0 to 95 C
- Data Bus: 32-Bit
- Microprocessor Family: ARM
- Package Type: Other
-
Supplier: ESAB Welding and Cutting Products
Description: Features Coreshield 8 is a self-shielded flux cored wire designed to weld critical structural applications while maintaining excellent arc characteristics and high welder appeal using DCEN polarity. Coreshield 8 is tested and certified to meet the new AWS D designation requirements,
- Tensile Strength (UTS): 81,945.81423681631 psi
- Yield Strength: 67,442.13030109661 psi
- Elongation: 24 %
- Approvals / Conformance: ABS, ASME, CWB, DNV
-
Supplier: Broadcom Inc.
Description: the toughest virtualized, cloud and mission critical deployments. With almost 1.2 million IOPS on a single port, it is ideally suited for FC connectivity to solid state disks (SSDs) and new multi-core processors. Its advanced management functionality can shave days off installing and
- Number of Terminating Connections: 2
- Product Form Factor: Board-level Unit
- Bus Protocols: PCI Express
-
Supplier: Computer Express L.L.C.
Description: • Intel Core 2 Duo Desktop/Pentium D/ Pentium 4/Celeron D Processor FSB533/800/1066MHz • DDRII DIMM 533/667/800MHz up to 4GB • 4 x SATA, 10 x USB 2.0 Ports, 8-bit GPIO • Dual Realtek GbE LAN • 5 x PCI, 1 x ISA, 1 x PClex16 • Support TPM 1.2, Watchdog Timer and
- Memory Capacity: 4 GB
- ISA Slots: 1
- PCI Slots: 5
- USB: 10
-
Supplier: SECO
Description: SOM-COMe-BT6-CFL-H is a COM Express® Basic Type 6 with Intel® 8th generation Core™/ Xeon® (formerly Coffee Lake H) and 9th generation Core™ / Xeon® / Celeron® (formerly Coffee Lake Refresh) CPUs reaching a maximum of 12 threads. Mounting the Intel® Gen9 LP graphic core
- Capacity: 64,000 MB
- Operating Temperature: 32 to 140 F
- Form Factor: COM Express Basic
- Socket: Card
-
Description: BSP QNX Neutrino BSP Green Hills INTEGRITY BSP LynuxWorks LynxOS BSP Technical Specs Processor NXP QorIQ T1042 processor with four Power Architecture® e5500 cores at up to 1.4 GHz 256 kB back-side L2 cache (per core) 256 kB platform cache IEEE 754 Floating-Point Unit
- RAM: 8,000 MB
- Communication Networks: Ethernet
- Features: Other
- Computer Bus: PMC
-
Supplier: ADLINK Technology Inc.
Description: latest 4th generation Intel® Core™ i7-4700EQ processor (Formerly Haswell) delivers outstanding processor performance with minimum power consumption. Intel’s Quick Sync Technology and Core IPG equip the MXE-5400 with market-leading performance boost in image/video related
- Speed: 2,700 MHz
- RAM: 16 GB
- Operating Temperature: -4 to 158 F
- Mounting / Configuration: Desktop / Tower
-
Supplier: Global American, Inc.
Description: The 1707660 Mini-ITX System is based on the Mobile Intel GM45 Chipset and Intel Core 2 Duo / Intel Core 2 Quad processors with up to 8GB of DDR3 memory support. The system offers outstanding performance and faster data transfers required in computing environments such as
- RAM: 8 GB
- Computer Type: Desktop / Tower
- Processor: Intel®
-
Supplier: Global American, Inc.
Description: 2808013 - ATX Industral Motherboard with Socket LGA 1156 for Intel Xeon X3400 / L3400 Core i3 and Pentium Processors
- Max Speed: 0.8 to 1.333 GHz
- Memory Capacity: 16 to 32 GB
- PCI Slots: 1
- LAN / Networking: 2
-
Supplier: SECO
Description: SOM-COMe-BT6-CFL-H is a COM Express® Basic Type 6 Computer on Module (CoM) with Intel® 8th generation Core™/ Xeon® (formerly Coffee Lake H) and 9th generation Core™ / Xeon® / Celeron® (formerly Coffee Lake Refresh) CPUs reaching a maximum of 12 threads. Mounting the Intel® Gen9 LP
- Capacity: 64,000 MB
- Operating Temperature: 32 to 140 F
- Form Factor: COM Express Basic
- Socket: Card
-
Supplier: Industrial PC, Inc.
Description: 8-Core Intel® Atom™ Mini-ITX Motherboard Intel® Atom™ C3758 8-Core Denverton Processor 4x DIMM sockets supporting RDIMM and UDIMM Industrial PC works with the top industrial motherboards manufacturers, including Jetway, MSI, and ASRock, to provide their clients
- Max Speed: 2.2 GHz
- Memory Capacity: 256 GB
- PCI Slots: 1
- PCI Express: 1
-
Supplier: Global American, Inc.
Description: The 1707661 Mini-ITX System is based on the Mobile Intel GM45 Chipset and Intel Core 2 Duo / Intel Core 2 Quad processors with up to 8GB of DDR3 memory support. The system offers outstanding performance and faster data transfers required in computing environments such as
- RAM: 8 GB
- Computer Type: Desktop / Tower
- Processor: Intel®
Find Suppliers by Category Top
Featured Products Top
-
PM5981B-FEI: High-Performance Dual-Core Microcontroller for Extreme Conditions Key Features: (read more)
Browse Microcontrollers (MCU) Datasheets for Win Source Electronics -
notch CWL TWE as low as 0.01 wave RMS / inch measured at 632.8 nm Quality and consistency from an innovative thin-film coating process Alluxa thin-film optical interference filters and dielectric mirrors are all hard-coated using our (read more)
Browse Optical Bandpass Filters Datasheets for Alluxa, Inc. -
The STM32F103C8T6 is a mainstream 32-bit microcontroller manufactured by STMicroelectronics. Built around the Arm Cortex-M3 processor core, it combines a maximum operating frequency of 72 MHz, 64 KB of embedded Flash memory, 20 KB of SRAM, flexible communication (read more)
Browse Microcontrollers (MCU) Datasheets for ERSAELECTRONICS PTE. LTD. -
IS21ES08GA-JCLI 8GB Industrial eMMC 5.0 Managed NAND Flash Memory The IS21ES08GA-JCLI from ISSI, Integrated Silicon Solution Inc., is an 8GB industrial-grade e (read more)
Browse Memory Chips Datasheets for ERSAELECTRONICS PTE. LTD. -
. Widely applicable for RF laboratory testing, wireless communication systems, signal monitoring equipment, base station debugging and various microwave signal distribution engineering projects, serving as a core essential component for professional RF system integration and signal processing (read more)
Browse RF Power Dividers and RF Power Combiners Datasheets for 5o.com -
Logic Capacity: 50,000 LEs and 150 embedded multipliers provide sufficient resources for protocol logic, soft-core processing, and signal buffering (read more)
Browse Field-Programmable Gate Arrays (FPGA) Datasheets for Win Source Electronics -
13th Gen Intel® Processor with 8+8 Cores Quad display interfaces for SCADA and more multi-display use cases Support for a RAID card, HSR/PRP expansion card, and redundant PSU Supports Intel® AMT, iBMC, SNMP for remote management Wide (read more)
Browse Ruggedized Computers Datasheets for Advantech -
TPC-318WH touch panel computer is a C1D2 certification model equipped with 18.5" WXGA TFT LED LCD, low-power 8th Gen. Intel® Core™ i5-8365UE quad-core processor, and built-in 8 GB DDR4 SO-DIMM delivering high performance yet compact and fanless computing system. To provide enhanced (read more)
Browse Touch Screen Displays Datasheets for Advantech -
, a lamp module and a power supply. These components are easy to service and their modular design offers process flexibility with lower cost of ownership. The core of the microwave-powered system is the electrodeless bulb which features (read more)
Browse UV Curing Equipment Datasheets for Excelitas Technologies Corp. -
, MIL-I-45208A Boeing Company D6-82479 BMS 8-133 Core Materials BMS 8-350 BMS 8-39 ISO 9001:2015/AS9100D ITAR compliant RECOMMENDED PRODUCTS (read more)
Browse Foams and Foam Materials Datasheets for General Plastics Manufacturing Co.
Conduct Research Top
-
The C8051 Core: A Viable Compute Engine for 8-bit MCU Design
In today's ARM-oriented MCU development environment, 8-bit devices might look old and outdated, but looks are deceiving. When coupled with modern process technologies and advanced mixed-signal peripherals, 8-bit performance on most control tasks can match or exceed many other CPU architectures
-
Very Large FFT For TMS320C6678 Processors
This white paper discusses the very large FFT (VLFFT) demo, which implements one-dimensional complex single-precision floating-point FFTs of size 16K to 1024K samples on 1, 2, 4 and 8 DSP cores of TI's TMS320C6678 8-core fixed- and floatingpoint DSP in order to demonstrate the capabilities
-
EETimes.com | Electronics Industry News for EEs & Engineering Managers
Heard on the Beat (Feb. 8) Heard on the Beat (Feb. 8) Commentary & analysis of week's chip news, Feb. 4-8 Cadence's Tality subsidiary cuts 200 jobs, closes design centers SAN JOSE -- Tality Corp. today announced it will eliminate 200 jobs and restructure its wireline communications business
-
EETimes.com | Electronics Industry News for EEs & Engineering Managers
to clarify litho technology status Holiday preparation spurs an inventory surge Intel to invest $110 million in Costa Rica assembly plant Zoran's sales jump in Q3, posts $54.5 million loss TriQuint posts Q3 loss, sales up 8% in quarter ARM's next processor core to break with the past IBM, TSMC fab
-
EETimes.com | Electronics Industry News for EEs & Engineering Managers
Shift to 65-nm designs likely to be quick Many IC designers may quickly move past the 90-nm node for digital-dominated designs to 65-nm design rules. AMD set to launch dual-core Opterons AMD Inc. is widely expected to formally launch the first dual-core versions of its popular 64-bit Opteron server
-
EETimes.com | Electronics Industry News for EEs & Engineering Managers
) chip market, announcing a product designed for the emerging 5-GHz broadband standard. The new product, dubbed Prism Indigo, is based on both ARM Ltd.'s RISC processor core and IBM Microelectronics' silicon germanium (SiGe) technology. Europe and Asia begin to hinder electronics recovery Europe
-
EETimes.com | Electronics Industry News for EEs & Engineering Managers
on the Beat (June 8) Commentary & analysis of week's chip news Panel calls for reform of U.S. export controls on processors, computers SAN JOSE -- The Semiconductor Industry Association today endorsed a proposal to eliminate U.S. export controls on general-purpose computers and microprocessors
-
EETimes.com | Electronics Industry News for EEs & Engineering Managers
Technology Inc. said Friday (Aug. 12) that it has filed a complaint against Zilog Inc. alleging patent infringement. German startup develops multimedia processor A German university spin-off company has developed a parallel processing core for multimedia applications called the HiBRID-SoC. The device
More Information Top
-
Shopping In CPU Processors - Big Bruin
Intel SR0L0 - SR0L0 Intel Xeon E5-2690 8 Core 2.90GHz 8.00GT/s QPI 20MB L3 Cache Socket FCLGA2011 Processor Mfr P/N SR0L0 Unboxed / OEM New INTEL XEON 8 CORE PROCESSOR E5-2690 2.9GHZ 20MB L3 CACHE Rated: 0/10 0 …
-
3D stacking of high-performance processors
An 8 Core Processor as Connected .
-
Algorithms and Architectures for Parallel Processing
The data format conversion process was carried out sequentially on a single node of 8 cores processor .
-
Shopping In CPU Processors - Big Bruin
Intel SR0L0 - SR0L0 Intel Xeon E5-2690 8 Core 2.90GHz 8.00GT/s QPI 20MB L3 Cache Socket FCLGA2011 Processor Mfr P/N SR0L0 Unboxed / OEM New INTEL XEON 8 CORE PROCESSOR E5-2690 2.9GHZ 20MB L3 CACHE Rated: 0/10 0 …
-
Shopping In CPU Processors - Big Bruin
Intel SR0L0 SR0L0 Intel Xeon E5-2690 8 Core 2.90GHz 8.00GT/s QPI 20MB L3 Cache Socket FCLGA2011 Processor Mfr P/N SR0L0 Unboxed / OEM New INTEL XEON 8 CORE PROCESSOR E5-2690 2.9GHZ 20MB L3 CACHE Rated: 0/10 0 …
-
Interconnections in multi-core architectures: understanding mechanisms, overheads and scaling
the 8 core processor .
-
High Performance Computing for Computational Science - VECPAR 2008
SUN UltraSPARC-T1 8 core processor (1.2GHz) (4-way fine-grain multithreading core) L1 Cache .
-
http://www.intel.com/Assets/PDF/prodbrief/7400-prodbrief.pdf
IBM* System x3950 M2 platform with eight Intel® Xeon® processors X7460 (2.66 GHz, 16 MB L2 cache, 6 cores ) 8 processors /48 cores/48 threads), 512 GB memory, Red Hat Enterprise Linux Adv.
Indicates content that may require registration and/or purchase.