-
Supplier: ASAP Semiconductor LLC
Description: Thick Film Resistors - SMD 1/8watt 200ohms 5% 200ppm
- Resistance Range: 200 ohms
- Tolerance: 5 +/- %
- Temperature Coefficient (TCR): 200 ±ppm/°C
- Mounting / Packaging: Surface Mount (SMT / SMD)
-
Supplier: ASAP Semiconductor LLC
Description: Thick Film Resistors - SMD 1/8watt 200ohms 1%
- Resistance Range: 200 ohms
- Tolerance: 1 +/- %
- Mounting / Packaging: Surface Mount (SMT / SMD)
- Technology / Construction: Thick Film
-
Supplier: ASAP Semiconductor LLC
Description: Thick Film Resistors - SMD 1/8watt 200ohms 5%
- Resistance Range: 200 ohms
- Tolerance: 5 +/- %
- Mounting / Packaging: Surface Mount (SMT / SMD)
- Technology / Construction: Thick Film
-
-
Supplier: ASAP Semiconductor LLC
Description: Thick Film Resistors - SMD 1/8watt 110ohms 5% 200ppm
- Resistance Range: 110 ohms
- Tolerance: 5 +/- %
- Temperature Coefficient (TCR): 200 ±ppm/°C
- Mounting / Packaging: Surface Mount (SMT / SMD)
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8.2ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 8.2ohm, Chassis Mount Resistors. This listing supports
- Resistance Range: 8.2 ohms
- Tolerance: 1 +/- %
- Temperature Coefficient (TCR): 50 ±ppm/°C
- Operating Temperature: -55 to 250 C
-
Supplier: Utmel Electronic Limited
Description: Resistor Thick Film 0402 6.8k Ohm 5% 1/16 Watt ±200ppm °C Surface Mount Punched Paper Tape and Reel
- Resistance Range: 6,800 ohms
- Tolerance: 5 +/- %
- Temperature Coefficient (TCR): 200 ±ppm/°C
- Power Rating: 0.1 watts
-
Supplier: DigiKey
Description: 50 WATT AL HOUSED LEADED 8OHM 1
- Resistance Range: 8 ohms
- Tolerance: 1 +/- %
- Temperature Coefficient (TCR): 100 ±ppm/°C
- Power Rating: 50 watts
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1374913-FMP200JT-52-8K2 Category: Resistors - Through Hole Resistors Temperature Range - Operating: -55°C ~ 155°C Fake Threat In the Open Market: 58 pct. MSL Level: Not Applicable Mfr: YAGEO Series: FMP Package: Tape & Box (TB) Product Status: Active Features:
- Resistance Range: 8,200 ohms
- Tolerance: 5 +/- %
- Temperature Coefficient (TCR): 100 ±ppm/°C
- Power Rating: 2 watts
-
Supplier: Allied Electronics, Inc.
Description: 3⁄8" Square units. Infinite resolution cermet element. Sealed to withstand wave soldering and immersion cleaning process. †Preferred pin styles for new designs. Features: Power Rating: 0.5 Watt @ +85°C Resistance Tolerance: ±10% Adjustability: ±0.05% Voltage Ratio Temperature Range:
-
Supplier: Allied Electronics, Inc.
Description: 3⁄8" Square units. Infinite resolution cermet element. Sealed to withstand wave soldering and immersion cleaning process. †Preferred pin styles for new designs. Features: Power Rating: 0.5 Watt @ +85°C Resistance Tolerance: ±10% Adjustability: ±0.05% Voltage Ratio Temperature Range:
-
Supplier: Allied Electronics, Inc.
Description: 3⁄8" Square units. Infinite resolution cermet element. Sealed to withstand wave soldering and immersion cleaning process. †Preferred pin styles for new designs. Features: Power Rating: 0.5 Watt @ +85°C Resistance Tolerance: ±10% Adjustability: ±0.05% Voltage Ratio Temperature Range:
-
Supplier: Allied Electronics, Inc.
Description: 3⁄8" Square units. Infinite resolution cermet element. Sealed to withstand wave soldering and immersion cleaning process. †Preferred pin styles for new designs. Features: Power Rating: 0.5 Watt @ +85°C Resistance Tolerance: ±10% Adjustability: ±0.05% Voltage Ratio Temperature Range:
-
Supplier: DigiKey
Description: 1/8 WATTS PRECISION CHIP 200 OHM
- Resistance Range: 200 ohms
- Tolerance: 0.1 +/- %
- Temperature Coefficient (TCR): 25 ±ppm/°C
- Power Rating: 0.125 watts
-
Supplier: TE Connectivity
Description: Class : 1kΩ - 1MΩ Resistance Value (OHM) : 806K Packaging Features Packaging Method : Taped & Reeled Product Type Features Element Type : Thick Film Package Size Code : 0603 Resistor Type : Power Resistor Termination Features Number of Terminations : 2 Surface Mount
- Resistance Range: 806,000 ohms
- Tolerance: 1 +/- %
- Temperature Coefficient (TCR): 200 ±ppm/°C
- Power Rating: 0.1 watts
-
Supplier: TE Connectivity
Description: Value (OHM) : 51 Packaging Features Packaging Method : Ammo Packed Product Type Features Element Type : Wire Wound Resistor Type : Power Resistor Termination Features Number of Terminations : 2 Termination Area Base Material : Copper Usage Conditions Temperature Coefficient
- Resistance Range: 51 ohms
- Tolerance: 5 +/- %
- Temperature Coefficient (TCR): 200 ±ppm/°C
- Power Rating: 7.000000000000001 watts
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1375416-CSR0603FKR200 Category: Resistors - Chip Resistor - Surface Mount Temperature Range - Operating: -55°C ~ 155°C Fake Threat In the Open Market: 35 pct. MSL Level: 1 (Unlimited) Mfr: Stackpole Electronics Inc Series: CSR Package: Tape & Reel Product
- Resistance Range: 0.2 ohms
- Tolerance: 1 +/- %
- Temperature Coefficient (TCR): 300 ±ppm/°C
- Power Rating: 0.125 watts
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: Wirewound Resistors - Through Hole 5watts 8.2ohms 1% Product overview: RS0058R200FE12 from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing
- Resistance Range: 8.2 ohms
- Tolerance: 1 +/- %
- Temperature Coefficient (TCR): 50 ±ppm/°C
- Operating Temperature: -65 to 250 C
-
Supplier: Lingto Electronic Limited
Description: 6.8K OHM 200 WATT SOT227 5% TF
- Tolerance: 5 +/- %
- Power Rating: 200 watts
- Features: Other
- Technology / Construction: Thick Film
-
Supplier: Daburn Electronics & Cable
Description: resistor load Power Up: 30 mS typ Remote ON/OFF: 30 mS typ Remote ON/OFF DC-DC ON: Open or high impedance DC-DC OFF: Control pin applied current 2-4mA max. (via 1KΩ) Remote OFF: state input current Nominal Vin: 2.5 mA max. OUTPUT Output Power: 3 watts max. Voltage Accuracy Full load
- DC Input Voltage: 24 to 48 volts
- DC Input Current: 0.014 to 0.169 amps
- DC Output Voltage: -15 to 15 volts
- DC Output Current: 0.3 to 0.7 amps
-
Supplier: Daburn Electronics & Cable
Description: Dimensions: 1.00" x 2.00" x 0.40" (25.4 x 50.8 x 10.16 mm) MTBF: 1.791 x 106 Hours ENVIRONMENTAL Operating Temperature Range: -40 to 85°C with derating * Maximum Case Temperature: 100°C Storage Temperature Range: -55 to 105°C Thermal Impedance: Nature convection 12°C/Watt, nature
- DC Input Voltage: 24 to 48 volts
- DC Output Voltage: -15 to 15 volts
- DC Output Current: 1.33 to 6 amps
- DC Output Power: 20 watts
-
Supplier: TE Connectivity
Description: Body Features Enclosure Type : Dust Protected Configuration Features Coil Special Features : Resistor in Parallel Contact Arrangement : 1 Form A (NO) Electrical Characteristics Coil Power Rating DC (WATT) : 3.9 Coil Resistance (OHM) : 37 Coil Voltage Rating (VDC) : 12 Contact
- DC Coil Voltage: 12 volts
- Coil Resistance: 37 ohms
- Coil Nominal DC Power: 3.9 watts
- Operating Temperature: -40 to 257 F
-
Supplier: Win Source Electronics
Description: Manufacturer: AMIS Category: Connectors,Interconnects Packaging: Bulk Part Status: Obsolete Resistance (Ohms): 5 Tolerance: ±20% Power (Watts): 30 W Composition: Wirewound Features: 2.2 Ohms ±5% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film Package /
-
Supplier: Win Source Electronics
Description: Manufacturer: AMIS Category: Sensors, Transducers - Force Sensors - Industrial Packaging: Bulk Part Status: Obsolete Resistance (Ohms): 8.2k Tolerance (+ or -): 5% Power (Watts): 30 W Composition: Wirewound Features: 210 Ohms ±1% 0.5W, 1/2W Chip Resistor 0805 (2012
- Device: Sensor Element / Chip
-
Supplier: Isabellenhutte USA
Description: UL approved high power, wire wound, metal clad resistors. For use in VFD's, Inverters, Load Banks. Features UL Approved Wattage Range 50W to 500W Resistance range 1Ω to 3500Ω Low inductance Low profile design
- Resistance Range: 1 to 5,780 ohms
- Tolerance: 0.5 to 10 +/- %
- Temperature Coefficient (TCR): 260 ±ppm/°C
- Power Rating: 50 to 500.00000000000006 watts
-
Supplier: Richardson RFPD
Description: 150-400 watts depending on resistor length and is available in 6 sizes.
- Resistance Range: 8 ohms
- Tolerance: 5 +/- %
- Temperature Coefficient (TCR): 150 ±ppm/°C
- Power Rating: 200 watts
-
Supplier: Riedon, Inc.
Description: Resistances from 0.001Ohm to 500Ohms Power Rating to 2500Watt Resistance Tolerances to ±0.1% TCR to ±15ppm/K Load Stability to 0.1% Very Low Inductance (<50nH)
- Resistance Range: 0.001 to 500 ohms
- Tolerance: 0.5 to 5 +/- %
- Temperature Coefficient (TCR): 15 to 50 ±ppm/°C
- Power Rating: 80 to 2,000.0000000000002 watts
-
Supplier: Ohmite Manufacturing Co.
Description: Ultra Low Profile Power Resistors The Ohmite IS series offers up to 270 watts in a heatsinkable design. Thick film construction provides low inductance. Thick film is printed on flat steel to provide a low profile. Multiple termination options include leadwires and fast-on connections
- Resistance Range: 5 to 10,000 ohms
- Power Rating: 174.99999999999963 to 269.9999999999997 watts
- Operating DC Voltage: 300 volts
- Tolerance: 10 to 20 +/- %
-
Supplier: RCD Components, Inc.
Description: High power flat wound construction, low cost! Unique oval-shaped ceramic core construction offers a low profile body for minimal height installation. Available in a wide range of power ratings from 40W to 450W. Feature all-welded construction and integral mounting brackets, allows stackable
- Resistance Range: 0.1 to 35,000 ohms
- Power Rating: 40 to 450.00000000000006 watts
- Dielectric Strength: 1 kilovolts
- Tolerance: 1 to 5 +/- %
-
Supplier: Ohmite Manufacturing Co.
Description: Vitreous Enamel Power Select 270 Type fixed resistors for applications requiring wattage ratings from 12 to 1000 watts. The 270 Type resistors are equipped with lug terminals suitable for soldering or sturdy bolt connection. When secure mounting is required, the hollow core of
- Resistance Range: 0.1 to 392,000 ohms
- Power Rating: 11.999999999999972 to 1,000.0000000000001 watts
- Operating DC Voltage: 565 to 8,900 volts
- Dielectric Strength: 1 to 3 kilovolts
-
Supplier: EBG RESISTORS LLC
Description: Due to a non inductive design these elements are ideally suited for high frequency and pulse load applications. By direct mounting on a heatsink significant cost advantages can be realized. The type HXP can be supplied in a 2-terminal or 4-terminal version. Even double resistors are
- Resistance Range: 0.1 to 1,000,000 ohms
- Power Rating: 200 watts
- Operating DC Voltage: 1,000 volts
- Operating Temperature: -55 to 155 C
-
Supplier: RCD Components, Inc.
Description: High power edgewound construction, economical price! RCD Series EW is designed to meet heavy-duty requirements where space is at a premium. Unique ribbon element is edgewound onto a ceramic tube offering the industry’s highest power ratings at a low cost. Inductance levels are lower than
- Resistance Range: 0.1 to 100,000,000 ohms
- Power Rating: 74.99999999999963 to 2,000.0000000000002 watts
- Dielectric Strength: 1 kilovolts
- Tolerance: 1 to 10 +/- %
-
Supplier: Ohmite Manufacturing Co.
Description: Aluminum Housed Wirewound Power Ohmite’s new flat core winding technology allows for wirewound heatsinkable resistors affording a very low profile, and superior thermal transfer characteristics when compared to conventional aluminum housed wirewound resistors. Close mounting of heat
- Resistance Range: 0.22 to 39 ohms
- Power Rating: 90.00000000000016 to 330.00000000000034 watts
- Operating AC Voltage: 1,200 volts
- Dielectric Strength: 2.5 kilovolts
-
Supplier: RCD Components, Inc.
Description: Standard Series T: Tubular design enables high power at low cost. Specialty high-temp flame resistant silicone ceramic coating holds wire securely against ceramic core providing optimum heat transfer and precision perfor- mance (enabling resistance tolerances to 0.1%). Widest range in the industry!
- Resistance Range: 0.1 to 750,000 ohms
- Power Rating: 11.999999999999972 to 1,300.0000000000032 watts
- Dielectric Strength: 1 kilovolts
- Operating Temperature: -55 to 350 C
-
Supplier: RCD Components, Inc.
Description: HIGH SURGE RESISTOR Type PCN resistors are manufactured from carbon and ceramic granules into a solid bulk composition enabling pulse capabilities unmatched by wirewound or film resistors. Marking is alpha-numeric or color band. Flexible manufacturing process enables customized
- Resistance Range: 1 to 100,000 ohms
- Power Rating: 0.25 to 400 watts
- Operating DC Voltage: 2,600 volts
- Operating Temperature: -55 to 230 C
Find Suppliers by Category Top
Featured Products Top
-
Current Sense Transformers As their name implies, current sense transformers “sense,” or detect, an electrical current (typically AC), accurately measure it based on Ohm’s Law, and (read more)
Browse Current Sense Transformers Datasheets for Triad Magnetics
More Information Top
-
http://krex.k-state.edu/dspace/bitstream/handle/2097/8754/ChristopherEldridge2011.pdf?sequence=1
A switch discharges the capacitors through an 8 Ohm , 200 Watt resistor .
-
AVTRON MFG INC - RESISTOR(1)
RESISTOR , 8 OHM , 200 WATT , FIXED TUBULAR, ENCLOSED (SCREENED .
-
MOLEX 510-04-0700 - Loadparts Search Engine Results
… "Datasheet">Datasheet
Long term behavior of passive components for high temperature applications-an update Figure 12: Long term drift of resistance value with time at 200 °C for powered and unpowered NiCr on silicon thinfilm resistors . Thin FilmResistor(WCCB660-348000) NiCron Ceramic, AMPads 9.6K Ohm NominalValue 8 RT, 0.1 Watt .- The design and testing of a system for monitoring the availability of solar radiation for interculture
A ¼ Watt 200 Ohms load resistor was soldered across the terminals of the jack plug, in order to give a linear current illuminance relationship. 52 sensors were constructed in this way, in about 8 h, and each sensor cost about £4 …- ASJ 33K0-0603-100-1%-01W - Loadparts Search Engine Results
… com/search.php?datasheet=33K OHM 1/8 WATT RESISTOR" title="Datasheet">Datasheet33K X 8 (9PINS)
- SVG 680-0001-401 - Loadparts Search Engine Results
680 OHM 0125W 50PPM 1 … /a> Electronic Components 680 OHM 1 WATT RESISTOR
680 OHM …- CR4 - Thread: heat resistant resistor?
Oh, and with that resistor in place the power that could be drawn from the 110V supply could not be more than 200Watt . Whether the filament would survive the original 8 - Ohms is another mater. - The design and testing of a system for monitoring the availability of solar radiation for interculture
Indicates content that may require registration and/or purchase.