-
Supplier: DigiKey
Description: 3.2 Impedance Primary Ohms 25V Impedance Secondary Ohms Audio Transformer 100Hz ~ 9kHz Chassis Mount
- Operating Frequency Range: 100 to 9,000 Hz
- Power Rating: 8 watts
- Power Rating (Watts): 8 watts
- Insertion Loss: 2 dB
-
Supplier: Acme Chip Technology Co., Limited
Description: TRANSF LINE MATCHING 8W 8 OHM
- Category: Signal / RF Transformer
-
Supplier: Newark, An Avnet Company
Description: AUDIO TRANSFORMER, 8 OHM, PANEL; Turns Ratio:-; Primary Impedance:22.8kohm; Secondary Impedance:8ohm; Secondary Power:3.5W; Frequency Max:15kHz; Isolation Voltage:1.5kV; Transformer Applications:Single Ended Tube Output RoHS Compliant: Yes
-
-
Description: TRANSF LINE MATCHING 8W 3.2OHM
- Category: Signal / RF Transformer
-
Supplier: Hammond Manufacturing Company Inc.
Description: Features Couple 3.2, 8 or 16 ohm speakers to 25 or 70 volt line outputs of amplifiers. Up to 5 power tap levels available (except 117F2 which has 4). Primary taps marked in watts (no calculation necessary), to match speaker power. For speaker matching from older "Classic" 600
- Power Rating: 8.00000000000003 watts
- Power Rating (Watts): 8.00000000000003 watts
- Other Transformer Types / Applications: Electronics Transformer, Power Transformer
- Standards: RoHS Compliant
-
Supplier: Newark, An Avnet Company
Description: Audio Transformer, 200 ohm, 1.8 kohm, Chassis RoHS Compliant: Yes
-
Supplier: VAST STOCK CO., LIMITED
Description: Audio Transformers / Signal Transformers Audio, Tube Output 10K Ohm, 8W
-
Supplier: EDCOR Electronics Corporation
Description: High Quality Sound The WS series audio distribution transformers are designed for the speaker side of a voltage speaker distribution system. Continuous Use Design Each unit is designed to operate continuously. Primary (Input) The input is designed for a 70V speaker distribution line.
- Operating Frequency Range: 40,000 to 20,000 Hz
- Power Rating: 8 watts
- Power Rating (Watts): 8 watts
- Insertion Loss: 1 dB
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1041163-1760H Category: Transformers>Audio Transformers Series: 1760 Termination Style: Wire Leads Package: Box Transformer Type: Push-Pull Audiophile, Ultra-Linear - Tube Output Height - Seated (Max): 2.371" (60.22mm) Standard Package: 1 Frequency
- Category: Signal / RF Transformer
-
Supplier: Radwell International
Description: PULSE TRANSFORMER, 2:1+1 RATIO, 30UH, 4OHM, 200VUS, 2.8KV, ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
- Features: Power / Power System / Distribution Transformer
-
Supplier: Hammond Manufacturing Company Inc.
Description: Mounting Impedance - Impedance - Hole Watts - (Ohms) - (Ohms) - Inductance - (lbs.) - A - B - C - D - G 125J - 8 2.5K or 4K 6/8 or 3.2/4 5.60 H 1 3.25 1.50 1.94 2.81 0.19 Hook Up Data PRIMARY IMPEDANCE - SECONDARY IMPEDANCE - USE SECONDARY Plate to Plate Brown to Blue
- Other Transformer Types / Applications: Electronics Transformer
- Standards: RoHS Compliant
- Category: Signal / RF Transformer
-
Supplier: Triad Magnetics
Description: The flexibility of Triad J Series transformers permits amplifiers to exceed broadcast standards. Although economy in construction places them in a lower price class, these units approach and closely approximate the performance characteristics of more costly hermetically sealed units.
- DCR: 43.8 ohms
- Features: Audio Transformer, Signal / RF Transformer
- Center Tap Options: Both Sides
-
Supplier: Utmel Electronic Limited
Description: Audio Transformers / Signal Transformers SMD T1/CEPT/ISDN-Pri 1200uH .8Ohms 2-Port
- Operating Temperature: -40 C
- Mounting: Chip Transformer
- Features: Other
- Category: Signal / RF Transformer
-
Supplier: Dongguan Yili Electronics Co., Ltd.
Description: Audio Transformers are designed for use in audio amplifier applications for coupling and impedance matching of amplifiers and speakers
- Operating Frequency Range: 20 to 20,000 Hz
- Insertion Loss: 0.5 dB
- Features: Audio Transformer, Other, Signal / RF Transformer
-
Supplier: Allied Electronics, Inc.
Description: RIAD high reliability audio transformers from Triad Magnetics provide the durability and precision required in today's demanding designs. These transformers are available for a wide variety of applications. The line of Red Spec audio transformers is designed and
-
Supplier: Allied Electronics, Inc.
Description: Transformer, mini audio, rated 300mW, 4in leads, output, imped: 4/8/16 ohms sec
-
Supplier: ODG (Origin Data Global)
Description: Audio Transformers / Signal Transformers RF Transformer SMT, 2 - 500 MHz, 50 ohms
- Category: Signal / RF Transformer
-
Supplier: Powell Electronics, Inc.
Description: AUDIO TX 8K OHM 10 WATT
- Category: Signal / RF Transformer
-
Supplier: Newark, An Avnet Company
Description: Current Rating:-; Primary Impedance:8ohm; Secondary Impedance:16ohm; Transformer Mounting:Panel; Product Range:Speaker Transformer
-
Supplier: TMP Pro Distribution
Description: which the transformer is pre-fitted. Frequency Response: (-3dB): 58Hz - 160Hz Frequency Range (-10dB): 42Hz - 300Hz System Sensitivity (1W @1m): 92dB (1W = 2.45V for 6 Ohms) Nominal Coverage Angle: 90 Degrees Conical Rated Maximum SPL: Average 112 dB, Peak 118 dB Power Handling:
- Speaker Size: 8 inch
- Application: Music / Audio Systems
-
Supplier: TMP Pro Distribution
Description: only with indoor loudspeakers. The R.25-94Z has an 8-inch (203mm) cone LF driver and a ¾-inch (20 mm) exit HF compression driver with a weather resistant diaphragm. The HF driver is coupled to a nominal 90° x 40° horn. The HF assembly is coaxially mounted with the LF driver. Loudspeaker Type:
- Speaker Size: 8 inch
- Application: Music / Audio Systems
-
Supplier: Biamp Systems, Ltd.
Description: REVAMP1680 is a professional 16-channel digital power amplifier with 16 x 100 watts output power @ 4 ohms, but the unit is also bridgeable to 8 x 200 watts @ 8 ohms. This 3-rack unit high amplifier with very high channel separation also has a dual analog power supply with
- Power: 100 watts
- Number of Channels: 16 #
- Nominal Impedance: 4 ohms
- Type: Amplifier
-
Supplier: Visual Sound, Inc.
Description: ST-PA2 uniquely suited to applications such as music-on-hold inputs on telephone systems which may have either 8 ohm or 600 ohm inputs. If desired, both outputs may be used at the same time. 2 Watts RMS into 8 ohm +12 dBu Into 600 ohm Quality Utility
-
Supplier: Visual Sound, Inc.
Description: includes speaker, backbox and grille. Some models include a transformer. Performance: high-performance system provides excellent power handling, low distortion and smooth sound for music and paging. Speaker size: 6.5"; or 8". Ready-to-install CN8 Series includes driver Model 8A50
-
Supplier: Visual Sound, Inc.
Description: enclosures or specify the 8P100 driver premounted in Lowell's iMountTM Series high performance systems for suspended installation Available with 100 W or 32 W transformer in high performance (TLM Series) or critical use audio (TLS Series) versions
-
Supplier: Visual Sound, Inc.
Description: Lowell Manufacturing Company TLS-3270: 70V transformer with taps at 8, 16, 32W. 4-8 ohm The 20/20 Audio Vision™ transformer series allows speakers to operate at full potential while providing a stable load to the amplifier. In a distributed speaker system,
-
Supplier: TMP Pro Distribution
Description: ft. or greater (including Atlas Sound Models Q4412 or Q4612) are recommended. A factory installed 60 watt line transformer is included with the package, however, the transformer can be easily bypassed for 8 ohm applications. Depth: 40 3/16" (10.63625 cm) Diameter: 12
- Speaker Size: 12 inch
- Application: Music / Audio Systems
-
Description: mode) or a system of loudspeakers that do not require step-down transformers (8/4 Ohm mode). The 70-volt and 100-volt outputs eliminate the need for step-up transformers, which can create distortion and cause insertion loss. The amplifiers and speakers are protected
- Power: 600 watts
- Number of Channels: 2 #
- Type: Amplifier
-
Supplier: TMP Pro Distribution
Description: transformer bypasss for 8 Ohm applications), attractive press-fit grills, high performance 4" polypropolene cone driver with 3/4" (19mm) PEI tweeter and precision crossover components for smooth, even coverage. Depth: 4 1/4" (10.7696 cm) Diameter: 10 1/2" (26.67 cm) Shipping
- Speaker Size: 4 inch
- Application: Music / Audio Systems
-
Supplier: Woo Audio Inc.
Description: shipping cost and payment instruction. Owner's Manual(PDF) Technical Specifications: Headphones impedance : 8-600 Ohms Input impedance: 100 Kilo-Ohms Frequency response: 8 Hz - 50 KHz, -3dB Output: 1500mw @32 ohms, 700mw @600 ohms Signal/Noise: 92 dB THD: =
- Frequency Response: 0.000008 to 0.05 MHz
- Nominal Impedance: 100,000 ohms
- Type: Amplifier
-
Supplier: Woo Audio Inc.
Description: Manual(PDF) Technical Specifications : Headphones impedance : 8-600 Ohms Input impedance: 100 Kilo-Ohms Frequency response: 20 Hz - 30 KHz, -3dB Signal/Noise: 93 dB THD: = 0.3% Voltage: AC 110/220 V, 50/60 Hz External dimension: 6"(H), 5½(W), 13"(D) Weight: 13.5 lbs Standard
- Frequency Response: 0.00002 to 0.03 MHz
- Nominal Impedance: 100,000 ohms
- Type: Amplifier
-
Supplier: United Technologies Corporation
Description: BUZZER WITH STRAP TYPE 1-3/4 INCH W X 1-3/8 INCH D X 3-5/8 INCH H SIZE RECTANGULAR SHAPE 8 TO 10 VAC OPERATING VOLTAGE COMMERCIAL, INTEROFFICE COMMUNICATION, RESIDENTIAL, SIGNALING APPLICATION FLUSH OUTLET BOX MOUNTING 1.5 AMPERE AT 10 VAC OPERATING CURRENT TRANSFORMER
-
Supplier: Grommes~Precision Electronics, Inc.
Description: transformer that allows for 8 ohm, 25V, 70.7V, or 100V operation. The AXIOM 500-OTL (Output Transformer Less) reduces overall cost and allows for straight 70.7V operation. Engineered for all-in-one telephone paging solutions, the AXIOM 500 & AXIOM 500-OTL includes a
Find Suppliers by Category Top
Featured Products Top
-
. GaN Systems’ GeN2 amplifier and companion power supply reference design is optimized for sound quality, thermal performance, size, and cost. The evaluation kit includes a 2 channel, 200W per channel (8 ohm) Class-D audio amplifier with 96% efficiency and companion 400W continuous, 550W peak (read more)
Browse Power MOSFET Datasheets for Richardson RFPD -
Current Sense Transformers As their name implies, current sense transformers “sense,” or detect, an electrical current (typically AC), accurately measure it based on Ohm’s Law, and (read more)
Browse Current Sense Transformers Datasheets for Triad Magnetics -
from Triad Magnetics. We offer solutions for power conversion, filtering, isolation and more. Our products include transformers for audio, gate drive, power, medical/dental, wall-mount and plug-in applications; as well as inductors for current sense, common mode, toroidal, filtering and power applications. (read more)
Browse Power Transformers Datasheets for Triad Magnetics -
power of comparable volt-ampere (VA) rated chassis mount power transformers, but with significant reductions in size and weight compared to standard models. Available in six different sizes — 1 ¾ in, 2 in, 2 3/8 in, 2 13/16 in, 3 1/8 in, and 3 9/16 in mounting lengths (read more)
Browse Power Transformers Datasheets for Triad Magnetics -
For over 80 years, consumer, commercial and industrial electronic devices have relied on innovative magnetics technology from Triad Magnetics. We offer solutions for power conversion, filtering, isolation and more. Our products include transformers for audio, gate drive, power, medical/dental, wall-mount and plug-in applications; as well as inductors for current sense, common mode, toroidal, filtering and power applications. (read more)
Browse Power Transformers Datasheets for Triad Magnetics -
This new connector, designed for high-speed signal applications in ruggedized and high vibration environments includes two pairs (4 pins) of high-speed contacts with bandwidth up to 3.125 GHz, Ethernet 10G Base-T-100 Ohm and a data rate up to 6.5 Gbps. USED IN THE RAIL MASS TRANSIT (read more)
Browse Electrical Connectors Datasheets for Amphenol Communications Solutions -
. Our products include transformers for audio, gate drive, power, medical/dental, wall-mount and plug-in applications; as well as inductors for current sense, common mode, toroidal, filtering and power applications. (read more)
Browse Power Transformers Datasheets for Triad Magnetics -
Inlet The power inlet is responsible for bringing electricity into the unit via connection with a detachable cord set. The most common inlet is the IEC 60320 C14, although other IEC 60320 style inlets, such as the C6, C8, and C20, are occasionally offered by some manufacturers (read more)
Browse Power Entry Modules Datasheets for Interpower
More Information Top
-
CR4 - Thread: DC-DC Converter: 12VDC to 250VDC 25ma
Yes I have done this before with a small audio 8 ohm transformer and got over 100V out.
-
Converters - Digital to Analog Electronic Circuits, page 4
A very common 8 ohm audio impedance matching transformer can be used for the transformer.
-
Application of Transistors to High-Voltage Low-Current Supplies
The high-voltage transformer Tl is equivalent to an audio output transformer having an impedance ratio of 8 ohms to 4,000 ohms.
-
New Products
The dual audio circuit pro- vides 8 ohms at 250 mW for local monitor- ing in addition to the balanced 600-ohm isolated transformer output.
-
NCC - T1K-00010-462 - Sensors, Switches & Relays - Time Delay Relays (TDR) - Allied Electronics
Transformer ,mini audio ,.30 watts,appl:output,imped:pri 500ct ohms ,sec 4/ 8 /16 ohm .
-
Choosing transformer ratio-arm bridges
It is necessary to consider a practical transformer, which has been avoided in Reference 8 ; a practical audio -frequency transformer might have a shunt inductance L3 = 10H, which … … convenience) gives a value Z3 = jfl-nfL = ylO5 ohm A practical value of …
-
Shopping - Best Prices On The Audio-Technica Crest Audio CPX 900 - Big Bruin
Crest Audio patented GCL Gain Comparator Limiting System for maximum output without audible distortion Two-speed demand … … switch Rear rack supports 14-gauge steel chassis Mil-spec fiberglass circuit boards Massive toroid transformer and storage capa 8 - Ohm Bridged -600 w/channel 4 …
-
Shopping - Best Prices On The QSC ISA800TI Amplifier - 2400 W RMS - Big Bruin
… Watts / ChannelThree Intiin Versions Include Low-impedance And Isolated 25, 70, And 100 Volt Outputs For Distributed Audio SystemsRear Panel Gain Controls … … Speakers And Prevent Speaker Transformer Saturation With Minimal Effect … … Mode, Both Channels Driven 8 Ohms 20 Hz-20 Khz …
Indicates content that may require registration and/or purchase.