Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Utmel Electronic Limited
Description: 8-bit Microcontrollers - MCU 8KB 28Pin MCU
- Internal RAM Size: 1.25 KB
- Number of Timers: 4
- Pin Count: 28
- Operating Temperature: -40 to 85 C
-
Supplier: Newark, An Avnet Company
Description: IC,MICROCONTROLLER,8-BIT,PIC CPU,CMOS,TSSOP,8PIN,PLASTIC ROHS COMPLIANT: YES
-
Supplier: Newark, An Avnet Company
Description: IC,MICROCONTROLLER,8-BIT,PIC CPU,CMOS,DIP,8PIN,PLASTIC ROHS COMPLIANT: YES
-
-
Supplier: Newark, An Avnet Company
Description: IC,MICROCONTROLLER,8-BIT,PIC CPU,CMOS,SOP,8PIN,PLASTIC ROHS COMPLIANT: YES
-
Supplier: Newark, An Avnet Company
Description: IC,MICROCONTROLLER,8-BIT,PIC CPU,CMOS,LLCC,8PIN,PLASTIC ROHS COMPLIANT: YES
-
Supplier: Utmel Electronic Limited
Description: 8-bit Microcontrollers - MCU ADC 16/64Pin
- Internal RAM Size: 4.25 KB
- Supply Voltage (Vcc): 3.6 volts
- Pin Count: 64
- Operating Temperature: -40 to 85 C
-
Supplier: Utmel Electronic Limited
Description: 8-bit Microcontrollers - MCU 100M/ADC 10/100Pin
- Internal RAM Size: 8.25 KB
- Supply Voltage (Vcc): 3.3 volts
- Pin Count: 100
- Operating Temperature: -40 to 85 C
-
Supplier: Karl Kruse GmbH & Co. KG
Description: Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and
- Pin Count: 44
- Bits: 8 Bit
-
Supplier: Utmel Electronic Limited
Description: 8-bit Microcontrollers - MCU 32KB 100MIPS 48Pin MCU
- Internal RAM Size: 1 KB
- Supply Voltage (Vcc): 3.3 volts
- Number of Timers: 4
- Pin Count: 48
-
Supplier: Allied Electronics, Inc.
Description: The peripheral-rich 8-bit PIC microcontrollers offer the best price/performance ratio in the industry, with Flash, one-time-programmable and ROM program memory options. Based on a powerful RISC core, these families feature a common architecture for easy migration from 6 to 100
-
Supplier: Karl Kruse GmbH & Co. KG
Description: Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and
- Pin Count: 40
- Bits: 8 Bit
-
Supplier: Karl Kruse GmbH & Co. KG
Description: Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and
- Pin Count: 48
- Bits: 8 Bit
-
Supplier: VAST STOCK CO., LIMITED
Description: 8-bit Microcontrollers - MCU 8kB Flash 0.5kB EEPROM 23 I/O Pins
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: 8-Bit Microcontroller, H8/300 CPU, 8MHz, 64-Pin PQFP Product overview: HD6473228F8 from Hitachi is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers
- Clock Speed: 16 MHz
- Supply Voltage (Vcc): 4.5 volts
- Pin Count: 64
- Operating Temperature: -20 C
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: IC MCU 8BIT 8KB FLASH 48LQFP / MCU 8-bit RS08 CISC 8KB Flash 3.3V/5V 48-Pin LQFP Tray Product overview: PC9RS08LA8CLF from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board
- Internal RAM Size: 0.256 KB
- Operating Temperature: -40 to 85 C
- Bits: 8 Bit
- Features: Other
-
Supplier: Allied Electronics, Inc.
Description: This powerful 10 MIPS (100 nanosecond instruction execution), yet easy-to-program (only 77 single word instructions) CMOS Flash-based 8-bit microcontroller packs Microchip's powerful PIC® architecture into an 28-pin package and is upwards compatible with the PIC16C5X, PIC12CXXX,
-
Supplier: Microchip Technology, Inc.
Description: The PIC16F171xx family’s advanced analog peripherals are specifically well-suited for raw sensor applications requiring signal gain or filtering. It is the first product family to offer an op-amp and the 12-bit differential ADC with computation in low pin count packages. The combination of
- Internal RAM Size: 0.001 KB
- Internal ROM Size: 14 KB
- Number of Timers: 2
- Number of A/D Converters: 17
-
Supplier: Win Source Electronics
Description: Microcontrollers Case / Package: LQFP Max Frequency: 40 MHz Popularity: Low Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Data Bus Width: 8 b RoHS: Compliant Min Operating Temperature: -40 °C Core Architecture: S08
- Internal RAM Size: 0.002 KB
- Number of Timers: 10
- Number of I/O Ports: 34
- Pin Count: 44
-
Supplier: Win Source Electronics
Description: Manufacturer: STMicroelectronics Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1097168-STM8AF62AATCY Mounting: SMD (SMT) Frequency: 24 MHz Memory Size: 128 kB RAM Size: 6 kB Number of A/D Converters: 16 Number of Pins: 80 Categories: Embedded -
- Internal RAM Size: 0.006 KB
- Number of Timers: 1
- Number of I/O Ports: 68
- Pin Count: 80
-
Supplier: Progressive Automations
Description: The LC-067 is a microcontroller board with 54 digital input/output pins, 16 analog inputs, 4 UARTs, a 16 MHz crystal oscillator, a USB connection, power jack, an ICSP header and a reset button. It comes with everything you need for full control, just power it with our AC to DC adapter
- Supply Voltage (Vcc): 2.7 to 5.5 volts
- Number of Timers: 1
- Number of I/O Ports: 6
- Number of A/D Converters: 4
-
Supplier: Microchip Technology, Inc.
Description: The PIC16F181xx family’s advanced analog peripherals are specifically well-suited for raw sensor applications requiring signal gain or filtering. It is the first product family to offer a 12-bit differential ADC with computation in low pin count packages. The combination of advanced analog
- Internal RAM Size: 0.00051 KB
- Internal ROM Size: 7 KB
- Number of Timers: 2
- Number of A/D Converters: 17
-
Supplier: Allied Electronics, Inc.
Description: The peripheral-rich 8-bit PIC microcontrollers offer the best price/performance ratio in the industry, with Flash, one-time-programmable and ROM program memory options. Based on a powerful RISC core, these families feature a common architecture for easy migration from 6 to 100
-
Supplier: Win Source Electronics
Description: Size: 1 kB Oscillator Type: Internal Access Time: 8 µs Number of Pins: 48 Categories: Embedded - Microcontrollers Case / Package: LQFP Max Frequency: 8 MHz Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited Data Bus Width:
- Internal RAM Size: 0.001 KB
- Supply Voltage (Vcc): 5 volts
- Power Dissipation: 300 milliwatts
- Number of Timers: 4
-
Supplier: Win Source Electronics
Description: of Pins: 64 Categories: Embedded - Microcontrollers Case / Package: LQFP Max Frequency: 8.38 MHz Alternative Parts (Cross-Reference): UPD78F0433GB-GAG-AX; UPD78F0455GK-GAJ-AX; UPD78F0988AGC8BSA; MC68908GZ8CFAE; MC908GZ16CFAE; MC908GZ16MFAEUPD78F0034BYGC-8BS(A);
- Internal RAM Size: 0.001 KB
- Number of Timers: 3
- Number of I/O Ports: 51
- Pin Count: 64
-
Supplier: RS Components, Ltd.
Description: MCU STM8L Ultra LP 8-Bit LCD 32-Pin 32kB
- Internal ROM Size: 32 KB
- Pin Count: 32
- Bits: 8 Bit
- Features: Other
-
Description: SOC CY8CTST200 M8C 16PIN QFN EP
- Internal RAM Size: 2 KB
- Supply Voltage (Vcc): 1.8 volts
- Operating Temperature: -40 to 85 C
- Life Cycle Stage: Removed
-
Supplier: Infineon Technologies AG
Description: HVPA-144K is Automotive Electronics Council (AEC)-Q100 qualified. Summary of Features Key features: Max CPU speed at 24 MHz 128 KB Code Flash with ECC 8 KB Data Flash with ECC 8 KB SRAM with ECC 2 High voltage measurement Ios (with HV divider) 0.25% Voltage measurement accuracy 4 TCPWM
- Operating Temperature: -40 to 125 C
- Bits: 32 Bit
- Features: Other, PWM Channels
-
Supplier: DigiKey
Description: 5V CORTEX M0+ 32KB FLASH, 48PIN
- Clock Speed: 48 MHz
- Internal RAM Size: 4 KB
- Internal ROM Size: 32 KB
- Supply Voltage (Vcc): 2.7 to 5.5 volts
-
Supplier: Rochester Electronics
Description: Microcontroller, 8-Bit, 8051 CPU, 8KB ROM, 5V, 40-Pin PDIP
- Bits: 8 Bit
- Package Type: CDIP, PDIP
- Features: Other
-
Supplier: Silicon Labs
Description: generators. On-chip analog features include a multi-channel 10-bit ADC, voltage reference, internal oscillator, comparators and a temperature sensor. Available in 28-pin QFN, 32-pin LQFP or 48-pin TQFP packages, these devices provide a single-chip solution for embedded USB
- Internal RAM Size: 1.536 KB
- Internal ROM Size: 16 KB
- Supply Voltage (Vcc): 3 to 3.6 volts
- Number of Timers: 2
-
Supplier: Lingto Electronic Limited
Description: IC MICROCOMPUTER 8BIT 64PIN
-
Description: LOW PIN COUNT 8051 SERIES; 2.4V
- Clock Speed: 16 MHz
- Internal RAM Size: 1 KB
- Supply Voltage (Vcc): 5.5 volts
- Operating Temperature: -40 to 105 C
-
Supplier: Acme Chip Technology Co., Limited
Description: RL78/G15 ROM:8KB, 20PIN LSSOP
- Clock Speed: 16 MHz
- Internal RAM Size: 1 KB
- Supply Voltage (Vcc): 5.5 volts
- Operating Temperature: -40 to 125 C
-
Supplier: Radwell International
Description: IC, MICROCONTROLLER, 8-BIT, 6800 CPU, CMOS, SDIP, 64PIN, PLASTIC. FREE 2 YEAR RADWELL WARRANTY
- Bits: 8 Bit
-
Supplier: Microchip Technology, Inc.
Description: Need more microcontroller pins for new features? Want to stay with a low pin-count microcontroller rather than switching to a more expensive one? Microchip’s UNI/O® bus serial EEPROM uses only one connection to the host microcontroller. This compares to two or
- Density: 8 kbits
- Data Rate: 0.1 MHz
- Endurance: 1,000,000 Write/Erase Cycles
- Operating Temperature: -40 to 85 C
Find Suppliers by Category Top
Featured Products Top
-
The STM32F103C8T6 is a mainstream 32-bit microcontroller manufactured by STMicroelectronics. Built around the Arm Cortex-M3 processor core, it combines a maximum operating frequency of 72 MHz, 64 KB of embedded Flash memory, 20 KB of SRAM, flexible communication (read more)
Browse Microcontrollers (MCU) Datasheets for ERSAELECTRONICS PTE. LTD. -
(8 µVRMS) makes this device an ideal solution for applications where clean voltage rails are critical for system performance (power operational amplifiers, analog-to-digital/digital-to-analog converters, and other precision analog circuitry). The device (version B) implements power (read more)
Browse Linear Actuators Datasheets for DigiKey -
rear bulkhead with a 10-pin connector. The sensor’s internal calibration tables and patented thermal stability assure reliable, accurate measurements regardless of the interface method. The SPI Option allows either SPI or I2C connectivity; selection is done by grounding or sourcing Pin 1 (read more)
Browse RF Power Detectors Datasheets for LadyBug Technologies LLC -
The W25Q128JVSIQ is a 128Mbit, equivalent to 16MB, serial NOR Flash memory manufactured by Winbond Electronics. It is designed to provide reliable, high-speed, non-volatile storage in systems where board space, available microcontroller pins (read more)
Browse Memory Chips Datasheets for ERSAELECTRONICS PTE. LTD.
Conduct Research Top
-
Common 8-Bit PIC (R) Microcontroller I/O Pin Issues
This technical brief describes solutions for common I/O pin issues for 8-bit PIC (R) devices (PIC10, PIC12, PIC16 and PIC18). Whether an I/O is configured as an input or output is determined by its associated TRIS bit in the TRIS register for that port. For example, TRISA0 (TRISA<0>) would
-
Interfacing a TC1047A Analog Output Temperature Sensor to a PICmicro (R) Microcontroller
will be demonstrated using the PICkit TM 1 FLASH Starter Kit. The PICkit 1 FLASH Starter Kit is a low-cost development kit with an easy-to-use interface for programming Microchip's 8-pin and 14-pin FLASH family of microcontrollers.
-
Interfacing a TC1047A Analog Output Temperature Sensor to a PICmicro (R) Microcontroller
will be demonstrated using the PICkit TM 1 FLASH Starter Kit. The PICkit 1 FLASH Starter Kit is a low-cost development kit with an easy-to-use interface for programming Microchip's 8-pin and 14-pin FLASH family of microcontrollers.
-
Using a Timer and I/O Pins to Interface 8051 MCUs with I2C Serial EEPROMs
transmission protocol. The bus is controlled by the as tested, as well as the required pull-up resistors on microcontroller (master), which generates the Serial the clock line (SCL) and data line (SDA). Not illustrated Clock (SCL), controls the bus access and generates in this application note
-
Low Cost USB Microcontroller Programmer The building of the PICkit TM 1 FLASH Starter Kit
The PICkit TM 1 FLASH Starter Kit is a low cost programmer for Microchip's 8/14-pin FLASH microcontrollers. On the surface, the PICkit 1 is an easy to use programmer. What may not be so obvious to its user is the PICkit 1 is also a useful design example illustrating primarily two things: (1
-
EETimes.com | Electronics Industry News for EEs & Engineering Managers
stories of the week. Xerox confirms Dalsa as MEMS partner Following nine months of collaboration with Dalsa, Xerox has selected the Canadian microelectromechanical systems (MEMS) foundry as a manufacturing partner for technology development. Microchip sues Zilog over 8-pin microcontrollers Microchip
-
Interfacing a 4x4 Matrix Keypad with an 8-Bit GPIO Expander
AN1081 Interfacing a 4x4 Matrix Keypad with an 8-Bit GPIO Expander * I/O Direction Register (IODIR): The IODIR Author: Mike Curran register controls the direction of the port pins. A Microchip Technology Inc. high on the corresponding bit configures the pin as an input and a low configures
-
External Memory Interfacing Techniques for the PIC18F8XXX
The PIC18FXXXX family offers the largest range of on-chip enhanced FLASH program memory and the richest selection of peripherals in the current line of Microchip microcontrollers. The PIC18F8XXX subset is made up of 80-pin parts that further extend the capabilities by providing access to external
More Information Top
-
CR4 - Blog Entry: Christmas Light Project
I wasn't keen on the idea because "microcontroller" to me means a chip with 100 pins on it, and I didn't want to deal with that, but then I stumbled across Microchip's family of 8 pin microcontrollers , and I was sold.
-
CR4 - Thread: How To Design Reversing Motor Control with One Float Switch
If there is no PLC in place, the software can be implemented on an Atmel 8 pin microcontroller ($1.87US) and with appropriate driver circuitry you can drive the existing relays.
-
CONTROL | Archive | The Engineer
The world's smallest 8pin microcontrollers , from Microchip, now have devices with advanced analogue to digital features.
-
Multiple energy sources monitoring system for electric vehicle
This sensors add-on system are targeted for extra low cost, and are based on acquisition modules with 8 pin microcontrollers (without CAN module) connected to a main full CAN 2.0 ECU that connects to the vehicle communications main bus.
-
Hands-on projects to introduce Electrical and Computer Engineering
Students construct the electronic interfaces and drivers of basic I/O devices and program a simple 8 - pin microcontroller in the C programming language to control the I/O of various projects.
-
New 2 x 3 mm DFN Package for Microchip's 6- and 8-pin Microcontrollers
New 2 x 3 mm DFN Package for Microchip's 6- and 8 - pin Microcontrollers .
-
Microchip Technology Files Patent Infringement Suit Against ZiLOG, Inc.
XP® 4K series of microcontrollers infringes three Microchip patents covering 8 - pin microcontrollers and seeks preliminary and permanent injunctive relief and damages.
-
Microchip takes Zilog to court | News | The Engineer
XP 4K series of microcontrollers infringes three Microchip US patents covering 8 - pin microcontrollers and seeks preliminary and permanent injunctive relief and damages.
Indicates content that may require registration and/or purchase.