-
Supplier: Sealevel Systems, Inc.
Description: 26-Pin IDC Ribbon Cable to DB25 Male, 8 inch Length
- Product Category: Bulk Cable
-
Supplier: TE Connectivity
Description: Product Type : Connector Assembly Connector System : Cable-to-Board Ribbon Cable Connector Header Type : Pin Header Ribbon Cable Connector Type : Male-On-Wire Termination Features Termination Method to PCB : Through Hole - Solder Termination Method to Wire &
- Contact Size (AWG): 28 AWG
- Voltage Rating: 100 volts
- Current Rating: 1.5 amps
- Number of Contacts: 18 #
-
Supplier: RS Components, Ltd.
Description: Cable/8-pin 2 sockets straight
- Product Category: Cable Assembly
- Standards / Certifications: RoHS
-
-
Supplier: Sealevel Systems, Inc.
Description: The CA152 is an eight inch long IDC ribbon cable with a 10-pin connector on one end and a DB9 male connector on the other. The cable connects to the 10-pin header on Sealevel PC/104 serial boards and provides a DB9M connector that can be panel mounted in your
- Product Category: Bulk Cable
-
Supplier: Newark, An Avnet Company
Description: RIBBON CABLE, STRAIGHT PIN, 20 POS, 2"; Connector to Connector:Flex Strip to Flex Strip; No. of Positions:20Positions; Cable Length - Imperial:2"; Cable Length - Metric:50.8mm; Connector Pitch:2.54mm; Product Range:- RoHS Compliant: Yes
-
Supplier: Heilind Electronics, Inc.
Description: A/L UNIV HDR 34P ACT PIN LG LAT
-
Supplier: Tripp Lite by Eaton
Description: Metal latches ensure secure connections Support data transfer rates of up to 6.0 Gbps Narrow cables design: 1) simplifies cable routing and installation 2) improves air flow within CPU (no more big ribbons blocking air movement) Meets Serial ATA 1.0 standards, including Errata
- Cable Length: 0.7000000000000001 ft
- Product Type: ATA / SATA Cable
- Standards / Certifications: RoHS
-
Supplier: Beckhoff Automation LLC
Description: using insulation displacement contact, as is usual for ribbon cables and special round cables. This significantly simplifies the wiring of many channels. Special features: compact design through the combination of inputs and outputs in one terminal no bouncing due to mechanical
- Data Acquisition: I/O Module
-
Supplier: Beckhoff Automation LLC
Description: The EL2878-0005 digital output terminal offers a very compact design with its eight channels. A 20-pin contact strip enables the secure connection of plug connectors using insulation displacement contact, as is usual for ribbon cables and special round cables. This
- Data Acquisition: I/O Module
-
Supplier: Allied Electronics, Inc.
Description: Ribbon Cable Connector 26 Series Rack and Panel Connector, 5 A Current Rating, It is mate easily with no danger of misalignment or bent pins Two wide, positive pressure contact points produce a self-cleaning and wiping action to keep surfaces clean and clear for low-resistance
-
Supplier: Harwin Plc
Description: Female-to-Female with UL2678 30 AWG ribbon cable, 150mm (6″) long – 16 contacts (8+8). Manufactured with the M55-8201642 female cable connector, featuring latching features, polarization and shrouding. Gold finish on mating contact area. For complete pin
-
Supplier: Harwin Plc
Description: Female-to-Female with UL2678 30 AWG ribbon cable, 300mm (12″) long – 16 contacts (8+8). Manufactured with the M55-8201642 female cable connector, featuring latching features, polarization and shrouding. Gold finish on mating contact area. For complete pin
-
Supplier: Harwin Plc
Description: Double row female connector with IDC cable connection – 16 contacts (8+8). Latching features, polarized and shrouded. Gold finish on contact area, Tin finish on termination. Suitable for 30 AWG ribbon cable, 0.635mm pitch, UL2678. For complete pin numbering
- Contact Size (AWG): 30 AWG
- Current Rating: 0.5 amps
- Number of Contacts: 16 #
- Contact Pitch: 1.27 mm
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: Flex Strip Pin Configurations Generic Product overview: FSP-21A-8 from TE Connectivity is a Cable Assembly for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets,
- Operating Temperature: -40 to 105 C
- Standards / Certifications: RoHS
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER 08/16/2016, RIBBON CABLE ASSEMBLY,10 PIN CONNECTION, 8-1/4 INCH CABLE LENGTH. FREE 2 YEAR RADWELL WARRANTY
- Features: Cable Assembly
- Application: Computer Cable
-
Supplier: DigiKey
Description: D-Sub Cable Assembly HPDB68 Gray, Ribbon 5.25' (1.60m) Receptacle, Female Sockets (2) to Plug, Male Pins (8) Unshielded
- Cable Length: 5.25 ft
- Features: Cable Assembly, Other
- Cable Shielding: No Shielding
- Product Type: SCSI
-
Supplier: L-com, Inc.
Description: These L-com multi-fiber ribbon cables provide great advantages in size by offering up to 8 times the density when compared to the same size SC connector! Factory terminated and tested, these OM4 50/125 Multimode fiber optic cables provide significant installation time
- Connector Type: LC
- Cable Type: Multifiber Cable
- Fiber Mode: Multimode
-
Supplier: L-com, Inc.
Description: These L-com multi-fiber ribbon cables provide great advantages in size by offering up to 8 times the density when compared to the same size SC connector! Factory terminated and tested, these OM4 50/125 Multimode fiber optic cables provide significant installation time
- Cable Type: Multifiber Cable
- Fiber Mode: Multimode
- Connector Type: SC
-
Supplier: L-com, Inc.
Description: These L-com multi-fiber ribbon cables provide great advantages in size by offering up to 8 times the density when compared to the same size SC connector! Factory terminated and tested, these OM4 50/125 Multimode fiber optic cables provide significant installation time
- Connector Type: LC
- Cable Type: Multifiber Cable
- Fiber Mode: Multimode
-
Supplier: L-com, Inc.
Description: These L-com multi-fiber ribbon cables provide great advantages in size by offering up to 8 times the density when compared to the same size SC connector! Factory terminated and tested, these OM4 50/125 Multimode fiber optic cables provide significant installation time
- Connector Type: LC
- Cable Type: Multifiber Cable
- Fiber Mode: Multimode
-
Supplier: Radwell International
Description: RIBBON CABLE, FFC CABLE JUMPER, 18 POSITIONS, 1.00 MM PITCH, 50.8 MM LENGTH, CONTACTS ON TOP ONE SIDE, ON BOTTOM OTHER SIDE, WITH BACKERS. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: DigiKey
Description: 8 Position Ribbon Cable, DIP Header Connector IDC Through Hole, Kinked Pin
- Number of Contacts: 8 #
- Features: Board Mount Connector
-
Supplier: Sealevel Systems, Inc.
Description: The PB8HS relay rack can be used with up to eight discrete I/O modules, including input modules, output relays, override relays, watchdog timers, and mechanical relays. On the signal side, it features a 50-pin header connector for easy interface via standard IDC ribbon cables.
-
Supplier: Win Source Electronics
Description: 0.059" (1.50mm) Cable Termination: IDC Wire Type: Ribbon Cable
- Connector Type: Rectangular Connectors, Heavy Duty
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, PC COMPONENT BOARD, 2/ 60PIN PCB RIBBON CABLE CONNECTION, 8 BOARD OPTION SWITCHES. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Infineon Technologies AG
Description: protocols: SWD JTAG ISSP USB-I2C Included with the kit is a 10-pin ribbon cable for connecting to standard 10-pin SWD/JTAG header interfaces utilized for our PSoC™ 3, PSoC™ 4, PSoC™ 5LP and PSoC™ 6 device families and the 5-pin ISSP programming header for PSoC™ 1
- Category: Development Board
- Features: Other
- Ports: USB
-
Supplier: ACCES I/O Products, Inc.
Description: mV/V/mils) Excitation Voltage (such as 2.5Vrms nominal) Excitation Frequency (such as 4.8kHz +/-8%) Desired Output Signal Level (such as +/-1V to +/-14V) Desired Bandwidth (the rate at what the LVDT probe tip will be moving) ACCESSORIES Accessories include an assortment of 37-pin
- Operating Temperature: 32 to 149 F
- Features: Direct Backplane Interface, LVDT and RVDT Signal Conditioners
- Application: General Lab and Industrial
- Form Factor: Printed Circuit Board (PCB)
-
Supplier: ACCES I/O Products, Inc.
Description: outputs from Port A of any 24-bit group of any ACCES digital I/O card and Readback is provided at Port B pins. Interconnection is provided by CAB50F-xx ribbon cable. For Remote (RS-485) control of relays, you can also connect the ROB-8A to our RDG-24. A "Polarity Select" switch
- Operating Temperature: 32 to 122 F
- Host Connection: Direct Backplane Interface
- Application: General Lab and Industrial
- Data Acquisition: Output Module
-
Supplier: Radwell International
Description: RIBBON CABLE, STRAIGHT PIN, 20 POS, 2; CONNECTOR TO CONNECTOR:FLEX STRIP TO FLEX STRIP; NO. OF POSITIONS:20POSITIONS; CABLE LENGTH - IMPERIAL:2; CABLE LENGTH - METRIC:50.8MM; CONNECTOR PITCH:2.54MM; PRODUCT RANGE:- ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: ECO Light LED
Description: This RGB LED Controller is loaded with features and comes with an 8 button RF Remote. It can be used to control color effects for RGB LED ribbon, RGB LED modules and RGB LED lights. This RGB Control is for use with 4 pin, 3 loop cable, common anode style RGB LED Lights.
- Lamp Power (Watts): 143.99999999999994 watts
- Voltage: 24 VDC
- Lamp Type: LED Lamps
- Controller Features: Remote Control (RF or IR)
-
Supplier: ACCES I/O Products, Inc.
Description: models, and all 24 bits are available on the PCI-DA12-8/16 models. On the latter card a cable and bracket is provided to bring the 40-pin header signals to a 37-pin DB connector on an adjacent mounting bracket. DIGITAL-TO-ANALOG CONVERTERS The DACs are double-buffered and
- Number of ports: 8
- Form Factor: Full-Size PCI
- Features: Other
- Technology: PCI
-
Supplier: ACCES I/O Products, Inc.
Description: The card is 6.6 inches in length and 4.2 inches seated height. I/O wiring connections for this board are via a male 37-pin D-sub connector. A ribbon cable can be used to connect this card to termination panels. SOFTWARE The card is supported for use in most operating systems and
- Digital I/O Channels: 8 #
- Operating Temperature: 32 to 131 F
- Features: Application Software Included, Other
- Isolation: Channel-to-Channel Isolation, Isolated Digital Input
-
Supplier: TE Connectivity
Description: Electrical Characteristics β-Value(25/85) (K) : 3976 Resistance @ 25°C [KΩ] (KOHM) : 2.252 Mechanical Attachment Wire Length : 3119.12 MM [122.8 INCH ] Wire/Cladding : 22 AWG Cu PVC Cable to 3/C PTFE Ribbon Other Sensor Connector Type : 1/4 inch Phone Plug to 2-pin .062
-
Supplier: CTI Electronics Corporation
Description: quadrature signals brought out on a ribbon cable terminated in a ten-pin connector with standard 0.1 inch spacing for easy connection to a PCB. Power requirements are 5V DC at 40 mA maximum. The encoder resolution is 640 counts.
- Number of Buttons: 0
- Applications: General Purpose, Industrial / Factory Automation, Marine / Shipboard, Medical, Military / Aerospace, Vehicular
- Interface: IBM PS/2 / AT, Serial, Sun
- Design: Left and Right Hand
Find Suppliers by Category Top
Featured Products Top
-
Product Overview M8 4 Pin Female Cable Connector is one of the most common connectors in industrial automation systems, also known as sensor connectors.The sensor connector is an industrial connector that can transmit signal (read more)
Browse Cable Assemblies Datasheets for Shenzhen QH Industrial Co., Ltd -
, dowel pins are the right choice, and are typically used in furniture and hanging applications. All of our rods, rivets, and pins are available in varying sizes, materials, and finishes, and conform to ANSI B18.8.2 specifications. For more information, please contact us today. (read more)
Browse Cotter Pins and Wire Clips Datasheets for National Bolt & Nut Corporation -
volt systems will be employed. The sensor’s cable is installed at the factory and is not removable or replaceable by the user. The cable extends 8-9” outside of the case, consult the factory for special lengths. The 10-wire ribbon cable exits the housing adjacent to the USB (read more)
Browse RF Power Detectors Datasheets for LadyBug Technologies LLC -
range has been created to bridge the gap between high-end connectors and established pin header and socket solutions. The launch adds to our existing dual-row Kontrol connectors, extending the range with 49 new products – 21 SMT connectors and 28 double-ended cable assemblies (read more)
Browse Electrical Connectors Datasheets for Harwin Plc -
4 / 8 pins: industrial Ethernet (e.g., PROFINET) 4 / 5 pins: fieldbus systems (CAN-bus, Device (read more)
Browse Coaxial Connectors Datasheets for Shenzhen QH Industrial Co., Ltd -
configuration tool helps OEMs quickly select the best option for the gas box application. All units are tested and ready to install on delivery. VTOC options include: configurable manifold rails (pneumatic and electric connections), multi-pin plug connection with sub-D plug or flat ribbon cable (read more)
Browse Manifolds and Manifold Systems Datasheets for Festo Corporation -
0.025″ square socket connectors with heat shrink. Test lead utilizes 22 AWG PVC insulated wire. Ribbon Cables E-Z-Hook is also proud to manufactuer 28 AWG PVC insulated ribbon cable. The flexible cable (read more)
Browse Board Mount Connectors Datasheets for E-Z-HOOK, a division of Tektest, Inc. -
pin configurations available • PVC cable with solder molded connection • Cable diameter: 0.75 mm • Standard cable length: 1 m or customized lengths available • Operating temperature: -25°C to +85°C • Customizable cable and connector (read more)
Browse Electrical Connectors Datasheets for Shenzhen QH Industrial Co., Ltd -
channel Signal Pairs : 8 Pairs Pin Type : Press Fit Mini SAS HD 8i Receptacle Connectors The Mini SAS HD 8i receptacle connector is a dual 4 lane receptacle connector defined in SFF-8643. This connector is a modular version of the Mini SAS HD 4i receptacle (read more)
Browse Electrical Connectors Datasheets for Rego Electronics Inc. -
(FTTH), Home Gateways, and Cable Modems. The combination of low noise, excellent distortion, and low gain make this suitable for drop amps and other distribution amps. The device is powered by a single supply that can operate from 5 V to 8 V with current set at 115 mA. At 5V the QPL1841 provides an output of 57 dBmV TCP with a CCN of 51dB. The QPL1841 is packaged in a 3.0 x 3.0 16–pin QFN. (read more)
Browse Amplifier and Comparator Chips Datasheets for Qorvo
More Information Top
-
Instrument-quality digital camera that transitioned to low-cost high-volume production
There are three 8 pin header ribbon cable style connector also on the board.
-
PDF - SuperMicro SuperServer 6017R-N3RF4
Cable Assembly - SAS to SATA, 8 Shielded Cables, 4 SATA Connectors, 1 SAS Connector, w/ 8-Conductor Ribbon Cable , 1 8 -Position Pin Socket, Cable Tie & Label$2.2000 .
-
Bill of Materials - SuperMicro SuperServer 6017R-N3RF4
Cable Assembly - SAS to SATA, 8 Shielded Cables, 4 SATA Connectors, 1 SAS Connector, w/ 8-Conductor Ribbon Cable , 1 8 -Position Pin Socket, Cable Tie & Label .
-
The actuated Workbench : 2D actuation in tabletop tangible interfaces
Four 8 - pin data buses then connect via ribbon cable from the daughterboard to custom-designed printed circuit boards Instumens S75440NEthem to the Coil-Driver circuit boards these circuit boards can drive 32 electromagnets indepen- .
-
Programmable 10 Mhz Optical Fiducial System For Hydrodiagnostic Cameras
The 8 bit bytes are patched with flat ribbon cables with 16 pin DIP sockets, and serve as extended I /O.
-
Robotics/Computer Control/The Interface/SBC and multichip modules - Wikibooks, open books for an open world
• Wouter van Ooijen's Dwarf Boards have 10 pin shrouded header connected by IDC ribbon cable connectors (GND, +5V, and 8 GPIO pins ).
-
Bill of Materials - NetApp 6600-0834 (E5460)
Wire Harness - 2 8 -Conductor Ribbon Cables , w/ 1 Dual Row 16-Position Pin Socket Connector & 1 16-Position Pin Socket Connector .
-
PDF - NetApp 6600-0834 (E5460)
Wire Harness - 2 8 -Conductor Ribbon Cables , w/ 1 Dual Row 16-Position Pin Socket Connector & 1 16-Position Pin Socket ConnectorE315618 AWM STYLE 2651 105C 300V 22AWG VW-1 Linoya$1.7580 .
-
Spreadsheet - Teardown Samsung LN-R408DX BOM Analysis
Wire Harness - Ribbon Cable , 8 -Conductor, 28AWG, , w/ 1 8- Pin , 1 5-Pin & 1 3-Pin Socket Connectors .
-
Development of specifications for an integrated piezoelectric wafer active sensors system
The PWAS array is connected to the switch box with an 8 - pin ribbon bus; the function generator and oscilloscope are connected to the switch box with coaxial cables .
Indicates content that may require registration and/or purchase.