-
Supplier: RS Components, Ltd.
Description: Empty 8 port DIN panel
- Port Type: RJ (Modular)
-
Supplier: Electro Standards Laboratories
Description: INTRODUCTION: The Model 9510 32-Port RJ45/SCSI-5 Patch Panel System is a 32-port patch panel with 32 RJ45 ports wired to four 68- pin SCSI-5 connectors kitted with four SCSI-5 cables, a strain relief bar, and fastener hardware. The panel is
- Number of Ports: 32
- Height: 2
- Features: Other Cable Type
- Permanent Contacts: Other Connections
-
Supplier: TelephoneStuff.com
Description: 128 Port/8 RMS Blank Patch Panel is a reinforced steel panel, pre-numbered and accepts any combination of modular connectors for true multimedia. Features: - Rack mounted reinforced steel panel with pre-numbered ports - Designed to support the
- Number of Ports: 128
- Port Type: RJ (Modular)
-
-
Supplier: TelephoneStuff.com
Description: Six-Port Module Patch Panel Color-coded Designation Strips can be used in six or eight-port patch panel module front bezels. Designation Strip Features: - Can be used in six or eight-port patch panel module front bezels - Designation
- Number of Ports: 6
-
Supplier: TelephoneStuff.com
Description: DP4 48-Port Plus Patch Panels. 48-port, Category 6, patch panel with 48 RJ45, 8-position, 8-wire ports. Features: - Exceeds TIA/EIA-568-B.2-1 Category 6 and ISO 11801 2nd Edition Class E standards - Each port is 100% tested to
- Number of Ports: 48
- Port Type: RJ (Modular)
-
Supplier: Hubbell Incorporated
Description: LOADED TYPE COLD ROLLED STEEL MATERIAL 1.1 INCH W X 5.1 INCH H SIZE BLACK COLOR MT-RJ CONNECTOR TYPE 16 PORT(S) SINGLE MODE/MULTI MODE FIBER TYPE FSP MODEL
- Number of Ports: 16
- Port Type: RJ (Modular)
-
Supplier: TRENDnet Inc.
Description: 8 x Gigabit RJ-45 ports 10 inch wide patch panel is well suited for home and SMB applications Designed for Category 6 cabling Includes cable management holders, tie, and port labels Use with TRENDnet TC-PDT Punch Down Tool
- Number of Ports: 8
- Cable Specifications: Category 6
- Port Type: RJ (Modular)
-
Supplier: L-com, Inc.
Description: Bel Stewart's MRJ21 48 port straight patch panels are designed to be mounted onto a standard 19" EIA rack or equipment cabinet. Each of the eight innovative MRJ21 ports integrates reliable connections with up to 6 Gigabit Ethernet (1000Base-T) channels for 48 total RJ45
- Number of Ports: 48
- Height: 1
- Port Type: RJ (Modular)
-
Supplier: TelephoneStuff.com
Description: Voice Grade Patch Panel specifically designed for voice applications and comes pre-configured for 24/48 ports. Mounts on 19˝ TIA, standard equipment racks and accommodates top, bottom and side cable entry. Back panel provides connectivity to a 25 pair (RJ-21X) connector.
- Number of Ports: 48
-
Supplier: TRENDnet Inc.
Description: 8 x Gigabit RJ-45 ports 10 inch wide patch panel is well suited for home and SMB applications Designed for Category 5e cabling Includes cable management holders, tie, and port labels Use with TRENDnet TC-PDT Punch Down Tool
- Number of Ports: 8
- Cable Specifications: Category 5/5E
- Port Type: RJ (Modular)
-
Supplier: METZ CONNECT USA Inc.
Description: Features: Module housing 6x8 for surface mounting or as desktop device Suitable for all 1RU 6-fold modules, E.G. E-dat 6x8 module Label window for identification labelslabels included in the delivery Variants: pure white, light gray6-port surface-mounted distributor or wall outlet for
-
Supplier: Black Box
Description: Break out telco ports into 2-, 4-, 6-, or 8-wire jacks using these bars. Connect to RJ45 or RJ11 jacks.
- Cable Specifications: Category 3/Voice Grade
- Port Type: RJ (Modular)
-
Supplier: L-com, Inc.
Description: Patching voice connections over to a rack panel is now easy with L-com's unique flange mount voice grade coupler panels. Each panel features L-com's exclusive flange mount couplers for secure mounting of all your cables. All couplers are straight through wired for data and
- Number of Ports: 16
- Height: 1
- Port Type: RJ (Modular)
-
Supplier: L-com, Inc.
Description: Same day shipping on most items; Order online today! 19" x 3.5" Rack panel with 32 RJ11, RJ12, or RJ45 couplers for voice applications. Each panel has a black powder coat finish for durability Screened port numbers simplify cable organization and tracking Straight
- Number of Ports: 32
- Height: 2
- Port Type: RJ (Modular)
-
Supplier: L-com, Inc.
Description: L-com's exclusive rack mounted harmonica bridging adapters organize all your telecom cables into a convenient rack mounted panel. These exclusive 19" x 1.75" panels come loaded with 2 or 4 of our popular harmonica style bridging adapters. Each panel is constructed with black
- Number of Ports: 4
- Height: 1
- Port Type: RJ (Modular)
-
Supplier: Tripp Lite by Eaton
Description: Features 24-Port Patch Panel Manages and Organizes High-Density Cat6 Network CablingThis patch panel enables quick, easy cable patching. Just plug Cat6 cables into its 24 front RJ45 ports, and use a 110 or Krone punch-down tool (do not use a 4/5 pair 110
- Number of Ports: 24
- Height: 1
- Cable Specifications: Category 5/5E, Category 6
- Port Type: Insulation Displacement Contact (IDC), RJ (Modular)
-
Supplier: Tripp Lite by Eaton
Description: Features 24-Port Patch Panel Manages and Organizes High-Density Cat5e Network CablingThis patch panel enables quick, easy cable patching. Just plug Cat5e cables into its 24 front RJ45 ports, and use a 110 or Krone punch-down tool (do not use a 4/5 pair 110
- Number of Ports: 24
- Height: 1
- Cable Specifications: Category 5/5E
- Port Type: Insulation Displacement Contact (IDC), RJ (Modular)
-
Supplier: Tripp Lite by Eaton
Description: and 168 LC ports 100% fiber utilization Streamlined 1:1 port mapping Up to 50% reduction in link attenuation Color-coded yellow cables easily distinguishable in crowded switch Base8 Wiring No unused LC ports as in Base12 wiring Simple patch cable deployment Optimized
- Height: 2
- Features: Other
-
Supplier: Tripp Lite by Eaton
Description: LC ports 100% fiber utilization Streamlined 1:1 port mapping Up to 50% reduction in link attenuation Color-coded yellow cables easily distinguishable in crowded switch Base8 Wiring No unused LC ports as in Base12 wiring Simple patch cable deployment Optimized harness
- Height: 1
- Features: Other
-
Supplier: Galco Industrial Electronics
Description: Mini-Com 8-port DIN Rail Copper Patch P
- Connector Type: DIN Connector, Modular Connector and RJ Connector
-
Supplier: VAST STOCK CO., LIMITED
Description: Modular Connectors / Ethernet Connectors 48 PORT CAT5E PATCH PANEL 8P8W PORTS
- Connector Type: Modular Connector and RJ Connector
-
Supplier: Radwell International
Description: (PRICE/PC),PUNCHDOWN PATCH PANEL, CAT 5E, ANGLED, 2,24-PORT, CATEGORY 5E, ANGLED PATCH PANEL WITH 24 RJ45, 8-POSITION, 8-WIRE PORTS.. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Cable Depot Inc.
Description: Patch Panel 12 Port CAT 6 568(A or B) In an effort to maintain the Category 6 rating, these panels are wired with the connections for each connector being 4 pins above and 4 pins below the connector as shown in the illustration below. This is different from most Category
-
Supplier: CableOrganizer.com, Inc.
Description: 8 or 12 ports for ST, FC, LC, MT-RJ and QuickPort Adapters Opt-X® Adapter plates provide a perfect fit onto Leviton’s line of fiber Opt-X Enclosures and their multimedia adapter bracket. They are used with ST®, FC, SC, LC and MT-RJ QuickPort® snap in connector applications. Adapter
-
Supplier: Richardson RFPD
Description: RJ45 Strain Relief Cable Boots, Black. RJ45 Accessories: These extremely attractive boots will offer excellent strain relief on cables, protect the locking tab of the connector, and enable color coding for easy identification of cable. Especially useful on complex multi-port patch
-
Supplier: Richardson RFPD
Description: 1 Cavity, Ivory, Keystone Wall Plate. RJ45 Accessories: These extremely attractive boots will offer excellent strain relief on cables, protect the locking tab of the connector, and enable color coding for easy identification of cable. Especially useful on complex multi-port patch
-
Supplier: Patton Electronics Co.
Description: clamping voltages - 11 volts for RS-422/485 devices or 27 volts for RS-232 devices - assures you of an unimpeded data flow. Matching RJ-45 input/output ports on the front and rear panels allow the Model 51X Series to connect conveniently in-line with each port on your device.
- Maximum AC Power: 1,500 watts
- Clamping Voltage: 11 to 27 volts
- Features: Other, SPD
- Mounting: Plug-in Module
-
Supplier: Patton Electronics Co.
Description: The Patton Model 56X Series solves the dilemma of providing transient surge protection for multiple Ethernet 802.3 10Base-T ports spaced closely together on a hub. This compact box houses 4, 6, 8 or 12 surge protectors in a high density array. Matching input/output ports on the
- Maximum AC Power: 1,500 watts
- Standards: IEEE
- Features: Network Applications, SPD
- Mounting: Plug-in Module
-
Supplier: Patton Electronics Co.
Description: mount Category-5 surge protector panels. Available in either 8 port or 16 port (input/output) configurations, these protectors are EIA/TIA TSB Category-5 certified, and will protect sensitive data ports without degrading network performance. The Model 570-R16 is
- Clamping Voltage: 13 to 15 volts
- Standards: IEC
- Features: Network Applications, SPD
- Connection: RJ41 / RJ45 / RJ48 Data Jacks
-
Supplier: Newark, An Avnet Company
Description: PATCH PANELS; Connector Type:Modular Patch Panel; Product Range:-; No. of Ports:8Ports; LAN Category:Cat6; Rack U Height:- RoHS Compliant: Yes
Find Suppliers by Category Top
Featured Products Top
-
increased durability, the new Keystone RJ45 sockets can endure a minimum of 500 insertion cycles. Rated for 125 VAC RMS, these jacks are fully compliant with IEEE and IEC standards. A variety of styles are available to accommodate design applications with numerous mounting and port size (read more)
Browse Modular Connectors and RJ Connectors Datasheets for Keystone Electronics Corp. -
. It uses an LQFP-48 package, but the matching package size does not imply pin compatibility. Migrating from the STM32F103C8T6 requires schematic review, PCB verification and firmware porting to the STM32G4 platform. Alternative Selection Notes (read more)
Browse Microcontrollers (MCU) Datasheets for ERSAELECTRONICS PTE. LTD. -
DPM-3-AD9 Adapter Connecto DPM-3-RJ11AD9 RS232 Connector DPM-3-PC6 6 Foot Power Cable DPM-3-PC12 12 Foot Power Cable DPM-3-TRES TEDS Reader_Editor Software DPM-3-DLS TEDS Data Logging Software Smart Plug and Play Portable Hand (read more)
Browse Torque Sensors Datasheets for Transducer Techniques, LLC
More Information Top
-
Tripp Lite - surge suppressor | Softchoice
Convenient 8 position input/output RJ style jacks are RJ11 /45/48 compatible, includes 5 inch Ethernet patch cable for convenient placement at the protected device network connection. Tripp Lite network surge suppressors reduce blown interface ports , garbled network transmissions, system lock-ups and hard … … heavy gauge grounding lead connects to designated grounding lugs available on the back panel of most pieces …
-
Mouser Electronics, Inc.
Patch Panels RJ45, RJ11 8 Number of Ports .
-
Shopping In Cables & Adapters - Big Bruin
… iPod, iPhone, or iPad -- directly or through a Dock -- to your computer's USB port for efficient syncing … • Cable Showcase Telephone Cord (Data), RJ11 , 6P / 4C, Silver Satin, Straight, 2 foot It is ideal for use in phone patch panels and connecting modems/fax machines where a longer cord is a hassle. The connector is a row of 7 pins and a row of 8 pins and should not …
-
Shopping In Cables & Adapters - Big Bruin
… iPod, iPhone, or iPad -- directly or through a Dock -- to your computer's USB port for efficient syncing … • Cable Showcase Telephone Cord (Data), RJ11 , 6P / 4C, Silver Satin, Straight, 2 foot It is ideal for use in phone patch panels and connecting modems/fax machines where a longer cord is a hassle. The connector is a row of 7 pins and a row of 8 pins and should not …
-
Belden Wire & Cable Modular Connectors / Ethernet Connectors | Mouser
Patch Panels RJ45, RJ11 8 Number of Ports .
-
Panduit Modular Connectors / Ethernet Connectors | Mouser
Patch Panels RJ11 8 Number of Ports .
-
Panduit Modular Connectors / Ethernet Connectors | Mouser
Patch Panels RJ11 8 Number of Ports .
-
Fluke Networks - MS2-KIT - Testers - Cable - Allied Electronics
Use digital mode to locate high-grade data cabling (Cat 5e/6/6a) in bundles, or at switches, patch panels , or wall outlets. … adapter, IntelliToneTM Pro 200 Probe, Remote Identifiers #2-7, patch cords (shielded RJ45, RJ11 , Coax), multi-language … Twisted-pair: UTP, FTP, SSTP 8 -pin modular jack accepts RJ45 and RJ11 Ethernet Port Test .
-
RJ45 Test / Testers / Continuity
PK-NT013 - PC Cable Tester With Optional USB/1394 Test Port … 1/8â (3.5mm), XLR (3-pin and 5-pin), Speakon (4-pin and 8 -pin), RCA, TT … … USOC 4 / USOC6 / USOC 8 terminating with RJ 45, RJ12, and RJ11 modular plug, wires … With the remote kit it can test cables installed far away either on wall plate or patch panel .
-
Shopping In Cables & Adapters - Big Bruin
… 0 data transfer rates, while simultaneously charging your HTC cellular device phone through your computer's USB port . The connector is a row of 7 pins and a row of 8 pins and should not … • Cable Showcase Telephone Cord (Data), RJ11 , 6P / 4C, Silver Satin, Straight, 2 foot It is ideal for use in phone patch panels and connecting modems/fax machines where a longer cord is a hassle.
Indicates content that may require registration and/or purchase.