Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: DigiKey
Description: Rotary Switch 8 Position SP8T 15A (AC/DC) 125VAC Panel Mount
- Angle Between Positions: 30 degrees
- Number of Decks: 1
- Number of Poles per Deck: 1
- Maximum Current Rating: 15 amps
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 995546-212-8E Category: Switches>Rotary Switches Series: 212 Number of Positions: 8 Termination Style: Solder Lug Package: Bulk Contact Material: Silver Alloy Voltage Rating - AC: 150 V Voltage Rating - DC: 20 V Standard Package: 1 Panel
-
Rotary Switches - Switch, Rotary, 1Pole, 8 Position, Th; No. Of Switch Positions Grayhill -- 97W1263Supplier: Newark, An Avnet Company
Description: SWITCH, ROTARY, 1POLE, 8 POSITION, TH; No. of Switch Positions:8 Position; No. of Poles:1 Pole; Angle of Throw:36°; Contact Current AC Max:-; Contact Voltage AC Max:-; Product Range:-; Illumination:Non Illuminated RoHS Compliant: Yes
-
-
Supplier: VAST STOCK CO., LIMITED
Description: Rotary Switches Rotary Switch, Military, 15°, 1 deck, 8 pole/deck, 2 positions/pole, shorting
-
Supplier: Grayhill, Inc.
Description: Grayhill is the leading manufacturer of single and multi-deck rotary switches with extremely rugged construction and virtually limitless configurations. Many of our rotary switches are MIL qualified to exacting electrical, mechanical and environmental standards. We offer
- Angle Between Positions: 30 degrees
- Mechanical Life: 50,000 cycles
- Number of Decks: 12
- Number of Poles per Deck: 2
-
Supplier: Grayhill, Inc.
Description: Grayhill is the leading manufacturer of single and multi-deck rotary switches with extremely rugged construction and virtually limitless configurations. Many of our rotary switches are MIL qualified to exacting electrical, mechanical and environmental standards. We offer
- Angle Between Positions: 36 degrees
- Mechanical Life: 10,000 cycles
- Number of Decks: 6
- Number of Poles per Deck: 2
-
Supplier: Allied Electronics, Inc.
Description: Switch, Miniature Rotary, Knob Actuation, 1 Pole, 2-8 Positions
-
Supplier: Allied Electronics, Inc.
Description: Rating Current 15 A, Terminal Style Solder Lug, Pole Single, Rotary Switches Rugged construction Choice of termination
-
Supplier: Radwell International
Description: 8 POSITION ROTARY SWITCH. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Newark, An Avnet Company
Description: ROTARY SWITCH, SPST-NO/NC, 8A, 120VAC; No. of Switch Positions:2 Position; No. of Poles:2 Pole; Angle of Throw:-; Contact Current AC Max:8A; Contact Voltage AC Max:120V; Product Range:-; Illumination:Non Illuminated RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: SWITCH, ROTARY, 1POLE, 8 POSITION, 1A, 30V; No. of Switch Positions:8 Position; No. of Poles:1 Pole; Angle of Throw:45°; Contact Current AC Max:2A; Contact Voltage AC Max:125V; Product Range:-; Illumination:Non Illuminated RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: Rotary Switch Military 8 position pole 09M30-0
-
Supplier: Electro Standards Laboratories
Description: Lifetime guarantee against manufacturing defects. Electro Standards manufactures a wide range of RS-232 network switches. Specifications: PORT CONNECTORS: (4) DB25 female connectors labeled A, B, C and Common. FRONT PANEL CONTROLS: (1) Rotary Switch on front panel selects A, B, C.
- Number of Ports: 4 #
- Area Network Type: Local Area Network (LAN)
- Form Factor: Rack Mount
- Network Equipment: Switch
-
Supplier: C&K Components
Description: Features/Benefits 8 and 10 positions SMT version Subminiature design Features/Benefits Digital cameras Audio & visual equipment Consumer electronics Selector dial interface
- Angle Between Positions: 45 degrees
- Mechanical Life: 10,000 cycles
- Number of Poles: 1 poles
- Number of Decks: 1
-
Supplier: Allied Electronics, Inc.
Description: Rotary DIP Switch, 8 Positions Series 94 sealed rotary DIP switches have binary output with the following positions and code types: 8 pos. Octal, 10 pos. BCD, or 16 pos. Hexadecimal. Complement codes available. Actuators are offered flush and in three
-
Supplier: Waldom Electronics
Description: 1 POLE, 8 POSITION CONTACT CONFIGURATION UL, CSA APPROVAL 125 VAC/VDC VOLTAGE RATING BUSHING MOUNTING 2.5 AMPERE AT 125 VAC, 350 MILLIAMPERE AT 125 VDC CURRENT RATING GLASS FILLED NYLON 6/6 BODY MATERIAL SOLDER TERMINAL TYPE PLASTIC ACTUATOR MATERIAL GC[T] BRAND
- Number of Poles: 1 poles
- Number of Poles per Deck: 8
- Maximum Current Rating: 2.5 amps
- Maximum AC Voltage Rating: 125 volts
-
Supplier: Electro Standards Laboratories
Description: four DB25 devices or networks from one COMMON device or network. Manual operation via front panel rotary switch. High reliability sealed switch with self-wiping low impedance contacts. Transparent to data speed and format. All 25 pins of the DB25 interface are switched via break-before-make
- Number of Ports: 5 #
- Form Factor: Rack Mount
- Network Equipment: Switch
-
Supplier: ASCO
Description: Features • Resin body for corrosion resistance • Division 2 rated with hermetically sealed reed switches • Balanced bolt pattern for uniform sealing • Realview™ indicator with 100% change in color visible from long distances
- Maximum Number of Switches: 2 #
- Valve Actuation: For Rotary Actuated Valves
- Type of Position Indication: Moving Indicator
- Shaft/Mounting Options: NAMUR Shaft
-
Supplier: Littelfuse, Inc.
Description: Four knob pull positions: In – Mid1 – Mid2 – Out.Can be used for Off-Park & Tail-Low Beam & Tail-High Beam & Tail, etc. Five screw terminals. Plated steel case. Mounting stem 3/8"-24 thread. With tan knob imprinted ‘Lights’. 10A at 12V DC.
- Maximum Current: 10 amps
- Maximum DC Voltage: 12 volts
- Switch Function: Maintained Contact
- Pushbutton Material: Metal
-
Supplier: IMI Life Science
Description: An eight-port, two-position rotary shear valve designed for complex fluidic systems requiring switching between multiple channels. Offers high precision and reliability.
- Number of Ports/Ways: 8
- Pressure Rating: 493.12818 psi
-
Supplier: TE Connectivity
Description: Body Features Product Weight : 250 G [8.818 OZ ] Dimensions Nominal Operating Distance : 2.43 MM [.095 INCH ] Nominal Sensing Distance : 3 MM [.118 INCH ] Standard Object Size : 9 x 9 MM [.354 x .354 INCH ] Electrical Characteristics Output Type : NO+NC Contacts Supply Voltage Range (VDC)
- Operating Temperature: -13 to 158 F
-
Supplier: NKK Switches
Description: FR02-Series 10mm Ultra-Thin SMT DIP Rotaries Slim .150" (3.8mm) body has the lowest profile in the industry and allows close stacking of PC boards. Highly visible legends and choice of screwdriver or shaft actuators with arrow position indication provide trouble-free code setting. Detent
- Actuator Specifications: Flush Actuator
- Terminal Type: Side PC Pins
-
Supplier: Rotomation, Inc.
Description: With internal stops for an intermediate position, our A12 three-position actuator has overall dimensions that are similar to those of its two-position counterpart, the A12 rotary actuator. Output torque is that of a single rack unit but it can rotate to any of its 3
- Operating Pressure Range: 0 to 300 psi
- Maximum Torque: 45 In-lbs
- Shaft / Table Axial Load Capacity: 40 lbs
- Shaft / Table Radial Load Capacity: 40 lbs
-
Supplier: Allied Electronics, Inc.
Description: Selector Switches, DPDT Switch Type, 24 VDC⁄120 VAC Voltage Rating General Specifications. Contact Ratings: DPDT, snap action. Max. Carry Current: 5 A. Max. Insulation Voltage: 250 VAC/VDC. Operational (Breaking) Currents: AC (inductive load) — 2 A @ 120 V, 1.5 A @ 240 V; DC (resistive load)
-
Supplier: Festo Corporation
Description: Used to detect rotation of the shaft on rotary actuators DRVS and DSM The sensor can be quickly assembled without having to manually search for switching points Simple and reliable operation using just one pushbutton directly on the device
- Operating Temperature: -4 to 158 F
- Output: Current, Switched / Alarm
- Features: DC Powered
- Sensor Technology: Hall Effect Position Sensor, Magnetoresistive Linear Position Sensor/Switch
-
Supplier: Littelfuse, Inc.
Description: 15A rugged plastic ignition switches for marine applications. Impact-resistant body cannot ruse or corrode. Ignition switches operate similarly to traditional switches: ""Run"" position actuates radio. radar. blower. lights and other accessories. Fits most OEM
- Maximum Current Rating: 15 amps
- Maximum DC Voltage Rating: 12 volts
- Actuator Type: Keylock
- Actuator Material: Plastic
-
Supplier: Joyce/Dayton Corp.
Description: Joyce limit switches allow you to set precise travel limits and stops on Joyce jacks and actuators. They are also ideal in any application where rotary motion of a machine component can be used to indicate linear motion of another part. They are compatible with 2-ton through 150-ton
- Switch Configuration: Double Pole, Double Throw (DPDT), Single Pole, Double Throw (SPDT)
- Switch Type: Electromechanical
- Housing Type: Enclosed Switch Housing
- Features: Rotary Limit Switch
-
Supplier: Hayward Flow Control
Description: Manual Limit Switch fits all Hayward ball and butterfly valves up to 8 inch.
- Max AC Current Rating: 10 amps
- Max AC Voltage Rating: 120 volts
- Operating Temperature: -7 to 93 F
- Valve Actuation: For Rotary Actuated Valves
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1185880-TF2CFH8ST1040C Category: Switches>Limit Switches Series: TF2 Termination Style: Quick Connect - 0.187" (4.7mm) Package: Bulk Voltage Rating - AC: 125 V Standard Package: 1 Circuit: SPDT Switch Function: On-Mom Actuator Type: Lever, Straight Electrical
- Features: Rotary Limit Switch
-
Supplier: Emerson Automation Solutions – Rosemount
Description: to refineries – where positioning speed and accuracy are taken for granted. The 8 x 14 and HF Heavy Duty units offer greater force for tougher jobs such as huge slide dampers and large valves. Features Variety of mounting options: wall, swivel or floor Dust cover and internal heater Limit
- Operating Pressure Range: 45 to 120 psi
- Maximum Torque: 55,200 In-lbs
- Operating Temperature: 0 to 140 F
- Torque: 55,200 In-lbs
-
Supplier: TelephoneStuff.com
Description: - All-purpose mounting bracket - Self-aligning, field replaceable diaphragm - Mocha enamel finish - Tap settings for 70V: 15, 7.5, 3.8, 1.8, 0.9 watts - Tap settings for 25V: 15, 7.5, 1.8, 0.94, 0.46 watts - Frequency Response: 275 Hz to 14 kHz - Impedance: 25/70 volts -
- Application: Security / Paging
- Features: Weatherproof / Outdoor Rated
-
Supplier: TelephoneStuff.com
Description: mounting bracket - Self-aligning, field replaceable diaphragm - Mocha enamel finish - Tap settings for 70V: 30, 15, 7.5, 3.7, 1.8 watts - Tap settings for 25V: 15, 7.5, 3.7, 1.8 watts - Frequency Response: 225 Hz to 14 kHz - Impedance: 25/70 volts - Dispersion: 100 degrees - Diameter:
- Application: Security / Paging
- Features: Weatherproof / Outdoor Rated
Find Suppliers by Category Top
Featured Products Top
-
– the technique of being better Novotechnik introduced the potentiometer into the general machine engineering sector in the 1950s. Since then, the company developed technology used in position transducers and rotary and linear potentiometers that set the standard with outstanding (read more)
Browse Linear Position Sensors Datasheets for Novotechnik U.S., Inc. -
Multi-Act is an integrated multi position device that includes multi position cylinders and multi position actuators, which feature an output shaft that produces both linear and rotary motions and may be operated independently and simultaneously. These devices offer many advantages over single (read more)
Browse Air Cylinders Datasheets for Compact Automation -
accessories including Auxiliary Limit Switches, NEMA 7 and 9, Timers, Modulating Controls, and Continuous Position Indication. The DE Series actuators are compact, providing a high output-to-size ratio. In addition, the DE Series has a multitude of features not normally found in this class of (read more)
Browse Electric Valve Actuators Datasheets for DynaQuip Controls -
gears specifically hobbed for reduced wear Permanent lubrication Open/close limit switches for independent calibration of open/close positions Reversing motors designed explicitly for valve and damper automationPolyester Powder coatings for additional protection against (read more)
Browse Electric Rotary Actuators Datasheets for Indelac Controls, Inc. -
switches wired for light indication, stainless steel fasteners, 300 series stainless steel output drive, declutching manual over ride with hand wheel, visual position indicator and polyester powder coating. Subscribe to Email Updates (read more)
Browse Electric Rotary Actuators Datasheets for Indelac Controls, Inc. -
featuring the E-Switch KAD Series DIP Switch. The tri-state feature allows more code options than binary DIP switches with multiple positions -4, 5, 8, 9, or 10 available with either straight pin (through-hole) or gullwing (SMT) termination. KAD Switches offer an electrical rating of (read more)
Browse DIP Switches Datasheets for Heilind Electronics, Inc. -
applications in infrared cameras, medical and scientific instruments, laser technology, optical fibre switches and surveillance cameras, Geeplus miniature rotary solenoids also find applications in small status (read more)
Browse Rotary Solenoids Datasheets for GEEPLUS Inc. -
torque limit switches inside an enclosure. The controls were separate. Position feedback switches (auxiliary switches) and motor controls were later incorporated into the electric actuator enclosure. This marked an important milestone in the electric actuator industry, turning the actuator into an (read more)
Browse Electric Rotary Actuators Datasheets for Indelac Controls, Inc. -
fasteners, captive cover screws and 300 series stainless steel output drive, spring friction brake, non-declutching manual over ride and position indicator. SPECIFICATIONS: Output Torque 100 lb·in (11.30 Nm) Cycle Time 2.5 sec/90 rotation Duty Cycle 25% Motor 115Vac (read more)
Browse Electric Rotary Actuators Datasheets for Indelac Controls, Inc. -
an encoder resolution of 8’192 periods per turn, the RTMC offers improved position stability and move and settle at the tool point. The RTMC can accommodate customer cables and hoses thanks to its optimized hollow shaft size and can be deployed together with our force-controlled short (read more)
Browse Rotary Indexing Tables Datasheets for ETEL S.A.
Conduct Research Top
-
An Innovative Cabling Concept Improves Reliability for Multi-Axis Stage Systems
up to 4 separate cables (with diameters of 8 to 14 mm). And up to 27 electrical wires must be connected. Wafer inspection systems in the semiconductor industry typically consist of a stack of XYZ linear stages plus a theta rotary unit. So there can easily be perhaps 16 connectors at the final
More Information Top
-
New Products
Precise output reference selections from 0 to 3.5 mVN are achievedby using a metal film resistor network, discrete wirewound resistors and a 2 pole 8 position rotary switch .
-
Demonstration system for a low-power classification processor
The amplifier has a variable gain setting that can be adjusted via an 8 position rotary switch .
-
Discussion on ¿The development and design of electrical control gear for machine tools¿ before the Western Utilization Group, at Bristol, 27th March, 1950
…and pushbutton are used for line-voltage starting, all the other control features I have referred to and many others can be obtained by adding to the control station which contains the pushbuttons a 4- and, occasionally, an 8 - position rotary switch .
-
Discussion on ¿The development and design of electrical control gear for machine tools¿ before the East Midland Centre, at Nottingham, 28th March, 1950
…and pushbutton are used for line-voltage starting, all the other control features I have referred to and many others can be obtained by adding to the control station which contains the pushbuttons a 4- and, occasionally, an 8 - position rotary switch .
-
A Study Towards Reliability- and Delay-Critical Wireless Communication for RoboCup Robotic Soccer Application
8 - position rotary switch .
-
SNAP 17A SYSTEM, PHASE I FINAL SUMMARY REPORT. PART 1.
Rotary multipole switch 8 positions .
-
Radiolocation using AM broadcast signals
A rotary 8 - position switch provides the gain control signals to J6.
-
Cisco 3200 Series Router Hardware
Reference
Although the rotary switch has 8 positions , only 1 of 4 positions can be selected.
-
Outdoor Mobility Design Guide - Cisco
Although the rotary switch has 8 positions , only position 0, 1, and 2 are supported on the 4-port SMIC.
Indicates content that may require registration and/or purchase.