-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 8A, Diode and Rectifier, Single Diodes. This listing supports
- Tj: -55 C
- Features: Other, Rectifier Diode
- RoHS Compliant: RoHS Compliant
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8 A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 8 A, Diode and Rectifier, Single Diodes. This listing supports clearer
- Features: Rectifier Diode
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 8A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 600V, 8A, Diode and Rectifier, Single Diodes. This
- Tj: 150 C
- Features: Other, Rectifier Diode
- RoHS Compliant: RoHS Compliant
-
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800V, 8A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 800V, 8A, Diode and Rectifier, Single Diodes. This
- Tj: -55 C
- Features: Rectifier Diode
- RoHS Compliant: RoHS Compliant
-
Supplier: Newark, An Avnet Company
Description: DIODE, ULTRA FAST 8A; Diode Type:Fast Recovery; Repetitive Reverse Voltage Vrrm Max:300V; Forward Current If(AV):8A; Forward Voltage VF Max:1.25V; Reverse Recovery Time trr Max:35ns; Diode Case Style:TO-220AC; No. of Pins:2; SVHC:No
-
Supplier: ODG (Origin Data Global)
Description: 7.79V~8.61V 8.2V SMA-FL Zener Diodes ROHS
- RoHS Compliant: RoHS Compliant
- Features: Zener Diodes
-
Supplier: ODG (Origin Data Global)
Description: DIODE GEN PURP 600V 8A TO220AC
- VF: 1.5 volts
- VR: 600 volts
- IR: 0.02 mA
- trr: 50 ns
-
Supplier: VAST STOCK CO., LIMITED
Description: Zener Diodes 6.8V 40MA
- Features: Other, Zener Diodes
- Package: SOD-106
-
Supplier: Allied Electronics, Inc.
Description: DIODE, SCHOTTKY 35V 8A DPAK
-
Supplier: VAST STOCK CO., LIMITED
Description: Schottky Diodes & Rectifiers 8A, 80V,TRENCH SKY RECT.
- Features: Other, Schottky Barrier Diodes
-
Supplier: Win Source Electronics
Description: Manufacturer: Micro Commercial Co Win Source Part Number: 856979-6A8 Features: Diode 800 V Package: Reel - TR Part Status: Obsolete Family Name: 6A8 Categories: Discrete Semiconductor Products ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 86 pct. Supply and Demand Status:
- Features: Other
-
Supplier: Win Source Electronics
Description: 175°C Diode Configuration: 1 Pair Common Cathode Current - Average Rectified (Io) (per Diode): 5.4A Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Case / Package: TO-220AB Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market:
- VF: 1.6 volts
- VR: 250 volts
- IR: 0.7 mA
- Tj: -55 to 175 C
-
Supplier: DigiKey
Description: Diode Standard 600V 8A Through Hole TO-220AC
- Tj: -40 to 150 C
-
Supplier: Win Source Electronics
Description: Manufacturer: Rohm Semiconductor Win Source Part Number: 046343-RLZTE-116.8A Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±3% Current - Reverse Leakage @ Vr: 2μA @ 3.5V Voltage - Zener (Nom) (Vz): 6.8V Impedance (Max) (Zzt): 8 Ohm Categories: Discrete Semiconductor Products Status:
- IR: 0.002 mA
- VZ: 6.8 volts
- ZZT: 8 ohms
- PD: 500 milliwatts
-
Supplier: DigiKey
Description: 13.6V Clamp 100A Ipp Tvs Diode Through Hole DO-202AA (DO-13)
- VR: 8 volts
- Tj: -65 to 175 C
- Peak Pulse Power: 1,500 watts
- Clamping Voltage (VC): 13.6 volts
-
Description: DIODE GEN PURP 200V 8A TO220AC
- VF: 1.3 volts
- VR: 200 volts
- Features: Rectifier Diode
- Life Cycle Stage: Removed
-
Supplier: Acme Chip Technology Co., Limited
Description: DIODE SCHOTTKY 80V 8A TO277A
- VF: 0.66 volts
- VR: 80 volts
- Features: Other, Rectifier Diode
-
Supplier: Karl Kruse GmbH & Co. KG
Description: Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and
- Features: Other, Transient Voltage Suppressor Diodes (TVS)
- Package: SMB
-
Supplier: Karl Kruse GmbH & Co. KG
Description: Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and
- Features: Other, Transient Voltage Suppressor Diodes (TVS)
-
Supplier: LCSC Electronics Technology (HK) Limited
Description: 60V Single 530mV@1A 1A SOD-128 Schottky Barrier Diodes (SBD) ROHS
- VF: 0.53 volts
- VR: 60 volts
- IR: 0.075 mA
- RoHS Compliant: RoHS Compliant
-
Supplier: Karl Kruse GmbH & Co. KG
Description: Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and
- Features: Other, Transient Voltage Suppressor Diodes (TVS)
- Package: SMA
-
Supplier: Win Source Electronics
Description: Manufacturer: Littelfuse Inc. Win Source Part Number: 720431-SMDJ8.0A Series: SMDJ Packaging: Reel - TR Type: Zener Operating Temperature Range: -65°C ~ 150°C (TJ) Package: DO-214AB, SMC Applications: General Mounting: SMD Unidirectional Channels: 1 Voltage - Reverse Standoff (Typ): 8V Current -
- VR: 8 volts
- Tj: -65 to 150 C
- Peak Pulse Power: 3,000 watts
- Clamping Voltage (VC): 13.6 volts
-
Supplier: Utmel Electronic Limited
Description: DIODE GEN PURP 600V 8A TO220AC
- VF: 3.2 volts
- IF: 8,000 mA
- VR: 600 volts
- IR: 0.02 mA
-
Supplier: ROHM Semiconductor USA, LLC
Description: ROHM's PIN diodes are available in lineup as switching type for mobile and wireles LAN, and as attenuator type for tuner.
- VR: 30 volts
- Tj: -55 to 150 C
- Features: Other, PIN Diodes
- RoHS Compliant: RoHS Compliant
-
Supplier: Allied Electronics, Inc.
Description: DIODE FAST 8A 200V TO-220AC
-
Supplier: Solid State Devices, Inc.
Description: SSDI is a world-renowned leader in the design, manufacture, and marketing of semiconductors, assemblies, and modules. As a pioneer semiconductor manufacturer for over 45 years, we have earned and maintained a reputation for setting the highest standards of reliability and performance. This
- VZ: 6.8 volts
- ZZT: 5 ohms
- PD: 500 milliwatts
- Features: Other, Zener Diodes
-
Supplier: Utmel Electronic Limited
Description: DIODE SCHOTTKY 100V 8A TO277A
- VF: 0.78 volts
- IF: 120,000 mA
- VR: 100 volts
- IR: 0.2 mA
-
Supplier: Acme Chip Technology Co., Limited
Description: DIODE ZENER 6.8V 1W PMDTM
- IR: 20 mA
- Tj: 150 C
- VZ: 6.8 volts
- ZZT: 6 ohms
-
Supplier: Karl Kruse GmbH & Co. KG
Description: Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and
- Features: Other, Transient Voltage Suppressor Diodes (TVS)
- Package: SMA
-
Supplier: Littelfuse, Inc.
Description: This part number will be Obsolete on Nov. 24th, 2020 and is not recommended for new designs. Replacement will be SLD13U-017 or SLD8S14A .The SLD8S Series is SMTO-263 packaged with leaded modification and is designed to provide precision overvoltage protection for sensitive electronics AEC-Q101
- VR: 13 volts
- Clamping Voltage (VC): 21.5 volts
- VBR: 14.4 to 15.9 volts
- PD: 7,000,000 milliwatts
-
Supplier: kTB Solutions
Description: kTB Solutions supplies PIN diode switches work at 0.02~40GHz, with maximum swithing time of 50nS. We provide standard high performance switches, as well as customized switches according to the requirements.
- Features: PIN Diodes, Switching
-
Supplier: Utmel Electronic Limited
Description: DIODE GEN PURP 50V 8A TO220A
- VF: 1.3 volts
- VR: 50 volts
- IR: 0.01 mA
- trr: 150 ns
-
Supplier: Utmel Electronic Limited
Description: DIODE SCHOTTKY 650V 8A TO220AC
- VF: 1.75 volts
- IF: 8,000 mA
- VR: 650 volts
- IR: 0.065 mA
-
Supplier: Newark, An Avnet Company
Description: DIODE, SCHOTTKY, 8V, 0.13A, SOT-23; Diode Configuration:Dual Series; Repetitive Reverse Voltage Vrrm Max:8V; Forward Current If(AV):130mA; Forward Voltage VF Max:500mV; Forward Surge Current Ifsm Max:-; Operating Temperature RoHS Compliant: Yes
-
Supplier: New Yorker Electronics Co., Inc.
Description: TVS, Uni-Dir, 3000W, 8.5V, DO-214AB (SMC)
- Peak Pulse Power: 3,000 watts
- VWM: 8.5 volts
- Features: Other, Transient Voltage Suppressor Diodes (TVS)
- Direction: Unidirectional
Find Suppliers by Category Top
Featured Products Top
-
delivers 10mA of forward current, and a reverse recovery time of 100ns, all in the smallest footprint possible. Starting with VMI's standard glass-body, hermetically sealed diodes, these devices are over-molded in a rigid epoxy. The leads are then trimmed and formed. Design (read more)
Browse High Voltage Diodes Datasheets for Voltage Multipliers, Inc. -
The MBRS540T3G, manufactured by ON Semiconductor, is a high-performance Schottky barrier rectifier diode designed for high-frequency and energy-sensitive applications. With its low forward voltage drop and high surge current handling capacity, it offers engineers (read more)
Browse Diodes Datasheets for Win Source Electronics -
The MBRA340T3G Schottky diode from ON Semiconductor is engineered to deliver efficient performance in high-demand applications. With a reverse voltage rating of 40V (read more)
Browse Diodes Datasheets for Win Source Electronics -
Littelfuse's SC1533-01FTG bidirectional TVS diodes are fabricated in a proprietary silicon avalanche technology. They provide a high electrostatic discharge (ESD) protection level for electronic equipment. The SC1533-01FTG TVS can safely absorb repetitive ESD strikes of (read more)
Browse Diodes Datasheets for DigiKey -
accurate distance measurement and low-light detection, responding effectively to the evolving needs of the market. The G15978-0020P features a surface-mount type COB package that measures a remarkably compact 1.6 mm × 0.8 mm × 0.7 mm, making it significantly smaller than its (read more)
Browse Avalanche Diodes Datasheets for Hamamatsu Photonics Europe -
Chemi-Con’s NCM12-FC-80 is a high-performance color camera module designed for automotive applications such as rear-view cameras and dashcams. It features a built-in image signal processor (ISP) and delivers Quad VGA resolution with 1280 horizontal by 960 vertical pixels using a 1/3.8 (read more)
Browse Light Emitting Diodes (LED) Datasheets for New Yorker Electronics Co., Inc. -
HL63680HD is a high-performance red laser diode from Ushio, designed for advanced applications requiring high optical output power and reliability. This diode operates at a wavelength of 638 nm (read more)
Browse Diode Lasers Datasheets for World Star Tech -
PLTB 450B Data Sheet PLTB 450B Laser Diode PLTB 450B is a high (read more)
Browse Diode Lasers Datasheets for World Star Tech -
diodes and two DC blocking caps designed for use as a passive receiver protector in wireless systems up to 6 GHz. Targeted for cellular infrastructure base station, repeater, and wireless backhaul OEMs, it can also be used in broad market wireless systems including VSAT, S-band radar, military (read more)
Browse PIN Diodes Datasheets for Skyworks Solutions, Inc. -
A diode is an electronic device with two terminals that conduct current primarily in one direction. They feature a low resistance in one direction (ideally (read more)
Browse Diodes Datasheets for ASAP Semiconductor LLC