-
Supplier: Allied Electronics, Inc.
Description: Optocoupler; 8-Pin DIP; (1MBD),LF
-
Supplier: VAST STOCK CO., LIMITED
Description: Transistor Output Optocouplers H.Temp Phototrnstr 130-260 % CTR
-
Supplier: Utmel Electronic Limited
Description: DIP-8 Optocouplers RoHS
- Features: Other
-
-
Supplier: Allied Electronics, Inc.
Description: Optocoupler; Logic; SO-8; Darlington; (100KBD),LF
-
Supplier: Utmel Electronic Limited
Description: 8 PIN OPTOCOUPLER GULLWING SINGLE CHANNEL
- Operating Temperature: -40 to 110 C
- Features: Other
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include isolator, optoisolator, optocoupler, galvanic isolation, Signal Isolator and
-
Supplier: Allied Electronics, Inc.
Description: Optocoupler; Logic; SO-8; Nand; (10MBD), LF
-
Supplier: Newark, An Avnet Company
Description: OPTOCOUPLER, PHOTOTRIAC O/P, 5.3KV, SMD-8; Optocoupler Case Style:Surface Mount DIP; No. of Pins:8Pins; Isolation Voltage:5.3kV; Triac Operating Mode:-; Peak Repetitive Off State Voltage:600V; Product Range:-; Input Current:50mA RoHS Compliant: Yes
-
Supplier: RS Components, Ltd.
Description: Optocoupler Darlington Output, DIP8
- Input: DC
- Features: Other
- Output: Phototransistor
-
Supplier: Utmel Electronic Limited
Description: SMD-8 Optocouplers RoHS
- Features: Other
- Mounting Option: Surface Mount
-
Supplier: Allied Electronics, Inc.
Description: Power optocoupler terminal block; 6.2 mm
-
Supplier: Utmel Electronic Limited
Description: PDIP-8 Optocouplers RoHS
- Features: Other
-
Supplier: LCSC Electronics Technology (HK) Limited
Description: 3.75kV 50mA 1 1.33V SOP-4 Optocouplers - Phototransistor Output ROHS
- Isolation Voltage: 3,750 volts
- Rise Time: 2.3 µs
- Operating Temperature: -40 to 110 C
-
Supplier: Newark, An Avnet Company
Description: OPTOCOUPLER PHOTOTRANSISTOR OUTPUT, 8PIN DUAL 750%
-
Supplier: Karl Kruse GmbH & Co. KG
Description: Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and
-
Supplier: Newark, An Avnet Company
Description: OPTOCOUPLER, DIGITAL, 5KV, DIP-8 ROHS COMPLIANT: YES
-
Supplier: Newark, An Avnet Company
Description: OPTOCOUPLER 8PINDUAL 1MBVDE TR-E3
-
Supplier: Broadcom Inc.
Description: The HCPL-0300 optocoupler combines an 820 nm AlGaAs photon emitting diode with an integrated high gain photon detector. This combination of Avago designed and manufactured semiconductor devices brings new high performance capabilities to designers of isolated logic and data communication
- Isolation Voltage: 3,750 volts
- Rise Time: 0.04 µs
- Collector Emitter Breakdown Voltage: 3 volts
- Operating Temperature: -40 to 85 C
-
Supplier: LCSC Electronics Technology (HK) Limited
Description: 10Mbit/s 75ns 4.5V~5.5V 5kV/us DC SOP-8-2.54mm Optocouplers - Logic Output ROHS
- Isolation Voltage: 2,500 volts
- Operating Temperature: -40 to 85 C
- Input: DC
-
Supplier: Broadcom Inc.
Description: stretched SO-8 package outline meeting 8mm creepage and clearance requirements, designed to be compatible with standard surface mount process This digital IPM optocoupler uses an insulating layer between the light emitting diode and an integrated photo detector to provide electrical
- Isolation Voltage: 1,140 volts
- Operating Temperature: -40 to 125 C
- Input: DC
- Features: Other
-
Supplier: WAGO
Description: Optocoupler module; Nominal input voltage: 5 VDC; Output voltage range: 0 … 24 VDC; Module width: 6 mm; gray
- Input: DC
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5KV. Search-friendly keywords include isolator, optoisolator, optocoupler, galvanic isolation, 5KV, Signal Isolator and Optocoupler, Triac, SCR
- Isolation Voltage: 5,000 volts
- Features: Other
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: Dual Channel Digital Isolator, 1.8V, 8-SOIC, MIL-TEMP Product overview: ISO7021FD from Texas Instruments is a Signal Isolator and Optocoupler for galvanic isolation, signal protection, industrial interfaces, optocoupled switching, and noise-resistant control circuits. It is useful for
-
Supplier: Standex-Meder Electronics
Description: 528 Series Optocouplers for the galvanic separation of intrinsic safety circuits, Isolation voltage min. 10kVDC, CTR min. 0.9, cutoff 50kHZ. Insulation resistance input /output up to 10^12 Ω. Distance between input and output for highest safety requirements up to 42mm. Galvanic separation and
- Isolation Voltage: 10,000 volts
- Collector Emitter Breakdown Voltage: 70 volts
- Operating Temperature: -40 to 85 C
- Input: DC
-
Supplier: Standex-Meder Electronics
Description: 521 Series Optocouplers for the galvanic separation of intrinsic safety circuits, Isolation voltage min. 6kVDC, CTR min. 0.5, cutoff 50kHZ. Insulation resistance input /output up to 10^13 Ω. Distance between input and output for highest safety requirements up to 24.5mm. Galvanic separation
- Isolation Voltage: 6,000 volts
- Collector Emitter Breakdown Voltage: 70 volts
- Operating Temperature: -40 to 85 C
- Input: DC
-
Supplier: Micropac Industries, Inc.
Description: The 66058 is a single/dual optocoupler utilizes infrared LEDs optically coupled to high gain photodarlington detectors. This unique optocoupler provides high CTR and low leakage current over the full military temperature range (-55° to +125°C). The 66058 is an 8 pin dual-in-line,
- Isolation Voltage: 1,500 volts
- Rise Time: 60 µs
- Collector Emitter Breakdown Voltage: 20 volts
- Operating Temperature: -55 to 125 C
-
Supplier: Broadcom Inc.
Description: The Avago ACNT-H61L is a low-power digital optocoupler device in 14.2mm wide creepage and clearance that combines an AlGaAs light emitting diode (LED) and an integrated high gain photo detector designed to provide optically isolated interface for system control and data communications
- Operating Temperature: -40 to 105 C
- Input: AC, DC
- Mounting Option: Surface Mount
-
Supplier: Skyworks Solutions, Inc.
Description: The OLH7000 linear optocoupler consists of two LEDs in a series coupled to two PIN photodiode detectors. The photodiode on the input side acts as a feedback device that permits an external feedback loop to ensure constant LED light output. A similar matching photodiode on the output side is
- Isolation Voltage: 1,000 volts
-
Supplier: Karl Kruse GmbH & Co. KG
Description: Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and
-
Supplier: Skyworks Solutions, Inc.
Description: The OLH910 consists of a pair of LEDs that are optically coupled to a dielectrically isolated photovoltaic diode array, packaged in a hermetically-sealed, 8-pin dual in-line ceramic package. When the LED is energized, the infrared emission is detected by the photovoltaic array and a DC output
- Isolation Voltage: 1,500 volts
-
Supplier: Karl Kruse GmbH & Co. KG
Description: Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and
- Output: Photodarlington
-
Supplier: LCSC Electronics Technology (HK) Limited
Description: 32V 940nm 400nm~1100nm 10nA SMD-4P,2.8x3.3mm Photodiodes ROHS
- Spectral Response Range: 400 to 1,100 nm
- Operating Temperature: -25 to 85 C
- Dark Current: 10 nA
-
Supplier: ABB Inc.
Description: R600 Range Boxed interface relays and optocouplers Boxed interface relays of the R600 range are used for electrical isolation, amplification and signal matching between the electronic controlling, e.g. PLC, iPC or field bus systems and the sensor / actuator level. The relay itself is built in
-
Supplier: Skyworks Solutions, Inc.
Description: The OLF100 consists of a LED that is optically coupled to an N-P-N silicon phototransistor mounted in an 8-pin hermetic surface mount flat-pack package. The leads can be formed to provide compliant solder connections to the mounting substrate. Special electrical parametric selections are available
- Output: Phototransistor
-
Supplier: Isobaud, Inc.
Description: The IBH7000 consists of input LED optically coupled to two PIN photodiode detectors in a hermetic 8-pin DIP package. The input side photodiode allows an external feedback loop to ensure constant LED light output. A matched output photodiode drives an output circuit electrically isolated from the
- Isolation Voltage: 1,500 volts
- Rise Time: 2 µs
- Operating Temperature: -55 to 125 C
- Input: DC
Find Suppliers by Category Top
Featured Products Top
-
Maintain ≥8mm isolation distance between input and output traces (read more)
Browse Resistors Datasheets for Win Source Electronics -
output. The sensor provides a 76° horizontal × 32° vertical field of view with 160 × 60 resolution and ±2cm precision. Measuring range reaches 0.25-3m at 10% reflectivity and 0.25-8m at 90% reflectivity, while strong-light performance up to 80,000 Lux supports (read more)
Browse LiDAR Sensors Datasheets for Hypersen Technologies Co., Ltd. -
links Sub-D, ribbon, and other connector types to durable screw-cage terminals. Flexible Mounting Mounts on 35 mm or 32 mm DIN rail or directly on panels. Prewired Convenience Delivered fully assembled with terminals for fast setup (read more)
Browse Power Entry Modules Datasheets for Altech Corp. -
factor than similar designs with the same output power. It measures 114 x 51 x 201 mm. The HVI 41R-F1 converter operates from 750Vdc (525V to 975Vdc), the traction voltage required for mass transit vehicles including trams, metros and light rail, mining locomotives and trolleybuses. It also (read more)
Browse DC-DC Converters Datasheets for ABSOPULSE Electronics Ltd. -
VMI's X150FF3 physical dims are 0.360" length max. x .170" diameter max. (9.4mm max length x 4.32 mm max. diameter). VMI's (read more)
Browse High Voltage Diodes Datasheets for Voltage Multipliers, Inc. -
The SMF150 high voltage diode features 15kV reverse voltage in the smallest package available. Measuring just 0.450" l x 0.120" w x 0.130" h (11.43mm l x 3.048mm w x 3.302mm h), it (read more)
Browse High Voltage Diodes Datasheets for Voltage Multipliers, Inc. -
amplifiers, LED displays and test equipment. The PFH500F-28 series utilizes GaN semiconductors, bridgeless power factor correction, synchronous rectification and digital control, enabling efficiencies of up to 92%. Opto-couplers have been replaced by digital isolators for long term reliability (read more)
Browse Power Supplies Datasheets for TDK-Lambda Americas Inc. -
path. P16800 Patented Technology This high level of safety and reliability is made possible through a combination of thoughtful engineering and patented innovations - opto-coupler technology for signal transmission, shielding to guard against EMC interference, and (read more)
Browse Signal Conditioners Datasheets for Knick Interface LLC
More Information Top
-
Gate Drive Optocouplers for AC and DC Brushless Motors
These optocouplers provide up to 8 mm of creepage and clearance to meet stringent IEC, UL and CSA reinforced safety and insulation regulatory requirements.
-
Safety Specifications for Equipment Supplying Energy to Telecommunication Network
Outside the optocoupler the creepage distance shall be at least 8 mm .
-
Avago's Extended Temperature 2.5A Gate Drive Optocouplers for Industrial Apps
The ACPL-312U series of optocouplers come in a standard DIP- 8 package with a creepage of 7.4 mm and clearance of 7.1 mm.
-
How iCoupler® Digital Isolators Achieve 8.3mm Creepage
Learn how iCoupler digital isolators have achieved the CSA certification for packaging with a minimum of 8mm creepage for systems that operate up to 220-250 V AC, enabling designers to replace optocouplers .
-
Optocouplers in "Stretched" SMT Package Meets Stringent Safety Regulations
The "K" package is a stretched SO8 ( 8 -pin) surface-mount package with dimensions of 5.80 mm by 11.5 mm by 3.180 mm, suitable for single- and two-channel optocouplers .
-
Optimised equaliser for differential cmos photodiodes
… Gb=s optical detector in standard CMOS for 850-nm optical communication’, IEEE J. Solid-State Circuits, 2005, 40, ( 8 ), pp. 1706–1717 4 Rooman … … standard CMOS technology for optocoupler applications’, IEEE J. Solid … … end in 0.18 mm CMOS’, IEEE J. Solid …
-
Subminiature implantable potentiostat and modified commercial telemetry device for remote glucose monitoring
Packaging of the components is under way as shown in Fig. 8 . The potentiostat board and optocoupler will be placed in a 26- mm diameter by 9-mm high cylindrical plastic con- tainer.
-
Bill Of Materials - CE+T Power TSI-EPC 48V-230VAC-BRAVO (T321730201)
$6.00 - Optocoupler - MFG: AVAGO TECHNOLOGIES INC - MPN: HCNW2611 - (Qty: 6 $4.60 - Transformer, Wound Toroid, Horizontal, w/ 2 8mm Discrete Insulated Wires & Heat Shrink Tubing - MFG: NUVOTEM TALEMA - MPN: PO125_TR230_A/7 - (Qty: 1 .
-
PDF - CE+T Power TSI-EPC 48V-230VAC-BRAVO (T321730201)
$6.00 - Optocoupler - MFG: AVAGO TECHNOLOGIES INC - MPN: HCNW2611 - (Qty: 6 $4.60 - Transformer, Wound Toroid, Horizontal, w/ 2 8mm Discrete Insulated Wires & Heat Shrink Tubing - MFG: NUVOTEM TALEMA - MPN: PO125_TR230_A/7 - (Qty: 1 .
-
Avago Technologies Announces The Industry’s Lowest Operating Power Widebody 10 MBd Digital CMOS Optocoupler
It is in stretched 8-lead small-outline (SSO-8) package, and offers reinforced insulation working voltage 1230 VPEAK, external creepage and clearance of 8 mm . This optocoupler complements the ultra low power 10 MBd digital CMOS optocouplers family.
Indicates content that may require registration and/or purchase.