-
Supplier: Accuris
Description: BELTS, V: ENGINE ACCESSORY DRIVE (7/8 INCH NOMINAL WIDTH)
-
Supplier: F.N. Sheppard & Co.
Description: Custom Pulleys: Other pitch sizes. Made to Order, custom materials (stainless steel, delrin). heat treating, anodized, black oxide, Teflon coating. Please contact customer service for further information.
- Pitch Type: AT 10mm, AT 20mm, AT 5mm, HTD 14mm, HTD 3mm, HTD 5mm, HTD 8mm, T 10mm, T 2.5mm, T 20mm, T 5mm
- Material: Aluminum, Steel
- Mounting and Features: Hub Clamping Screw, Set Screw, Simple Bore, V-groove
- Flanges: No Flanges, One Flange, Two Flanges
-
Supplier: Phoenix Manufacturing Inc.
Description: Fractional HorsePower (FHP) 3L V-belts, 3/8 inch top width, 7/32 inch thick, oil and heat-resistant, static dissipating, conform to RMA engineering standard IP-23, length designation denotes outside length, inside length is 1-1/2 inches less Type 3L200 , 3/8 inch top
-
-
Description: The Ingersoll Rand IQV12 Series G1811 Belt Sander is the first ever 12V cordless belt sander made specifically for the automotive industry. With a 3/8” X 13” narrow-width belt, an 8-position adjustable belt arm and zero hoses, the G1811 is built for access and
- Surface / Linear Speed: 1,730 ft/min
- Application / Materials Abraded: Automotive, Metals / Metalworking, Plastics / Composites
- Type: Belt Sander - Contact Wheel, Sander
- Power Source: Electric Motor / Vibrator
-
Supplier: PIX Transmissions Limited
Description: Combines the advantages of flat Belts and of V-Belts • Antistatic, oil and heat resistant • Noise free PRODUCT RANGE Section Thickness (mm) Rib Pitch (mm) No. of Ribs Range Min (mm) Range Max (mm) PJ 3.8 2.34 2 to 235 280 5080 PK 4.5 3.56 2 to 150 280 5080 PL 7.6 4.70 2 to 110
- Belt Length: 11.023628 to 200.000108 inch
- Features: Anti-Static
- Type: Multiple
- V-Ribbed: PJ, PK, PL
-
Supplier: Radwell International
Description: TIMING BELT, SPZ SECTION METRIC V-BELTS (9.7MM TOP WIDTH, 8MM THICK) ITMETRIC V BELT. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Dorner Manufacturing Corp.
Description: Specifications of AquaGard 7350 Cleated Belt End Drive Conveyor: Standard V-guided belt tracking Optional sidewall cleat belts for small parts Standard tip-up tail Loads up to 227 kg (500 lbs) or 98 kg/sq m (20 lbs/sq ft) Belt speeds up to 91 m/min (300 ft/min)
- Maximum Load: 500 lbs
- Speed: 300 ft/min
- Conveyor Type: Belt Conveyor
- Features and Options: Cleated, Sanitary
-
Supplier: PIX Transmissions Limited
Description: to operate on small pulley diameters • Suitable for Heavy Earth Moving Machinery applications • Temperature range: -25ºC to +100ºC • Conforms to BS AU 150b, SAE J 636, JASO E 107 standards PRODUCT RANGE Section Top Width (mm) Thickness (mm) Angle (Deg) Range Min (mm) Range Max (mm) Length
- Belt Angle: 36 to 40 degrees
- Belt Width: 0.393701 to 0.84645715 inch
- Belt Length: 23.62206 to 200.78751 inch
- Features: Cogged
-
Supplier: Dorner Manufacturing Corp.
Description: mm) of belt per revolution V-groove bedplate with guided belt provides belt tracking, even under demanding side load applications Cam tracking standard on Non V-Guided belt conveyors 12 mm diameter integral drive shaft with auxiliary shaft location options
- Maximum Load: 79.38 lbs
- Speed: 400.2624671916013 ft/min
- Conveyor Type: Belt Conveyor, Low Profile Conveyor
-
Description: ISO 8419:2003 specifies, for narrow V-belts of cross-sections 9N/J (for pulley grooves of effective width 8,9 mm), 15N/J (for pulley grooves of effective width 15,2 mm) and 25N/J (for pulley grooves of effective width 25,4 mm), the standard effective lengths, the
-
Supplier: CSA Group
Description: ISO 8419:2003 specifies, for narrow V-belts of cross-sections 9N/J (for pulley grooves of effective width 8,9 mm), 15N/J (for pulley grooves of effective width 15,2 mm) and 25N/J (for pulley grooves of effective width 25,4 mm), the standard effective lengths, the
-
Supplier: Dorner Manufacturing Corp.
Description: Specifications Loads up to 227 kg (500 lbs) or 98 kg/sq m (20 lbs/sq ft)* Belt speeds up to 91 m/min (300 ft/min) Belt widths: 152 mm (6 in) to 1219 mm (48 in) Conveyor lengths: 915 mm (36 in) to 12190 mm (480 in) One revolution of drive pulley moves the belt
- Maximum Load: 500 lbs
- Speed: 300 ft/min
- Conveyor Type: Belt Conveyor
- Features and Options: Sanitary
-
Supplier: ContiTech AG
Description: belt pipe by specially configured finger rollers. Further idlers set along the conveyor route guarantee that the belt is kept closed. As a result, the material conveyed remains protected by the closed belt system. At the end of the belt run the closed belt is
- Application: Mining / Quarrying
-
Supplier: PIX Transmissions Limited
Description: 25mm), • H 100 (Belt width: 1”or 25mm), H 150 (Belt width: 1-1/2”or 38mm), H 200 (Belt width: 2”or 51mm), H 300 (Belt width: 3”or 76mm) • 5M 15 (Belt width: 15mm), 8M 20 (Belt width: 20mm), 8M 30 (Belt
- Pitch Diameter: 2.6377967 to 52.8 inch
- Outside Diameter: 2.7952771 to 53 inch
- Bore Diameter: 1.1023628 to 5.905515 inch
- English: 3V, 5V, 8V, A / 4L, B / 5L, O / 3L / Z
-
Supplier: Bando American, Inc.
Description: prevents belt whip under impulse loads. Polyurethane ribs on the back of the belt provide rigidity across the width of the belt and dissipate heat, leading to longer belt life.
- Belt Length: 11.023628 to 88.189024 inch
- Metric: 5mm
- Type: Multiple
-
Supplier: Radwell International
Description: QD BUSHING SHEAVE, 3V BELT SIZE, 8 GROOVES, 7/16 TO 2 5/8 INCH BORE DIAMETER, 3.53 FACE WIDTH, 6.9 INCH OUTSIDE DIAMETER, 10.55 INCH PITCH DIAMETER, HEAVY DUTY, 455220. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: RS Components, Ltd.
Description: pulley profile prevents damage to the belt. Due to the sheet steel construction, the additional rotating masses and the out of balance masses generated are low. Belt tension pulleys can be used with flat belts, vee belts and round belts. • Increase the wrap angle
- Outside Diameter: 8.7401622 inch
- Bore Diameter: 0.6299216 inch
- Style: Standard
-
Supplier: Radwell International
Description: SHEAVE, TAPER LOCK, 3 V-BELT, 1/2-1 1/4 INCH BUSHING BORE, .375 INCH/9.525 MM BELT WIDTH, 2 GROOVES. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Advanced Poly-Packaging, Inc.
Description: 3) • White Monofilament Cleated Belt (Note 4) • Cleats 11.5" wide x 1.5" High on 6" Centers (Note 5) • Angle of Incline: 60 degrees • V-Belt Guidance System • Variable Belt Speed, 0-30 Ft/Min (Note 6) • Stainless Steel Discharge Chute (Note 7) • 3 Inch Dia. Soft Rubber
- Conveyor Type: Belt Conveyor
- Features and Options: Cleated
-
Supplier: Airflow Systems, Inc.
Description: Features & Benefits Complete, self-contained unit: Economical; immediately functional. Direct-Drive Blowers: Higher static pressure, longer filter life and greater reliability; spark-resistant; no belts or pulleys to replace. Non-electrostatic operation: High reliability, low maintenance.
-
Supplier: Hartzell Air Movement
Description: The Fiberglass Radial Blower is particularly suited for lab hood installations. It is available in direct or belt drive in SWSI (single width single inlet) only. The direct drive blower moves air at static pressures up to 12”. The belt drive blower is a versatile blower designed
- Static Pressure: 0 to 25 in H2O
- Maximum Diameter (Fan or Blower Wheel): 16 to 33 inch
- Drive Type: Belt Drive, Direct Drive
- Design: Centrifugal
-
Supplier: ATS Automation
Description: integrate a conveyor belt or trolley for tray transfer to and from the machine. If a tray stack can be processed rapidly, a conveyor belt is generally the best choice. Stacks can then be removed or replenished while the model 400 tray handler is in operation. This system is available
- Maximum Load: 66.15 lbs
- Conveyor Type: Belt Conveyor, Overhead Conveyor, Pallet / Puck Conveyor, Trolley Conveyor
- Features and Options: Sanitary
-
Supplier: Haida International Equipment Co., Ltd.
Description: aluminum alloy conveyor belt drive roller reinforcement Driver hp: supply AC380V×diameter× 3HP Down to adjust the distance: Max. 300mm Effective Width: Max. 1000mm Test count: LCD, 0-999, 999 Carrying load: Max. 100Lb Power Supply: AC380V × diameter × 5KW Size ofmachine: (L × W × H)
- Force / Load Capacity: 0.2204585537918871 lbs
- Mechanical Test: Fatigue / Cyclic
-
Supplier: Haida International Equipment Co., Ltd.
Description: Application Conveyor type needle detector Used to detect the broken needles, shoe nail, iron wire and other metal pieces left inside toys, garments, textile ,shoes ,etc. Spectifications Detecting method: Magnetic induction Detecting width: 600mm Detecting height: 100mm-120mm-150mm-200mm
- Sensing Width / Diameter: 23.62206 inch
- Detector Type: In-Line / Conveyed Media
- Application: OEM / Industrial, Packaging, Textiles
-
Supplier: Haida International Equipment Co., Ltd.
Description: (adjustable) Drive mode: canvas rubber conveyor belt drive wheel drive, plus a special aluminum alloy conveyor belt drive roller reinforcement Driver hp: supply AC380V × diameter × 3HP Down to adjust the distance: Max. 300mm Effective Width: Max. 1000mm Test count: LCD,0-999,
- Force / Load Capacity: 100 lbs
- Display / User Interface: Digital Readout / Interface
- Features: Specialty / Other
-
Supplier: Datamax-O'Neil
Description: for fast adaptability to changing business requirements. Lightweight and small enough to carry through a complete shift, the Apex 3 can be worn on a belt strap or optional belt strap without feeling cumbersome. Easy to use with its simple paper loading system and high capacity battery
- Printing Width: 72 mm
- Printing Rate: 50.799999999999976 mm/sec
- Maximum Media Width: 76.19995885202222 mm
- Features: Bar Codes, Commercial / Office, Graphics, Other, Portable / Handheld, Receipt / POS / Kiosk
-
Supplier: Airflow Systems, Inc.
Description: Features & Benefits Complete, self-contained unit: Versatile, easy to use; no installation required. High efficiency 3-stage filtration: Provides up to 99.97% filtration efficiency. Direct-drive blower: Higher static pressure, longer filter life and greater reliability; non-sparking; no belts
-
Supplier: Airflow Systems, Inc.
Description: footprint: Eases installation, aids draining. Built-in silencer: For quiet operation. Direct-drive blower: Greater reliabilty, no belts or pulleys to replace. Options Pressure Gauge Kit: Indicates when filters require cleaning. Chevron® Mist Eliminator: Effectively removes moisture; improves
-
Supplier: TE Connectivity
Description: Type : Pin Contact Underplating Material : Nickel Mating Pin Diameter : 2.1 MM [.083 INCH ] PCB Contact Termination Area Plating Material : Pre-Tin Dimensions Connector Height : 8.76 MM [.345 INCH ] Connector Length : 25.4 MM [1 INCH ] Connector Width : 11.5 MM [.453 INCH ] PCB Thickness
- Voltage Rating: 250 volts
- Current Rating: 10 amps
- Operating Temperature: -20 to 105 C
- Number of Contacts: 4
-
Supplier: HydraCheck Inc.
Description: Duration: 0.1°- 2.5° Phase Shift: 0-359° Power Requirement: 100-240 VAC 50/60Hz Battery Lithium: DC 10.8V 2000mA Battery Life: Approx. 12 hours depending on settings Input Signal: 12 V Pulse Input Input Signal Range: 60-12,000 FPM (1-2000Hz) Input Pulse Width: over 50 μs Input Signal
- Flash Rate Range: 60 to 120,000 FPM (Flashes/min)
- Flash Rate Resolution: 0.01 ±FPM
- Features: Battery Powered
- Output Type: Digital
-
Supplier: Hammond Manufacturing Company Inc.
Description: View Accessories 10-pack of IR Panels: 001150-10 Belt Clips: 001151 (black) 001152 (gray) Belt clip shown installed. Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Units shown: inch. Switch units to: mm Part - Part - - - -
- Type: Electronic and Instrument Enclosures
- Features: Other
-
Supplier: Hartzell Air Movement
Description: Achieve maximum performance and quiet operation with the Hartzell Series 03 Backward Curved Centrifugal Fan, featuring a single-width, single-inlet (SWSI) design. Suitable for handling clean air and industrial fumes, this heavy-duty centrifugal fan is available in wheel diameter sizes from 12
- Static Pressure: 0 to 25 in H2O
- Maximum Diameter (Fan or Blower Wheel): 12 to 73 inch
- Material of Construction: Aluminum, Stainless Steel, Steel
- Design: Centrifugal
-
Supplier: Caterpillar Oil & Gas
Description: Alternator mountings Alternator wiring Circuit breakers and mountings Alternator belt guard Cooling System Radiator Fan drive with radiator packages Fan height instructions Vee belts Aftercooler lines with Caterpillar installed radiator Single turbo configuration rear-facing exhaust
- Horse Power: 575 to 800 HP
- Displacement: 18.025755946883088 liters
- Length: 54.7 inch
- Width: 36.2 inch
-
Supplier: Hangzhou Chinabase Machinery Co., Ltd.
Description: Hangzhou Chinabase Machinery Co., Ltd specializes in manufacturing all kinds of v belts, rubber timing belts (synchronous belts), auto timing belts, double-sided tooth synchronous belts, s step less speed change belts, multi-wedge belts,
- Belt Width: 0.3149608 inch
- Belt Length: 12.4015815 to 49.212625 inch
- Type: Single
- Other Section: Unlisted Belt Section
-
Supplier: RS Components, Ltd.
Description: Blue 80 Non-Reinforced Vee Belt, 8 x 5mm
- Belt Width: 0.3149608 inch
- Belt Length: 1,200.78805 inch
- Features: Other
- Belt: Polyurethane
Find Suppliers by Category Top
Featured Products Top
-
SPA V-Belt Pulleys: Reliable Power Transmission with Taper Lock Mounting Our SPA section V-belt pulleys are designed for industrial applications requiring compact drive (read more)
Browse V-Belt Pulleys Datasheets for Chengdu Leno Machinery Co., Ltd. -
European Standard SPZ, SPA, SPB and SPC Series Cast Iron/Steel V-Belt Pulleys SB: SPZ 1-3, SPA 1-5,SPB 1-6, SPC 1-6 TB: SPZ 1-8, SPA 1-6,SPB 1-10, SPC 3-10 Flat Belt Pulleys for Taper Bushes TB: Type range 63 (read more)
Browse V-Belt Pulleys Datasheets for Hangzhou Chinabase Machinery Co., Ltd. -
European Standard SPZ, SPA, SPB and SPC Series Cast Iron/Steel V-Belt Pulleys SB: SPZ 1-3, SPA 1-5,SPB 1-6, SPC 1-6 TB: SPZ 1-8, SPA 1-6,SPB 1-10, SPC 3-10 Flat Belt Pulleys for Taper Bushes TB: Type range 63 (read more)
Browse V-Belt Pulleys Datasheets for Hangzhou Chinabase Machinery Co., Ltd. -
Efficient Power Transmission Solution for Mechanical Systems The SPA/1 V-belt pulley with taper bush 1210 is designed for reliable torque transmission and flexible (read more)
Browse V-Belt Pulleys Datasheets for Chengdu Leno Machinery Co., Ltd. -
) Taper Bore Timing Pulleys (L, H, XH) 6) Taper Bore Timing Pulleys (5M, 8M, 14M) 7) Timing Pulley Bars a. MXL, XL, L b. 3M, 5M, 8M c. T2.5 , T5, T10 d. AT5, AT10 8) Flanges China pulleys manufacturer ,we Specialise in: European Series V-Belt (read more)
Browse Timing Pulleys (inch) Datasheets for Hangzhou Chinabase Machinery Co., Ltd. -
constructions, with optional metal hubs or inserts. Standard offerings include 3 mm, 5 mm, and 8 mm pitches, with tooth counts ranging from 10 to 80. In addition, SDP/SI offers HTD® pulley stock manufactured from aluminum or carbon steel, with tooth counts from 9 to 160, available for online (read more)
Browse Timing Pulleys (metric) Datasheets for Stock Drive Products & Sterling Instrument - SDP/SI -
Stock Drive Products & Sterling Instrument - SDP/SI
Timing Belt and Pulley Drive Systems from SDP/SI
carry a large inventory of standard widths and a selection of timing belt sleeving that can be cut to your exact requirement, many times overnight. Our GT®2 / GT®3 pulleys are designed to be used with GT®2, GT®3, and FHT timing belts. Identified as (read more)
Browse Timing Pulleys (inch) Datasheets for Stock Drive Products & Sterling Instrument - SDP/SI -
including 1 nm absolute feedback Compact footprint and robust performance for automation and alignment workflows Even in its compact 95 mm body width, the V-571 design achieves superior travel accuracy, flatness, and guiding performance compared to many larger positioning (read more)
Browse Multi-axis Positioning Systems Datasheets for PI (Physik Instrumente) L.P. -
workpiece: 600 mm long, unlimited width, 400 mm high (customizable) Spindle motor: 1.57 kW at 3,850 r/min; 220 V power supply Minimum Z-axis feed increment: 0.01 mm; 4 wire grooves on wheel Machine size: 1600 × 850 × 1600 mm; weight 420 kg (read more)
Browse Wire Cutting Machines Datasheets for Vimfun Diamond Wire Saw -
platform for authenticated and replay-protected data storage. High-Speed eMMC Interface The IS21ES08GA-JCLI supports a high-speed eMMC bus with selectable 1-bit, 4-bit, and 8-bit data widths. After startup, the device uses a 1-bit data bus by default (read more)
Browse Memory Chips Datasheets for ERSAELECTRONICS PTE. LTD.
More Information Top
-
Popular Products In Power - Big Bruin
• Gates XPZ758 Metric-Power V - Belt , XPZ Section, 10 mm Width , 8 mm Height, 758mm Length .
-
Popular Products In Power - Big Bruin
• XPZ2062 Metric-Power V - Belt , XPZ Section, 10 mm Width , 8 mm Height, 2062mm Length .
-
The Design and Development Of aChick Pea Second Sieving and Grading Machine
… Pulley and Belt 3: Metering device 4: Hopper 5: Electro-motor 6: Sieve Frame 7: Main Frame 8 : SievesTAGmachine specifications The specifications … … as follows: Length 1700 mm Width 1500 mm Height 1800 … … rpm electromotor Power transmission V - belts and pulley of sizes …
Indicates content that may require registration and/or purchase.