-
Supplier: Newark, An Avnet Company
Description: LOW PASS FILTER, 8TH-ORDER, WSOIC-16; IC Filter Type:Lowpass; Filter Order:8th; No. of Filters:1; Supply Voltage Min:4.75V; Supply Voltage Max:11V; Filter IC Case Style:WSOIC; No. of Pins:16Pins; Cutoff Frequency:50kHz;
-
Supplier: Newark, An Avnet Company
Description: LOW PASS FILTER, 5TH-ORDER, UMAX-8; IC Filter Type:Lowpass; Filter Order:5th; No. of Filters:1; Supply Voltage Min:2.7V; Supply Voltage Max:3.6V; Filter IC Case Style:µMAX; No. of Pins:8Pins; Cutoff Frequency:45kHz; Product Range:- RoHS
-
Supplier: Newark, An Avnet Company
Description: LOW PASS FILTER, 5TH-ORDER, DIP-8; IC Filter Type:Switched Capacitor; Filter Order:5th; No. of Filters:1; Supply Voltage Min:4.75V; Supply Voltage Max:16V; Filter IC Case Style:DIP; No. of Pins:16Pins; Cutoff Frequency:20kHz; ProgramRoHS
-
-
Supplier: Thin Film Technology Corporation
Description: No Description Provided
- Supply Current (IS): 100 milliamps
- Cutoff or Center Frequency (Fc): 117,000 to 6,380,000 kHz
- Pin Count: 6 to 14
- Cutoff Frequency (Fc): 117,000 to 6,380,000 kHz
-
Supplier: Accuris
Description: MICROCIRCUIT, LINEAR, LOW NOISE, 8TH ORDER, CLOCK SWEEPABLE CAUER LOW PASS FILTER, MONOLITHIC SILICON
-
Supplier: Richardson RFPD
Description: The RLF Series Low Pass Filter from CTS has been optimized to support 3GPP standards that require harmonic suppression through 5th order harmonics. The RLF family of products offers the industry’s lowest insertion loss and superior close-in rejection/attenuation while
- Bandwidth: 3,300,000 to 3,800,000 kHz
- Insertion Loss: 0.5 dB
- VSWR: 1.377 :1
- Filter Design: Ceramic Filter
-
Supplier: Picosecond Pulse Labs, Inc.
Description: telecom systems. Our risetime filter is designed to have the best possible transient response.Description: This filter uses a proprietary, absorptive filter design that has attenuation and group delay frequency responses similar to those of the 4th order Bessel-Thomson
- Bandwidth: 28,000,000 kHz
- Package Type: Connectorized
- Filter Type: Low Pass
- Features: Other
-
Supplier: Utmel Electronic Limited
Description: Active Filter Single SW-CAP Low Pass 4th Order 40kHz 8-Pin SOIC Tube
- Operating Temperature: -40 to 85 C
- Features: Other
- RoHS Compliant: RoHS Compliant
- Packing Method: Shipping Tube / Stick Magazine
-
Supplier: Picosecond Pulse Labs, Inc.
Description: 4th order Bessel-Thomson filter. Traditional Bessel-Thomson designs filter by reflecting stop-band frequency signals and thus can cause increased bit error rates and eye diagram closure due to multiple reflections. By contrast, the PSPL filters filter by
- Package Type: Connectorized
- Filter Type: Low Pass
- Features: Other
-
Supplier: DigiKey
Description: Low Pass Filter IC Low Pass 4th Order 22.4MHz 16-SOIC
- Supply Voltage (VS): -5.25 to -4.75 volts
- Cutoff or Center Frequency (Fc): 22,400 kHz
- Cutoff Frequency (Fc): 22,400 kHz
- Features: 4th Order, Other
-
Supplier: Lingto Electronic Limited
Description: IC FILTER 22.4MHZ LOW PASS 16SOP
- Cutoff or Center Frequency (Fc): 22,400 kHz
- Cutoff Frequency (Fc): 22,400 kHz
- Features: 4th Order, Other
- Filter Category: Active Filter
-
Supplier: RS Components, Ltd.
Description: ACTIVE FILTER LOW PASS 8TH ORDER 5KHZ
- Pin Count: 8
- Features: 8th Order, Other
- Filter Category: Active Filter
- Filter Type: Low Pass
-
Supplier: Newark, An Avnet Company
Description: LOWPASS FILTER, 8TH, 10KHZ, NSOIC-8; IC Filter Type:Lowpass; Filter Order:8th; No. of Filters:1; Supply Voltage Min:2.7V; Supply Voltage Max:3.6V; Filter IC Case Style:NSOIC; No. of Pins:8Pins; Cutoff Frequency:10kHz; Product Range:-RoHS
-
Supplier: Quarktwin Technology Ltd.
Description: Low Pass Filter IC Low Pass 4th Order 22.4MHz 16-SOIC
- Features: Other, RoHS Compliant
- Package Type: SOIC
-
Supplier: Picosecond Pulse Labs, Inc.
Description: test and measurement, high speed digital networks, and telecom systems. These filters may be used as either risetime or low-pass filters. Our filters are designed to have the best possible transient response.Description: PSPL risetime/low-pass
- Bandwidth: 20,000,000 kHz
- Package Type: Connectorized
- Filter Type: Low Pass
- Features: Other
-
Supplier: DigiKey
Description: LC EMI Filter 5th Order Low Pass 2 Channel 10A Block, 4 Lead
- Operating Temperature: -30 to 85 C
- Features: Other
-
Supplier: Kyocera Corporation
Description: Kyocera supplies various types of surface mount SAW(Surface Acoustic Wave) devices based on unique simulation and fine processing technologies. Our wide range of products includes RF SAW devices for various mobile phone systems. Features Small size. Excellent electrical characteristics such as
- Features: 1st Order, 2nd Order, 5th Order, 7th Order, 8th Order, Other
- Filter Type: Band Pass
- Filter Category: SAW Filter
-
Supplier: Thin Film Technology Corporation
Description: No Description Provided
- Supply Current (IS): 100 milliamps
- Cutoff or Center Frequency (Fc): 7,100,000 kHz
- Pin Count: 6
- Cutoff Frequency (Fc): 7,100,000 kHz
-
Supplier: Win Source Electronics
Description: Manufacturer: Linear Technology Win Source Part Number: 072427-LTC1069-1IN8 Packaging: Tube/Rail Mounting: Through Hole Filter Type: Elliptic, Low Pass Switched Capacitor Filter Order: 8th Frequency - Cutoff or Center: 12kHz Number of Filters: 1
- Package Type: DIP, PDIP
- Features: Other
-
Supplier: Win Source Electronics
Description: Manufacturer: Linear Technology Win Source Part Number: 072425-LTC1062CN8 Packaging: Tube/Rail Mounting: Through Hole Filter Type: Butterworth, Low Pass Switched Capacitor Filter Order: 5th Frequency - Cutoff or Center: 20kHz Number of Filters: 1 Categories:
- Package Type: DIP, PDIP
- Features: Other
-
Supplier: Electro Optical Components, Inc.
Description: points (the 5% points are measured as absolute values but the 50% points are measured as 50% of peak transmittance). The filters exhibit high average transmission in the pass band (typically greater than 70%) and very low transmission levels outside the pass band
- Diameter, Square Side, or Rectangular Length: 5.000000000000001 to 100 mm
- Thickness: 0.5 to 1.2000000000000002 mm
- Transmission Range: 1,300 to 12,400 nm
- Rejection Range: 400 to 19,000 nm
-
Supplier: Rochester Electronics
Description: Active Filter Triple Low Pass 6th Order 5.5MHz 16-Pin SOIC W T/R
- Filter Category: Active Filter
- Features: Other
- Package Type: SOIC
-
Supplier: Win Source Electronics
Description: Manufacturer: Linear Technology Win Source Part Number: 132714-LTC1569CS8-7#PBF Packaging: Tube/Rail Mounting: SMD (SMT) Filter Type: Linear Phase, Low Pass Switched Capacitor Filter Order: 10th Frequency - Cutoff or Center: 300kHz Number of Filters: 1
- Features: Other
- Package Type: SOIC
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1057212-EMIF04-1005M8 Category: Filters>EMI/RFI Filters (LC, RC Networks) Series: IPAD™ Type: Low Pass Package: Tape & Reel Applications: Data Lines for Mobile Devices Standard Package: 3,000 Mounting: SMD (SMT) Technology: RC (Pi) Height: 0.026"
-
Supplier: Visual Sound, Inc.
Description: Lowell Manufacturing Company CT830-T870: includes xfmr TLM870 (taps at 1, 2, 4, 8W @ 70V) CT830-series: 20W quality paging and background music. 20W coaxial speaker CT830 with 10 oz. LF and 2.1 oz. HF magnets, 3-inch post-mounted tweeter and first order high pass filter. Not for
-
Supplier: CAS DataLoggers
Description: preprocessing functions. Filters, such as high, low, or bandpass with rectifiers, integrators, differentiators or decimators can be selected to make up a preprocessing sequence. Multiple preprocessing sequences are able to run in parallel in order to evaluate an input signal.
- Analog Input Channels: 8 #
- Digital I/O Channels: 8 #
- Sampling Frequency: 50 kHz
- Resolution: 24 bits
-
Supplier: Visual Sound, Inc.
Description: speakers to be paralleled in the system by increasing the impedance the amplifier sees in the subwoofer range. The stereo inputs are 8 ohms each. The combination of the satellite high-pass filtering, the acoustic slotload filtering and a built-in 2nd order low-pass
-
Supplier: Visual Sound, Inc.
Description: Lowell Manufacturing Company CT830-T470: includes xfmr TLM470 (taps at 0.5, 1, 2, 4W @ 70V) CT830-series: 20W quality paging and background music. 20W coaxial speaker CT830 with 10 oz. LF and 2.1 oz. HF magnets, 3-inch post-mounted tweeter and first order high pass filter. Not
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: Active Filter Single SW-CAP Low Pass 4th Order 20kHz 8-Pin SOIC Tube Product overview: TLC14ID from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for
- TJ: -40 C
- Features: Other, RoHS Compliant
- Device Type: Transceiver
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: Active Filter Single SW-CAP Low Pass 4th Order 40kHz 8-Pin SOIC Tube Product overview: TLC04ID from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for
- TJ: -40 C
- Features: Other, RoHS Compliant
- Device Type: Transceiver
-
Supplier: ACCES I/O Products, Inc.
Description: with the photocouplers may be used to extend the input voltage range. Each input circuit contains a low-pass switchable filter that has a 4.7 ms time constant to accommodate AC inputs (Without filtering, the response is 10 µs). The filter must be selected for AC inputs in
- Digital I/O Channels: 8 #
- Operating Temperature: 32 to 149 F
- Features: Application Software Included, Other
- Isolation: Channel-to-Channel Isolation, Isolated Digital Input
-
Supplier: Dataforth Corporation
Description: which is scaled to provide commonly used current and voltage ranges. An 8-bit CMOS microprocessor provides an intelligent interface between the host and the DAC. The 3000/4000 are compatible with the 1000/2000 input modules and may be mixed in any order. The modules are easy to use. You do
- Digital I/O Channels: 3 #
- Accuracy: 0.1 % FS
- Maximum Output: 10 volts
- Operating Temperature: -13 to 158 F
-
Supplier: Dataforth Corporation
Description: which is scaled to provide commonly used current and voltage ranges. An 8-bit CMOS microprocessor provides an intelligent interface between the host and the DAC. The 3000/4000 are compatible with the 1000/2000 input modules and may be mixed in any order. The modules are easy to use. You do
- Digital I/O Channels: 3 #
- Accuracy: 0.1 % FS
- Operating Temperature: -13 to 158 F
- Sampling Frequency: 1,000 kHz
-
Supplier: Infineon Technologies AG
Description: enabling unmatched power efficiency at both low and high output power. Multilevel switching also relaxes EMI and enables inductor‑less applications with lower cost and no compromise in audio performance or efficiency. A high order internal feedback loop ensures low THD for
- Supply Voltage (VS): 20 volts
- Output Power (PO): 37.00000000000001 watts
- Pin Count: 40
- Features: Audio Amplifiers, Other
Find Suppliers by Category Top
Featured Products Top
-
industry standards require suppression through 5th order harmonics. As such, RF designers need “clean-up filters” with minimal insertion loss to suppress not merely for the 2nd and 3rd order harmonics, but also 4th and 5th order harmonics. CTS low pass filters provide higher order harmonic (read more)
Browse RF Low Pass Filters Datasheets for Richardson RFPD -
5500 MHZ SUSPENDED STRIPLINE HIGH PASS FILTER P (read more)
Browse RF Filters and Microwave Filters Datasheets for Anatech Electronics, Inc. -
counterpart the Low pass filter. It will depend largely on the additional parasitic components within and element, such an inductor which have a self resonant frequency due to it's parasitic capacitance, which it's effect will depend on the way it is implemented. Our standard high pass filters as (read more)
Browse RF Filters and Microwave Filters Datasheets for Anatech Electronics, Inc. -
Surface Quality Standard: 40-20 (MIL-PRF-13830B)High Precision: 10-5 (available for low-scatter Custom Bandpass Filters at (read more)
Browse Optical Filters Datasheets for Avantier Inc. -
The Qorvo® QPQ5604 is an high-performance, high power, Bulk Acoustic Wave (BAW) band-pass filter with extremely steep skirts, simultaneously exhibiting low loss in the Wi-Fi UNII 5-8 band and high near-in rejection in the UNII 1-3 band. The filter module is specifically (read more)
Browse RF Band Pass Filters Datasheets for Qorvo -
transmission and low ripple that capture the emission peaks of each fluorophore. Emission filters must also be designed with very steep edges and relatively narrow bandwidths in order to block as much of the overlap between fluorophore emission as possible. Wide-range out-of-band blocking should (read more)
Browse Optical Filters Datasheets for Alluxa, Inc. -
are silver plated for low RF resistivity, in order to achieve low insertion loss and high selectivity. The Waveguide Notch filter size depends on performance requirements, frequency of operation, RF power handling, insertion loss, and number of sections. Anatech Electonics uses the best topology (read more)
Browse RF Band Reject Filters Datasheets for Anatech Electronics, Inc. -
The Qorvo® QPQ5501 is an high-performance, high power, Bulk Acoustic Wave (BAW) band-pass filter with extremely steep skirts, simultaneously exhibiting low loss in the Wi-Fi UNII 2c-4 band and high near-in rejection in the UNII 1-3 and UNII 5-8 band. The filter module is specifically (read more)
Browse RF Band Pass Filters Datasheets for Qorvo -
The Qorvo® QPQ5503 is an high-performance, high power, Bulk Acoustic Wave (BAW) band-pass filter with extremely steep skirts, simultaneously exhibiting low loss in the Wi-Fi UNII 1-3 band and high near-in rejection in the UNII5-8 band. The filter module is specifically designed (read more)
Browse RF Band Pass Filters Datasheets for Qorvo -
& Validation The MSO8804HD excels in high-speed semiconductor validation where signal integrity directly impacts product success. Its 8GHz bandwidth and ultra-low noise floor enable accurate characterization of DDR4/DDR5 memory interfaces, PCIe 4.0/5.0 links, and high-speed SerDes designs. The 12-bit (read more)
Browse Oscilloscopes Datasheets for Uni-Trend US
More Information Top
-
Custom integrated circuits for audio processing and signalling in vehicular units
We can see in Fig. 13 the typical response of the 8th order low pass filter , with the limits imposed by the system.
-
Design and Development Of a Simple Hardware Setup for Sensing Blood Volume Pulse and a PIC Microcontroller Based Heart Rate Meter
Switched capacitor filter( 8th order low pass filter .
-
Reuse of existing resources for analog BIST of a switch capacitor filter
Figure 5: The 8th order low pass filter .
-
World Congress on Medical Physics and Biomedical Engineering May 26-31, 2012, Beijing, China
8th order Low pass filter (LPF) removes the high fre- quency EMG noise having frequency content greater than 125 Hz.
-
Fluid-dynamic forces and wake frequencies on a tilted rectangular cylinder near a solid wall
The data acquisition system is based on a National Instruments board, connected with an SCXI 1000 chassis equipped with an SCXI 1180 module, provid- ing an elliptic 8th order low pass filter that behaves as an anti-aliasing with cut-off frequency …
-
http://dspace.mit.edu/bitstream/handle/1721.1/42463/24208710-MIT.pdf?sequence=2
National Semiconductor's LTC-1064 8th order low pass filters were used to obtain the first harmonic of the phase splitter outputs.
-
http://dspace.mit.edu/bitstream/handle/1721.1/62122/707414557-MIT.pdf?sequence=2
This plot shows that the input goes up to 200 Hz before an 8th order low pass filter is implemented.
-
Engineering Asset Lifecycle Management
Figure 3 Response curve of 3rd order high pass filter (HPF) and 8th order low pass filter (LPF) .
-
http://waset.org/publications/13639/reduced-dynamic-time-warping-for-handwriting-recognition-based-on-multidimensional-time-series-of-a-novel-pen-device
For example, the down-sampling factor of M=10 was achieved using the Chebyshev 8th order low pass filter with a .
-
http://www.cotton.org/journal/2005-09/3/upload/jcs09-135.pdf
Using the multi-path oc- cupied frequencies as detailed in Figures 7 through 10, an elliptic 8th order low pass filter (Fig. 11) was designed to remove all multi-path components from the combined received signal.
Indicates content that may require registration and/or purchase.