-
Supplier: Newport MKS
Description: The LQC905-85E CW Laser Diode Module is an economical choice. It includes the diode and collimating optics in a single case. This Fabry-Perot (FP) 905 nm Laser Diode Module with a 85 mW CW elliptical beam comes in a self contained module. It requires
- Lamp / Output Power: 0.085 watts
- Features: Specialty / Other
-
Supplier: Hamamatsu Photonics Europe
Description: High-power CW laser diode This is a lateral CW laser diode with watt-class radiant flux. The φ9.0 metal package is standard. Please consult with us regarding the built-in photodiode. Features - Lateral multimode (wide stripe) - Radiant flux (CW): 1 W
- Wavelength Range: 820 to 840 nm
- Operating Voltage: 2 volts
- Operating Current Range: 1,200 milliamps
- Operating Temperature Range: 0 to 30 C
-
Supplier: OSI Optoelectronics
Description: Reliability Long Life Product Applications Diode Based Medical Systems Diode Pumped Solid State Lasers Analytical Equipment Illuminators Reprographics Laser Initiated Ordnance
- Wavelength Range: 805 nm
- Laser Power: 500 to 7,000 milliwatts
- Operating Temperature Range: -20 to 30 C
- CDRH Classification: Class IV
-
-
Supplier: Edmund Optics Inc.
Description: laser diode modules are ideal for OEM integration into a variety of applications. Interchangeable projection heads can be used to create a line or cross hair pattern. Mounting accessories and power supply (sold separately) also available.These Focusable Laser Diode
- Wavelength Range: 635 nm
- Laser Power: 4.5 milliwatts
- Operating Voltage: 5 volts
- Operating Current Range: 80 milliamps
-
Supplier: First Sensor AG
Description: We offer a wide range of laser diodes in the wavelength range between 635 nm and 905 nm. The large selection covers lasers with up to 100 mW single-mode CW operation as well as high-power multi-mode lasers.
- Wavelength Range: 775 to 800 nm
- Laser Power: 10 milliwatts
- Operating Voltage: 1.5 to 2.4 volts
- Operating Current Range: 25 milliamps
-
Supplier: First Sensor AG
Description: We offer a wide range of laser diodes in the wavelength range between 635 nm and 905 nm. The large selection covers lasers with up to 100 mW single-mode CW operation as well as high-power multi-mode lasers.
- Wavelength Range: 670 to 700 nm
- Laser Power: 50 milliwatts
- Operating Voltage: 2 to 3 volts
- Operating Current Range: 100 milliamps
-
Supplier: Laserglow Technologies
Description: The laser system is currently the highest priced component of Raman Spectroscopy setups. 785 nm diode lasers are ideal when both reliability and low cost of ownership cannot be compromised. Recent advancements make this laser form factor suitable for an even greater
- Wavelength Range: 785 nm
- Laser Power: 200 to 700 milliwatts
- Operating Temperature Range: 10 to 35 C
- CDRH Classification: Class IIIb, Class IV
-
Supplier: Newport MKS
Description: The LPM639-30C Laser Diode Module is an economical choice for applications that only need laser diode modules with simple, more economical fixed output power supply The LPM modules include the diode and collimating optics in a single case. This Fabry-Perot (FP) 639
- Lamp / Output Power: 0.03 watts
- Features: Specialty / Other
-
Supplier: Newport MKS
Description: The LPM1550-05E Laser Diode Module is an economical choice for applications that only need laser diode modules with simple, more economical fixed output power supply The LPM modules include the diode and collimating optics in a single case. This Fabry-Perot (FP)
- Lamp / Output Power: 0.005 watts
- Features: Specialty / Other
-
Supplier: Newport MKS
Description: The LPM690-30C Laser Diode Module is an economical choice for applications that only need laser diode modules with simple, more economical fixed output power supply The LPM modules include the diode and collimating optics in a single case. This Fabry-Perot (FP) 690
- Lamp / Output Power: 0.03 watts
- Features: Specialty / Other
-
Supplier: World Star Tech
Description: Overview of HL63623HD Laser Diode HL63623HD is a high-power red laser diode developed by Ushio, emitting at a wavelength of 638 nm. Designed as a single emitter, it delivers a continuous wave (CW) optical output power of 1.5 W and a pulsed output of up to 1.8 W (at
- Wavelength Range: 638 nm
- Laser Power: 1,600 milliwatts
- Operating Temperature Range: -10 to 55 C
- Laser Type: Laser Diode Modules, Laser Diodes
-
Supplier: ProPhotonix, Ltd.
Description: These industrial laser diodes are energy efficient, stable and reliable. They offer the highest quality and laser performance on the market. The HL40023MG is a high power 404nm, 500mW violet laser diode and perfectly suited for applications such as biomedical
- Wavelength Range: 405 nm
- Laser Power: 400 milliwatts
- Operating Voltage: 5.5 volts
- Operating Current Range: 390 milliamps
-
Supplier: OSI Optoelectronics
Description: The SCW 1590 series laser diode module is a 20 mW 1550 nm DFB laser diode packaged in a 14 pin butterfly or DIL. The laser diode is optically coupled and aligned to a Panda PM fiber pigtail and includes a back facet monitor detector, thermoelectric cooler
- Wavelength Range: 1,550 nm
- Laser Power: 20 milliwatts
- Operating Temperature Range: -30 to 70 C
- Features: Fiber Pigtailed, Other, Thermoelectric Cooling
-
Supplier: Electro Optical Components, Inc.
Description: Wavelengths range – 905-1800nm CW optical output power – up to 5W Pulse output power – up to 200W Types of packages available: HHL w/window, HHL w/fiber, C/U-Mount, TO-3 and other packages on request
- Wavelength Range: 905 to 1,800 nm
- Laser Power: 5 to 200 milliwatts
- Laser Output: Continuous Wave, Pulsed
- Laser Wavelength: Infrared
-
Supplier: Electro Optical Components, Inc.
Description: Wavelengths range – 1060-1750nm CW optical output power – up to 50mW Types of packages: To-Can (9mm), C/U-Mount and other packages on request
- Wavelength Range: 1,060 to 1,750 nm
- Laser Power: 50 milliwatts
- Laser Output: Continuous Wave
- Laser Wavelength: Infrared
-
Description: High stability CW, 635nm red diode lasers, are the good choice for design in and integration into OEM instrumentation and systems and also for end user applications in research and development. This series laser can be widely used in laser medical treatment,
- Wavelength Range: 635 nm
- Laser Power: 1 to 1,000 milliwatts
- Operating Voltage: 85 volts
- Operating Temperature Range: 10 to 35 C
-
Description: High stability CW, 488nm diode lasers, are the good choice for design in and integration into OEM instrumentation and systems and also for end user applications in research and development. This series laser can be widely used in laser medical treatment,
- Wavelength Range: 488 nm
- Laser Power: 50 to 160 milliwatts
- Operating Voltage: 85 volts
- Operating Temperature Range: 10 to 35 C
-
Description: High stability CW, 980nm infrared diode lasers, are the good choice for design in and integration into OEM instrumentation and systems and also for end user applications in research and development. This series laser can be widely used in laser medical treatment,
- Wavelength Range: 980 nm
- Laser Power: 10,000 to 12,000 milliwatts
- Operating Voltage: 90 to 264 volts
- Operating Temperature Range: 10 to 35 C
-
Description: The AAAA package is a compact, conductively-cooled laser diode array. The AAAA package is available in pulsed configurations with up to 9.6 kW of peak power or in CW configurations with up to 160 W of continuous power. The AAAA package mounts easily into a laser system or
- Wavelength Range: 790 to 1,550 nm
- Laser Power: 6,400,000 milliwatts
- Operating Voltage: 64 volts
- Operating Current Range: 175,000 milliamps
-
Description: The AAA package is a compact, conductively-cooled laser diode array. The AAA package is available in pulsed configurations with up to 7.2 kW of peak power or in CW configurations with up to 120 W of continuous power. The AAA package mounts easily into a laser system or
- Wavelength Range: 790 to 1,550 nm
- Laser Power: 4,800,000 milliwatts
- Operating Voltage: 48 volts
- Operating Current Range: 175,000 milliamps
-
Description: The CEO Cs package is available with up to 8 bars in a QCW configuration that can provide up to 2.4 kW of peak power. The Cs package is also available in a single-bar, 40W CW version. The Cs package mounts easily into a laser system or direct-diode application. It is available
- Wavelength Range: 790 to 1,550 nm
- Laser Power: 100,000 milliwatts
- Operating Voltage: 1.8 volts
- Operating Current Range: 95,000 milliamps
-
Supplier: Toptica Photonics, Inc.
Description: The iBeam smart WS is the ultimate choice when looking for a compact and narrow linewidth OEM diode laser system. It is the wavelength stabilized version of the iBeam smart featuring reliable wavelength-stabilized diodes. Combined with iBeam smart’s flexible, microprocessor
- Wavelength Range: 638 nm
- Laser Power: 120 milliwatts
- Operating Voltage: 12 volts
- Operating Current Range: 2,000 milliamps
-
Supplier: Toptica Photonics, Inc.
Description: The iBeam smart WS is the ultimate choice when looking for a compact and narrow linewidth OEM diode laser system. It is the wavelength stabilized version of the iBeam smart featuring reliable wavelength-stabilized diodes. Combined with iBeam smart’s flexible, microprocessor
- Wavelength Range: 685 nm
- Laser Power: 45 milliwatts
- Operating Voltage: 12 volts
- Operating Current Range: 2,000 milliamps
-
Supplier: Toptica Photonics, Inc.
Description: The iBeam smart WS is the ultimate choice when looking for a compact and narrow linewidth OEM diode laser system. It is the wavelength stabilized version of the iBeam smart featuring reliable wavelength-stabilized diodes. Combined with iBeam smart’s flexible, microprocessor
- Wavelength Range: 785 nm
- Laser Power: 120 milliwatts
- Operating Voltage: 12 volts
- Operating Current Range: 2,000 milliamps
-
Supplier: Toptica Photonics, Inc.
Description: The iBeam smart WS is the ultimate choice when looking for a compact and narrow linewidth OEM diode laser system. It is the wavelength stabilized version of the iBeam smart featuring reliable wavelength-stabilized diodes. Combined with iBeam smart’s flexible, microprocessor
- Wavelength Range: 638 nm
- Laser Power: 30 milliwatts
- Operating Voltage: 12 volts
- Operating Current Range: 2,000 milliamps
-
Supplier: Ushio America, Inc.
Description: • Single emitter • Optical output power: 1.2W (CW) 1.5W (Pulse) • Shorter wavelength: 637nm Typ. • High wall plug efficiency: 40% Typ. • High heat dissipation φ9mm CAN package • Multi transverse mode • TM mode oscillation Application • Laser Projector • Show Laser • Light source
- Wavelength Range: 637 nm
- Laser Power: 1,500 milliwatts
- Operating Voltage: 2.7 volts
- Operating Current Range: 1,600 milliamps
-
Supplier: Lumentum Operations, LLC
Description: The Lumentum Xcyte series lasers offer the advantages of diode-pumped solid-state lasers in quasi-CW 355nm air-cooled format. The Xcyte series lasers provide near diffraction-limited beam profile, excellent stability, long lifetime and low amplitude noise in a
- Wavelength Range: 355 nm
- Laser Power: 20 to 150 milliwatts
- Beam Area: 0.9 mm²
- Operating Voltage: 100 to 240 volts
-
Supplier: Lumentum Operations, LLC
Description: The Lumentum NPRO 125/126 diode-pumped lasers produce continuous-wave (CW), single-frequency output at either 1064 nm or 1319 nm. Key features include fiber-optic or free-space output, narrow linewidth, low noise, frequency tunability, and adjustable power. The NPRO 125/126
- Wavelength Range: 1,064 to 1,319 nm
- Laser Power: 25 to 700 milliwatts
- Operating Voltage: 100 to 240 volts
- CDRH Classification: Class IIIb, Class IV
-
Supplier: Broadcom Inc.
Description: The TO293 CWDM is a hermetically sealed device with a photo diode for optical output monitoring. It incorporates 1270nm to 1450nm single mode edge-emitting laser diode chips for use in uncooled applications up to 10.7Gb/sec. The laser is mounted into a TO header and is
- Wavelength Range: 1,270 to 1,450 nm
- Laser Type: Laser Diodes
-
Supplier: Broadcom Inc.
Description: The Avago TO295J-1xxT is a hermetically sealed 10Gb/s coarse wavelength division multiplexing (CWDM) distributed-feedback (DFB) TO-Can device with a photo diode for optical output monitoring. The device incorporates 1470nm~1610nm single mode edge-emitting laser diode chips for
- Wavelength Range: 1,470 to 1,610 nm
- Operating Temperature Range: -40 to 85 C
- Laser Type: Laser Diodes
-
Supplier: KLASTECH GmbH
Description: In order to generate high power CW 532nm laser light it is normally necessary to first develop very high levels of 1064nm in the laser cavity. This normally in turn requires that the laser gain medium be pumped with extremely high power 808nm diodes. Naturally
- Wavelength Range: 532 nm
- Laser Power: 1,000 milliwatts
- Beam Area: 1 mm²
- Operating Voltage: 90 to 250 volts
-
Supplier: RS Components, Ltd.
Description: The Beta CW series from Global Laser consists of high-quality continuous wave visible laser diode modules. The modules combine a laser diode, driver circuitry and collimating lens, all housed in a black powder coated brass body. The module body is
- Wavelength Range: 670 nm
- Laser Power: 3 milliwatts
- Laser Output: Continuous Wave
- Features: Other
-
Supplier: ValueTronics International, Inc.
Description: The 8155A is a Laser Diode Source from Agilent. Additional Features: Narrow linewidth laser diode source optional for 1300nm or 1550 nm with excellent short- and long-term stability Outputs CW or 270 Hz chopped light External modulation up to 850 MHz is also
- Test Equipment Type: Hand Held
-
Supplier: ValueTronics International, Inc.
Description: measure coherence. With its narrow wavelength resolution of 0.01 nm (with option), the Q8341 is very effective for the evaluation of not only CD/DVD laser diodes, but also for blue-violet laser diodes. In addition, the built-in He-Ne laser acts as a wavelength
Find Suppliers by Category Top
Featured Products Top
-
HL67203HD LASER DIODE HL67203HD is a high power (1.3W) 670nm laser diode operating at high efficiency opening up applications in skin treatment and photo (read more)
Browse Diode Lasers Datasheets for World Star Tech -
-power infrared laser diode emitting at 850 nm with up to 260 mW continuous output. It features stable single-mode operation, low threshold current, and a wide operating temperature range, making it ideal for applications in night vision, laser modules, and optical sensing. Designed for efficiency and (read more)
Browse Diode Lasers Datasheets for World Star Tech -
HL40071MG - 405 nm, 300 mW Violet Laser Diode Ushio HL40071MG is a 405nm single mode violet diode laser diode with 300mW output power packaged in a compact 5.6mm (read more)
Browse Diode Lasers Datasheets for World Star Tech -
HL40033G – High Power 405 nm 1 Watt Violet Laser Diode Typical Features Optical output power: 1,000mW (CW) Violet Lasing: 405nm Typ (read more)
Browse Diode Lasers Datasheets for World Star Tech -
HL65222DG Laser Diode HL65222DG is a high-performance 660 nm red laser diode from Ushio, designed for demanding industrial and biomedical applications. Housed in a 5.6 mm TO-56 package, this single transverse mode laser delivers a continuous-wave optical output of 210 mW and a pulsed output (read more)
Browse Diode Lasers Datasheets for World Star Tech -
USHIO LASER DIODES HL65303HD is a high power red laser diode by USHIO, distributed by World (read more)
Browse Diode Lasers Datasheets for World Star Tech -
USHIO LASER DIODES HL85023MG is an 850 nm infrared laser diode designed for high output power (read more)
Browse Lasers Datasheets for World Star Tech -
diode has Single Mode. WLD-100-685 is ideal for measurement applications applications demanding reliable operations with a long lifetime and stable output power. WLD-100-685 is a high power 685 nm laser diode with key features and applications as follows: CW to high power (read more)
Browse Lasers Datasheets for World Star Tech -
Download PLT5 488C1C6 Laser Diode 60 mW, 488 nm laser diode with monitoring photo-diode and Zener diode for ESD protection.Side lobe free beam (read more)
Browse Lasers Datasheets for World Star Tech -
HL63680HD is a high-performance red laser diode from Ushio, designed for advanced applications requiring high optical output power and reliability. This diode operates at a wavelength of 638 nm (read more)
Browse Diode Lasers Datasheets for World Star Tech
More Information Top
-
Role of iNOS gene expression in the anti-inflammatory and tissue protective mechanisms of continuous wave at 630-905nm and 905nm superpulsed laser therapy
15 minutes post zymosan injection, LLLT was performed on both knee joints superficially: 635 nm, 660 nm, 690 nm, 785 nm, 808 nm, 905 nm cw mode, fiber coupled diode lasers were provided by Photonics Research Ontario (Toronto, ON, Canada), and 905 …
-
Spatial and Spectral Light Shaping with Metamaterials
For holographic image projection a collimated beam from a continuous- wave ( CW ) Ti:sapphire laser (λ1 = 905 nm ) or a diode laser (λ2 = 1385 nm) with an approximate diameter of 2 mm illuminated the sample.
-
Experimental verification of conditions for near infrared spectroscopy (NIRS).
a CW - NIRS system (OXYMON) was used with laser diodes at wavelengths of 767 nm , 845 nm, 905 nm, 945 nm and 975 nm.
-
The Physics and Engineering of Solid State Lasers
Standard prod- ucts can produce up to 50-W CW output power and allow fiber coupling by an SMA 905 fiber optic connector in the spectral range of 785–980 nm , with a 200–800 µm fiber core diameter and 0.14–0.22 NA. Figure A.2 presents a schematic drawing of a commercial fiber-coupled diode array used for lon- gitudinal pumping of solid state lasers .
-
Multimodality Breast Imaging: Diagnosis and Treatment
It combines the benefits of speed and low cost of CW systems, with the ability of FD measurements to … … 43,44 The system uses four amplitude-modulated laser diodes operating at four different … … 750, 786, and 830 nm ), and diffusely reflected light … Additional CW lasers at 650 and 905 nm are included to improve the separation of optical parameters …
-
Neutron Damage Effects In Laser Diodes
Six different semiconductor lasers were examined in this study: (1) An RCA AiGaAs CW - operated stripe geometry double heterostructure laser (C30127) with a typical threshold … … peak emission wavelength of 820 nm ; (2) An AiGaAs laser from Laser Diode Labs (LCW-10) very … single heterostructure pulse-operated GaAs laser (LD-60) emitting at 905 nm with a typical Ith of …
-
Triangulation-based laser range finder using a complementary metal-oxide semiconductor image sensor for application to automotive systems
The model LD- 905 laser diode , manufactured by Advanced Chips and Product Corporation, is used for the pulsed mode. 4 Experimental Results 4.1 Continuous Wave Operation Mode In the cw mode, a BPF with FWHM 20 nm and a center wavelength at 808 nm was mounted in front of the sensor; the laser had a peak power of 145 mW.
-
The Effect Of Neutron Irradiation On The High Temperature Operation Of Injection Laser Diodes
The following six types of ILD's were employed: (1) A pulsed, single hetero- structure GaAs laser emitting at 905 nm with a maximum power … … pulsed double heterostructure GaAs laser with dual heat -sinking … … A pulsed A1GaAs laser diode emitting at 850 nm … CW A1GaAs double heterostructure laser emitting at 820 nm with P = 5 mW (C86014E).
-
Optical signatures of quantum dot excitons in carbon nanotubes
The sample was characterized by scanning a finite area of a few µm2 and recording either the reflected signal of a laser diode at 905 nm wavelength (Fig. 2a) or the PL intensity (Fig. 2b and 2c). For PL excitation a Ti:Sapphire laser in continuous wave ( cw ) mode was tuned between 730 nm …
-
Transcranial laser therapy alters amyloid precursor protein processing
and improves mitochondrial function in a mouse model of Alzheimer's
disease
TLT was delivered using a GaAIAs diode laser with a wavelength of 808 ± 10 nm (PhotoThera, Inc., Carlsbad, CA) in either Continuous Wave ( CW ) or Pulsed (P) temporal formats. The laser was coupled to a female SMA- 905 -adapted, 3 mm in diameter, custom-designed metal …
Indicates content that may require registration and/or purchase.