-
Supplier: FLSmidth
Description: 3, 4, 5, 6, 8, 10 & 12 (75, 100, 125, 150,200, 250 & 300 mm) sizes available 15 PSIG (1.1 Kg/cm2) & 150°F (65°C) std. design Lip type shaft seals Non lubricating type bearings Double acting air cylinder NEMA 4, 7, 9 electrical rating Dual solenoid with manual override, 120 V. 2 SPDT limit
- Valve Type: Diverter Valves
-
Supplier: Autotronics, Inc.
Description: Custom solenoids provide the best match with your mechanical load requirement, reducing excessive energy dissipation. Premature failure of the unit is reduced because of the resultant reduction in excessive impact. Wiring and/or connectors can exit the solenoid in the location of your
-
Supplier: Radwell International
Description: SOLENOID VALVE, 5/2-WAY, MONOSTABLE, -0.9 TO 8 BAR, 24 VDC, 300 HZ, 90 L/MIN FLOW RATE, 5X M7 PNEUMATIC CONNECTION, ELECTRIC ACTUATION, NON-REVERSIBLE, MECHANICAL SPRING, COMPRESSED AIR, -5 TO +60 DEGREES C, IP65, (525113). FREE 2 YEAR RADWELL WARRANTY
- Media: Air, Compressed Air
- Features: Pneumatic, Solenoid Valves
-
-
Supplier: Honeywell International, Inc.
Description: REGULATOR INCLUSIONS/FEATURES 1/2 PSI PRESSURE RATING 0 TO 90 DEGREE VERTICAL INSTALLATION MOUNTING DETAILS GAS MEDIA HANDLED 3/4 INCH X 3/4 INCH PORT CONNECTION FUEL TYPE NATURAL GAS IGNITION TYPE DIRECT OVERALL DIMENSION 2-11/16 INCH WIDTH X 4-1/16 INCH DEPTH X 5-3/8 INCH HEIGHT
- Pressure Rating: 0.5 psi
- Media Temperature: -40 to 175 F
- Media: Gas (general)
- Features: Solenoid Valves
-
Supplier: A. u. K. Müller GmbH & Co. KG
Description: Agricultural implements Cleaning systems Temperature equalisers Dish washers Ice machines Washing machines Water treatment CHARACTERISTICS servo-controlled Normally closed (NC) solenoid replaceable while medium circuit remains untouched, solenoid rotatable 4 x 90° Suitable for
- Pressure Rating: 2.900754 to 145.0377 psi
- Number of Ports/Ways: 2
- Number of Positions: 2
- Media Temperature: 194 F
-
Supplier: A. u. K. Müller GmbH & Co. KG
Description: Cleaning systems Temperature equalisers Dish washers Ice machines Washing machines Water treatment CHARACTERISTICS servo-controlled Normally closed (NC) solenoid replaceable while medium circuit remains untouched, solenoid rotatable 4 x 90° Suitable for hot water up to
- Pressure Rating: 2.900754 to 145.0377 psi
- Number of Ports/Ways: 3
- Number of Positions: 2
- Media Temperature: 194 F
-
Supplier: A. u. K. Müller GmbH & Co. KG
Description: 2/2-way solenoid valve of nominal diameter DN 17 for use with cold and heated potable water and physically and chemically similar media. The valve is servo-controlled and normally closed (NC). Valves of this design are single chamber valves with the inlet ninety degrees to the outlet
- Pressure Rating: 4.351131 to 145.0377 psi
- Number of Ports/Ways: 2
- Number of Positions: 2
- Media Temperature: 194 F
-
Supplier: A. u. K. Müller GmbH & Co. KG
Description: appliances Air conditioning Agricultural implements Cleaning systems Temperature equalisers Dish washers Ice machines Washing machines Water treatment CHARACTERISTICS servo-controlled Normally closed (NC) solenoid replaceable while medium circuit remains untouched, solenoid rotatable 4
- Pressure Rating: 2.900754 to 145.0377 psi
- Number of Ports/Ways: 2
- Number of Positions: 2
- Media Temperature: 194 F
-
Supplier: HydraForce, Inc.
Description: A solenoid-operated, 2-way, piloted, normally closed, poppet-type, screw-in hydraulic cartridge valve, designed to function as a load holding or blocking valve in high-pressure applications requiring low internal leakage. OPERATION When de-energized, the HSV12-20 blocks flow from ports 2 to
- Media Temperature: -65 to 225 F
- Valve Type: Cartridge / Manifold Valves, Poppet Valves
- Media: Hydraulic Fluid
- Features: Solenoid Valves
-
Supplier: HydraForce, Inc.
Description: A solenoid-operated, 2-way, piloted, normally closed, poppet-type, screw-in hydraulic cartridge valve, designed to function as a load holding or blocking valve in high-pressure applications requiring low internal leakage. OPERATION When de-energized, the HSV12-22 blocks flow from ports 2 to
- Media Temperature: -65 to 225 F
- Valve Type: Cartridge / Manifold Valves, Poppet Valves
- Media: Hydraulic Fluid
- Features: Solenoid Valves
-
Supplier: BEING Scientific Inc.
Description: glass door for clear observation of internal conditions. Independent vacuum interface and vents. Equipped with solenoid valve to control vacuum degree and vacuum pump. BOV-90 come with casters. Safety & Peace of Mind Temperature deviation alarm. Over current protection alarm.
- Temperature Range: 86 to 392 F
- Capacity: 3.2 cubic feet
- Features: Alarms, Laboratory, Other, Shelving / Racks / Carts, Timers
- Heat Source: Electric / Resistance
-
Supplier: Allied Electronics, Inc.
Description: sensors, electromechanical relays, contactors, solid state relays, timers, temperature controllers, PLCs, process controllers, DC motors, solenoids, displays, etc. now have a reliable power source. Power ready output Compact dimension -25 to +71 °C ambient temperature High efficiency PFC as
-
Supplier: Radwell International
Description: SOLENOID VALVE CONNECTORS, CORDSET, 3 POLE, ISB 11MM, 250 VAC/DC, 10A, -25 TO 90 DEGREES C, 3 METERS, BLACK, IP65. FREE 2 YEAR RADWELL WARRANTY
- Voltage Rating: 250 volts
-
Supplier: U.S. Plastic Corporation
Description: Air-Sol 2-Way Process Solenoid Valve is a 2-way, 2-position, normally closed or normally open valve for the control of air, oil, water, or media that is compatible with valve materials of manufacture. The valve features an all brass body and a 0 minimum pressure differential while still
- Valve Size: 0.25 inch
- Number of Ports/Ways: 2
- Features: Brass / Bronze, Solenoid Valves
- Valve Type: Single Solenoid
-
Supplier: Radwell International
Description: SAFETY SWITCH, TONGUE (KEY) INTERLOCK, SOLENOID, 24 VDC TO UNLOCK, 90-DEGREE ADJUSTABLE HEAD, 2000N HOLDING FORCE, (4) N.C. SAFETY CONTACT(S), (1) SOLENOID STATUS LED, (1) SELECTABLE LOCK STATUS LED, DIE-CAST ALUMINUM BODY.. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: U.S. Plastic Corporation
Description: Air-Sol 2-Way Process Solenoid Valve is a 2-way, 2-position, normally closed or normally open valve for the control of air, oil, water, or media that is compatible with valve materials of manufacture. The valve features an all brass body and a 0 minimum pressure differential while still
- Valve Size: 0.5 inch
- Number of Ports/Ways: 2
- Features: Brass / Bronze, Solenoid Valves
- Valve Type: Single Solenoid
-
Supplier: U.S. Plastic Corporation
Description: Air-Sol 2-Way Process Solenoid Valve is a 2-way, 2-position, normally closed or normally open valve for the control of air, oil, water, or media that is compatible with valve materials of manufacture. The valve features an all brass body and a 0 minimum pressure differential while still
- Valve Size: 0.25 inch
- Number of Ports/Ways: 2
- Features: Brass / Bronze, Solenoid Valves
- Valve Type: Single Solenoid
-
Supplier: U.S. Plastic Corporation
Description: Air-Sol 2-Way Process Solenoid Valve is a 2-way, 2-position, normally closed or normally open valve for the control of air, oil, water, or media that is compatible with valve materials of manufacture. The valve features an all brass body and a 0 minimum pressure differential while still
- Valve Size: 0.5 inch
- Number of Ports/Ways: 2
- Features: Brass / Bronze, Solenoid Valves
- Valve Type: Single Solenoid
-
Supplier: Hayward Flow Control
Description: Hayward PCD pneumatic actuator offers an air-to-air 4-piston rack & pinion design with manual override, position indicator, adjustable travel stops, Namur solenoid mounting and ISO 5211 mounting base.
- Actuator Torque: 172 to 15,856 In-lbs
- Air Supply Pressure: 80 to 120 psi
- Actuation Time: 0.5 seconds
- Air Supply Pressure Range: 80 to 120 psi
-
Supplier: Dorner Manufacturing Corp.
Description: Specifications Pneumatic lifts from center of conveyor Pneumatic rotation with configurable 90 or 180 degree position Includes break-away magnetic coupled rotation plate for product safety Pallet sizes: see chart Rotation angle: 90 or 180 degrees 90 degrees
- Conveyor Type: Pallet / Puck Conveyor
-
Supplier: Assured Automation
Description: The Assured Automation F Series pneumatic actuators offer a simple and cost effective solution for your valve automation needs. For use on quarter turn (90 degree) ball valves, plug valves, dampers, and resilient seated butterfly valves. Features & Benefits Up to 1 Million Cycles
- Actuator Torque: 40,000 In-lbs
- Air Supply Pressure: 20 to 120 psi
- Operating Temperature: -4 to 175 F
- Air Supply Pressure Range: 20 to 120 psi
-
Supplier: Erdmann Corporation
Description: compact, dual opposed, patented balanced piston design and guide band suspension system for optimum performance and long service life. NAMUR, VDI/VDE 3845 solenoid, positioner, switch mounting, and a splined alloy 70-75 drive shaft with removable drive inserts provide universal accessory and
- Actuator Torque: 2,986 to 9,069 In-lbs
- Valve Stem Stroke Length: 1.7 inch
- Air Supply Pressure: 20 to 120 psi
- Actuation Time: 4.5 seconds
-
Supplier: SVF Flow Controls, Inc.
Description: interface for mounting of solenoid valve
- Actuator Torque: 53 to 23,767 In-lbs
- Air Supply Pressure: 40 to 120 psi
- Air Supply Pressure Range: 40 to 120 psi
- Operation: Modulating
-
Supplier: Econo Lift Limited
Description: Tilt Angle 0-94 degrees Drive unit/electrics 24 volt system 2 speeds - for/rev Solenoid controlled Control head Butterfly switches for forward and reverse Push buttons for raising and lowering of tilt feature Brakes Engaged in upper and lower position of the steering column Mechanical
- Capacity: 4,000 lbs
- Stroke: 32 inch
- Length: 42 inch
- Width: 27 inch
-
Supplier: QuinStar Technology, Inc.
Description: QuinStar Technology’s series QWZ electromechanical waveguide switches are 4-port mechanical devices that are rotational solenoid driven and electronically controlled. They have a bi-directional rotor accurately indexed to 90 degree positions that allows each port to be connected
- Operating Frequency Range: 18 to 110 GHz
- VSWR: 1.15 :1
- Profile: Circular
- Component Type: Waveguide Switches
-
Supplier: GF Piping Systems
Description: air on one side, while adjustment on the other side is by spring force. This means that if there is air failure they return automatically to a safety position. Standard interfaces enable easy configuration of solenoid valve, limit switch and positioner. The Pneumatic Full Plastic Actuators
- Actuator Torque: 35.3982300884956 to 33,982.3008849558 In-lbs
- Air Supply Pressure: 101 psi
- Air Supply Pressure Range: 101 psi
- Failsafe: Close at No Power, Open at No Power
-
Supplier: Lift Products, Inc.
Description: Max-Upenders hydraulically tip 2,000 to 10,000 lb loads up to 90 degrees and have a wide variety of industrial applications. They can be loaded and unloaded by fork lift, stacker, conveyor or crane in a surface mount design or by a pallet truck in a pit mounted design. Max-Upenders are
Find Suppliers by Category Top
Featured Products Top
-
profiles used in many machine guard doors. The AZM150 offers mounting flexibility - The head of the switch offers two actuator key entries (top and side) and can be rotated in 90-degree steps. The same switch can be used for left or right facing doors. The front cover locks the head in place (read more)
Browse Mechanical Safety Interlock Switches Datasheets for Schmersal Inc.
More Information Top
-
An apparatus to search for mirror dark matter via the invisible decay of
orthopositronium in vacuum
Fast positrons emitted from the source are eliminated from the beam by the velocity analyzer ( 90 degrees curved solenoid , placed downstream the chopper).
-
Positronium as a probe for new physics beyond the standard model
Fast positrons emitted from the source are eliminated from the beam by the velocity analyzer ( 90 degrees curved solenoid , placed downstream the chopper).
-
http://www.scirp.org/journal/PaperDownload.aspx?DOI=10.4236/jsemat.2011.13021
The positrons extracted from the moderator are focused by the Einzel lens and are guided towards the sample through a magnetically guided assembly ( 90 de- gree bent solenoid and two Helmholtz coils, respect- tively).
-
Polarized beam studies at Budker Institute
Here the spin precession vector no (vertical in the arcs) is rotated by each solenoid by 90 degrees . .
-
A pulsed magnetic field test facility for conductors and joints
A third option is to remove the pole pieces, close the gap between the solenoids and rotate the solenoid pair 90 degrees .
-
Hyperfine Structure Measurements of Antiprotonic Helium and Antihydrogen
Fig. 7 shows a realistic layout of a Penning trap in a split solenoid magnet, where a sextupole magnet is placed under 90 degrees to the solenoid magnetic .
-
CR4 - Thread: Opening/Closing Time - Control Valves & On-Off Valves
The usual valve that has open / closed operation you can time are 90 Degree actuated or solenoid operated valves.
-
The Hydrogen Atom
Fig. 7 shows a realistic layout of a Penning trap in a split solenoid magnet, where a sextupole magnet is placed under 90 degrees to the solenoid magnetic field axis.
-
Uniform laser beam production using magnetic field
The magnetic field of the solenoid rotates the plane of polarization of the beam round the solenoid axis by 90 degrees .
-
CR4 - Thread: How does an AC solenoid valve works???
These coils are transformer coupled to the main solenoid coil, and the coupled current lags the solenoid current by 90 degrees .
Indicates content that may require registration and/or purchase.