-
Supplier: Laserglow Technologies
Description: The LRD-0915 Series of Collimated Diode (Semiconductor) Lasers are ideal for applications requiring a wavelength of around 915 nm and a wide range of output power levels from 100 mW to 5 W with a high level of long-term output power stability and long operating lifetime at an
- Wavelength Range: 915 nm
- Laser Power: 100 to 8,000 milliwatts
- Operating Temperature Range: 10 to 35 C
- Beam Divergence: 3.000000000000002 millirad
-
Supplier: Laserglow Technologies
Description: The LID-0915 Series of Enhanced Profile Collimated Diode (Semiconductor) Lasers are ideal for applications requiring both a wavelength in the IR range and a good beam profile typically unavailable in a diode laser. This series is available in a range of output power
- Wavelength Range: 915 nm
- Laser Power: 100 to 400 milliwatts
- Operating Temperature Range: 10 to 35 C
- Beam Divergence: 7.999999999999993 millirad
-
Supplier: VAST STOCK CO., LIMITED
Description: Laser Diodes Laser Bar
- Laser Type: Laser Diodes
-
-
Supplier: SemiNex Corporation
Description: Defense - Laser Rangefinder & Target Illumination / 1650nm C-Mount laser diode
- Wavelength Range: 1,650 nm
- Laser Power: 450 milliwatts
- Operating Voltage: 3 volts
- Operating Current Range: 1,600 milliamps
-
Supplier: SemiNex Corporation
Description: Defense - Laser Rangefinder & Target Illumination / 1625nm B-Mount laser diode
- Wavelength Range: 1,625 nm
- Laser Power: 400 milliwatts
- Operating Voltage: 3.1 volts
- Operating Current Range: 1,600 milliamps
-
Supplier: SemiNex Corporation
Description: Defense - Laser Rangefinder & Target Illumination / 1625nm C-Mount laser diode
- Wavelength Range: 1,625 nm
- Laser Power: 400 milliwatts
- Operating Voltage: 3.1 volts
- Operating Current Range: 1,600 milliamps
-
Supplier: Daheng New Epoch Technology, Inc.
Description: MM TO3
- Wavelength Range: 980 nm
- Laser Power: 2,000 milliwatts
- Laser Type: Laser Diodes
-
Supplier: ProPhotonix, Ltd.
Description: often less responsive. The green laser module consists of an anodized aluminum housing, laser diode, drive circuit and collimating lens. Electrical connections are made via external flying leads.
- Wavelength Range: 532 nm
- Laser Power: 0.9 to 4 milliwatts
- Operating Voltage: 4 to 6 volts
- Operating Current Range: 300 milliamps
-
Supplier: SemiNex Corporation
Description: 1940nm laser diodes can be used in a variety of medical procedures such as Neurosurgery, Tonsillectomies, Splenectomies, Varicose Veins, Dental, Auditory and in General Surgery. Our B-mount packaged 1940nm wavelength laser diodes stand at the forefront of medical
- Wavelength Range: 1,940 nm
- Laser Power: 1,100 milliwatts
- Operating Voltage: 1.3 volts
- Operating Current Range: 4,000 milliamps
-
Supplier: OSI Optoelectronics
Description: OSI Laser Diode, Inc. provides an extremely high brightness CVLL 1550 nm pulsed laser diode capable of up to 75 Watts output power. The CVLL devices are well suited to most range finding applications requiring “eye safe” operation. Product Features Low Divergence / High
- Wavelength Range: 1,550 nm
- Laser Power: 5,000 to 75,000 milliwatts
- Operating Temperature Range: -40 to 85 C
- Pulse Length: 150 ns
-
Supplier: OSI Optoelectronics
Description: OSI Laser Diode, Inc.‘s (LDI) CVD series lasers are strained layer quantum well devices fabricated by the MOCVD process. These pulsed lasers are available with up to 140 W of peak power at 905 nm. They offer a stable output power between -40°C and +80°C. Product Features
- Wavelength Range: 850 to 905 nm
- Laser Power: 2,000 to 100,000 milliwatts
- Operating Temperature Range: -40 to 85 C
- Pulse Length: 100 to 200 ns
-
Supplier: OSI Optoelectronics
Description: OSI Laser Diode, Inc.(LDI) 850 nm laser modules are designed for use in fiber optic instruments where high optical power and low power consumption are required. All packages contain LDI’s high reliability laser chips. The low profile style package is designed for use with
- Wavelength Range: 850 nm
- Laser Power: 300 to 1,000 milliwatts
- Operating Temperature Range: -20 to 70 C
- Pulse Length: 50 ns
-
Supplier: ROHM Semiconductor USA, LLC
Description: RLD63NPC5 is 630nm Low power single mode Laser Diode for Sensors and Barcode scanner, Leveling machine.
- Wavelength Range: 630 to 645 nm
- Operating Voltage: 2.2 volts
- Operating Current Range: 33 milliamps
- Operating Temperature Range: -10 to 40 C
-
Supplier: ROHM Semiconductor GmbH
Description: ROHM's 780nm high-speed laser diodes are widely used primarily as light sources for laser printers. They are also ideal for use as a general laser light source in sensor application.
- Wavelength Range: 775 to 800 nm
- Operating Voltage: 1.8 volts
- Operating Current Range: 33 milliamps
- Beam Divergence: 418.8790204786393 millirad
-
Supplier: ROHM Semiconductor GmbH
Description: ROHM's 660nm low power laser diodes command a large market share-a testament to their high reliability. The wide range of outputs can respond to a variety of needs.
- Wavelength Range: 650 to 666 nm
- Operating Voltage: 2.3 volts
- Operating Current Range: 33 milliamps
- Beam Divergence: 488.6921905584125 millirad
-
Supplier: Edmund Optics Inc.
Description: Performance StingRay™ Laser Diode Modules are available in a range of wavelengths from the visible to NIR. Due to the human eye being highly sensitivity to green light, the green laser diode module provides sharp contrast, especially on red objects. Note: For CDRH
- Wavelength Range: 640 nm
- Laser Power: 5 milliwatts
- Operating Voltage: 5 to 24 volts
- Operating Temperature Range: -10 to 50 C
-
Supplier: Electro Optical Components, Inc.
Description: IMM offers a variety of fiber optic standard components with different receptacles and in pigtail design, including laser diodes with wavelength ranges from 635 nm up to 1550 nm, SM and MM VCSELs, Receivers 850 nm and 1300 nm, as well as Fiber Collimators with wavelength ranges from
- Wavelength Range: 405 to 1,550 nm
- Operating Current Range: 30 to 105 milliamps
- Operating Temperature Range: -10 to 60 C
- Laser Wavelength: Blue, Green, Infrared, Orange, Red, Yellow
-
Supplier: ROHM Semiconductor USA, LLC
Description: RLD2WMNL2-01 is 660/780nm two-wavelength low power single mode laser diode for Sensors and DVD Player.
- Wavelength Range: 658 to 770 nm
- Operating Voltage: 1.8 to 2.3 volts
- Operating Current Range: 20 to 24 milliamps
- Operating Temperature Range: -30 to 80 C
-
Supplier: ROHM Semiconductor GmbH
Description: For Sensor, Laser Printer, Multi Function Printer
- Wavelength Range: 775 to 800 nm
- Operating Voltage: 1.8 volts
- Operating Current Range: 33 milliamps
- Beam Divergence: 418.8790204786393 millirad
-
Supplier: First Sensor AG
Description: We offer a wide range of laser diodes in the wavelength range between 635 nm and 905 nm. The large selection covers lasers with up to 100 mW single-mode CW operation as well as high-power multi-mode lasers.
- Wavelength Range: 775 to 800 nm
- Laser Power: 10 milliwatts
- Operating Voltage: 1.5 to 2.4 volts
- Operating Current Range: 25 milliamps
-
Supplier: First Sensor AG
Description: We offer a wide range of laser diodes in the wavelength range between 635 nm and 905 nm. The large selection covers lasers with up to 100 mW single-mode CW operation as well as high-power multi-mode lasers.
- Wavelength Range: 645 to 660 nm
- Laser Power: 10 milliwatts
- Operating Voltage: 2.3 to 2.6 volts
- Operating Current Range: 60 milliamps
-
Supplier: Newark, An Avnet Company
Description: LASER DIODE, 655NM; Wavelength Typ:655nm; No. of Pins:3Pins; Diode Case Style:TO-18; Output Power:7mW; Data Rate Max:-; Laser Class:-; Operating Temperature Min:-10°C; Operating Temperature Max:85°C; Current Rating:28mA RoHS Compliant: Yes
-
Supplier: Edmund Optics Inc.
Description: are sealed in box. User cannot access diode or diode-fiber interface. Fiber uses non-epoxy high power connector with the industry standard termination for high power lasers, SMA. Intense spots as small as 0.3mm dia. can be projected. Uses actively aligned AR coated aspheric
- Wavelength Range: 910 to 920 nm
- Laser Power: 450 milliwatts
- Operating Voltage: 100 to 240 volts
- Operating Temperature Range: 10 to 30 C
-
Supplier: Newark, An Avnet Company
Description: LASER DIODE, 635NM; Wavelength Typ:635nm; No. of Pins:3Pins; Diode Case Style:-; Output Power:5mW; Data Rate Max:-; Laser Class:-; Operating Temperature Min:-10°C; Operating Temperature Max:50°C; Current Rating:33mA; Product Range:- RoHS Compliant: Yes
-
Supplier: ODG (Origin Data Global)
Description: LASER BAR QCW
-
Supplier: OSRAM Opto Semiconductors
Description: 5mm radial plastic package Product Features Standard wavelength: 905 nm Low cost plastic package for large volumes Peak power: 25 ... 75 W (2 ... 100 ns duration, 0.1% duty cycle) Single emitting aperture: 200 µm Temperature range: -40 °C ... +85 °C
- Wavelength Range: 905 nm
- Laser Power: 25,000 to 75,000 milliwatts
- Pulse Length: 2 to 100 ns
- Laser Wavelength: Infrared
-
Supplier: Newark, An Avnet Company
Description: LASER DIODE, APC, 655NM; Wavelength Typ:655nm; No. of Pins:2Pins; Diode Case Style:TO-5; Output Power:7mW; Data Rate Max:-; Laser Class:-; Operating Temperature Min:-10°C; Operating Temperature Max:70°C; Current Rating:27mA RoHS Compliant: Yes
-
Supplier: Laserglow Technologies
Description: have remarkably good beam quality for a diode laser, with a beam profile close to TEM00 and divergence as low as <1.0 mrad. They are an excellent choice when the beam quality of traditional red diode lasers is not suitable. These lasers are commonly used for
- Wavelength Range: 637 nm
- Laser Power: 5 to 5,000 milliwatts
- Operating Temperature Range: 10 to 35 C
- Beam Divergence: 1 to 1.4999999999999991 millirad
-
Supplier: Utmel Electronic Limited
Description: LASER DIODE 650NM 500MW
- RoHS Compliant: RoHS Compliant
-
Supplier: Laserglow Technologies
Description: The LRD-0793 Series of Collimated Diode (Semiconductor) Lasers are ideal for applications requiring a wavelength around 793 nm and a wide range of output power levels of 300 mW to 2000 mW with a high level of long-term output power stability and long operating lifetime at an
- Wavelength Range: 793 nm
- Laser Power: 300 to 2,000 milliwatts
- Operating Temperature Range: 10 to 35 C
- Beam Divergence: 3.000000000000002 millirad
-
Supplier: Edmund Optics Inc.
Description: Lightweight, Compact Design Focusable Multiple Projection Heads Available The Mini Structured Laser Light Diode Modules represent the smallest available package for a diode laser producing uniform intensity lines. They are designed for integration into systems where size
- Wavelength Range: 785 nm
- Laser Power: 35 milliwatts
- Operating Voltage: 5 to 6 volts
- Operating Temperature Range: -10 to 48 C
-
Supplier: World Star Tech
Description: UH-Series Laser modules are fully self-contained with integrated laser driver circuit, surface polished glass aspherical lens optics and laser diode. Unique properties include compact anodized aluminum body, fine adjustable focus, clean beam, low divergence, high
- Wavelength Range: 830 nm
- Laser Power: 70 milliwatts
- CDRH Classification: Class IIIb
- Laser Wavelength: Infrared
-
Supplier: ProPhotonix, Ltd.
Description: The Photon laser module is a self-contained laser diode module designed as a complete OEM laser solution for industrial, medical and biomedical applications. Lasing wavelengths range from 635nm, 705nm to 850nm, with an elliptical output beam and optical output powers from
- Wavelength Range: 405 to 850 nm
- Laser Power: 0.9 to 85 milliwatts
- Operating Voltage: 2.7 to 6 volts
- Operating Temperature Range: -10 to 50 C
-
Supplier: Edmund Optics Inc.
Description: or voltage source. The output can be modulated rapidly with any arbitrary waveform. The module contains an industrial quality laser diode with built-in monitoring photodiode. An efficient processor controlled driver circuit is fully protected and matched to the diode. The stable
- Wavelength Range: 655 nm
- Laser Power: 5 milliwatts
- Operating Voltage: 5 volts
- Operating Current Range: 4 milliamps
-
Supplier: ProPhotonix, Ltd.
Description: Fibre pigtailed laser diodes are suitable for OEM applications ranging from scientific equipment and optical instruments requiring a laser diode light source to visual fibre optic fault locators for communications networks, telecomms systems and instrumentation and free
- Wavelength Range: 635 to 850 nm
- Laser Output: Continuous Wave
- Features: Fiber Pigtailed
- Laser Type: Laser Diodes
Find Suppliers by Category Top
Featured Products Top
-
HL67203HD LASER DIODE HL67203HD is a high power (1.3W) 670nm laser diode operating at high efficiency opening up applications in skin treatment and photo (read more)
Browse Diode Lasers Datasheets for World Star Tech -
-performance blue laser diode designed by OSRAM for demanding applications requiring high optical output and precision. Operating at a wavelength of 450 nm, it delivers up to 1.6 watts of continuous optical power, making it suitable for various applications such as laser projectors, machine vision, holography, and (read more)
Browse Diode Lasers Datasheets for World Star Tech -
-power infrared laser diode emitting at 850 nm with up to 260 mW continuous output. It features stable single-mode operation, low threshold current, and a wide operating temperature range, making it ideal for applications in night vision, laser modules, and optical sensing. Designed for efficiency and (read more)
Browse Diode Lasers Datasheets for World Star Tech -
WLD-100-685 Data Sheet Download WLD-100-685 Laser Diode (read more)
Browse Diode Lasers Datasheets for World Star Tech -
HL40033G – High Power 405 nm 1 Watt Violet Laser Diode Typical Features Optical output power: 1,000mW (CW) Violet Lasing: 405nm Typ (read more)
Browse Diode Lasers Datasheets for World Star Tech -
HL40071MG - 405 nm, 300 mW Violet Laser Diode Ushio HL40071MG is a 405nm single mode violet diode laser diode with 300mW output power packaged in a compact 5.6mm (read more)
Browse Diode Lasers Datasheets for World Star Tech -
HL65222DG Laser Diode HL65222DG is a high-performance 660 nm red laser diode from Ushio, designed for demanding industrial and biomedical applications. Housed in a 5.6 mm TO-56 package, this single transverse mode laser delivers a continuous-wave optical output of 210 mW and a pulsed output (read more)
Browse Diode Lasers Datasheets for World Star Tech -
USHIO LASER DIODES HL65303HD is a high power red laser diode by USHIO, distributed by World (read more)
Browse Diode Lasers Datasheets for World Star Tech -
Osram 5W Blue Laser Diode in a compact 9mm TO can package.. Typical Features 447 nm emission wavelength TO90 package ESD protection diode Laser Diode isolated against package High (read more)
Browse Diode Lasers Datasheets for World Star Tech -
HL67001DG is an AlGaInP visible single mode red laser diode designed for high optical output power and stable operation, featuring a (read more)
Browse Diode Lasers Datasheets for World Star Tech
More Information Top
-
High-Efficient and Reliable Broad-Area Laser Diodes With a Window Structure
[6] Z. Xu, W. Gao, L. Cheng, K. Luo, K. Shen, and A. Mastrovito, “Highly reliable, high brightness, 915 nm laser diodes for fiber laser applications,” Proc. SPIE, vol.
-
Research on the 20-W double-cladding fiber laser pumped by 915-nm and 975-nm diode lasers
The first is a high brightness 915nm laser diode bar packages coupled with a 200μm optical fiber and highest output power more than 12W.
-
High-power single-mode 915-nm, InAlGaAs quantum-well lasers grown by MOCVD
Since the active layer in our 915 nm laser diodes is AlGaInAs, a Al-containing material, the reliability of these devices are of concern.
-
The experimental study of a CW 980nm double-clad photonic crystal fiber laser
In this paper, we report on a CW 980 nm double clad photonic crystal fiber laser pumped by the CW 915 nm diode laser .
-
Reliability assurance of broad-area high-power multimode laser diodes for telecommunications equipment
While this study is incomplete, the results are worthy of reporting since they indicate the eventual reliability assurance for telecommunications equipment of a 1 Watt, 100 micron aperture, broad area, 915 nm laser diode .
-
High reliability and high performance of 9xx-nm single emitter laser diodes
These 915 nm diode lasers have shown ~10% power degradation in lifetest group #5 (junction T = 110°C).
-
11 mJ all-fiber-based actively Q-switched fiber master oscillator power amplifier
Compared with the 976 nm laser diode pumped Yb-doped fiber laser system, the 915 nm laser diode pumped laser system can usually provide more stable performance due to the fact that the ytterbium ions have broader absorption spectrum around 915 nm …
-
Effective pulse recompression after nonlinear spectral broadening in picosecond Yb-doped fiber amplifier
That allows us to use air cooled 915 nm laser diode to pump Yb doped active fiber.
-
Single-frequency ytterbium-doped fiber laser at 976 nm
915 nm Diode Laser .
-
Strong excited state absorption (ESA) in Yb-doped fiber lasers
To investigate the role of the ESA in the PD process, a simple proof of concept experiment was also conducted by measuring the PD rate for a 915 nm laser diode pumped Yb doped ber while simultaneously co-pumping with a 532 …
Indicates content that may require registration and/or purchase.