-
Supplier: Advance Security Products
Description: Invisible LED Infrared Illuminators Make Your Cameras See Better In The Dark Infrared emitters or illuminators can add lighting to an existing surveillance camera if the camera is infrared sensitive or compatible. Not all cameras are. If your camera already has
-
Supplier: Karl Kruse GmbH & Co. KG
Description: Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and
- Peak Wavelength: 940 nm
- LED Type: Infrared
-
Supplier: Newark, An Avnet Company
Description: INFRARED LED, 940NM, 5MM, THROUGH HOLE; Viewing Angle:10°; Diode Case Style:T-1 3/4 (5mm); Forward Current If(AV):20mA; Forward Voltage VF Max:1.5V; Rise Time:-; Fall Time tf:-; Operating Temperature Min:-25°C; Product Range:-; MSL:-RoHS Compliant: Yes
-
-
Supplier: LCSC Electronics Technology (HK) Limited
Description: 1206 Infrared (IR) LEDs ROHS
-
Supplier: Karl Kruse GmbH & Co. KG
Description: Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and
- Peak Wavelength: 870 nm
- LED Type: Infrared
-
Supplier: Karl Kruse GmbH & Co. KG
Description: Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and
- Peak Wavelength: 870 nm
- LED Type: Infrared
-
Supplier: Karl Kruse GmbH & Co. KG
Description: Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and
- Peak Wavelength: 880 nm
- LED Type: Infrared
-
Supplier: Larson Electronics LLC
Description: The Magnalight LEDLB-32E-IR Infrared LED Light Bar offers high infrared light output and extreme durability combined with versatile mounting and power options. This IP68 rated LED light bar produces an infrared light beam that can only be seen through the use of
-
Supplier: Larson Electronics LLC
Description: completely invisible to the naked eye and require the use of night vision equipment. The LEDLB-100-IR LED light bar from Magnalight produces a far reaching infrared spot beam with 18,000 lumens of IR light. 100 Edison Edixeon® three watt infrared LEDs producing 180 lumens
-
Supplier: Newark, An Avnet Company
Description: LED, INFRARED, 5W, 850NM; Product Range:LZ1 Series; LED Color:Infrared; Wavelength Typ:850nm; Viewing Angle:90°; Luminous Flux @ Test:-; Forward Current If Max:1.2A; Forward Current @ Test:1A; Forward Voltage @ Test:2V RoHS Compliant: Yes
-
Light Emitting Diodes (LED) - PICOLED™, Side-view and Ultra-compact, 860nm Infrared LED -- CSL1501RWSupplier: ROHM Semiconductor GmbH
Description: The CSL1501RW is the infrared LED with a wavelength of 860nm. It is a 1006 (0402) size ultra-compact product, and is ideal as a light source for eye tracking of devices equipped with VR / MR / AR functions, such as game consoles, headsets in the industrial field, and head-mounted
- Peak Wavelength: 860 nm
- Viewing Angle: 70 degrees
-
Supplier: Isobaud, Inc.
Description: The IB5D1 / IB5D2 / IB5D3 consist of AlGaAs 880nm infrared LED mounted in a narrow angle hermetic TO-46 package. Features Hermetic 2-pin TO-46 package Narrow viewing angle High reliability and rugged construction High reliability screening available Radiation tolerant Operating
- Peak Wavelength: 880 nm
- Forward Voltage: 1.7 volts
- Forward Current: 100 milliamps
- Optical Power Output: 9 to 12 milliwatts
-
Supplier: Larson Electronics LLC
Description: The Magnalight LEDLB-40E-IR LED Light Bar offers high 7200 lumen infrared light output and extreme durability for demanding operating conditions. This IP68 rated infrared LED light bar is waterproof to three feet and produces an infrared light beam that can only be
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1351778-SST-10-IRD-B90-S940 Category: Optoelectronics - LED Emitters - Infrared, UV, Visible Series: SST-10-IRD Type: Infrared (IR) Package: Tape & Reel Orientation: Top View Standard Package: 500 Viewing Angle: 90° Wavelength: 950nm Mounting Type:
- Features: LED Lamps
-
Supplier: Larson Electronics LLC
Description: The Magnalight LEDLB-80-IR LED Light Bar offers high infrared light output in a light weight, durable, low profile housing combined with versatile mounting and power options. This IP67 rated infrared LED light bar is waterproof to one meter, runs on any voltage from 9 to
-
Supplier: ODG (Origin Data Global)
Description: IR EMITTER 940NM 100MA 120SMD
-
Supplier: DigiKey
Description: Infrared (IR) Emitter 940nm 1.25V 100mA 0.36mW/cm² @ 4mA 65° Radial, Side View
-
Supplier: Utmel Electronic Limited
Description: OPB100Z Series 890 nm 100 mA 1.7 V Optical Emitter and Sensor Pair Infrared LED
- LED Type: Infrared, Red
-
Supplier: ODG (Origin Data Global)
Description: 700mA 940nm SMD3535 Infrared LED Emitters ROHS
-
Supplier: Tri-Tronics Company, Inc.
Description: contrasting light levels (light to dark) 2. Status Indicator – Displays status of 5 selectable options Red LED output indicator – Illuminates when the sensor’s output transistors are “on.” NOTE: If Output LED flashes, a short circuit condition exists. Amber LED – Illuminates
- Operating Temperature: -40 to 158 F
- Electrical Output: Current
- Features: DC Powered, Photoelectric Sensors
- Beam Type: Infrared
-
Supplier: Tri-Tronics Company, Inc.
Description: contrasting light levels (light to dark) 2. Status Indicator – Displays status of 5 selectable options Red LED output indicator – Illuminates when the sensor’s output transistors are “on.” NOTE: If Output LED flashes, a short circuit condition exists. Amber LED – Illuminates
- Operating Temperature: -40 to 158 F
- Electrical Output: Current
- Features: DC Powered, Photoelectric Sensors
- Beam Type: Infrared
-
Description: target shape, color and material. Perfect EMC peformances to bring accurate detection with excellent anti-interference. Product Features > Through beam reflection > Light source: infrared LED (880nm) > Sensing distance: 10m 20m non-adjustable > Housing size: Φ18 > Output: NPN,PNP,NO,NC
- Operating Distance: 393.701 to 787.402 inch
- Operating Temperature: 5 to 131 F
- Mode: Dark-on, Light-on
- Beam Type: Infrared
-
Supplier: Allied Electronics, Inc.
Description: Infrared Emitting Diode, Clear Color, 940 nm Wavelength Power dissipation is 150 mW Operating temperature is -25 °C to +85 °C Voltage reverse is 5 V. Spectral bandwidth is 45 nm.
-
Supplier: Tri-Tronics Company, Inc.
Description: 150 milliamps (current limit) RESPONSE TIME: High Speed Models 500 microseconds Very High Speed Models 100 microseconds High Gain Models 1.5 milliseconds LED LIGHT SOURCE: Options: Infrared= 880nm, Red= 660nm, Blue= 480nm, White= Broadband spectrum. Pulse Modulated AMBIENT TEMPERATURE:
- Operating Distance: 7 to 240 inch
- Operating Temperature: -40 to 158 F
- Electrical Output: Current
- Features: DC Powered, Photoelectric Sensors
-
Supplier: Tri-Tronics Company, Inc.
Description: 150 milliamps (current limit) RESPONSE TIME: High Speed Models 500 microseconds Very High Speed Models 100 microseconds High Gain Models 1.5 milliseconds LED LIGHT SOURCE: Options: Infrared= 880nm, Red= 660nm, Blue= 480nm, White= Broadband spectrum. Pulse Modulated AMBIENT TEMPERATURE:
- Operating Distance: 7 to 240 inch
- Operating Temperature: -40 to 158 F
- Electrical Output: Current
- Features: DC Powered, Photoelectric Sensors
-
Supplier: Edmund Optics Inc.
Description: other lasers. They are often used in conjunction with laser diode modules and LEDs. Traditional Coated Filters Traditional coated filters are fabricated in three sections, one of which determines the center wavelength (CWL), bandwidth (FWHM), and the shape of the transmittance curve while the
- Diameter, Square Side, or Rectangular Length: 25 mm
- Optical Density: 3
- Transmission (%): 50 (%)
- Center Wavelength: 940 nm
-
Supplier: Edmund Optics Inc.
Description: other lasers. They are often used in conjunction with laser diode modules and LEDs. Traditional Coated Filters Traditional coated filters are fabricated in three sections, one of which determines the center wavelength (CWL), bandwidth (FWHM), and the shape of the transmittance curve while the
- Diameter, Square Side, or Rectangular Length: 50 mm
- Optical Density: 3
- Transmission (%): 50 (%)
- Center Wavelength: 940 nm
-
Supplier: RS Components, Ltd.
Description: LED Infrared, PWL 940 nm, PCB-based
- Peak Wavelength: 940 nm
- Optical Power Output: 27 milliwatts
- LED Type: Infrared
-
Supplier: Win Source Electronics
Description: Manufacturer: ON Semiconductor Win Source Part Number: 1195999-LED56 Packaging: Bulk Type: Infrared (IR) Mounting Style: Through Hole Orientation: Top View Viewing Angle: 16° Wavelength: 940nm Categories: Optoelectronics Status: Obsolete Temperature Range - Operating: -65°C ~ 125°C
-
Supplier: Edmund Optics Inc.
Description: other lasers. They are often used in conjunction with laser diode modules and LEDs. Traditional Coated Filters Traditional coated filters are fabricated in three sections, one of which determines the center wavelength (CWL), bandwidth (FWHM), and the shape of the transmittance curve while the
- Diameter, Square Side, or Rectangular Length: 12.5 mm
- Optical Density: 3
- Transmission (%): 50 (%)
- Center Wavelength: 940 nm
-
Supplier: Light in Motion LLC
Description: Description: The LED55BF/LED55CF/LED56F series are 940nm LEDs in a wide angle, TO-46 package. Features: Good optical to mechanical alignment Mechanically and wavelength matched to the TO-18 series phototransistor Hermetically sealed package High irradiance level
- Peak Wavelength: 940 nm
- Forward Voltage: 1.7 volts
- Forward Current: 100 milliamps
- Lens Type: Flat Lens
-
Supplier: Light in Motion LLC
Description: Description: 940 nm LEDs in a narrow angle, TO-46 package. Features: Good optical to mechanical alignment Mechanically and wavelength matched to the TO-18 series phototransistor Hermetically sealed package High irradiance level
- Peak Wavelength: 940 nm
- Forward Voltage: 1.7 volts
- Forward Current: 100 milliamps
- Lens Type: Domed Lens
-
Light Emitting Diodes (LED) - Infrared Diode, 850Nm, Smd, Full Reel; Viewing Angle Vishay -- 29T3785Supplier: Newark, An Avnet Company
Description: INFRARED DIODE, 850NM, SMD, FULL REEL; Viewing Angle:10°; Diode Case Style:SMD; Forward Current If(AV):100mA; Forward Voltage VF Max:1.9V; Rise Time:10ns; Fall Time tf:10ns; Operating Temperature Min:-40°C; Product Range:- RoHS Compliant: Yes
Find Suppliers by Category Top
Featured Products Top
-
Integrates green (530?nm), red (655?nm), and infrared (940?nm) LEDs. Spatial wavelength separation reduces cross-talk for accurate PPG and Sp (read more)
Browse Uncategorized Products Datasheets for Win Source Electronics -
Application-specific software module for evaluating near-infrared lasers and LEDs Near-infrared (near-IR or NIR) emissions of light are used by devices to sense three-dimensional objects while eliminating visible light interference and human visual distraction. However (read more)
Browse Test, Inspection, and Measurement Software Datasheets for Radiant Vision Systems -
/lens solution that measures the angular distribution and radiant intensity of 850 or 940 nm near-infrared (NIR or near-IR) emitters. The NIR Intensity Lens system utilizes Fourier optics to capture a full distribution of NIR light in a single measurement up to ±70 degrees, giving you extremely (read more)
Browse Automated Test Equipment Datasheets for Radiant Vision Systems -
Integrating a high-power 850nm infrared VCSEL emitter or infrared LED emitter, equipped with a high-sensitivity photodiode receiver and an internal integrated physical infrared filter, HPS-16X series sensors can measure longer distance and improve the anti-ambient light ability (read more)
Browse Time of Flight Optical Sensors Datasheets for Hypersen Technologies Co., Ltd. -
What are the advantages of BK7 (K9) beamsplitters? (1) Wide band applicability Suitable for visible (VIS) to near infrared (NIR) (350-2000 nm), ideal for most general purpose optical systems. Transmittance >90% in the 400-700 nm (read more)
Browse Optical Prisms Datasheets for Changchun Yutai Optics Co., Ltd. -
, plano-concave, plano-convex, concave-convex, and aspheric lenses. Light Sources and Optical Components Germanium infrared lenses are compatible with various light sources, including lasers and LEDs, ensuring reliable performance across different optical systems. They (read more)
Browse Aspheric Lenses Datasheets for Avantier Inc.
More Information Top
-
SoC processor for real-time object labeling in life camera streams with low line level latency
Lights emitted by 940nm infrared LEDs are used as objects to be segmented and labeled.
-
ZCP1999ISTFA365
Figure 24 is illuminated with a 940 nm infrared LED .
-
Intra-pixel response of infrared detector arrays for JWST
For these scans the xenon lamp was replaced by a 940nm infrared LED .
-
An interactive multimedia storybook demonstration system
TSAL 6400 ( 940 nm ) Infrared LED Storybook Size .
-
Sensing new horizons - SENSORS - Electro Optics
The 940nm infrared LED has a maximum forward voltage of 1.7V and a reverse DC voltage of 5V.
-
OPTEK Develops Reflective Object Sensor For Detection Of Diffuse Material
The 940nm infrared LED has a maximum forward voltage of 1.7V and a reverse DC voltage of 5V.
-
CCD-based system for three-dimensional real-time positioning
To raise the signal to noise ratio, 940nm infrared LED markers and 940nm infrared filters are used.
-
IR958-8P Everlight | Mouser
Description: Infrared Emitters Infrared LED 940nm .
-
EL-IR204-A Everlight | Mouser
Infrared Emitters Infrared LED 940nm Blue Color Lens .
-
EL-IR17-21C Everlight | Mouser
Infrared Emitters Infrared LED 940nm Water Clear Lens .
Indicates content that may require registration and/or purchase.