-
Supplier: Newark, An Avnet Company
Description: SF 095 STEGO FIX DIN RAIL MOUNT, PLASTIC UL 94V-0, WITHOUT ADHESIVE BACK, PACKAGE OF 5
-
Supplier: Newark, An Avnet Company
Description: Epoxy - Black, Flame Retardant Potting and Encapsulating Compound, UL 94V-0 (FILE # E334302). UL 94V-0 (FILE # E334302).
-
Supplier: Powell Electronics, Inc.
Description: 3M Composite Film Electrical Tape 44, .
-
-
Supplier: Newark, An Avnet Company
Description: TAPE, SEALING, PP, BLUE, 0.94INX180FT; Adhesive Type:Synthetic Rubber Adhesive; Tape Colour:Blue; Total Tape Thickness:4.6 mil (0.12 mm); Roll Length - Imperial:180ft; Roll Length - Metric:54.864m; Tape Width - Imperial:0.94" RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: Epoxy - Black, Thermally Conductive Flame Retardant, Meets UL 94V-0 Kit
-
Supplier: Total Plastics, Inc.
Description: Clear, quick setting monomer type solvent adhesive for vinyl to vinyl. Available Sizes Quart or gallon
- Substrate Compatibility: Plastic
-
Supplier: DigiKey
Description: "Retroreflective Tape Pressure Sensitive Adhesive (PSA) Adhesive White 0.94"" (24.00mm) 15/16"" X 150' (45.7m) 50 yds"
- Adhesive: Pressure Sensitive (PSA)
-
Supplier: Saint-Gobain Tape Solutions
Description: CHR GL.94 is manufactured from high performance glass cloth with an acrylic pressure sensitive adhesive. Abrasion, puncture and tear resistance along with superior tensile strength make this tape ideal for all applications where mechanical and thermal resistance are required. Applications:
- Thickness: 0.0046850393700787404 inches
- Temperature Resistance: -50 C
- Adhesive: Acrylic, Pressure Sensitive (PSA)
- Backing: Glass / Fiberglass
-
Supplier: R. S. Hughes Company, Inc.
Description: Devcon black 94 Liquid urethane adhesive is compatible with rubber materials with a 7 day cure time. Provides a 10 min working time. Delivers great performance with tensile strength of 2800 psi. Maximum operating temperature is +180 F.
- Use Temperature: 180 F
- Chemical System: Polyurethane (PU, PUR)
-
Supplier: R. S. Hughes Company, Inc.
Description: Devcon black 94 Liquid urethane adhesive is compatible with rubber materials with a 7 day cure time. Provides a 10 min working time. Delivers great performance with tensile strength of 2800 psi. Maximum operating temperature is +180 F.
- Use Temperature: 180 F
- Chemical System: Polyurethane (PU, PUR)
-
Supplier: Ellsworth Adhesives
Description: 3M 94 Tape Primer Light Yellow is a durable tape primer used to promote the adhesion of 3M tapes to surfaces such as ABS, PET/PBT blends, concrete, glass, wood, polyethylene, polypropylene, metal, and painted metal surfaces. The material creates a layer that may help prevent the migration of
-
Supplier: Ellsworth Adhesives
Description: 3M 94 Tape Primer Light Yellow is a durable tape primer used to promote the adhesion of 3M tapes to surfaces such as ABS, PET/PBT blends, concrete, glass, wood, polyethylene, polypropylene, metal, and painted metal surfaces. The material creates a layer that may help prevent the migration of
-
Supplier: DigiKey
Description: POTTING COMPOUND FLM RETARD 94V0
- Features: Flame Retardant (e.g. UL 94 Rated)
-
Supplier: Henkel Corporation - Industrial
Description: 2-part structural acrylic adhesive which provides toughness and excellent adhesion to plastics, metals and composites. LOCTITE® AA V5004 is a 2-part structural acrylic adhesive. The cured product is virtually transparent making it well suited for bonding applications requiring a clear,
- Viscosity: 18,000 cP
-
Industrial Adhesives - 3M 94 ET Spray Adhesive - Red Aerosol 266 lb Cylinder - 97988 -- 051111-97988Supplier: R. S. Hughes Company, Inc.
Description: 3M 94 ET red spray adhesive with a 60 min cure time. Delivers great performance with a shear strength of 300 psi. Maximum operating temperature is +200 F. Perfect for automotive, bonding, carpeting, edge banding, laminating, marine, melamine, metalworking, post-forming, rubber, upholstery and
- Use Temperature: 200 F
-
Industrial Adhesives - 3M 94 ET Spray Adhesive - Red Aerosol 128 lb Cylinder - 97987 -- 051111-97987Supplier: R. S. Hughes Company, Inc.
Description: 3M 94 ET red spray adhesive with a 60 min cure time. Delivers great performance with a shear strength of 300 psi. Maximum operating temperature is +200 F. Perfect for automotive, bonding, carpeting, edge banding, laminating, marine, melamine, metalworking, post-forming, rubber, upholstery and
- Use Temperature: 200 F
-
Supplier: ASTM International
Description: 1.1 This guide provides a classification system for tabulating the properties of adhesives suitable for holding parts or assemblies together. The use of this guide also provides information necessary for the development of standard specifications for adhesives. Note 1This
-
Supplier: Saint-Gobain Tape Solutions
Description: Norseal PS-V0 Series is a micro-cellular polyurethane foam offering UL94 V-0 and excellent water-sealing properties for sophisticated gasketing applications. Applications: Pack sealing
- Thickness: 0.13779535 to 0.2362206 inch
- Operating Temperature: -22 F
- Features: Adhesive Backed, Color Options
- Material: Foam, Polyurethane / Urethane
-
Supplier: Accuris
Description: P.V.C. Tape - Self Adhesive
-
Supplier: Budnick Converting, Inc.
Description: Nitto Denko thermal conductive adhesive tape TR-5925F offers superior thermal conductive property by using the thermal conductive adhesive layer. TR-5925F acquires flammability UL94 V-0 certification. It can be used various industries, including electronics.
- Thickness: 0.0098 inches
-
Supplier: Ellsworth Adhesives
Description: Henkel Loctite 404 Instant Adhesive is a low viscosity, moisture curing cyanoacrylate adhesive designed for the bonding of plastics and elastomeric materials that require fast fixturing. 1/3 oz Bottle.
- Viscosity: 70 to 110 cP
- Thermal Conductivity: 0.1 W/m-K
- Tensile Strength (Break): 755 psi
- Dielectric Strength: 635.0000000000014 kV/in
-
Supplier: Henkel Corporation - Industrial
Description: Polyamide hotmelt adhesive that is suitable for bonding difficult substrates like metal and plastics in filter, automotive and molding applications. TECHNOMELT® PA 6206 is a clear amber, polyamide hotmelt adhesive bead that exhibits good chemical resistance. Underwriter’s Laboratories
-
Supplier: Protavic America, Inc.
Description: PNU-46203™ is an electronics grade, two-component polyurethane adhesive or encapsulant for high temperature resistance. PNU-46203™ is designed for the encapsulation by casting of completed circuit boards. Cured PNU-46203™ is expected to meet the flammability requirements of UL 94, V-0
- Viscosity: 15,000 cP
- Use Temperature: -55 to 125 F
- Dielectric Constant (Relative Permittivity): 6.89 to 7.01
- Features: Ceramic / Glass, Conformal / Encapsulating Coating, Electrical Insulation / Dielectric Material, Encapsulanting / Potting, Filled / Reinforced, Flame Retardant (e.g. UL 94 Rated), Flexible / Dampening, Metal, OEM / Industrial, Paper / Paperboard, Plastic
-
Supplier: Budnick Converting, Inc.
Description: Nitto Denko thermal conductive adhesive tape TR-5325F offers superior thermal conductive property by using the thermal conductive adhesive layer. TR-5325F acquires flammability UL94 V-0 certification. TR-5325F offers excellent workability and processability by adopting the
- Thickness: 0.00984 inches
- Backing: PET / Polyester, Plastic / Polymer
- Features: Specialty / Other
-
Supplier: Budnick Converting, Inc.
Description: A laminating adhesive that consits of a 5.0 mil. "Hi-Holding" acrylic adhesive and a 3.2 mil. densified kraft liner.
- Thickness: 0.005 inches
- Peel Strength / Adhesion: 7 lbs/in
-
Supplier: Reid Supply
Description: Adhesive substances that hold materials together and prevent separation after drying. . 0.85 oz Gorilla Epoxy
- Substrate Compatibility: Ceramic / Glass, Metal, Plastic, Wood / Wood Product
- Features: Other
-
Supplier: Win Source Electronics
Description: Manufacturer: AMIS Category: Tapes, Adhesives, Materials - Glue, Adhesives, Applicators Part Status: Obsolete Capacitance: 0.22μF Tolerance: ±20% Voltage - Rated: 6.3V Type: Header, Male Pins, Shrouded (4 Side) ESR (Equivalent Series Resistance): 100mOhm @ 100kHz Operating
- Capacitance Range: 0.22000000000000003 microF
- Capacitance Tolerance: 20 (+/- %)
- DC Rated Voltage Range (WVDC): 6.3 volts
- AC Rated Voltage (WVAC): 6.3 volts
-
Supplier: Accuris
Description: Adhesive - P.V.C. Mouldings to Metal
-
Supplier: Allied Electronics, Inc.
Description: Adhesive Clamp Type, Micro Wire Saddle on Base Clamp
-
Supplier: Essentra Components
Description: Cable Duct is a versatile cable management product. With both adhesive and screw mounting options available there is added flexibility in the application
- Features: Adhesive Backing
-
Supplier: ODG (Origin Data Global)
Description: SUPER GLUE - THIN VISCOSITY - PE
-
Supplier: Accuris
Description: Adhesive - P.V.C Coated Fabric Water Seal
-
Supplier: Henkel Corporation - Industrial
Description: LOCTITE® EF 562SFR AERO is an expanding foam core splicing adhesive supplied as a film for core splicing and closeout of honeycomb panels. Fire retardant structural adhesive. May be cured at 250F (121C) or 350F (177C).
- Industry: Aerospace
- Features: Flame Retardant (e.g. UL 94 Rated)
-
Supplier: Mactac
Description: Acrysure Next Gen is a 2.0 mil medical grade acrylic adhesive. The adhesive is protected by a 72# polycoated kraft liner and adheres well to a variety of materials and is approved for direct skin contact.
- Width: 54 inches
- Backing: Acrylic / Acrylate, Plastic / Polymer
- Features: Specialty / Other
- Adhesive: Transfer
-
Description: 3M™ Scotch-Weld™ Epoxy Adhesive DP100 FR is a flame retardant, two-part epoxy. 1:1 mix ratio, 3-5 minute work life and handling strength in 20 minutes. 3M™ Scotch-Weld™ EPX™ 400 mL applicator. 3M™ Scotch-Weld™ Epoxy Adhesive DP100 FR meets UL94 V-0 rating that allows for easy
- Viscosity: 40,000 to 120,000 cP
- Industry: Aerospace, OEM / Industrial
- Substrate Compatibility: Ceramic / Glass, Metal, Plastic, Wood / Wood Product
- Chemical System: Epoxy (EP)
Find Suppliers by Category Top
Featured Products Top
-
EP21FRNS-2 Product Information Two component epoxy system for potting, encapsulating and casting Featuring a non-halogen filler, Master Bond EP21FRNS-2 passes UL 94V-0 testing for flame retardancy in potting (read more)
Browse Epoxy Adhesives Datasheets for Master Bond, Inc. -
.855 Smoke and Toxicity testing BSS7238 and BSS7239 Halogen Free IEC 61249-2-21 REACH and RoHS compliant UL969 (file MH 19503 PGJI2) and UL94 VTM-0 (file E338081) recognized Polyonics also offers a range of label materials that fully comply with the NASA ASTM E595 low out gassing requirements. These materials meet the highest levels of TML, CVCM and WVR measurements. (read more)
Browse Datasheets for Polyonics -
sensitive, precise and expensive components and devices. The Polyonics family of high performance engineered tapes include: Double Coated Bonding and Assembly ESD-Safe Flame Retardant Adhesive Transfer Bonding In Harsh Environments (read more)
Browse Datasheets for Polyonics -
TIV800 Series Thermal Conductive Adhesive is built for engineers who need a practical way to manage heat while keeping components firmly in place. Based on a silicone resin system, it combines thermal conductivity, electrical insulation, and strong bonding (read more)
Browse Epoxy Adhesives Datasheets for Dongguan Sheen Electronic Technology Co., Ltd. -
Takelec A525S The solvent based adhesive TAKELAC A-525S is a polyester polyol with a low coating weigh of 3.0-4.0g/m2. It is bis-phenol A and organotin compound free. TAKELAC A-525S is used in conjunction with the co-reactant, TAKENATE A-50, an isocyanate terminated (read more)
Browse Polyurethane Adhesives and Sealants Datasheets for Mitsui Chemicals America, Inc. -
+400°F [-62°C to +204°C]. MasterSil 323S-LO is a silver filled compound that has a volume resistivity of less than 0.003 ohm-cm and a thermal conductivity of 9-11 BTU•in/(ft2•hr•°F) [1.30-1.59 W/(m•K)] at room temperature. It bonds well to a wide variety of substrates, including metals, composites, glass, ceramics, rubbers as well as many types of plastics. (read more)
Browse Silicone Adhesives and Sealants Datasheets for Master Bond, Inc. -
, high-quality thermal potting adhesives offer a well-balanced combination of thermal conductivity, electrical insulation, and adhesion strength. Depending on the application, products with thermal conductivity ranging from 0.8 to 3.0 W/m·K can be selected. They typically cure at room temperature (read more)
Browse Silicone Adhesives and Sealants Datasheets for Dongguan Sheen Electronic Technology Co., Ltd. -
The powder is of high purity, with impurity content less than 0.5%, which keeps the surface of the grinding workpiece clean and avoids abnormal substances. (read more)
Browse Industrial Adhesives Datasheets for Beijing Grish Hitech Co., Ltd. -
.187” (4.75mm) to .825” (15.9mm) Design features include one-piece flame resistant molded Nylon, UL rated 94V-0. These (read more)
Browse Posts, Spacers, and Standoffs Datasheets for Keystone Electronics Corp. -
EP42HT-2LTE Master Bond EP42HT-2LTE is an innovative, two component epoxy system with an ultra low coefficient of thermal expansion. It can be used as an adhesive, sealant, coating and, in some cases, as a casting system. EP42HT-2LTE (read more)
Browse Industrial Adhesives Datasheets for Master Bond, Inc.
More Information Top
-
Surface mount technology-a study of safety considerations: silver migration and adhesive flammability
The results of the flammability test for Round 2 show that all of the adhesives complied with the requirements for a 94V - 0 flame class, the same as the CEM-1 control board.
-
Thermally conductive two-component silicone meets UL 94V-0 spec for flame retardancy
Home Adhesives (Structural) Thermally conductive two-component silicone meets UL 94V - 0 spec for flame retardancy .
-
Video File: Two-component room temperature curing epoxy meets UL 94V-0
Home Adhesives (Structural) Video File: Two-component room temperature curing epoxy meets UL 94V - 0 .
-
Home :: NASA Tech Briefs
Some of these include adhesion , temperature and thermal cycling resistance, and handling and curing time. For certain aerospace applications, compounds may need to pass NASA low outgassing specification ASTM E595 or UL 94V - 0 for flame retardancy, for example.
-
How to Select the Right Adhesive for Aerospace Applications - Nasa Tech Briefs :: NASA Tech Briefs
For certain aerospace applications, compounds may need to pass NASA low outgassing specification ASTM E595 or UL 94V - 0 for flame retardancy, for example. Several key parameters and potential trade-offs involved in selecting the right adhesive will be explored in …
-
Webcasts :: NASA Tech Briefs
Some of these include adhesion , temperature and thermal cycling resistance, and handling and curing time. For certain aerospace applications, compounds may need to pass NASA low outgassing specification ASTM E595 or UL 94V - 0 for flame retardancy, for example.
-
Webcasts :: NASA Tech Briefs
Some of these include adhesion , temperature and thermal cycling resistance, and handling and curing time. For certain aerospace applications, compounds may need to pass NASA low outgassing specification ASTM E595 or UL 94V - 0 for flame retardancy, for example.
-
HellermannTyton - TSR2I-6A - Cable Management - Duct, Raceway, Tray - Allied Electronics
Manufactured from UL 94V - 0 Rated PVC material fittings incorporate a minimum 1in. bend radius per TIA⁄EIA 5 Low voltage raceway (TSR) is a one piece, nonmetallic, adhesive backed latching raceway designed to aesthetically organize …
-
Adhesive Bonding - A Designers Guide on Development of Advanced Medical Adhesives by Master Bond
• Master Bond Release New Catalog for Adhesives , Sealants and Coatings for Electronics • Master Bond MasterSil 156 Passes UL 94V - 0 Tests For Flame Retardancy .
-
Talking to the Experts: Electrically Conductive Adhesives
• Master Bond Release New Catalog for Adhesives , Sealants and Coatings for Electronics • Master Bond MasterSil 156 Passes UL 94V - 0 Tests For Flame Retardancy .
Indicates content that may require registration and/or purchase.