Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Description: High power and high stability CW, 980nm lasers, have integrated the laser diode, fiber coupling optics, laser power supply, LD current and temperature control in ONE box. Its compact dimension and convenient functions, such as power adjustment, temperature control, LED
- Wavelength Range: 980 nm
- Operating Temperature Range: 10 to 40 C
- Laser Output: Continuous Wave
- Laser Wavelength: Infrared
-
Supplier: Daheng New Epoch Technology, Inc.
Description: MM TO18
- Wavelength Range: 980 nm
- Laser Power: 250 milliwatts
- Laser Type: Laser Diodes
-
Supplier: Laserglow Technologies
Description: The LRD-0980 Series of Collimated Diode (Semiconductor) Lasers are ideal for applications requiring a wavelength of around 980 nm and a wide range of output power levels from 100 mW to 8 W with a high level of long-term output power stability and long operating lifetime at an aggressively
- Wavelength Range: 980 nm
- Laser Power: 100 to 50,000 milliwatts
- Operating Temperature Range: 10 to 35 C
- Beam Divergence: 3.000000000000002 millirad
-
-
Supplier: Laserglow Technologies
Description: The LID-0980 Series of Enhanced Profile Collimated Diode (Semiconductor) Lasers are ideal for applications requiring both a wavelength in the IR range and a good beam profile typically unavailable in a diode laser. This series is available in a range of output power levels of 50 mW to
- Wavelength Range: 980 nm
- Laser Power: 50 to 500 milliwatts
- Operating Temperature Range: 10 to 35 C
- Beam Divergence: 7.999999999999993 to 17.99999999999998 millirad
-
Description: High stability CW, 980nm infrared diode lasers, are the good choice for design in and integration into OEM instrumentation and systems and also for end user applications in research and development. This series laser can be widely used in laser medical treatment,
- Wavelength Range: 980 nm
- Laser Power: 10,000 to 12,000 milliwatts
- Operating Voltage: 90 to 264 volts
- Operating Temperature Range: 10 to 35 C
-
Supplier: Newport MKS
Description: in the diode laser and exhibit better quality than elliptical versions. The wavelengths indicated are typical values only, due to the nature of FP lasers. LPMS Power Supplies Recommended for Use with Laser Diode Modules Newport's LPMS Series Power Supplies (sold separately) are
- Lamp / Output Power: 0.19 watts
- Features: Specialty / Other
-
Supplier: Newport MKS
Description: Circular beams are generated using a micro lens built in the diode laser and exhibit better quality than elliptical versions. The wavelengths indicated are typical values only, due to the nature of FP lasers. LPMS Power Supplies Recommended for Use with Laser Diode Modules
- Lamp / Output Power: 0.22 watts
- Features: Specialty / Other
-
Supplier: Newport MKS
Description: delayed start-up, and laser active indicator. The laser modules in the wavelength range of 375-473 nm require an 8/12 VDC power source. Those in the range of 635-2330 nm require a 5 VDC power source. (Note: Warranty is not applicable when a custom power supply is used to drive the
- Lamp / Output Power: 0.22 watts
- Features: Specialty / Other
-
Description: The FC-W-980H series (Fiber Coupling Laser System) have integrated laser diode, fiber coupling optics, laser power supply, LD current and temperature control in ONE box. Its compact dimension and convenient functions, such as power adjustment, temperature control, LED display
- Wavelength Range: 980 nm
- Operating Temperature Range: 10 to 40 C
- Laser Output: Continuous Wave
- Laser Wavelength: Infrared
-
Supplier: World Star Tech
Description: World Star Tech offers a complete line of infrared laser modules in wavelength ranges from 705nm to 1064nm. All TECIRL series lasers are available in a compact package with integrated driver, temperature controller and optics. TECIRL series lasers have low noise and excellent
- Wavelength Range: 980 nm
- Laser Power: 50 to 100 milliwatts
- Laser Wavelength: Infrared
- Laser Type: Laser Diode Modules
-
Supplier: World Star Tech
Description: UH-Series Laser modules are fully self-contained with integrated laser driver circuit, surface polished glass aspherical lens optics and laser diode. Unique properties include compact anodized aluminum body, fine adjustable focus, clean beam, low divergence, high boresight
- Wavelength Range: 980 nm
- Laser Power: 100 milliwatts
- CDRH Classification: Class IIIb
- Laser Wavelength: Infrared
-
Supplier: Edmund Optics Inc.
Description: High Damage Thresholds >99% Absolute Reflectivity at Design Wavelength Available for UV, Visible, and NIR Lasers TECHSPEC® Nd:YAG Laser Line Mirrors offer the high reflectance and superior surface quality and accuracy needed for demanding Nd:YAG laser applications. Featuring a
- Wavelength Range: 255 to 275 nm
- Diameter/Width: 12.5 mm
- Thickness: 6 mm
- Surface Flatness: λ/10
-
Description: there are abundant choices, including laser line mirrors for HeCd lasers, Ar+ lasers, Nd:YAG lasers, HeNe lasers, laser diodes, Yb:KGW/KYW lasers, etc. Low Group Delay Dispersion (GDD) Mirrors for ultra-fast lasers are also available. The
- Diameter/Width: 50.800000000000004 mm
- Thickness: 12 mm
- Surface Flatness: λ/10
- Features: 0º Incidence, Other Mirror Material
-
Description: there are abundant choices, including laser line mirrors for HeCd lasers, Ar+ lasers, Nd:YAG lasers, HeNe lasers, laser diodes, Yb:KGW/KYW lasers, etc. Low Group Delay Dispersion (GDD) Mirrors for ultra-fast lasers are also available. The
- Diameter/Width: 25.400000000000002 mm
- Thickness: 6 mm
- Surface Flatness: λ/10
- Features: 0º Incidence, Other Mirror Material
-
Description: there are abundant choices, including laser line mirrors for HeCd lasers, Ar+ lasers, Nd:YAG lasers, HeNe lasers, laser diodes, Yb:KGW/KYW lasers, etc. Low Group Delay Dispersion (GDD) Mirrors for ultra-fast lasers are also available. The
- Diameter/Width: 12.700000000000001 mm
- Thickness: 3 mm
- Surface Flatness: λ/10
- Features: 0º Incidence, Other Mirror Material
-
Supplier: World Star Tech
Description: UL-Series Laser modules are fully self-contained with integrated laser driver circuit, surface polished glass asherical lens optics and laser diode. They are available in wavelengths ranging from 780 to 980 nm Unique properties include compact anodized aluminum body, fine
- Wavelength Range: 980 nm
- Laser Power: 3.5 milliwatts
- CDRH Classification: Class IIIb
- Laser Wavelength: Infrared
-
Supplier: Edmund Optics Inc.
Description: Designed for Common Diode, Gas, and Solid State Lasers Reflects S-Polarized Light, Transmits P-Polarized Light High Extinction Ratio Designed for many common laser wavelengths, TECHSPEC® Laser-Line Polarizing Cube Beamsplitters split randomly polarized beams into two orthogonal,
- Cube Side Length: 20.000000000000004 mm
- Transmission: 95 %
- Wavelength Range: 980 nm
- Beam Deviation: 2.0000000000000018 arcsec
-
Supplier: Edmund Optics Inc.
Description: Designed for Common Diode, Gas, and Solid State Lasers Reflects S-Polarized Light, Transmits P-Polarized Light High Extinction Ratio Designed for many common laser wavelengths, TECHSPEC® Laser-Line Polarizing Cube Beamsplitters split randomly polarized beams into two orthogonal,
- Cube Side Length: 50 mm
- Transmission: 95 %
- Wavelength Range: 980 nm
- Beam Deviation: 2.0000000000000018 arcsec
-
Supplier: Edmund Optics Inc.
Description: Designed for Common Diode, Gas, and Solid State Lasers Reflects S-Polarized Light, Transmits P-Polarized Light High Extinction Ratio Designed for many common laser wavelengths, TECHSPEC® Laser-Line Polarizing Cube Beamsplitters split randomly polarized beams into two orthogonal,
- Cube Side Length: 10.000000000000002 mm
- Transmission: 95 %
- Wavelength Range: 980 nm
- Beam Deviation: 2.0000000000000018 arcsec
-
Supplier: CRYSTECH, Inc.
Description: 1535nm Laser Modules operate in the eye safe wavelength regime, and have great advantages in applications including Laser Ranging and LiDAR, This laser modules have stable pulse energy and excellent beam profile. The compact size makes it convenient for system installation.
- Type: Component / Subsystem
- Options / Components: Laser Optics / Beam Delivery
- Features: Other, Specialty / Other
- Laser Type: Pulsed / Q-switched
-
Supplier: Electro Optical Components, Inc.
Description: Monitoring LIDAR, Laser Ranging LIPS – Seed Laser LIMS – Optical Metrology Non-linear optical measurement Biohazard detection Micro-machining Medical, Beauty Applications Hair and Tattoo removal Two-photon microscopy LIBS – Laser Induced Breakdown Laser Induced
- Wavelength Range: 1,535 nm
- Pulse Energy: 0.1 to 0.3 mJ
- Operating Temperature Range: -40 to 50 C
- Beam Divergence: 6 millirad
-
Supplier: SemiNex Corporation
Description: Defense - Laser Rangefinder & Target Illumination / 1625nm C-Mount laser diode
- Wavelength Range: 1,625 nm
- Laser Power: 400 milliwatts
- Operating Voltage: 3.1 volts
- Operating Current Range: 1,600 milliamps
-
Supplier: SemiNex Corporation
Description: Defense - Laser Rangefinder & Target Illumination / 1650nm C-Mount laser diode
- Wavelength Range: 1,650 nm
- Laser Power: 3,500 milliwatts
- Operating Voltage: 1.7 volts
- Operating Current Range: 13,000 milliamps
-
Supplier: SemiNex Corporation
Description: Defense - Laser Rangefinder & Target Illumination / 1625nm B-Mount laser diode
- Wavelength Range: 1,625 nm
- Laser Power: 400 milliwatts
- Operating Voltage: 3.1 volts
- Operating Current Range: 1,600 milliamps
-
Description: MDL-XS laser series, features with integrated electronics, plug and play, good beam profile, miniaturization, standardization of interface advantages of continuous diode lasers. It is the ideal solution for a wide range of applications including life sciences, environmental monitoring,
- Wavelength Range: 980 nm
- Laser Power: 1 to 50 milliwatts
- Operating Temperature Range: 10 to 35 C
- Beam Divergence: 1 millirad
-
Supplier: ProPhotonix, Ltd.
Description: The DPSS green laser module is a compact, self-contained laser module designed for use in industrial alignment, medical and scientific applications where a highly visible beam is required. It produces a very visible circular output beam of <2.0mm diameter and output powers of 0.9mW and
- Wavelength Range: 532 nm
- Laser Power: 0.9 to 4 milliwatts
- Operating Voltage: 4 to 6 volts
- Operating Current Range: 300 milliamps
-
Supplier: Laserglow Technologies
Description: The laser system is currently the highest priced component of Raman Spectroscopy setups. 785 nm diode lasers are ideal when both reliability and low cost of ownership cannot be compromised. Recent advancements make this laser form factor suitable for an even greater number of
- Wavelength Range: 785 nm
- Laser Power: 200 to 700 milliwatts
- Operating Temperature Range: 10 to 35 C
- CDRH Classification: Class IIIb, Class IV
-
Supplier: SemiNex Corporation
Description: Our advanced laser engine packaged laser diodes revolutionize at-home healthcare by integrating superior performance with user-friendly design. These diodes cater to a multitude of home-based medical applications, allowing individuals to administer safe, effective treatments with
- Wavelength Range: 1,450 nm
- Laser Power: 1,600 milliwatts
- Operating Voltage: 1.4 volts
- Operating Current Range: 7,000 milliamps
-
Supplier: Laserglow Technologies
Description: The LRS-0501 Series of Diode-Pumped Solid-State (DPSS) Lasers are ideal for applications requiring 501 nm laser light at low levels up to >2 mW. This series is available in two levels of long-term output power stability and has a long operating lifetime at an aggressively competitive
- Wavelength Range: 500.8 nm
- Laser Power: 1 to 2 milliwatts
- Operating Temperature Range: 10 to 35 C
- Beam Divergence: 1.4999999999999991 millirad
-
Supplier: Ushio America, Inc.
Description: The Necsel 577nm Yellow Laser produces 1W of power from a package of less than one cubic inch. This laser uses Prism Award winning patented technology to create new wavelengths in reliable, industry proven free-space or fiber-coupled configurations. Features 1 W of Power Patented
- Wavelength Range: 577 nm
- Laser Power: 1,000 milliwatts
- Operating Voltage: 2.5 volts
- Operating Current Range: 22,000 milliamps
-
Supplier: ROHM Semiconductor USA, LLC
Description: ROHM's 780nm high-speed laser diodes are widely used primarily as light sources for laser printers. They are also ideal for use as a general laser light source in sensor application.
- Wavelength Range: 775 to 800 nm
- Operating Voltage: 1.8 volts
- Operating Current Range: 20 milliamps
- Operating Temperature Range: -10 to 60 C
-
Supplier: OSI Optoelectronics
Description: OSI Laser Diode, Inc.‘s (LDI) CVD series lasers are strained layer quantum well devices fabricated by the MOCVD process. These pulsed lasers are available with up to 140 W of peak power at 905 nm. They offer a stable output power between -40°C and +80°C. Product Features High
- Wavelength Range: 850 to 905 nm
- Laser Power: 2,000 to 100,000 milliwatts
- Operating Temperature Range: -40 to 85 C
- Pulse Length: 100 to 200 ns
-
Supplier: CRYSTECH, Inc.
Description: Holmium laser (2100nm) is a type of laser. It uses yttrium-aluminum-garnet (YAG) as the activating medium and is produced by a pulsed solid-state laser device made of a laser crystal (Cr:Tm:Ho:YAG) doped with sensitizing ion chromium (Cr), energy-transferring ion thulium
- Diameter: 4 mm
- Type: Component / Subsystem
- Options / Components: Laser Optics / Beam Delivery
- Laser Type: Nd:YAG / Solid State
-
Supplier: OSI Optoelectronics
Description: OSI Laser Diode, Inc. provides an extremely high brightness CVLL 1550 nm pulsed laser diode capable of up to 75 Watts output power. The CVLL devices are well suited to most range finding applications requiring “eye safe” operation. Product Features Low Divergence / High Brightness
- Wavelength Range: 1,550 nm
- Laser Power: 5,000 to 75,000 milliwatts
- Operating Temperature Range: -40 to 85 C
- Pulse Length: 150 ns
-
Supplier: CRYSTECH, Inc.
Description: CRYSTECH based on the market demand for 1064nm Laser Medical Aesthetics and combined with the characteristics of Nd: YAG crystal materials, has designed and developed the 1064nm long pulse laser module. This product adopts a dual-lamp parallel pumping mode, with greater energy and
- Type: Component / Subsystem
- Options / Components: Laser Optics / Beam Delivery
- Features: Other, Specialty / Other
- Workpiece Material: Tissue / Medical
Find Suppliers by Category Top
Featured Products Top
-
precision laser applications. This dye laser handpiece is designed for reliable wavelength conversion and stable operation. • High conversion efficiency enables strong 585nm (read more)
Browse Laser Optics, Heads, and Beam Delivery Components Datasheets for CRYSTECH, Inc. -
Key Features of 1535nm Bonded Crystal: Eye-Safe: Emits laser at 1535nm wavelength (read more)
Browse Laser Optics, Heads, and Beam Delivery Components Datasheets for CRYSTECH, Inc. -
imaging and their small package size enables highly compact systems such as pico-projectors. Multi-mode laser diodes are also available with OSRAM’s portfolio. Lasers in the blue spectrum (447-450 nm) achieve up to 5 watts and are suitable for industrial and automotive applications (read more)
Browse Lasers Datasheets for World Star Tech -
Product Overview Acousto-optic Q-switches (AOQS) are intracavity Q-switching devices for laser Q-switching, with high damage threshold and high modulation loss. At the start of pumping, the AOQS adds diffraction loss to the cavity, keeping it in a low-Q state so (read more)
Browse Laser Optics, Heads, and Beam Delivery Components Datasheets for CASTECH, Inc. -
HL67203HD LASER DIODE HL67203HD is a high power (1.3W) 670nm laser diode operating at high efficiency opening up applications in skin treatment and photo (read more)
Browse Diode Lasers Datasheets for World Star Tech -
-performance blue laser diode designed by OSRAM for demanding applications requiring high optical output and precision. Operating at a wavelength of 450 nm, it delivers up to 1.6 watts of continuous optical power, making it suitable for various applications such as laser projectors, machine vision, holography, and (read more)
Browse Diode Lasers Datasheets for World Star Tech -
-power infrared laser diode emitting at 850 nm with up to 260 mW continuous output. It features stable single-mode operation, low threshold current, and a wide operating temperature range, making it ideal for applications in night vision, laser modules, and optical sensing. Designed for efficiency and (read more)
Browse Diode Lasers Datasheets for World Star Tech -
WLD-100-685 Data Sheet Download WLD-100-685 Laser Diode (read more)
Browse Diode Lasers Datasheets for World Star Tech -
HL40033G – High Power 405 nm 1 Watt Violet Laser Diode Typical Features Optical output power: 1,000mW (CW) Violet Lasing: 405nm Typ (read more)
Browse Diode Lasers Datasheets for World Star Tech -
HL40071MG - 405 nm, 300 mW Violet Laser Diode Ushio HL40071MG is a 405nm single mode violet diode laser diode with 300mW output power packaged in a compact 5.6mm (read more)
Browse Diode Lasers Datasheets for World Star Tech
Conduct Research Top
-
Lasers Used in Development of New Cancer-Detection Method
. The method is based on Luminescence Resonance Energy Transfer (LRET) between upconversion nanoparticles (UCNPs) and an intercalating dye. Laserglow Technologies' 980nm laser was used as an excitation source.
-
EETimes.com | Electronics Industry News for EEs & Engineering Managers
systems, Intel Corp.'s new fabless ASIC operation today announced a complete set of chip building blocks and intellectual-property (IP) cores for use in 10-gigabit-per-second applications. Japan's Furukawa, Mitsui Chemical team up in 980-nm laser chips CHIBA, Japan -- Furukawa Electric Co. Ltd
More Information Top
-
Photon Upconversion Nanomaterials
Samples were excited with a * 980 nm laser diode coupled to a 105-μm fiber.
-
980-nm Yb-doped single-mode fiber laser and its frequency doubling with BIBO
A new bulky nonlinear crystal BIBO was utilized to obtain the blue light around 490nm by frequency doubling the 980nm laser .
-
Phosphors, Up Conversion Nano Particles, Quantum Dots and Their Applications
For instance, by adjusting the Tm and/or Er dopants and dopant concentration, the UCL could be tuned from UV-visible to NIR (around 800 nm of Tm3+ ion) under 980 nm laser diode excitation.
-
Improving upconversion luminescence efficiency in Er3+ -doped NaYF4 nanocrystals by two-color laser field
Here, we first propose a two-color laser field combining the 850 and 980 nm lasers to improve the green and red upconversion luminescence efficiency in Er3?
-
Renal denervation using focused infrared fiber lasers: A potential treatment for hypertension
Then, a 980 nm laser catheter prototype is built and used to demonstrate in vivo renal denervation in ovine renal arteries.
-
Laser vaporization of the prostate in vivo: Experience with the 150‐W 980‐nm diode laser in living canines
Of the three new diode vaporization wave- lengths, selective light vaporization (SLV) with the 980 nm laser (Evolve1 SLVTM laser system, Biolitec, Inc., East Longmeadow, MA) at power levels of up to 200 W, has been the subject of several ex vivo…
-
980 nm Yb-doped single-mode fiber laser and its frequency-doubling with BIBO
…laser amplifiers [1], the high-power high-quality quasi- three-level Yb-doped fiber laser at 980 nm also becomes one of hot research areas in the field of fiber laser, since this kind of 980 nm laser supports an important pump…
-
OSA | 94 W 980 nm high brightness Yb-doped fiber laser
Experimental 980 nm laser setup, DM - dicroic mirror .
-
Lasers in Endodontics
In the near-infrared spectrum of light, both the 810 nm laser, the 940 and 980 nm lasers , as well as the 1064 Nd:YAG laser were studied in asso- ciation with different irrigants as the final step, for cleaning and decontamination…
-
In vivo comparison of near infrared lasers for skin welding
The local absorption peak (within 700– 1,100 nm) for water makes the 980 nm laser preferable amongst near infrared diode lasers [20].
Indicates content that may require registration and/or purchase.