-
Supplier: First Sensor AG
Description: The V2 Valve miniature switching solenoid valves offer a cost-effective solution with a unique PBT plastic body. The valves can be soldered directly onto a PCB providing both electrical termination and mechanical attachment. Their pressure ports allow for direct tubing
- Valve Size: 0.125 inch
- Flow (Cv): 0.017 to 0.035
- Pressure Rating: 6 to 100 psi
- Number of Ports/Ways: 2 to 3
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, DOUBLE SOLENOID, 24 VDC, 0.9-10 BAR, 5/2-WAY VALVE, (159453). FREE 2 YEAR RADWELL WARRANTY
- Features: Solenoid Valves
-
Supplier: RS Components, Ltd.
Description: RS PRO PX4F05214V0 Solenoid Valve
- Number of Ports/Ways: 2
- Power: 24 volts
- Features: Solenoid Valves
-
-
Supplier: Festo Corporation
Description: Directly actuated poppet valve Identical basic valves for direct mounting or manifold installation Individual valve with integrated QS fitting Switching frequencies up to 1000 Hz Service life > 5 billion switching cycles Very good reproducibility MHJ9: Valve manifold
- Pressure Rating: 7.251885 to 87.02262 psi
- Media Temperature: 140 to 23 F
- Power: 24 volts
- Media: Air, Compressed Air
-
Supplier: First Sensor AG
Description: The R9 delivers the liquid flow capabilities of a 16 mm valve with a 9 mm envelope. A 44 % reduction in width with unrivaled flows and pressures to 100 psi. Designed to offer low carryover performance with particulate and crystallization resistance, this valve is ideally suited for
- Valve Size: 0.25 inch
- Pressure Rating: 20 to 100 psi
- Number of Ports/Ways: 3
- Features: Electric, Other, PEEK, Solenoid Valves
-
Supplier: Honeywell International, Inc.
Description: 120 VOLT AC AT 60 HERTZ 0.115 AMP INPUT SUPPLY RATING CSA, UL APPLICABLE STANDARD RESIDENTIAL, CONTROL OF OIL FLOW, DOMESTIC OIL BURNER APPLICATION 32 TO 115 DEG F TEMPERATURE RATING ALUMINUM BODY MATERIAL 150 PSI PRESSURE RATING DIRECT MOUNT MOUNTING DETAILS OIL MEDIA HANDLED 1/8 INCH THREADED X
- Pressure Rating: 150 psi
- Media Temperature: 32 to 115 F
- Features: Aluminum, Solenoid Valves
- Media: Gasoline / Diesel Fuel
-
Supplier: DeZURIK, Inc.
Description: 3V and 4V solenoid valves feature rugged, epoxy-encapsulated coils that are resistant to water, dust and corrosion. This epoxy-molded solenoid provides extra levels of safety and protection at no extra cost. In addition, solenoids are designed for long-term operation at
- Features: Solenoid Valves
-
Supplier: Bonomi North America, Inc.
Description: Solenoid Valve Manifold 24V DC Din Connection
- Power: 24 volts
- Features: Solenoid Valves
-
Supplier: CEME
Description: Main Application: Coffee Espresso
- Flow (Cv): 0.07
- Media: Air, Water
- Features: Other, Solenoid Valves
-
Supplier: TE Connectivity
Description: Mechanical Attachment Pneumatic Connection : 1/2" NPT Product Mounting Feature Type : (3) Screws Operation/Application Actuation Type : Piloted Actuation Operational Use Specification : Explosion Proof Response Time (Max) (MSEC) : 38 Return Mechanism : Spring Valve Type : Standard Usage
- Power: 24 volts
- Features: Solenoid Valves
-
Supplier: PressureParts.Com
Description: Karcher Original Part - 6.685-210.0 Solenoid Valve Replaces 6685845,
- Features: Solenoid Valves
-
Supplier: Allied Electronics, Inc.
Description: Pneumatic, Miniature Solenoid Valve, Manual Overdrive, 24V
-
Supplier: U.S. Plastic Corporation
Description: DEMA normally closed diaphragm operated mini-solenoid valve. Ideally suited for water or air service at operating pressures from 3 to 125 psi. Celcon registered plastic body construction, EPDM diaphragm and stainless steel mesh strainer. Includes junction box and mounting bracket.
- Valve Size: 0.375 inch
- Valve Type: Single Solenoid
- Features: Solenoid Valves
-
Supplier: ASCO
Description: • Compact valves for general service applications • Low-cost, 4-way valve when low flow is sufficient • Mountable in any position
- Valve Size: 0.25 inch
- Pressure Rating: 150 psi
- Number of Ports/Ways: 5
- Media Temperature: 180 F
-
Supplier: ASCO
Description: Two way solenoid valve.
- Valve Size: 0.125 inch
- Pressure Rating: 0 psi
- Number of Ports/Ways: 2
- Power: 0 to 110 volts
-
Supplier: Gems Sensors & Controls
Description: MOPD: 900 psi (62 bar) CV Range: 0.045 to 0.440 9 Watts The B-Cryo Series is a 2-way miniature Cryogenic solenoid valve designed and built for service down to -320°F (-196°C) in applications needing a CV between 0.045 and 0.440. Depending on your temperature requirements, the B-Cryo
- Pressure Rating: 30 to 900 psi
- Number of Ports/Ways: 2
- Flow (Cv): 0.045 to 0.44
- Features: Electric, Solenoid Valves, Stainless Steel
-
Supplier: Valcor Engineering Corporation
Description: Description Valcor Nuclear process solenoid valves are extremely reliable due to their rugged design, simplicity of operation and a minimum number of moving parts. Available in a multitude of body sizes, materials, operating voltages, flow capacity and pressure ratings, Valcor
- Pressure Rating: 2,500 psi
- Number of Ports/Ways: 2
- Media Temperature: 200 F
- Flow (Cv): 1
-
Supplier: Valcor Engineering Corporation
Description: Valcor is known for our “Floating Seal” valve design that utilizes an optically flat seal disc against an equally flat seat. The Gate-Type action literally wipes the seal clean with each valve operation. This wiping action virtually keeps the valve from being affected by
- Valve Size: 0.375 to 0.75 inch
- Pressure Rating: 1,000 psi
- Number of Ports/Ways: 2
- Media Temperature: 250 F
-
Supplier: Princess Auto Limited
Description: 12V DC Pneumatic Solenoid Valve
- Valve Size: 0.5 inch
- Pressure Rating: 215 psi
- Primary Material: Brass / Bronze
-
Supplier: Valcor Engineering Corporation
Description: Description Valcor is known for our “Floating Seal” valve design that utilizes an optically flat seal disc against an equally flat seal. The gate-type action literally wipes the seal clean with each valve operation. This wiping action virtually keeps the valve from being
- Pressure Rating: 750 psi
- Media Temperature: -65 to 350 F
- Media: Gas (general)
- Valve Type: Shut Off Valves, Single Solenoid
-
Supplier: Bonomi North America, Inc.
Description: 24V AC/DC 3-Way NAMUR Solenoid Valve w/ DIN Connection
- Pressure Rating: 20 to 120 psi
- Number of Ports/Ways: 3
- Power: 24 volts
- Valve Type: Single Solenoid
-
Supplier: Bonomi North America, Inc.
Description: 24V AC/DC 4-Way NAMUR Solenoid Valve w/ DIN Connection
- Pressure Rating: 20 to 120 psi
- Number of Ports/Ways: 4
- Power: 24 volts
- Valve Type: Single Solenoid
-
Supplier: Enting Water Conditioning, Inc.
Description: 1" Solenoid Valve (brass),240v
-
Supplier: Powell Electronics, Inc.
Description: 2-way brass solenoid valve, 2, 7.25-188
- Features: Solenoid Valves
-
Supplier: JORC Industrial LLC
Description: Specifications Pipe Size 1/2 Orifice Size 7/16 Inch PSI 300 Body Material Brass Seal Material Viton Voltage Supply 115 V AC
- Valve Size: 0.5 inch
- Pressure Rating: 300 psi
- Number of Ports/Ways: 2
- Power: 115 volts
-
Supplier: Enting Water Conditioning, Inc.
Description: 1" Solenoid Valve (brass),110v
-
Supplier: IMI Bimba
Description: Supports tubing or disposable membrane bags ranging up to 0.375 inch OD or 3.2 – 9.5 mm sizing and average Durometer up to 60 Shore A and 15 psi media pressure. Several different configurations are available being single-tube normally open, single-tube normally closed, dual tubes toggling normally
- Power: 24 volts
- Media: Air, Compressed Air
- Features: Electric, Solenoid Valves
- Valve Type: Pinch Valves
-
Supplier: Bonomi North America, Inc.
Description: 24V AC/DC 3-Way Explosion Proof Solenoid Valve
- Pressure Rating: 20 to 120 psi
- Number of Ports/Ways: 3
- Power: 24 volts
- Valve Type: Single Solenoid
-
Supplier: Mencom Corporation
Description: Solenoid Valve Connectors, Field Wireable, 4 Pole, ISC 9.4mm, 250V, 6A, PG7 opening
- Maximum Rated Voltage: 250 volts
- Maximum Operating Current: 6 amps
- Operating Temperature: -40 to 176 F
- Connector Style: Industrial Micro-Mini (ISO Form C)
-
Supplier: Powell Electronics, Inc.
Description: 2-way 316SS solenoid valve, 2, 7.28-188
- Features: Solenoid Valves
-
Supplier: Enting Water Conditioning, Inc.
Description: 3/4" Solenoid Valve (brass),110v
-
Supplier: Lee Co. (The)
Description: and a variety of other medical and scientific applications, particularly when multiple valves are needed in extremely tight spaces. Each valve is customizable (higher pressure, etc.) and 100% tested to ensure performance. Features Zero Dead Volume & Low Internal Volume: 9 µL Low Power:
- Pressure Rating: 30 psi
- Features: Other, Solenoid Valves
-
Supplier: Oil-Rite Corp.
Description: Solenoid Valve Operators feature a rugged construction designed to require an absolute minimum amount of maintenance and repair. The coil is permanently molded into the steel housing for a durable, water resistant construction. This solenoid operator is interchangeable with
- Power: 24 volts
- Features: Solenoid Valves
-
Supplier: Oil-Rite Corp.
Description: Solenoid Valve Operators feature a rugged construction designed to require an absolute minimum amount of maintenance and repair. The coil is permanently molded into the steel housing for a durable, water resistant construction. This solenoid operator is interchangeable with
- Power: 120 volts
- Features: Solenoid Valves
-
Supplier: Oil-Rite Corp.
Description: Solenoid Valve Operators feature a rugged construction designed to require an absolute minimum amount of maintenance and repair. The coil is permanently molded into the steel housing for a durable, water resistant construction. This solenoid operator is interchangeable with
- Power: 480 volts
- Features: Solenoid Valves
Find Suppliers by Category Top
Featured Products Top
-
VAC is designed to easily change variety of parameters of a proportional solenoid valve using a PC or touch panel. Features (VAC-V) Quick digital setting of current value for Null and Gain. It is (read more)
Browse Signal Amplifiers Datasheets for Exsenco, LLC -
Proportional Solenoid Valve Digital Amplifier (read more)
Browse Signal Conditioners Datasheets for Exsenco, LLC -
AC is designed to easily change variety of parameters of a proportional solenoid valve using a PC or touch panel. Features (VAC-V) Quick digital setting of current value for Null and Gain. It is not necessary to employ (read more)
Browse Signal Amplifiers Datasheets for Exsenco, LLC -
AC is designed to easily change variety of parameters of a proportional solenoid valve using a PC or touch panel. Features (VAC-V) Quick digital setting of current value for Null and Gain. It is not (read more)
Browse Signal Amplifiers Datasheets for Exsenco, LLC -
Control or Liquid Line Differential valves. CDS valves can be used to replace a variety of mechanical and solenoid valves throughout typical refrigeration systems, where low pressure drop and precise refrigerant flow control are desired. Maximum rated pressure of 680 or 700 psig (47 (read more)
Browse Pressure Relief Valves Datasheets for Parker Sporlan Division -
). Additional actuator accessories include NEMA 4, 7 or 9 Pilot Solenoid Valves (115 VAC, 220 VAC, 24 VAC, 24 VDC, and 12 VDC voltages), Valve Position Limit Switches and Speed Controls. (read more)
Browse Ball Valves Datasheets for DynaQuip Controls -
DynaQuip pneumatically automated valves are available with double acting or spring return (specify fail-open or fail-close action). Additional actuator accessories include NEMA 4, 7 or 9 Pilot Solenoid Valves (115 VAC, 220 VAC, 24 VAC (read more)
Browse Pneumatic Valve Actuators Datasheets for DynaQuip Controls -
reduces side-loading or other misalignment concerns. These pneumatically automated valves are available with double acting or spring return (specify fail-open or fail-close action). Additional actuator accessories include NEMA 4, 7 or 9 Pilot Solenoid Valves (115 VAC, 220 VAC, 24 VAC, 24 VDC, and (read more)
Browse Ball Valves Datasheets for DynaQuip Controls -
Management: Switch power supplies on and off, useful for conserving battery power or protecting circuits. Switching: Control various loads like lights, LEDs, or solenoid valves. Other Applications: Can be used to build simple voltage regulators or (read more)
Browse Metal-Oxide Semiconductor FET (MOSFET) Datasheets for Win Source Electronics -
integrated control package. Later on, bigger, explosion-proof enclosures rated NEMA 7 and 9 were used, allowing electric valve actuator to be installed in various hazardous locations such as oil fields, chemical plants or gas pipelines. See blog about NEMA RATINGS The development of high quality, long (read more)
Browse Electric Rotary Actuators Datasheets for Indelac Controls, Inc.
More Information Top
-
Wash Fountain Parts - Sinks and Wash Fountains - Grainger Industrial Supply
○ Latching Solenoid , 9V (1). .... ○ Liquid Soap Valve Repair Kit(1) .
-
Measurement Methodology and Tools
This mag- netic field affects the state of the solenoid valve , causing the valve to open or close. .... The electric valves operate with a 9V -32V battery.
-
Thermal Arc Dragster 85 TIG torch question
I got this one for mine SR9V-12-2 Series Tig Torch Weldcraft (WP- 9V ) Style 125 Amp Air Cooled with GAS VALVE and 2pc. .... Since there is no gas solenoid in the Dragster, you have to have the valve gas control…
-
Thermal Arc Dragster 85 TIG torch question [Archive] - WeldingWeb - Welding forum for pros and enthusiasts
I got this one for mine SR9V-12-2 Series Tig Torch Weldcraft (WP- 9V ) Style 125 Amp Air Cooled with GAS VALVE and 2pc. .... Since there is no gas solenoid in the Dragster, you have to have the valve gas control…
-
Solenoid
Applicable to electrical performance test of solenoid valves , changeover valves. .... Uses 2 9v batteries (not included).
-
Solenoid
Applicable to electrical performance test of solenoid valves , changeover valves. .... Uses 2 9v batteries (not included).
-
Solenoid / Testers
Applicable to electrical performance test of solenoid valves , changeover valves. .... Uses 2 9v batteries (not included).
-
A precision automatic pH titration apparatus
…offers a meam of achieving a wide liquid feed rate when applied to either motors or solenoids . .... Subminiature electrometer valves were at e s t attractive owing to their small heater requirements. .... A stabiliza- tion circuit, to provide 9v at 160m~ with a stabilization improvementof at least 100 :1to…
-
Organization of hypocretin/orexin efferents to locus coeruleus and basal forebrain arousal‐related structures
…sions were made into LC (–4.0A relative to lambda, 1.3L, –5. 9V ), MS (–1.0A .... Briefly, the infusion micropipette was con- nected via tubing to a source of solenoid -activated pneu- matic pressure (Picospritzer; General Valve , Fairfield, NJ), and WGA was ejected by applying small pulses of pressure (40–80 psi, 50–100 msec duration).
-
Advances in Power and Electrical Engineering
The actuator module includes the control of the fans, the motor, the solenoid valve and the compressor. .... based on the STC12C5A60S2 micro-controller performs normally at the voltage range of 9V -16V, while the…
Indicates content that may require registration and/or purchase.