-
Supplier: Accuris
Description: Standard Classification System for Acrylonitrile Styrene Acrylate (ASA) and Acrylonitrile EPDM Styrene (AES) Plastics and Alloys Molding and Extrusion Materials
-
Supplier: ASTM International
Description: This specification covers acrylonitrile-styrene-acrylate (ASA) and acrylonitrile-EPDM-styrene (AES) plastics and alloys suitable for injection molding and extrusion. ASA and AES materials, and ASA and AES alloys are classified into groups according to their composition.
-
Supplier: Accuris
Description: Standard Classification System and Basis for Specifications for Acrylonitrile-Styrene-Acrylate (ASA) and Acrylonitrile-EPDM-Styrene (AES) Plastics and Alloys Molding and Extrusion Materials
-
-
Supplier: Accuris
Description: STANDARD CLASSIFICATION SYSTEM AND BASIS FOR SPECIFICATIONS FOR ACRYLONITRILE-STYRENE-ACRYLATE (ASA) AND ACRYLONITRILE-EPDM- STYRENE (AES) PLASTICS AND ALLOYS MOLDING AND EXTRUSION MATERIALS - INCLUDES STANDARD + REDLINE (PDF)
-
Supplier: Accuris
Description: Plastics - Impact-Resistant Acrylonitrile/Styrene and Moulding Extrusion Materials (ASA, AES, ACS), Excluding Butadiene-Modified Materials - Part 1: Designation
-
Supplier: ASTM International
Description: 1.1 This test method covers the determination of the resistance of plastics to surface marring caused by falling abrasive particles. Materials such as films, molded, or laminated plastics may be evaluated. 1.2 A surface to be tested should be relatively flat and smooth; the damage done
-
Supplier: ASTM International
Description: This specification covers acrylonitrile-styrene-acrylate (ASA) and acrylonitrile-EPDM-styrene (AES) plastics and alloys suitable for injection molding and extrusion. ASA and AES materials, and ASA and AES alloys are classified into groups according to their composition.
-
Supplier: ASTM International
Description: Scatter in energy-to-break is thus reduced. However, because of differences in the elastic and viscoelastic properties of plastics, response to a given notch varies among materials. A measure of a plastic's "notch sensitivity" may be obtained with Test Method D by comparing the
-
Supplier: Ellsworth Adhesives
Description: Parker LORD® 7545A-E Urethane Adhesive is a two component, paste adhesive system that is used for bonding primed metals, SMC, FRP, and plastics. It is environmentally friendly, high strength, non-flammable, non-sagging, and resistant to weathering, chemicals, sunlight, and humidity. 1:1 mix
- Viscosity: 25,000 to 650,000 cP
- Substrate Compatibility: Metal, Plastic
- Chemical System: Polyurethane (PU, PUR)
- Cure / Technology: Two Component System
-
Supplier: Ellsworth Adhesives
Description: 3M Hot Melt Adhesive 3764 AE Clear, formerly known as Jet-Melt, is a 100% solid, thermoplastic resin that is used for bonding HSE/LSE plastics, polypropylene, polycarbonate, polyethylene, and packaging. It offers flexibility at low temperatures. 0.45 in x 12 in Stick.
- Tensile Strength (Break): 652.6657771073865 psi
- Elongation: 625 %
- Cure / Technology: Single Component System, Thermoplastic / Hot Melt
-
Supplier: CSA Group
Description: ISO 15015:2011 specifies the requirements and test methods for solid flat extruded sheets of impact-modified acrylonitrile-styrene copolymer materials: acrylonitrile-butadiene-styrene (ABS), acrylonitrile-(ethylene-propylene-diene)-styrene (AEPDS) (commonly known as AES) and
-
Supplier: PennEngineering®
Description: Designed for superior pullout resistance in plastics and thin sheet metal. Straight shank design uses smaller mounting hole. Other materials available. NOTE: The Atlas® spin-pull tool is recommended to install straight shank inserts. Material hardness will affect the published grip ranges.
- Inch: 3/8"
- Fastener Standards: ASME / ANSI
- Base Materials: Metal
- Material: Steel
-
Description: ISO 15015:2011 specifies the requirements and test methods for solid flat extruded sheets of impact-modified acrylonitrile-styrene copolymer materials: acrylonitrile-butadiene-styrene (ABS), acrylonitrile-(ethylene-propylene-diene)-styrene (AEPDS) (commonly known as AES) and
-
Supplier: PennEngineering®
Description: Designed for superior pullout resistance in plastics and thin sheet metal. Pre-bulbed design requires less installation load. Pre-bulbed inserts require less installation load than straight shank and require slightly larger mounting hole size. Other materials available. NOTE: The Atlas®
- Inch: 1/4"
- Fastener Standards: ASME / ANSI
- Base Materials: Metal
- Material: Steel
-
Supplier: AENOR
Description: PLASTICS. IMPACT RESISTANT ACRYLONITRILE/STYRENE MOULDING AND EXTRUSION MATERIALS (ASA, AES, ACS) EXCLUDING BUTADIENE MODIFIED MATERIALS. PART 1: DESIGNATION.
-
Supplier: AENOR
Description: PLASTICS - IMPACT-RESISTANT ACRYLONITRILE/STYRENE (ASA, AES, ACS) MOULDING AND EXTRUSION MATERIALS, EXCLUDING BUTADIENE-MODIFIED MATERIALS - PART 1: DESIGNATION SYSTEM AND BASIS FOR SPECIFICATION (ISO 6402-1:1997)
-
Supplier: AENOR
Description: PLASTICS - IMPACT-RESISTANT ACRYLONITRILE/STYRENE (ASA, AES, ACS) MOULDING AND EXTRUSION MATERIALS, EXCLUDING BUTADIENE-MODIFIED MATERIALS - PART 1: DESIGNATION SYSTEM AND BASIS FOR SPECIFICATION (ISO 6402-1:1997)
-
Supplier: AENOR
Description: PLASTICS - IMPACT-RESISTANT ACRYLONITRILE/STYRENE (ASA, AES, ACS) MOULDING AND EXTRUSION MATERIALS, EXCLUDING BUTADIENE-MODIFIED MATERIALS - PART 2: PREPARATION OF TEST SPECIMENS AND DETERMINATION OF PROPERTIES (ISO 6402-2:1994)
-
Supplier: AGC Chemicals Americas, Inc.
Description: has no ozone depletion potential, has less global warming potential than our existing Asahiklin AE-3000 series products, is non-flammable, and is energy efficient due to its low latent heat of vaporization. Amelia AT2 will be marketed as an alternative to 3M Novec products, Chemours Vertrel
- Type: Cleaner / Cleaning Agent, Degreaser, Solvent / Solvent-based
- Industry Applications: Electrical / Electronics
- Full Strength Use: Full Strength (Undiluted) Use
-
Supplier: ANALYZE Inc.
Description: control, research and industrial scientists and engineers in the following industries: Aerospace Electronics Graphic Arts Medical Devices Personal Care Plastics Semiconductors Transportation
- Standards (Test / Certify To): ASTM, OEM Specific
- Materials: Adhesives / Sealants, Chemicals, Coatings, Composites, Cosmetics (Creams, Sunblocks, etc.), Fuel Cell / Battery Materials, Microbiological (Mold, Bacterial), Petroleum Fluids (Oil, Fuel, Distillates), Plastic / Rubber, Polymers / Organics, Powders
- Industry: Aerospace / Aviation, Automotive, Chemical / Material Processing, Food / Beverage, Health Care / Medical, Packaging, Pharmaceutical / Biotech, Semiconductors / Electronics
- Test Methods: Ash Testing / Filler Content, Auger Spectroscopy (AES), Chemical Extraction, Chromatography (GC, HPLC, etc.), Infrared Spectroscopy (FTIR, etc.), Mass Spectroscopy (RGA, etc.), Nondestructive Testing, Optical Emission Spectroscopy, Particle Size / Sieve Analysis, Property Testing, Rheology, Scanning
-
Supplier: Process Engineering Associates, LLC
Description: Process Engineering Associates, LLC (PROCESS) specializes in providing process design, applied chemical engineering, and process safety services to the petroleum refining, chemical production, alternative fuels, and all other process industries. PROCESS personnel are experienced, highly-motivated
- Materials Processed: Abrasives, Adhesives / Sealants, Carbon / Graphite, Ceramics, Coatings / Paint, Elastomers / Rubber, Glass, Metals / Elements, Minerals, Non-ferrous, Nuclear Materials, Plastics, Pulp & Paper, Semiconductor Materials, Textiles
- Chemicals Processed: Acetylenes, Alcohols, Biochemicals / APIs, Catalysts / Initiators, Chemical Agents / Additives, Cleaners / Surface Active Agents, Coolants / Refrigerants, Cosmetics / Soaps, Filler / Extenders, Foods / Beverages, Inorganic Chemicals, Lubricants / Greases, Monomers & Intermediates, Oils & Fuels,
- Form: Bulk Solids / Granules, Gas / Liquid Gas, Liquids, Nanomaterials, Powders, Waste / Scrap
- Features: North America, Northeast US Only, Northwest US Only, Southern US Only, Specialty / Other, United States Only
-
Supplier: Aurora Instruments
Description: providing a fast and automated method to digest even the most difficult samples. With simple one-step operation and full computer control of temperature and power, this cost-effective microwave digester consolidates your Atomic Absorption (AA), ICP-AES, and CP-MS applications. The TRANSFORM
Find Suppliers by Category Top
Featured Products Top
-
Duvelco will be in Salt Lake City for the SAE A-6 Aerospace Actuation, Control and Fluid Power Systems Committee, and in Atlanta for the AE-8 Aero Electrical & Electronic Distribution Systems Committee and AEISS, between 20th & 23rd April. (read more)
Browse Polymers and Plastic Resins Datasheets for Duvelco Limited
More Information Top
-
Omron Healthcare Develops Solar-Powered Digital Blood Pressure Monitors
(x)1 AES plastic resin = Acrylonitrile/ Ethylene-propylene-diene/ Styrene plastic-resin plastic that has higher durability in various climates.
-
D6865 ASA0322 ASTM
Standard Classification System for Acrylonitrile-Styrene-Acrylate (ASA) and Acrylonitrile-EPDM-Styrene ( AES ) Plastics and Alloys Molding and Extrusion Materials .
-
D6865 ASA0231 ASTM
Standard Classification System for Acrylonitrile-Styrene-Acrylate (ASA) and Acrylonitrile-EPDM-Styrene ( AES ) Plastics and Alloys Molding and Extrusion Materials .
-
D6865 AES0322 ASTM
Standard Classification System for Acrylonitrile-Styrene-Acrylate (ASA) and Acrylonitrile-EPDM-Styrene ( AES ) Plastics and Alloys Molding and Extrusion Materials .
-
D6865 AES0231 ASTM
Standard Classification System for Acrylonitrile-Styrene-Acrylate (ASA) and Acrylonitrile-EPDM-Styrene ( AES ) Plastics and Alloys Molding and Extrusion Materials .
-
Exploding foil development for inductive energy circuit
The final fuse design is a 35 cm x 35 cm dispos- able package that consists of a hairpin shaped 1-mil- thick copper foil separated by a single 60-mil sheet of AES plastic and sandwiched between two 1.2 cm …
Indicates content that may require registration and/or purchase.