-
Supplier: Accuris
Description: Corrections and Additions to TIA/EIA-568-A
-
Supplier: Accuris
Description: Addendum No. 3 to TIA/EIA-568-A
-
Supplier: Accuris
Description: Commercial Building Telecommunications Wiring Standard
-
-
Supplier: Accuris
Description: Commercial Building Telecommunications Cabling Standard Part 2: Balanced Twisted Pair Cabling Components Addendum 5 - Corrections to TIA/EIA-568-B.2
-
Supplier: L-com, Inc.
Description: cable organization and tracking. Each port is designed according to ANSI/TIA-568-C.2 requirements and are C6a Channel Compliant Features Industry Standard IDC 110 terminal blocks for fast and simple cable terminations Integral cable management and strain relief tray allow you to
- Number of Ports: 24
- Cable Specifications: Category 6
- Features: Shielded Ports
-
Supplier: Cicoil Corporation
Description: Ideal for Motion and Harsh Environment Applications Exceeds ANSI/TIA/EIA-568-A and TIA/EIA-568-B Cat 5e Specs Supporting Data Rates to 1 Gb/second
- Operating Temperature: -65 to 165 C
- North American (AWG): 24 to 30 AWG
- Cable Length: 3 to 12 ft
- Features: Bulk Cable, Cable Assembly, Cat 5/Cat 5E, Cat 6, Copper and Copper Alloys, Other, Other / Specialty
-
Supplier: Radwell International
Description: D LINK, NAD-FSSSCSC, NADFSSSCSC, OPTICAL FIBER ADAPTER, COMPLIANT WITH IEC 61754 ANSI/TIA-568-C.3 TIA/EIA-604, PRICE PER EACH,. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: TelephoneStuff.com
Description: Conforms to ANSI/TIA/EIA-568-B specifications. Designed for high speed data interface connections. Constructed with 8-position snagless modular plugs.
-
Supplier: Black Box
Description: Component level provides better performance and stability in the overall channel; the panel by itself can pass CAT6. Meets or exceed ANSI/TIA/EIA-568-C. 2 Category 6 component performance specifications.
- Number of Ports: 48
- Height: 2
- Cable Specifications: Category 6
-
Supplier: TelephoneStuff.com
Description: The CPI Patch Panel Wire Management Bar provides the necessary wire management and strain relief required by ANSI/TIA/EIA-568-A. Available in 19" width, the bar attaches to the both 3" and 6" deep rack.
-
Supplier: Black Box
Description: Use in 350-MHz applications. Meet or exceed ANSI/TIA/EIA-568-B. 2 Category 5e component performance specifications. ETL tested and verified CAT5e channel performance. Provide significant headroom over CAT5e specifications.
- Number of Ports: 96
- Height: 2
- Cable Specifications: Category 5/5E
-
Supplier: Black Box
Description: Component level tested panel that provides better performance and stability in the overall channel; the panel by itself can pass CAT6. Includes cable management bars for easier organization. Meets or exceeds ANSI/TIA/EIA-568-C.2
- Number of Ports: 24
- Height: 1
- Cable Specifications: Category 6
-
Supplier: TelephoneStuff.com
Description: Category 6 patch cord conforms to ANSI/TIA/EIA-568-B specifications, and are designed for high speed data interface connections. They are constructed with 8-position snagless modular plugs. Cable is jacketed with a flexible polyvinyl chloride.
-
Supplier: Tripp Lite by Eaton
Description: Tripp Lite's Cat6/Cat5e 110 Style Punch Down Keystone Jacks provide maximum flexibility for any UTP Ethernet environment. Ideal for Cat5e cabling environments, the jack also meets UL-certified ANSI/TIA/EIA-568-B.2-1 Permanent Link/Channel Identification Test for Category
- Gender: Female / Jack
- Connector Type: Phone Jack / Plug
- Features: RJ-45
-
Supplier: Tripp Lite by Eaton
Description: Tripp Lite's Cat6/Cat5e 110 Style Punch Down Keystone Jacks provide maximum flexibility for any UTP Ethernet environment. Ideal for Cat5e cabling environments, the jack also meets UL-certified ANSI/TIA/EIA-568-B.2-1 Permanent Link/Channel Identification Test for Category
- Gender: Female / Jack
- Connector Type: Phone Jack / Plug
- Features: RJ-45
-
Supplier: Tripp Lite by Eaton
Description: Tripp Lite's Cat6/Cat5e 110 Style Punch Down Keystone Jacks provide maximum flexibility for any UTP Ethernet environment. Ideal for Cat5e cabling environments, the jack also meets UL-certified ANSI/TIA/EIA-568-B.2-1 Permanent Link/Channel Identification Test for Category
- Gender: Female / Jack
- Connector Type: Phone Jack / Plug
- Features: RJ-45
-
Supplier: Tripp Lite by Eaton
Description: Tripp Lite's Cat6/Cat5e 110 Style Punch Down Keystone Jacks provide maximum flexibility for any UTP Ethernet environment. Ideal for Cat5e cabling environments, the jack also meets UL-certified ANSI/TIA/EIA-568-B.2-1 Permanent Link/Channel Identification Test for Category
- Gender: Female / Jack
- Connector Type: Phone Jack / Plug
- Features: RJ-45
-
Supplier: SFCable.com
Description: CAT6 550MHz Keystone Jack Tooless 90 Degree. UL/cUL verified and listed. Meet TIA / EIA TSB-40. Meet ANSI / TIA / EIA-568-B.2 Category 6 500MHZ electronical performance. Meet ISO/IEC Generic Cabling Standard 11801. Meet CENELEC Generic Cabling Standard
- Gender: Female / Jack
-
Supplier: SFCable.com
Description: CAT6 550MHz Keystone Jack 90 Degree. UL/cUL verified and listed. Meet TIA / EIA TSB-40. Meet ANSI / TIA / EIA-568-B.2 Category 6 500MHZ electronical performance. Meet ISO/IEC Generic Cabling Standard 11801. Meet CENELEC Generic Cabling Standard EN50173. Cat
- Gender: Female / Jack
-
Supplier: TelephoneStuff.com
Description: ICC Category 5 patch cords are designed to minimize crosstalk and maintain the signal integrity needed for today's high-speed networks. Features: - ICC patch cords optimize the transmission performance of telecommunication components - Improves the signal strength -
-
Supplier: Allied Electronics, Inc.
Description: 3M™ has simplified the design of the SC connector to enhance performance and cable retention, and provide a readily field mountable connector. The connector is fully compliant to the NTT, JIS, ISO/IEC, and TIA/EIA component and ISO/IEC, CENELEC, ANSI, TIA/EIA-568A
-
Supplier: Allied Electronics, Inc.
Description: 3M™ has simplified the design of the SC connector to enhance performance and cable retention, and provide a readily field mountable connector. The connector is fully compliant to the NTT, JIS, ISO/IEC, and TIA/EIA component and ISO/IEC, CENELEC, ANSI, TIA/EIA-568A
-
Supplier: Hubbell Incorporated
Description: ANSI/TIA/EIA-568-C.2
- Cable Length: 1 ft
- Product Type: Patch Cable / Cord
- Standards / Certifications: UL Recognized Component Mark (US and Canadian)
-
Supplier: HAVE, Inc.
Description: HAV31351 - Cat6 550MHz Snagless Patch Cable - Blue - 35FT With these Cat6 550Mhz Snagless Patch Cables you can stay ahead of the game with the use of high-speed cabling to distribute data, voice and video. These cables will deliver stable performance to 550 MHz. Each meets EIA/TIA Cat
- Product Type: Patch Cable / Cord
-
Supplier: HAVE, Inc.
Description: HAV27146 - Cat6 550MHz Snagless Patch Cable - Blue - 50FT With these Cat6 550Mhz Snagless Patch Cables you can stay ahead of the game with the use of high-speed cabling to distribute data, voice and video. These cables will deliver stable performance to 550 MHz. Each meets EIA/TIA Cat
- Product Type: Patch Cable / Cord
-
Supplier: HAVE, Inc.
Description: HAV31361 - Cat6 550MHz Snagless Patch Cable - Blue - 75FT With these Cat6 550Mhz Snagless Patch Cables you can stay ahead of the game with the use of high-speed cabling to distribute data, voice and video. These cables will deliver stable performance to 550 MHz. Each meets EIA/TIA Cat
- Product Type: Patch Cable / Cord
-
Supplier: HAVE, Inc.
Description: HAV27143 - Cat6 550MHz Snagless Patch Cable - Blue - 10FT With these Cat6 550Mhz Snagless Patch Cables you can stay ahead of the game with the use of high-speed cabling to distribute data, voice and video. These cables will deliver stable performance to 550 MHz. Each meets EIA/TIA Cat
- Product Type: Patch Cable / Cord
-
Supplier: L-com, Inc.
Description: Great for new installations or existing cable plant maintenance. Requires the TKT-Unicam tool kit sold separately. See datasheet for product details and connector options. Features No polish, no epoxy needed saves time and money Compliant with ANSI/TIA/EIA-568-B.3
- Connector / Adapter: Connector
- Connector Type: SC
- Fiber Application: Single Mode
-
Supplier: L-com, Inc.
Description: Great for new installations or existing cable plant maintenance. Requires the TKT-Unicam tool kit sold separately. See datasheet for product details and connector options. Features No polish, no epoxy needed saves time and money Compliant with ANSI/TIA/EIA-568-B.3
- Connector / Adapter: Connector
- Connector Type: ST
- Fiber Application: Single Mode
-
Supplier: Southwire Company, LLC
Description: BROWN INSULATION COLOR CODE SIGNAL[R] BRAND ROHS COMPLIANT APPLICABLE STANDARD ANSI/TIA/EIA-568B.2 JACKET THICKNESS 0.185 INCH APPLICATION GIGABIT ETHERNET, ATM, BROAD BAND VIDEO, BI-DIRECTIONAL TRANSMISSION 966956 MODEL
- Cable Length: 1,000 ft
- Product Category: Bulk Cable
- Standards / Certifications: UL Recognized Component Mark (US and Canadian)
-
Supplier: ValueTronics International, Inc.
Description: >10,000 insertions Tests supported: shielded and unshielded cable, TIA Cat 3, 4, 5, 5e, and 6 and ISO/IEC Class C, D and E channels Test Standards TIA: Category 3 and Category 5e per TIA/EIA-568B; Category 5 (1000BASE-T) per TIA TSB-95; Category 6 per
Find Suppliers by Category Top
Featured Products Top
-
with EIA/TIA 568A and B wiring, these RJ45 couplers provide a reliable way to pass high-speed data through a chassis or rack panel. RJ45 coupler options listed include Category 3, 5E, 6, and 6a performance ratings in both shielded and unshielded versions. RJ45 coupler kits include a snap-in coupler (read more)
Browse Optocouplers Datasheets for DigiKey
More Information Top
-
Intra-building telecommunications cabling standards for Sandia National Laboratories, New Mexico
of the overall intra- rived from the ANSI EIA / TIA 568 document, .
-
IEEE Standard for Information technology--Telecommunications and information exchange between systems--Local and metropolitan area networks--Specific requireme...
b For the single-mode case, the 0.5 dB/km attenuation is provided for Outside Plant cable as defined in ANSI / TIA / EIA 568 -B.3-2000.
Indicates content that may require registration and/or purchase.