Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Mystaire, Inc.
Description: The Mystaire® Room Air Purifier is designed for high-efficiency ambient air cleaning. The room air purifier works on the principal of recirculating air through high-quality HEPA filtration and/or activated carbon filtration to effectively filter room
- Application: Industrial
- Technology: Adsorbtion, Activated Carbon, HEPA Filter
- Voltage: 110 to 220 volts
-
Supplier: Air Impurities Removal Systems, Inc.
Description: With 7 stages of air purification, the Extract-All® AMB1 captures a wide range of airborne contaminants and releases clean air back into medium to large rooms. All stages work together to capture and sterilize dust, mold, smoke, odors, chemicals, bacteria, and more. The AMB1 also
- Air Flow Volume: 510 m³/hr
- Application: Industrial
- Portable: Yes
- Technology: Adsorbtion, Activated Carbon, HEPA Filter
-
Supplier: Sanuvox Technologies, Inc.
Description: The Sanuvox Quattro system is designed for the UV air purification of a HVAC system of up to 5-ton. The Quattro is installed in a return or supply duct parallel to airflow for maximum exposure time and consists of four 18" lamps, each with their own parabolic aluminum reflector. The Quattro
- Application: Commercial
- Technology: Ultraviolet Germicidal Irradiation (UVGI)
-
-
Supplier: Steril-Aire, Inc.
Description: Steril-Zone Room Air Purifier · For use in offices, homes, clinics, waiting rooms, day care, senior facilities · Includes high-efficiency pleated filter, activated carbon filter & UVC lamp · Available in 120 V or 230 V, 50/60 Hz · Eliminates airborne particulates, VOCs, bacteria, mold
- Application Type: Air Treatment (UV Air Purifiers)
- Configuration: Chamber, Specialty / Other
- Spectral Range: UVC (Short Wave / UVGI)
-
Supplier: Sanuvox Technologies, Inc.
Description: The HRV-F is designed to purify air brought in through an ERV/HRV unit. This purifier is designed to be spliced into the ducting leading to the ERV/HRV for the purification of molds, viruses, bacteria commonly brought in through the ERV/HRV. The unit is equipped with a high
- Application: Commercial
- Technology: Ultraviolet Germicidal Irradiation (UVGI)
-
Supplier: DigiKey
Description: KEPRI UVC UPPERAIR DISINFECTION
- Application: Industrial
-
Supplier: Linde North America, Inc.
Description: No Description Provided
- Air Flow Volume: 1411 to 1700 m³/hr
- Application: Industrial
- Voltage: 115 to 230 volts
-
Supplier: Airflow Systems, Inc.
Description: The AirPod Industrial Air Cleaner is a cost-effective, user-friendly industrial air filtration system for fine, airborne dust. The free-standing modular air cleaner offers a choice of panel filters, depending on the specific needs of the application. The AirPod
- Air Flow Volume: 4249 to 6799 m³/hr
- Application: Industrial
- Portable: Yes
- Voltage: 115 to 460 volts
-
Supplier: Sanuvox Technologies, Inc.
Description: The Sanuvair® S1000 is designed for air purification of large room where HVAC systems are not available or accessible. This stand-alone unit helps reduce mold and bacteria from the air in a room up to 10,000 ft³. This unit is constructed of a lightweight aluminum case
- Application: Commercial
- Technology: Ultraviolet Germicidal Irradiation (UVGI)
-
Supplier: Sanuvox Technologies, Inc.
Description: The Bio-Wall™ UV air purification system is installed in the return or supply ducting of an HVAC system. The system is comprised of 5 lamps, each secured in their own parabolic aluminum reflector for maximum UV intensity. In addition, the Bio-Wall™ is installed parallel to airflow to
- Application: Commercial
- Technology: Ultraviolet Germicidal Irradiation (UVGI)
-
Supplier: Steril-Aire, Inc.
Description: SteriLight II (RSE 2) · For residential and light commercial applications · Two Emitters per fixture designed for “A”, “N” and “W” style coils · Available in 16, 20, 24 inch lamp lengths · 115-230 V, 50/60 Hz
- Application Type: Air Treatment (UV Air Purifiers)
- Spectral Range: UVC (Short Wave / UVGI)
-
Supplier: Steril-Aire, Inc.
Description: SteriLight I (RSE1) · For interior residential and light commercial applications · Available in 16, 20, 24 inch lamp lengths · Universal power supply 115-277 V, 50/60 Hz
- Application Type: Air Treatment (UV Air Purifiers)
- Spectral Range: UVC (Short Wave / UVGI)
-
Supplier: Accuris
Description: CYLINDER, AIR PURIFIER
-
Supplier: Advance Security Products
Description: Wireless Hidden Camera Built Into Functioning Air Purifier This completely fully functioning air purifier offers a high quality color video picture. Just plug the air purifier into an outlet and the receiver into a TV or DVR. That is all there is to do. The
- Camera Function: Video
-
Supplier: Airflow Systems, Inc.
Description: improved air circulation. Specifications Construction: 18 ga. welded steel cabinet, textured epoxy finish Noise Level (dBA): 42/45 Electrical: .50 HP - 115V, 7.4 amps Nominal Air Flow (CFM): 750/1000 CFM Dimensions Width: 20.00" Height: 14.00" Length: 46.00"
- Air Flow Volume: 1275 to 1700 m³/hr
- Application: Industrial
- Technology: Adsorbtion, Activated Carbon, HEPA Filter
- Voltage: 115 volts
-
Supplier: Airflow Systems, Inc.
Description: -way Adjustable Airfoil Grille: For precision direction of air back into facility. Maximum Air Flow Design for Light to Medium Applications: Improves operating efficiency. Prewired to Junction Box: For fast, easy installation. Cleanable
- Application: Industrial
- Voltage: 208 to 575 volts
-
Supplier: Airflow Systems, Inc.
Description: reliability, low maintenance. Ultra-Seal® Filter Mounting: Eliminates contaminant bypass of filters. High Efficiency Filter Media: Provides maximum effectiveness; low air-to-cloth ratio extends cycles between filter changes; filter chugs easily without tools
- Air Flow Volume: 20397 m³/hr
- Application: Industrial
- Technology: Adsorbtion, Activated Carbon, HEPA Filter
- Voltage: 208 to 460 volts
-
Supplier: Aircel
Description: The Aircel Oilfreepac Purification System (50 - 5,000 scfm) removes water, oil and dirt particles from your compressed air in one process for clean, oil-free and odor-free air. It is an efficient and reliable heatless compressed air purifier providing an outlet dewpoint
- Dryer Technology: Desiccant
- Drying Capacity: 50 to 5000 SCFM
- Integral Filter: Yes
- Maximum Pressure: 150 psi
-
Supplier: Air Impurities Removal Systems, Inc.
Description: When source capture is not practical due to the size of an area, or poor access to points of generation, we recommend using an “area” or “ambient” air cleaning system. The CM-1800 operates by collecting the contaminants into the rear of the unit, which then passes through
- Air Flow Volume: 4249 m³/hr
- Application: Industrial
-
Supplier: Air Impurities Removal Systems, Inc.
Description: The CM-3500 is ideal where direct capture at the source of the pollutant creating operation is not practical. The CM-3500 operates by collecting the contaminants into the rear of the unit, which then passes through a multi-stage filter package. The clean air is then exhausted back into your
- Air Flow Volume: 5949 m³/hr
- Application: Industrial
-
Supplier: Air Impurities Removal Systems, Inc.
Description: By using a selection of multi-stage filter packages, this system is designed to remove chemical fumes, odors, dusts, smoke, mist, and many other irritants and pollutants by using high efficiency particulate and adsorbent media filters. Our portable air cleaning system works by drawing in
- Air Flow Volume: 1360 m³/hr
- Application: Industrial
- Technology: Adsorbtion, Activated Carbon
-
Supplier: Filter 1 Clean Air Consultants
Description: Flowtron ACM Series Standard Panel Filter Air Cleaners Efficient, User-Friendly Operation The Flowtron ACM uses a direct-drive, backward-inclined wheel to eliminate belt-drive losses as well as belt-drive maintenance. The Flowtron's backward-inclined wheel also maintains a more
- Air Flow Volume: 8499 m³/hr
- Application: Industrial
-
Supplier: Accuris
Description: Cylinder, Air Purifier
-
Supplier: Accuris
Description: RESPIRATOR AND RESPIRATOR ASSEMBLIES: AIR LINE; NON-POWERED AIR-PURIFYING AND POWERED AIR-PURIFYING (GENERAL SPECIFICATION)
-
Supplier: Accuris
Description: Powered Air Purifying Respirators (PAPR)
-
Supplier: Filter 1 Clean Air Consultants
Description: Flowtron AC Series Self-Cleaning Cartridge Air Cleaners Quiet, Efficient Operation The Flowtron Air Cleaner is packed with design features that go straight to the bottom line. The film-laminated media is state-of-the-art for collecting fine dust in heavy concentrations from a
- Air Flow Volume: 14448 m³/hr
- Application: Industrial
-
Supplier: Advance Security Products
Description: Simple & Easy Hidden Video Surveillance - Just Plug It In Plug this fully functioning air purifier into any wall outlet to begin your video surveillance. This premium DVR hidden camera will automatically begin to record after included SD card is inserted and power is connected
- Camera Function: Video
-
Supplier: Linde North America, Inc.
Description: Linde's F5300 Series Room Air Purifier is designed to scrub the toxic exhaust gas in a 3000 cubic foot (85 cubic meter) room or the toxic exhaust gas that leaves the Model 4007 gas cabinet through the six inch flue. The room air purifier is designed to meet UL and NEC
- Airflow: 830 to 1000 SCFM
- Orientation: Vertical
- Scrubber Model: Skid / Base Plate Mounted
-
Supplier: Advance Security Products
Description: Simple & Easy Hidden Video Surveillance - Just Plug It In Plug this fully functioning air purifier into any wall outlet to begin your video surveillance. This premium DVR hidden camera will automatically begin to record after included SD card is inserted and power is connected
- Camera Function: Video
-
Supplier: Advance Security Products
Description: Hidden Video Camera built into a fully functioning Air Purifier. Only 9 inches tall. Exactly like the units sold at Target or Wal-mart. The unit does not need to be turned on to perform surveillance. It only needs to be plugged in. The covert hidden camera advertised on this
- Camera Function: Video
-
Supplier: SeQual Technologies, Inc.
Description: Air Dryer Family Air Dryer Family can be matched with oil-less compressors to provide high-purity continuous dry air on demand.
-
Description: Long life/High Durability/Low Noise
- Commutation: Brushless
- Other DC Voltage: 220 VDC
- Other Output Power: 0.0375 HP
- Shaft Speed: 2150 rpm
-
Supplier: Labconco Corporation
Description: Purifier HEPA Filtered Enclosures protect the user from agents that require Biosafety Level 1, 2 or 3 containment but no product protection. Exclusive features include: ergonomic air foil with aerodynamic Clean-Sweep airflow openings; upper dilution air supply; zone-perforated
- Cabinet Type: Class I
- Exhausted Air: 99.99 %
- Inflow Velocity: 75 to 105 SFPM
-
Supplier: Advanced Gas Technologies
Description: Process Air and Gas Filtration Air, gas, steam and liquid filtration available Applications include food, beverage, electronics, paint and pharmaceutical industries Aluminum, plastic and stainless steel housings available Filters and replacement elements are available from Balston
- Housing Material: Aluminum, Plastic, Steel - Stainless
- Industry Use: Electronics, Food and Beverage, Other
-
Description: Description / Abstract The requirements of this standard apply to the identification of all air-purifying respirator canisters and cartridges used to afford respiratory protection against harmful gases, vapors, or particles, whether in industrial plants, in mines, in connection with public
Find Suppliers by Category Top
Featured Products Top
-
Can air purifiers remove odors? We understand that dealing with unwanted odors in your home can be unpleasant and embarrassing. It can even create problems for people with certain health issues (read more)
Browse Air Purifiers Datasheets for Sanuvox Technologies, Inc. -
Air purifiers for exhaust odor reduction If you're looking to reduce exhaust odors, this product category includes air purifiers that help reduce odors and improve indoor air quality in indoor grows where strong (read more)
Browse Air Purifiers Datasheets for Sanuvox Technologies, Inc. -
Air purifiers for smoke reduction in buildings If you're looking to reduce smoke, this product category includes air purifiers that help reduce smoke particles and (read more)
Browse Air Purifiers Datasheets for Sanuvox Technologies, Inc. -
Effectively Cleaning Harmful Gases & Odors from Industrial Air Many industrial processes release unwanted or harmful gases, fumes, and odors into the air (like sulfur dioxide, acid gases, ammonia, or chemical smells). Ducon’s Chemical Absorption Scrubbers, often called Gas (read more)
Browse Scrubbers Datasheets for Ducon Environmental Systems -
In every part of the world, you’ll find vehicles that rely on diesel fuel. As new machines and engines are required to meet ever-changing air quality standards, diesel engine design and quality is rapidly improving, which means that reliable diesel engine operation demands cleaner and dryer fuel. (read more)
Browse Filtration Equipment Datasheets for Kaydon Filtration Corporation -
purification systems and coils that are unmatched by our competitors. SANUVOX ADVANTAGES Clean Air Leader Sanuvox uses the power of the sun's rays to kill microorganisms in the air that can make you sick. Our UV air purifiers are trusted by businesses, institutions and consumers around the world. (read more)
Browse Air Purifiers Datasheets for Sanuvox Technologies, Inc. -
Although UVGI disinfection has been in use for decades, the COVID-19 pandemic created new interest for the possibility of killing the virus in indoor air. UVGI air purifiers and systems use UV light in the UV-C wavelengths to inactivate viruses, bacteria, mold, and other harmful airborne (read more)
Browse UV Disinfection and UVGI Sanitization Systems Datasheets for Excelitas Technologies Corp. -
, museums)/Power/Energy storage/Within the nuclear industry Comfort:Airport/Home air purifier/Residential (fresh air system)/Commercial buildings/Cruise/rail transit/road traffic (read more)
Browse Air Filters (industrial) Datasheets for Harbory Filtration -
Air purifiers for entire buildings, office space or rooms If you're looking to improve indoor air quality, this product category includes UV air purifiers designed to purify the air in your workspace and help (read more)
Browse Air Filters (industrial) Datasheets for Sanuvox Technologies, Inc. -
Engineered for precise indoor environmental monitoring, the Sensirion SEN62 Air Quality Sensor measures PM, VOCs, humidity, and temperature. With advanced algorithms and long-term stability, it enables precise indoor air monitoring. A compact design and easy integration make this all-in-one solution ideal for air purifiers, smart home devices, and HVAC applications. (read more)
Browse Analog Multimeters Datasheets for Mouser Electronics
Conduct Research Top
-
A Quick Guide to Air-Purifying Respirators
be identified based upon the level of protection offered: air-purifying respirators (APR), filtering devices. for use in contaminated air, and supplied air respirators (SAR), breathing apparatus that deliver breathable air from an independent source. This guide discusses air-purifying respirators options
-
Sensor for HVAC & Air Purifier
With the high speed development of the city, the housing decorative materials became more and more various, the decoration level became more and more luxury. City developing is a double-edged sword.
-
Motion Solutions Improve Breathing Quality Air with Powered Air-Purifying Respirator Systems
The heart of the PAPR system is the blower's motor unit, which drives the blower itself. Each PAPR system is different and features unique application specifications that are wholly unique to each use case. Here are six key criteria for designing a miniature motor solution for the blower.
-
Air-Handling With Care
systems and specialized connectors and valves contain potent compounds, thereby minimizing worker exposure. Secondary ways to limit exposure is by using personnel protective equipment such as gowns with breathing air or purified-air powered respirators. The facilities housing potent compound processes
-
Running On Fumes
Shoe manufacturers can maintain clean IAQ and protect workers with air purifying systems.
-
Case Study: Airinspace
Airinspace, based in Elancourt, France, was founded in 2002 with the objective of doing exactly what the name suggests - develop a way to provide the cleanest air in space. By developing air purifiers and airborne surface disinfection machines, they provided safe environments for humans in space
-
PAPR (Medical)
Powered Air Purifying Respirator (PAPR) applications have many critical requirements including high air flow with a blower and drive system. As well, due to the portability and wearable nature of PAPR, a small package size, yet with high efficiency for long lasting battery performance
-
How Dewpoint is Affected by Pressure
Dewpoint is a measurement of water vapor concentration. Water vapor, or more simply "moisture", can be a major contaminant in process gases ranging from compressed air, to purified cylinder gases, to hydrocarbon gases, to natural gas, and many others. Moisture content can affect the gases' quality
More Information Top
-
Air Purifier - Air Purifier Manufacturers, Suppliers
Search air purifier .
-
Removing Cigarette Smoke Smell From Home from Arabian Modern Engineer for Air Purifier, United Arab Emirates
• Air Purifier .
-
Experimental and computational study of particulate matter of secondhand smoke in indoor environment
The effect of air purifier in reducing SHS and thirdhand smoke (THS) was analyzed and eval- uated.
-
Shopping In Air Purifiers - Big Bruin
Bigbruin.com » Shopping » Appliances » Air Cleaners, Heating & Cooling » Air Purifiers .
-
ozone purifier - offers from ozone purifier manufacturers, suppliers, exporters & wholesalers
Home > Products and Selling Leads > Home Appliances > Air Purifier > ozone purifier .
-
The Real Truth About The ORECK XL Air Purifier
Allergy, Asthma: The Real Truth About The ORECK XL Air Purifier .
-
Whole House Air Cleaners Report / Why They Do Not Work!
As you search for that perfect air cleaner to protect your family from dust, pet dander and other airborne allergens, you will run across many different types of air cleaners, air purifiers , air filters and air filtration systems.
-
Experimental investigation of integrated air purifying technology for bioaerosol removal and inactivation in central air-conditioning system
It is concluded that the integrated air purifier is suitable for controlling air quality and preventing virus transmission through the cen- tral air system.
Indicates content that may require registration and/or purchase.