-
Supplier: Changzhou Fulling Motor Co., Ltd
Description: A brushless DC motor is a synchronous electric motor which is powered by direct-current electricity (DC) and which has an electronically controlled commutation system, instead of a mechanical commutation system based on brushes. In such motors, current and torque, voltage and
- Other DC Voltage: 36 VDC
- Torque Constant: 8.9208 in-oz/amp
- Continuous Current: 9.8 amps
- Continuous Torque: 6.017699115044247 In-lbs
-
Supplier: MTC Industries & Research Carmiel Ltd.
Description: The MDC-BL-95, especially designed for applications where high torque to volume ratio is needed, is a brushless DC motor, with rare-earth/cobalt magnets rotor and Hall effect rotor position sensor. Peak torque obtained on the axis at nominal voltage of 28 VDC is 5 Nm. An important
- Other DC Voltage: 28 VDC
- Continuous Current: 0.5 amps
- Continuous Torque: 17.6991150442478 In-lbs
- Shaft Size: 3.47244282 inch
-
Supplier: MTC Industries & Research Carmiel Ltd.
Description: The MTM-40-9BL is a DC torque motor that provides smooth operation without slot effect. The MTM-40-9BL provides high accuracy in positioning, actuating, tensioning, measuring and indicating applications, for both military and industrial use. Brushless operation eliminates electrical and
- Other Output Power: 0.0335055096225705 HP
- Continuous Torque: 0.389380530973451 In-lbs
- Shaft Size: 0.393701 inch
- Diameter / Width: 1.59842606 inch
-
-
Supplier: Sinotech
Description: Slotless Brushless DC Motor Applications Here are a few of the applications that benefit from the advantages of Sinotech's slotless brushless DC motors: Medical Powered surgical handpieces Angioplasty Surgical robot systems Prosthetic limb drive systems High speed medical drills
- Other DC Voltage: 12 VDC
- Torque Constant: 3.571152 in-oz/amp
- Other Output Power: 0.00369900826233178 HP
- Continuous Current: 0.1 to 0.45 amps
-
Supplier: Shenzhen Yunhongda Motor Co., LTD.
Description: CW/CCW Precious metal Steel shaft Drive PCB board Customized electric performance and accessories can be achieved after evaluation.
- Other DC Voltage: 7.4 VDC
- Continuous Current: 1.325 amps
- Continuous Torque: 0.05317757522123896 In-lbs
- Shaft Speed: 3,525 rpm
-
Supplier: Shenzhen Yunhongda Motor Co., LTD.
Description: BL2312 Brushless DC Motor is a compact high-performance motor designed for drones, robotics, and small autonomous systems. The motor adopts a 12N14P outrunner structure to deliver stable torque output, high efficiency, and reliable operation in direct-drive propeller
- Other DC Voltage: 6 to 24 VDC
- Other Output Power: 0.067011019245141 HP
- Continuous Current: 0.5 amps
- Continuous Torque: 0.0004424778761061945 to 0.004424778761061945 In-lbs
-
Supplier: Johnson Electric North America, Inc.
Description: The Johnson Electric DC motor series is the industry benchmark for motion actuation in most automotive applications. This motor series provides a platform for custom engineering to meet the unique requirements of a vehicle platform. The reliability and overall performance of the
- Other DC Voltage: 14 VDC
- Other Output Power: 0.25 HP
- Continuous Torque: 3.54 In-lbs
- Gearbox Efficiency: 67 %
-
Supplier: Galco Industrial Electronics
Description: TeSys U Standard Control Unit,
- Features: AC Motor Starter
-
Supplier: ODG (Origin Data Global)
Description: SOP-8 Brushed DC Motor Drivers ROHS
-
Supplier: Assun Motor Pte. Ltd.
Description: BLDC Motor applied NdFeb permanent magnet which provide high power density and efficiency up to 90%,knitted rhombic winding creats no cogging, low inertia and smooth running even at very low speed,integrated hall sensor can be used for position control,Operated by PWM enable it easy to adjust
- Other DC Voltage: 12 to 36 VDC
- Torque Constant: 1.33104 to 4.65864 in-oz/amp
- Other Output Power: 0.113516666601269 to 0.283858677522417 HP
- Continuous Current: 0.094 to 0.355 amps
-
Supplier: Midwest Motion Products, Inc.
Description: At MMP, we are actively engaged in the design, manufacturing and distribution of standard and custom motion control equipment, including fully reversible brushed and brushless DC gearmotors, motors with failsafe brakes and servomotors with feedback devices such as analog tachometers and
- Other DC Voltage: 36 VDC
- Continuous Current: 2.7 amps
- Continuous Torque: 1.25 In-lbs
- Shaft Speed: 5,501 rpm
-
Supplier: Shenzhen Yunhongda Motor Co., LTD.
Description: CW/CCW Precious metal Steel shaft Carbon brush Gearbox Customized electric performance and accessories can be achieved after evaluation.
- Other DC Voltage: 21 VDC
- Other Output Power: 0.8120395312126186 HP
- Continuous Current: 19.22 amps
- Continuous Torque: 8.062831858407076 In-lbs
-
Supplier: Assun Motor Pte. Ltd.
Description: DC Brushless Slotless Motors applied NdFeb permanent magnet which provide high power density and efficiency up to 90%,knitted rhombic winding creats no cogging, low inertia and smooth running even at very low speed,integrated hall sensor can be used for position control,Operated by PWM enable
- Other DC Voltage: 24 to 48 VDC
- Torque Constant: 0.43896 to 0.60888 in-oz/amp
- Other Output Power: 0.07129972447683 to 0.123836363565021 HP
- Continuous Current: 1.5 to 4.5 amps
-
Supplier: Newark, An Avnet Company
Description: EVALUATION BOARD, 3PH BL MOTOR PRE-DRIV; Application Sub Type:Three Phase AC / DC Brushless Motor Control; Silicon Manufacturer:Texas Instruments; Kit Application Type:Power Management - Motor Control; Silicon Core Number:DRV8308; RoHS Compliant: Yes
-
Supplier: Assun Motor Pte. Ltd.
Description: Linear motors applied NdFeb permanent magnet which provide high power density and efficiency up to 90%,knitted rhombic winding creats no cogging, low inertia and smooth running even at very low speed,integrated hall sensor can be used for position control,Operated by PWM enable it easy to
- Other DC Voltage: 24 to 48 VDC
- Torque Constant: 4.04976 to 78.588 in-oz/amp
- Other Output Power: 0.15336141864443 to 0.212706377287927 HP
- Continuous Current: 0.169 to 0.454 amps
-
Supplier: DigiKey
Description: AC Motor Vibration, LRA 2VAC
- Operating Temperature: -4 to 158 F
- Units: English
-
Supplier: LCSC Electronics Technology (HK) Limited
Description: SOP-8 Motor Driver ICs ROHS
-
Supplier: WorldWide Electric Corporation
Description: True phase loss protection - trips within 3 seconds Phase unbalanced prevents motor running inefficiently Ground fault trip when selected Selectable trip class: 5, 10, 20 or 30 Reset trip can be selected auto/manual reset Overload is self powered. No need for external power source. Dual
- Continuous Current: 50 to 200 amps
- Control Voltage (Separate Control): 277 volts
- Features: AC Motor Starter
- Standard Rating: NEMA Rated
-
Supplier: DigiKey
Description: Supply Load
- Maximum Output Voltage: 600 volts
- Continuous Output Current: 45 amps
- Supply Voltage (AC): 277 volts
- Operating Temperature: -20 to 40 C
-
Supplier: RS Components, Ltd.
Description: RS PRO 22BL70.000 DC Motor
- Continuous Torque: 0.44247787610619466 In-lbs
- Shaft Size: 0.24409462 inch
- Shaft Speed: 3,500 rpm
- Diameter / Width: 0.8661422 inch
-
Vacuum Pumps and Vacuum Generators - NC0300.BL06.XXVJ - Dry Screw Vacuum Pump -- Nominal_motor_speedSupplier: Rogers Machinery Company, Inc.
Description: sealing and coasting configuration available. Accessories and Spare Parts Optimum Performance and Reliability Nitrogen control panel Gas-ballast valve for wet applications Exhaust silencer Standard motors meeting IEC or NEMA criteria, IE3 ATEX motors Vacuum booster adapters Seal gas
- Mechanical: Rotary Screw
-
Supplier: RS Components, Ltd.
Description: Schneider Electric LUCA18BL DOL Starter
- Continuous Current: 4.5 to 18 amps
- Features: AC Motor Starter
- AC Motor Phase: Three Phase Motor
-
Supplier: Portescap
Description: 26DAM-L Linear Actuator Stepper Motor 26DAM-L The 26DAM-L is a non-captive linear actuator that provides a long stroke length and up to 120 oz of linear force in a 26 mm frame size. Product Highlights High continuous linear force output for size Digitally controlled - easy to use with a micro
- Stroke or X-Axis Travel: 1.8897648 inch
- Motor Voltage: 12 volts
- Device Type: Rod Type
- Motor Type: Stepper
-
Supplier: Portescap
Description: 35DBM-L Linear Actuator Stepper Motor 35DBM-L The 35DBM-L is a high-power non-captive miniature linear actuator that provides up to 112 N of linear force in a 35 mm frame size. Product Highlights High continuous linear force output for size Digitally controlled - easy to use with a micro
- Stroke or X-Axis Travel: 2.50000135 inch
- Rated Force: 8.992 lbs
- Motor Voltage: 5 volts
- Device Type: Rod Type
-
Supplier: Newport MKS
Description: The IDL165-300BL Industrial-grade Linear Stage features a ballscrew and brushless DC motor drive for high duty cycle and high throughput applications needing up to 300 mm of travel. The stage includes debris-resistant features, making it well suited for demanding laser machining production
- Stroke or X-Axis Travel: 11.81103 inch
- Rated Speed: 11.81102362204725 in/sec
- Motor Type: DC Brushless
- Features: Electrical, Other
-
Supplier: Newport MKS
Description: The IDL165-150BL Industrial-grade Linear Stage features a ballscrew and brushless DC motor drive for high duty cycle and high throughput applications needing up to 150 mm of travel. The stage includes debris-resistant features, making it well suited for demanding laser machining production
- Stroke or X-Axis Travel: 5.905515 inch
- Rated Speed: 11.81102362204725 in/sec
- Motor Type: DC Brushless
- Features: Electrical, Other
-
Supplier: Aerotech, Inc.
Description: Design Features Drive brush or brushless motors Modular design 10 or 20 A peak models Self-commutation Complete electrical isolation Integrated or external power supply
- Number of Axes / Motors: 1
- Maximum Output Voltage: 40 to 80 volts
- Rated Power: 280.0000000000003 to 1,350.0000000000023 watts
- Continuous Output Current: 5 to 10 amps
-
Supplier: Assun Motor Pte. Ltd.
Description: What is Brushless DC Motor & Controller Brushless DC electric motor (BLDC motors, BL motors) also known as electronically commutated motors (ECMs, EC motors), or synchronous DC motors, are synchronous motors powered by DC electricity via
- Supply Voltage (DC): 12 to 28 volts
- Continuous Output Current: 5 amps
- Operating Temperature: 0 to 45 C
- Features: Brake Output
-
Supplier: RS Components, Ltd.
Description: Schneider Electric LUCC18BL
- Continuous Current Rating: 18 amps
- Features: Motor Circuit Protector
-
Supplier: RS Components, Ltd.
Description: Schneider Electric LUCD12BL Control Unit
- Rated Power: 9,000 watts
- Continuous Output Current: 3 to 12 amps
- Supply Voltage (AC): 690 volts
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, SERVO MOTOR, BL-MOTOR, BL-MS50E-20T-1, 4POLE, CNC,. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: NMB Technologies Corporation
Description: MDN2BL3GRAS Brush DC can be the perfect solution for your application's power output needs. Review the part specifications provided to learn whether the size and electrical requirements are well suited to your project. You're sure to find the right motor for almost any application with NMB.
- Other DC Voltage: 2 VDC
- Continuous Current: 0.12 amps
- Commutation: Brush
-
Supplier: Rochester Electronics
Description: AC Motor Controller, 5A, Hybrid
- Features: RoHS Compliant
-
Supplier: Lingto Electronic Limited
Description: IC MOTOR DRIVER PWM BL 14SSOP
Find Suppliers by Category Top
Featured Products Top
-
-term reliability for automotive, industrial, and precision applications. Inefficient motors can reduce system performance and lead to maintenance issues. The YHD-BL4817 brushless motor delivers high efficiency and stable (read more)
Browse Brushless Motors Datasheets for Shenzhen Yunhongda Motor Co., LTD. -
Struggling to find a versatile motor for precise applications? Many industrial and automotive systems require motors that deliver stable performance, efficiency, and (read more)
Browse Brushless Motors Datasheets for Shenzhen Yunhongda Motor Co., LTD. -
The YHD-BL6366 brushless motor is designed to meet high torque and power demands, making it perfect for electric power tools, including harvest olive machines. This motor features a precision-crafted steel shaft, supporting both CW and CCW rotation (read more)
Browse Brushless Motors Datasheets for Shenzhen Yunhongda Motor Co., LTD. -
BL4520 Brushless DC Motor for High-Torque Applications The BL4520 is a high-power brushless DC motor designed for applications requiring strong torque, efficient power (read more)
Browse DC Motors Datasheets for Shenzhen Yunhongda Motor Co., LTD. -
The YHD-BL6366 Brushless Motor is designed for high-efficiency motion control, stable torque performance, and long operational (read more)
Browse Brushless Motors Datasheets for Shenzhen Yunhongda Motor Co., LTD. -
fixed shafts, wiring, and connector configurations. The BL2312 Brushless DC Motor is designed to meet these integration challenges through customizable shaft lengths, lead wire lengths, and connector (read more)
Browse Brushless Motors Datasheets for Shenzhen Yunhongda Motor Co., LTD. -
. The YHD BL2312 motor is designed to meet these requirements. Its structure supports efficient power conversion and smooth rotation, helping reduce energy loss during operation. At the same time, the lightweight (read more)
Browse DC Motors Datasheets for Shenzhen Yunhongda Motor Co., LTD. -
stable performance while supporting custom configurations for varied operating conditions. The YHD-BL5520 Brushless DC Motor features a CW/CCW precious metal (read more)
Browse Brushless Motors Datasheets for Shenzhen Yunhongda Motor Co., LTD. -
requirements. Yunhongda YHD-BL24130 brushless motor delivers up to 11,489 RPM no-load speed and supports 12–24VDC operation with integrated PCB drive board options. Designed for high-speed applications, this motor provides efficient motion performance with CW/CCW rotation (read more)
Browse DC Motors Datasheets for Shenzhen Yunhongda Motor Co., LTD. -
Technical Support group at 800-468-3982, email techsupport@orientalmotor.com, or learn more at the product web page: https://www.orientalmotor.com/brushless-dc-motors-gear-motors/brushless-dc-motors-gear-motors-bl.html ### (read more)
Browse Brushless Motors Datasheets for Oriental Motor USA
More Information Top
-
Inertial effects in B{ü}ttiker-Landauer Motor and Refrigerator at the
Overdamped Limit
In particular, autonomous thermal engines such as the Feynman-Smoluchowski (FS) motor [5] and B¨uttiker- Landauer ( BL ) motor [6, 7], unlike other Brownian mo- tors, do not require time-dependent external influence.
-
Stochastic energetics of a Brownian motor and refrigerator driven by
non-uniform temperature
… of Brownian motors are the autonomous thermal motors such as the Feynman-Smoluchowski (FS) motor [2], where the system is simultaneously under the influence of two thermal reservoirs at different tempera- tures and the B¨uttiker-Landauer ( BL ) motor [3, 4], where the …
-
AC Commutatorliess and Brushless Motor
We call this motor a BL motor in simplified term hereunder.
-
Relation between Gait Speed, Knee Muscle Torque and Motor Scores in Post‐Stroke Patients
… torque (KFMT) in both the paretic and non- paretic leg of stroke patients three months and one year after stroke and to compare the results with scores obtained with the Lindmark chart for motor capacity assessment ( BL motor assessment) (Lind- mark & …
-
The effect of systematic care planning after acute stroke in general hospital medical wards
Tabk 3 The median admission scores of Groups A and B for different parts of the Activity Index and the BL motor assess- ment, the total score ctf the Katz Indexof ADL and themotor part of the F-M sensorimotor assessment Values …
-
Behaviour of the current in a two-dimensional Büttiker–Landauer motor with entropic barriers
Keywords: Brownian B¨uttiker–Landauer ( BL ) motor , entropic barrier, transport properties PACC: 0540, 0560, 0570L .
-
Control of a mechanical simulator for testing electrical drives for robotics and industrial automation
BL Motor , No load Inertia 1.28e-004 kg m2 .
-
A 35-day bed rest does not alter the bilateral deficit of the lower limbs during explosive efforts
… was reported to mitigate BLD in several muscle groups (Janzen et al. 2006; Kuruganti et al. 2005; Taniguchi 1997) or even revert it into bilateral facilitation (Howard and Enoka 1991), likely because of the improvement of BL motor unit recruitment pattern (Kuruganti …
-
Brushless Motors for In-Tank Fuel Pumps
This paper describes a FDM that employs a BrushLess ( BL ) motor in the pump assembly and includes an integrated controller to provide electrical commutation for the motor.
-
Stationary plane based investigation of the behavior of PM BLDC drives
Permanent-magnet (PM) brushless ( BL ) motors are capable of providing higher values of torque, efficiency and power density compared to motors of other types and same size [1], [2].
Indicates content that may require registration and/or purchase.