Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Newark, An Avnet Company
Description: BATTERY FUEL GAUGES ROHS COMPLIANT: YES
-
Supplier: Utmel Electronic Limited
Description: IC BATTERY FUEL GAUGE 8-TSSOP
- Pin Count: 8
- Supply Voltage (Vi): 3 volts
- Operating Temperature: -20 to 70 C
- Features: Other
-
Supplier: Newark, An Avnet Company
Description: BATTERY FUEL GAUGES BATTERY MANAGEMENT ROHS COMPLIANT: YES
-
-
Supplier: Newark, An Avnet Company
Description: BATTERY FUEL GAUGE, LI-ION, WDFN-8; Battery Management Function:Fuel Gauge; Battery Type:Li-Ion; Supply Voltage Min:2.5V; Supply Voltage Max:4.5V; IC Case / Package:WDFN; No. of Pins:8Pins; Interfaces:I2C; Product Range:- RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: BATTERY FUEL GAUGE, LI-ION, CSP-10; Battery Management Function:Fuel Gauge; Battery Type:Li-Ion, Li-Pol; Supply Voltage Min:2.7V; Supply Voltage Max:4.35V; IC Case / Package:CSP; No. of Pins:10Pins; Interfaces:I2C; Product Range:- RoHS Compliant: Yes
-
Supplier: Utmel Electronic Limited
Description: Battery Fuel Gauge Li-Ion 15-Pin DSBGA T/R
- Operating Temperature: -40 F
- Features: Disposable (Primary) Batteries
-
Supplier: Texas Instruments
Description: Single Cell Li-Ion Battery Fuel Gauge for Battery Pack Integration 12-SON -40 to 85
-
Supplier: Global Digital Instruments LLC
Description: SenDEC Battery Fuel Gauges are designed to accurately monitor the charge capacity of lead acid batteries. SenDEC fuel gauges can be used to monitor DC powered equipment such as fork lifts, golf carts, floor care equipment, and any other battery powered
- Voltage Range: 12 volts
- Current Range: 0.0032 to 0.015 amps
- Width: 44.45 to 58.42 mm
- Height: 24.0792 to 58.42 mm
-
Supplier: Global Digital Instruments LLC
Description: SenDEC Battery Fuel Gauges are designed to accurately monitor the charge capacity of lead acid batteries. SenDEC fuel gauges can be used to monitor DC powered equipment such as fork lifts, golf carts, floor care equipment, and any other battery powered
- Voltage Range: 24 volts
- Current Range: 0.0032 to 0.015 amps
- Width: 44.45 to 58.42 mm
- Height: 24.0792 to 58.42 mm
-
Supplier: Global Digital Instruments LLC
Description: SenDEC Battery Fuel Gauges are designed to accurately monitor the charge capacity of lead acid batteries. SenDEC fuel gauges can be used to monitor DC powered equipment such as fork lifts, golf carts, floor care equipment, and any other battery powered
- Voltage Range: 36 volts
- Current Range: 0.0032 to 0.015 amps
- Width: 44.45 to 58.42 mm
- Height: 24.0792 to 58.42 mm
-
Supplier: ASAP Semiconductor LLC
Description: Battery Management Fuel Gauge w/ Intg Sense Resistor
-
Supplier: Global Digital Instruments LLC
Description: SenDEC Battery Fuel Gauges are designed to accurately monitor the charge capacity of lead acid batteries. SenDEC fuel gauges can be used to monitor DC powered equipment such as fork lifts, golf carts, floor care equipment, and any other battery powered
- Voltage Range: 36 volts
- Current Range: 0.0032 to 0.015 amps
- Width: 44.45 to 58.42 mm
- Height: 24.0792 to 58.42 mm
-
Supplier: Texas Instruments
Description: Complete System Side Battery Fuel Gauge with Impedance Track? technology 12-SON -40 to 85
-
Supplier: Utmel Electronic Limited
Description: Battery Fuel Gauge Li-Ion/Li-Pol 30-Pin TSSOP T/R
- Operating Temperature: -40 F
- Features: Disposable (Primary) Batteries
-
Supplier: Texas Instruments
Description: Single Cell Li-Ion Battery Fuel Gauge for Battery Pack Integration 12-SON -40 to 85
-
Supplier: Texas Instruments
Description: Complete Battery Fuel Gauge for One and Two Cell Li-Ion Applications 8-TSSOP 0 to 70
-
Supplier: Utmel Electronic Limited
Description: Battery Management Sys-Side Impedance Track Fuel Gauge
- Pin Count: 15
- Quiescent Current (IQ): 10,000 µA
- Supply Voltage (Vi): 3.6 volts
- Operating Temperature: -40 to 85 C
-
Supplier: Nordic Semiconductor ASA
Description: The nPM Fuel Gauge board (nPM FG) connects to a . The purpose of the board is to act as a constant current sink device during battery profiling with nPM PowerUP desktop software. The battery model generated in nPM PowerUP can be used for evaluation of fuel
-
Supplier: RS Components, Ltd.
Description: Multi-chem Battery Fuel Gauge TSSOP14
- Pin Count: 14
- Cell Type: Lead Acid, Li-Ion, NiCd, NiMH
- Features: Other
- Package Type: SSOP
-
Supplier: VAST STOCK CO., LIMITED
Description: Battery Management Complete Battery Fuel Gauge
-
Supplier: ACE BATTERY CO., LTD.
Description: extend capacity and Series function to increase operation voltage up to 192V base on application. Material Handling Batteries support I2C/SMBUS/CANBUS/RS484/RS232……communication, provide high accuracy fuel gauge to judge battery pack SOC, and support warming function to charge
- Voltage: 38.4 volts
- Capacity, Amp Hours (AH): 560 ampere-hr
- Operating Temperature: 32 to 131 F
- Width / Diameter: 25 inch
-
Supplier: Lingto Electronic Limited
Description: IC BATTERY FUEL GAUGE 12SON
-
Supplier: DigiKey
Description: SINGLE-CELL BATTERY FUEL GAUGE W
- Form Factor: Test Module / Sub-system
-
Supplier: Quarktwin Technology Ltd.
Description: Battery Fuel Gauge IC 30-TSSOP
- Operating Temperature: -40 to 85 C
- Features: Other
- Type: SOP
-
Supplier: ODG (Origin Data Global)
Description: SINGLE-CELL BATTERY FUEL GAUGE W
- Operating Temperature: -40 to 85 C
- Features: Linear Regulator, Other
-
Description: SINGLE-CELL BATTERY FUEL GAUGE W
- Operating Temperature: -40 to 85 C
- Number of Supplies: 1
- Type: BGA
-
Supplier: Acme Chip Technology Co., Limited
Description: BATTERY FUEL GAUGE WITH INTEGRAT
- Number of Supplies: 1
- Features: Other
-
Supplier: Cell-Con, Inc.
Description: charging solutions will be identified, developed, and delivered to meet the needs of the simplest design to those with complex specifications. Examples of the features our custom battery chargers have included are as follows: • Smart Battery / Smart Charger • Battery Fuel
-
Supplier: Central Marine Diesel
Description: Honda GX 630. This generator is equipped with a deluxe receptacle panel, 8 gallon fuel tank w/ fuel gauge, spin-on oil filter w/ full pressure lubrication, automatic voltage regulation (AVR), ball bearings for long life, battery rack & cables, low oil shutdown, wheel kit,
- Wattage: 11,700 watts
- Voltage: 120 V, 240 V
- Fuel Type: Gasoline, Natural Gas
- Features: Other
-
Supplier: Allied Electronics, Inc.
Description: The M18 XC High Capacity LITHIUM-ION Battery pack offers increased run-time with 40% less weight than an 18V NiCd battery. Milwaukee's Digital Power Management helps to ensure that optimal battery life and run-time is achieved, while protecting the battery and tool during
-
Supplier: Sensata Technologies
Description: Monitoring your battery bank is easy with the Battery Monitor Kit (ME-BMK).* Acting as a “fuel gauge” for your batteries, the ME-BMK monitors their state of charge (SOC) and then provides this information in an easy-to-understand display via the ME-ARC or ME-RC remotes.
- Power Capacity: 0.6 watts
- Current Test Range: 0.1 to 999 amps
- Voltage Test Range: 7 to 70 volts
- Test Capability: Charge
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: Battery Management Compact, Low-Cost 1S/2S Fuel Gauges with Low-Battery Alert Product overview: MAX17043X+ from Analog Devices / Maxim Integrated is a Battery Charger for embedded electronics, industrial equipment, maintenance repair, OEM production, and component
- Charging Current: 0.0000002 amps
- Output Voltage: 0.4 volts
- Features: Other
- Compliances: RoHS Compliant
-
Supplier: ZGC, Inc.
Description: reliability, and life. These batteries do not, however, include the DIGITAL microprocessor features such as the "Fuel Computer", RealTime LCD display, and InterActive viewfinder "Fuel Gauge" circuit. Please go to the Specification tab for nominal run times, max load, size, and
- Voltage: 14.4 volts
- Capacity, Amp Hours (AH): 2.5 ampere-hr
- Width / Diameter: 6.375 inch
- Depth: 1.625 inch
Find Suppliers by Category Top
Featured Products Top
-
user-programmable buttons and LEDs, and multiple antennas. A 1350 mAh rechargeable Li-Po battery supervised by Nordic’s award-winning nPM1300 power management IC (PMIC) ensures exceptional battery life and precise fuel-gauging (read more)
Browse WiFi and WiMAX Wireless Chips Datasheets for Nordic Semiconductor ASA -
Dexmet® Corporation, a part of PPG’s engineered materials division
Expanding Materials for Evolving Applications
materials. Dexmet MicroGrid® metal foils and PolyGrid® polymers are used in batteries, electronics, aircraft, wind energy. medical, packaging, filters, fuel cells, heating elements, resistors, food & drug products, automotive, and wherever mesh and perforated foils, metals and plastics with (read more)
Browse Metal Foils and Foil Stock Datasheets for Dexmet® Corporation, a part of PPG’s engineered materials division
Conduct Research Top
-
Improved LiFePO4 cell balancing in battery-backup systems with an Impedance Track TM fuel gauge
The Impedance Track TM battery-fuel-gauging technology. from Texas Instruments (TI) is a proprietary algorithm. that learns battery capacity and impedance over time to. accurately calculate the state of charge (SOC) and. remaining capacity.
-
Battery Fuel Measurement Using Delta-Sigma ADC Devices
AN1156 Battery Fuel Measurement Using Delta-Sigma ADC Devices Today's integrated battery fuel gauging devices include Author: Youbok Lee, Ph.D. both the ADC and the control logic circuits. The feature Microchip Technology Inc. sets for these devices are still evolving to meet general application
-
What's New In Power Management Electronics
Power management electronics perform more than just basic. safety functionality; they can maximize the performance of a. design from several perspectives. This white paper will cover. typical battery consideration requirements including basic. cell protection to advanced fuel gauging, communication
More Information Top
-
Battery Management Report - 2014
Battery fuel gauges are components that track the remaining capacity by measuring the parameters of a battery pack such as temperature, current and voltage.
-
Battery Fuel Measurement Using Delta-Sigma ADC Devices
Today’s integrated battery fuel gauging devices include both the ADC and the control logic circuits.
-
System-Side Impedance Track Fuel Gauge
1234• Battery Fuel Gauge for 1-Series Li-Ion • Smart Phones Applications • PDAs Resides on System Main Board • Digital Still and Video Cameras – Works With Embedded or Removable .
-
Bill of Materials - Cisco DLC-100
Battery Fuel Gauge - Lead-Acid, State of Charge Indicator .
-
Page 5. Semiconductor parts with 275 in root number
Single Cell Li-Ion Battery Fuel Gauge for Battery Pack Integration .
-
System BlockDiagram Devices
BATTERY FUEL GAUGE .
-
System BlockDiagram Devices
BATTERY FUEL GAUGE .
-
Quality & Eco-Info - Content & Schedule Search - Block Diagram Devices
BATTERY FUEL GAUGE .
-
Compact Fuel-Gauge Increases Li+ Battery Runtime, Provides Most Accurate State of Charge and Time-to-Empty in Portable Applications
Traditional Li+ battery fuel gauges are mounted inside the battery pack and require multiple supporting discrete components.
-
Maxim Unveil MAX17048 Micropower Fuel Gauge For Lithium-ion Batteries
Operating at only 23µA, this battery fuel gauge uses 4x less power than competitive devices and even less in micropower hibernate mode, in which the fuel gauge continues to operate.
Indicates content that may require registration and/or purchase.