Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Accuris
Description: Bellcore-STD-100 and Bellcore-STD-200 Inspection Resource Allocation Plans
-
Supplier: Accuris
Description: Bellcore Summary of Bellcore Client Companies (RBOCS) Top Internet Switching Features for Network Elements
-
Supplier: Accuris
Description: Bellcore AMA Test Scripts
-
-
Supplier: Accuris
Description: Bellcore Quality Assurance Survey
-
Supplier: Southco
Description: Southco’s VISE ACTION® Compression latches provide mechanical advantage, ensuring tight, robust vibration resistant door closure to seal out water and dust in the most strenuous applications. The smooth operation of the VISE ACTION® design aligns the cam behind the frame, then draws it straight up
- Latch Types: Compression Latch
- Features: Gasket, Other
- Materials: Stainless Steel
-
Supplier: Southco
Description: Southco’s VISE ACTION® Compression latches provide mechanical advantage, ensuring tight, robust vibration resistant door closure to seal out water and dust in the most strenuous applications. The smooth operation of the VISE ACTION® design aligns the cam behind the frame, then draws it straight up
- Latch Types: Compression Latch
- Features: Gasket, Other
-
Supplier: Southco
Description: Southco’s VISE ACTION® Compression latches provide mechanical advantage, ensuring tight, robust vibration resistant door closure to seal out water and dust in the most strenuous applications. The smooth operation of the VISE ACTION® design aligns the cam behind the frame, then draws it straight up
- Latch Types: Compression Latch
- Features: Gasket, Other
-
Supplier: Southco
Description: Southco’s VISE ACTION® Compression latches provide mechanical advantage, ensuring tight, robust vibration resistant door closure to seal out water and dust in the most strenuous applications. The smooth operation of the VISE ACTION® design aligns the cam behind the frame, then draws it straight up
- Latch Types: Compression Latch
- Features: Gasket, Other
-
Supplier: MDE Semiconductor, Inc.
Description: The P Series is designed for the Telecommunication Industry. These products Provide ESD Protection in Accordance with FCC Part 68, UL 1459, Bellcore 1089. ITU-TK, 20& K. 21
- VDRM: 58 to 360 volts
- Features: Other
- Standards and Certifications: RoHS Compliant
-
Supplier: HUBER+SUHNER AG
Description: Features Low insertion loss Low excess loss Excellent uniformity Low PDL High directivity Environmentally stable and reliable Wide wavelength rang Telcordia (Bellcore) compliant Applications CATV Telecommunication FTTH Local area networks Subscriber loop Test equipment
- Coupler Type: Dual Window
- Cable Type: Single Mode
-
Supplier: MacDermid Alpha Electronics Solutions
Description: Product Overview ALPHA Telecore Plus is suitable for use in any commercial no-clean hand soldering application that must meet Bellcore Specification TR-NWT-000078. Its unique blend of rosin and proprietary activators provides rapid wetting while leaving minimal, optically clear, and
- Joining Process / Product Form: Flux Cored Wire
-
Supplier: ValueTronics International, Inc.
Description: The 40460 is a interface from Acterna. Additional Features: DS1/D4/FE Interface Module for the FIREBERD Series The 40460 meets AT&T, Bellcore, and CCITT specifications for T1(DS1), and AT&T PUB54016 specifications for Extended Superframe (ESF)circuits.
-
Supplier: Technic, Inc.
Description: Solvent free single pack thermal cure solder mask Solvent Free, 100% solids No VOC's, single pack/ use straight from the container No mesh blockage Superior resistance to all plated surface finishing processes Meets or exceeds IPC SM 840C, Bellcore TR-NWT-000078, and MIL P55110D
- Industry: Electronics
- Features: Masking Compounds
-
Supplier: HAVE, Inc.
Description: CANFS3C02S - Canare Single Mode Fiber Optic Cable Assembly, with SC Connectors. 2 Meter Length SC Connectors come with BellCore Boots. Applications: HD-SDI HDTV CameraSystem Teleco Broadband OB Vans Sports Events Features: Meets SMPTE and ARIB standards AdPC Polishing: Return Loss >/=45dB,
-
Supplier: HAVE, Inc.
Description: CANFS3C03S - Canare Single Mode Fiber Optic Cable Assembly, with SC Connectors. 3 Meter Length SC Connectors come with BellCore Boots. Applications: HD-SDI HDTV CameraSystem Teleco Broadband OB Vans Sports Events Features: Meets SMPTE and ARIB standards AdPC Polishing: Return Loss >/=45dB,
-
Supplier: Visual Sound, Inc.
Description: Liberty AV Solutions ConnecTec™ Compression N Plug (Male) for RG11 14 AWG Solid conductor dual shield Non-Plenum Cable. This product features a robust cable termination that meets or exceeds all BellCore applicable standards. The 75-Ohm connector is rated to 1 GHz and features a very low
- Connector Type: Audio / Video Connector
-
Supplier: Visual Sound, Inc.
Description: Liberty AV Solutions ConnecTec Compression F Plug (Male) for RG11 14 AWG Solid conductor dual shield Non-Plenum Cable. This product features a robust cable termination that meets or exceeds all BellCore applicable standards. The 75-Ohm connector is rated to 3 GHz and features a very low
- Connector Type: Audio / Video Connector
-
Supplier: Allied Electronics, Inc.
Description: jacks, relays, contacts, switches, plugs batteries, controls, potentiometers and more. Also available in micro tip pen format. Protects Gold for Life Improves Conductivity Safe on Plastics Meets Bellcore Spec. RT-NWT-00078
-
Supplier: Allied Electronics, Inc.
Description: Fourth Generation Design Design Based on Worldwide Communications, Computer Peripheral and Office Automation Relay Requirements Offers Excellent Board Space Savings Meets 2.5 kV Bellcore Surge Requirements Terminal Design Based on Omron's Successful G6S Relay Available in PCB Through-Hole,
-
Supplier: Allied Electronics, Inc.
Description: Fourth Generation Design Design Based on Worldwide Communications, Computer Peripheral and Office Automation Relay Requirements Offers Excellent Board Space Savings Meets 2.5 kV Bellcore Surge Requirements Terminal Design Based on Omron's Successful G6S Relay Available in PCB Through-Hole,
-
Supplier: Allied Electronics, Inc.
Description: Fourth Generation Design Design Based on Worldwide Communications, Computer Peripheral and Office Automation Relay Requirements Offers Excellent Board Space Savings Meets 2.5 kV Bellcore Surge Requirements Terminal Design Based on Omron's Successful G6S Relay Available in PCB Through-Hole,
-
Supplier: RCD Components, Inc.
Description: Bellcore GR1089, ITU-T K.20 LF2A meets Bellcore TR1089 specifications Standard tolerance: ±1% or ±5% (available to ±0.01%) Available on RCD’s exclusive SWIFT delivery program!
- Resistance Range: 0.01 to 10,000 ohms
- Tolerance: 1 to 5 +/- %
- Temperature Coefficient (TCR): 90 ±ppm/°C
- Power Rating: 2 watts
-
Supplier: Indium Corporation
Description: expansion (CTE) mismatches between dissimilar materials. NC-SMQ80 is a medium residue, air-reflow paste with exceptional wetting capabilities. NC-SMQ80 meets or surpasses all ANSI/J-STD-004, -005 and Bellcore test criteria.
- Solder Alloy: Indium (In)
- Features: Other
- Joining Process / Product Form: Paste
-
Supplier: Richardson RFPD
Description: to 6 total modules (protection for up to 12 Wires), in any mix of data and dc modules. The IX products are UL Listed and meet Bellcore 1089 requirements for 100 Amp 10/1000 uSec waveforms.
- Maximum Surge Current: 100 amps
- Clamping Voltage: 210 volts
- Features: Other, SPD
-
Supplier: Indium Corporation
Description: residue formulations, offers trouble-free probe testing and a “no-residue” appearance. NC-SMQ®75 meets or surpasses all ANSI/J-STD-004, -005 specifications and Bellcore Electromigration test criteria.
- Features: Other
- Joining Process / Product Form: Paste
- Solder Alloy: Tin-Lead (Sn-Pb)
-
Supplier: HUBER+SUHNER AG
Description: provide two pieces of up to 88 DWDM channels in 50GHz (one mux and one demux). The Unit is compliant with ITU G.694.1 standard and Telcordia GR1221 (former Bellcore) standard and designed to meet NEBS level.
- Multiplexer Type: Dense Wavelength Division Multiplexer (DWDM)
-
Supplier: RCD Components, Inc.
Description: & Bellcore TR357 & 1089; EN61000-4, 60601, & 50082.
- Resistance Range: 1 to 100,000 ohms
- Power Rating: 0.25 to 400 watts
- Operating DC Voltage: 2,600 volts
- Operating Temperature: -55 to 230 C
-
Supplier: Technic, Inc.
Description: resistance to all plated surface finishing processes including ENIG, immersion tin and immersion silver UL File #E83246, rated 94 V-0 with soldering limits of 20 seconds @ 288°C Meets or exceeds IPC SM 840C, Bellcore TR-NWT-000078, and MIL P55110D specifications Colors – Green, Blue, White,
- Industry: Electronics
- Features: Masking Compounds
-
Supplier: ValueTronics International, Inc.
Description: Wander on SDH/SONET Lines Tests Conformance to all ANSI, Bellcore and ITU-T Timing Standards CCITT G.958, CCITT G.703, ITU-T G.813 July 95, Bellcore GR-253-CORE (TR-NWT-000253), ANSI T1.101 and ANSI T1.120 RS-232 and GPIB Interfaces for Remote Operation Real Time Wander Analysis and
-
Supplier: APX Enclosures, Inc.
Description: APX Enclosures, Inc. NEMA 3R Battery Cabinet is designed to house a variety of batteries and provide protection from vandalism, wind-driven rain, sleet, snow and dripping water. INDUSTRY STANDARD UL Listed NEMA Certified Type 3R, Bellcore TA-NWT-000487 STANDARD CONSTRUCTION A. ENCLOSURE 1.
- Type: Electronic and Instrument Enclosures
- NEMA Rating: NEMA / IP Enclosures
-
Supplier: Aratas America LLC
Description: Deg.C ambient in the standard model. Dielectric strength of 1,500 VAC and an impulse withstand voltage of 2,500 V for 2 × 10 μs (conforms to Telcordia specifications (formerly Bellcore)). Conforms to FCC Part 68 (1,500 V, 10 × 160 μs). Single-winding latching models to save energy. Standard
- Features: Other
-
Supplier: ProTek Devices
Description: Bellcore GR-1089(Intra-Building) • ESD Protection > 25 kilovolts • Low Capacitance: < 20pF • RoHS Compliant • REACH Compliant APPLICATIONS • T1/E1 Line Cards • ISDN U-Interface & S/T Interface • xDSL Interfaces • Ethernet - 10/100/1000 Base T
- IR: 0.025 mA
- VBR: 6.8 volts
- CT: 8 pF
- Peak Pulse Power: 2,000.0000000000002 watts
-
Supplier: ValueTronics International, Inc.
Description: measured to comply to ITU-TS (formerly CCITT) G.957 and Bellcore GR-253-CORE frequency response requirements for transmitter compliance testing.
- Test Equipment Type: Hand Held
-
Supplier: TelephoneStuff.com
Description: flashing LED and new call counter - Supports both Bellcore and ETSI Call waiting caller ID interfaces - High quality speakerphone - Modular headset jack with headset button - Data port for modem connection to telephone line - Redial - 99 name/number directory - Search number in directory by
- Phone Type: Telephone
-
Supplier: APX Enclosures, Inc.
Description: DOOR 1. Equipped with a three-point latching mechanism with nylon rollers at the top and bottom. 2. Door handle is flush mount style, with Bellcore approved lock and provisions for a padlock. 3. (3R only) The standard side door latches are flush mount style with Bellcore locks and
- NEMA Rating: NEMA / IP Enclosures
Find Suppliers by Category Top
Featured Products Top
-
, switching racks, network switching systems and more. The telecommunications industry is required to test several of its products to meet Telcordia (Bellcore) specifications in order to establish product quality and reliability by simulating test conditions the products will see during the (read more)
Browse Datasheets for Cincinnati Sub-Zero Products
Conduct Research Top
-
Reliability Testing for Telcordia (Bellcore) Test Requirements
Many products in the telecommunications industry are required to meet various Telcordia (Bellcore) Generic Requirement (GR) specifications to establish product quality and reliability. Several of these specifications require environmental/thermal testing and often refer to other MIL STD and EIA
More Information Top
-
Federal Register > Friday, May 17, 1996 > [61 FR 24897] Implementation of Section 273(d)(5) of the Communications Act of 1934, as Amended by the Telecommunicat...
… to be followed by non-accredited standards development organizations (NASDOs),2 such as Bellcore , when these organizations …
-
http://dspace.mit.edu/bitstream/handle/1721.1/40888/196577882-MIT.pdf?sequence=2
… in 1984, the RBOCs formed a separate research organization, called Bell Communications Research ( Bellcore ) to coordinate and …
-
http://www.cisco.com/en/US/docs/switches/wan/mgx/mgx_8850/software/vxsm/vxsm_r5.3/command/reference/Cmds25.pdf
: NT dms250 16= bellcore .
-
http://www.cisco.com/en/US/docs/voice_ip_comm/pgw/itp_l/itpl.pdf
SS7 MTP2 supports four variants: Telcordia (formerly Bellcore ), ITU, NTT (Japan), and TTC (Japan Telecom).
-
Cisco SS7 Interconnect for Access Servers and Voice Gateways Upgrade Guide - Cisco IP Transfer Point - LinkExtender [Cisco Signaling Controllers] - Cisco Syst...
ss7 mtp2-variant bellcore .
-
GLOBECOM '90: IEEE Global Telecommunications Conference and Exhibition. `Communications: Connecting the Future' (Cat. No.90CH2827-4)
Vecchi, Bellcore , USA Switch-Based V i a l Private Line Service for the Financial Services Industry …
-
A formal proof of countermeasures against fault injection attacks on CRT-RSA
In the spe- cific case-study of the BellCoRe attack, our work bridges a gap between formal …
-
A Formal Proof of Countermeasures against Fault Injection Attacks on
CRT-RSA
In the specific case-study of the BellCoRe attack, our work bridges a gap between formal proofs …
-
http://dspace.mit.edu/bitstream/handle/1721.1/34078/31368700-MIT.pdf?sequence=2
ember of Technical Staff Bellcore (Bell Communications Research) / .
-
http://www.cisco.com/en/US/docs/ios-xml/ios/voice/vcr4/vcr4-cr-book.pdf
ss7 mtp2-variant bellcore 1184 .
Indicates content that may require registration and/or purchase.