-
Supplier: MXD Process
Description: With easy to clean components, lightweight portability, and intelligent design, the stainless steel clamp mount mixer is an excellent choice for your food and pharmaceutical applications as well as your harsh chemical environment applications. Features of the Stainless Steel Clamp
- Capacity: 0.007062934127574019 to 0.6684027313609214 cubic feet
- Motor Speed: 500 to 5,000 rpm
- Motor Power: 1.5 HP
- Mounting: Benchtop
-
Supplier: MXD Process
Description: With easy to clean components, lightweight portability, and intelligent design, the stainless steel clamp mount mixer is an excellent choice for your food and pharmaceutical applications as well as your harsh chemical environment applications. Features of the Stainless Steel Clamp
- Capacity: 0.007062934127574019 to 0.6684027313609214 cubic feet
- Motor Speed: 300 to 3,000 rpm
- Motor Power: 1.5 HP
- Mounting: Benchtop
-
Supplier: MXD Process
Description: With easy to clean components, lightweight portability, and intelligent design, the stainless steel clamp mount mixer is an excellent choice for your food and pharmaceutical applications as well as your harsh chemical environment applications. Features of the Stainless Steel Clamp
- Capacity: 0.007062934127574019 to 0.6684027313609214 cubic feet
- Motor Speed: 500 to 5,000 rpm
- Motor Power: 2 HP
- Mounting: Benchtop
-
-
Supplier: MXD Process
Description: RP1 Line of High Shear Rotor Stator Mixers - Cost-Effective and Full Featured! The RP1 Line of high shear rotor stator mixers offers a cost-effective and feature-rich solution for laboratory or small batch settings. This versatile benchtop mixer can handle a wide range of
- Capacity: 0.007062934127574019 to 0.6684027313609214 cubic feet
- Motor Speed: 500 to 5,000 rpm
- Motor Power: 2 HP
- Operating Condition: Batch Operation
-
Supplier: Techcon
Description: The TS6000 Techkit Mixer reduces worked fatigue and bending time while providing a consistent, uniform mix of compounds packaged in Techkit Cartridge Kits. Simple operation is based on the operator moving the filled cartridge up and down while the mixer rotates the cartridge mixing
- Applications / Industry: Adhesives Processing
- Display Type: Analog Meter
- Operating Condition: Batch Operation
- Mounting: Benchtop
-
Supplier: Jaygo, Inc.
Description: Mixing and Extrusion of High-Viscosity Products Jaygo’s new Double Arm Mixers and Mixer Extruders are robust, heavy-duty mixing machines designed for the production of high and very high viscosity products from 1,000,000 to 10,000,000 centipoises and beyond. Jaygo mixers offer
- Media Viscosity: 1,000,000 to 10,000,000 cps
- Capacity: 0.03531465726981547 cubic feet
- User Interface: Analog Front Panel
- Display Type: Analog Meter
-
Supplier: Custom Milling & Consulting, Inc.
Description: CMC/Inoue Double Planetary Mixers are the ideal choice for the mixing and kneading of viscous pastes or for gently blending shear sensitive formulations or for drying and granulating powders. A slow-speed, high-torque approach to material handling, the Double Planetary Mixer offers the
- Operating Condition: Batch Operation
- Mounting: Benchtop, Stand Mounted
- Additional Capabilities: Drying
- Features: Industrial, Laboratory
-
Supplier: Techcon
Description: Cartridge Mixer for 2.5 (74ml), 6.0 (177ml), 8.0 oz. (237ml) kit. The TS6500 Series cartridge mixer provides complete automatic mixing of two-component material filled in a cartridge kit. The features rich TS6500 Series accommodates all standard size cartridge kits ranging from 2.5 oz
- Motor Speed: 139 rpm
- Pressure Range: 80 psi
- Applications / Industry: Adhesives Processing
- Operating Condition: Batch Operation
-
Supplier: Medisca Inc.
Description: The Mazerustar is an integrated mixer and a deaerator system designed to perform both mixing and deaeration while simultaneously rotating and revolving the containers. This unique motion eliminates the need for mixing rods, blades and an evacuation device, thus reducing processing times. The
- Motor Power: 2.68044076980564 HP
- Operating Condition: Batch Operation
- Mounting: Benchtop
- Media Type: Liquids, Solutions, Emulsions, Suspensions, Slurries, Pastes, Colloids
-
Supplier: Charles Ross & Son Company
Description: design extends the operating range by adding either a high shear rotor-stator mixer or a second high speed disperser. The addition of a high shear rotor-stator mixer adds the capability of emulsifying and homogenizing products that require higher shear to reduce the size of the
- Capacity: 0.04177517071005759 to 0.5347221850887371 cubic feet
- Motor Speed: 660 to 10,000 rpm
- Motor Power: 1 to 2 HP
- Applications / Industry: Adhesives Processing, Chemical Processing, Cosmetics Processing, Paint / Coating Processing, Pharmaceutical Processing, Plastic / Rubber Processing, Water / Wastewater Treatment
-
Supplier: Charles Ross & Son Company
Description: blades have passed through the entire vessel, after three revolutions most materials have been mixed and after only 36 revolutions, the blades have contacted virtually the entire batch. Ross pioneered Change Can mixer design nearly 100 years ago. Today we offer many of our mixers
- Media Viscosity: 1 to 6,000,000 cps
- Capacity: 0.0040104163881655285 to 0.6684027313609214 cubic feet
- Motor Speed: 4 to 180 rpm
- Motor Power: 0.5 to 2 HP
-
Supplier: Medisca Inc.
Description: The Mazerustar is an integrated mixer and a deaerator system designed to perform both mixing and deaeration while simultaneously rotating and revolving the containers. This unique motion eliminates the need for mixing rods, blades and an evacuation device, thus reducing processing times. The
- Motor Power: 1.00516528867711 HP
- Operating Condition: Batch Operation
- Mounting: Benchtop
- Media Type: Liquids, Solutions, Emulsions, Suspensions, Slurries, Pastes, Colloids
-
Supplier: Medisca Inc.
Description: The Mazerustar is an integrated mixer and a deaerator system designed to perform both mixing and deaeration while simultaneously rotating and revolving the containers. This unique motion eliminates the need for mixing rods, blades and an evacuation device, thus reducing processing times. The
- Motor Speed: 0 to 2,000 rpm
- Motor Power: 0.536088153961128 HP
- Operating Condition: Batch Operation
- Mounting: Benchtop
-
Supplier: Charles Ross & Son Company
Description: heat transfer capabilities of the mixer. Both agitators are available for variable speed operation. A second high speed dispersion mixer can also be added for increased shear. Multiple blades on each of the disperser shafts can also provide added mixing. STANDARD FEATURES: Change can
- Capacity: 0.03342013656804607 to 0.5347221850887371 cubic feet
- Motor Speed: 13 to 10,000 rpm
- Motor Power: 0.5 to 2 HP
- Style: Agitator, Twin Rotor
-
Supplier: Charles Ross & Son Company
Description: The Batch High Shear Mixer design consists of a single stage four-blade rotor that turns at high speed within a stationary stator. As the rotating blades pass each opening in the stator, they mechanically shear particles and droplets, and expel material at high velocity into the surrounding
- Capacity: 0.04010416388165528 to 0.6684027313609214 cubic feet
- Motor Speed: 6,900 to 10,000 rpm
- Applications / Industry: Adhesives Processing, Chemical Processing, Cosmetics Processing, Food and Beverage Processing, Paint / Coating Processing, Pharmaceutical Processing
- Operating Condition: Batch Operation
-
Supplier: Medisca Inc.
Description: The Samix machine is used to efficiently mix creams, ointments and semi-solids. It allows to incorporate and mix all necessary ingredients, in their specific measurements, in the jar saving lots of processing time. The ES500 can be used to mix preparations in the 15 – 500 mL jars.
- Motor Speed: 650 to 2,100 rpm
- Motor Power: 0.29484848467862 to 0.067011019245141 HP
- Operating Condition: Batch Operation
- Mounting: Benchtop
-
Supplier: Techcon
Description: Cartridge Mixer for 20 oz. (591ml) kit. The TS6500 Series cartridge mixer provides complete automatic mixing of two-component material filled in a cartridge kit. The features rich TS6500 Series accommodates all standard size cartridge kits ranging from 2.5 oz (74ml) to 20 oz. (591ml)
- Motor Speed: 139 rpm
- Pressure Range: 80 psi
- Applications / Industry: Adhesives Processing
- Operating Condition: Batch Operation
-
Supplier: Mixer Direct
Description: This line of mixers from MixerDirect attaches to a 2.5-150# ANSI flange. It is designed for heavy duty applications with an extra flange mounted support bearinging and all welded construction. This mixer is highly customizable with multiple gear ratios, seal packages, flange sizes,
- Media Viscosity: 1 to 15,000 cps
- Capacity: 0.1336805462721843 to 668.4027313609214 cubic feet
- Motor Speed: 0 to 1,725 rpm
- Motor Power: 2 HP
-
Supplier: Mixer Direct
Description: This line of mixers from MixerDirect attaches to a 2.5-150# ANSI flange. It is designed for heavy duty applications with an extra flange mounted support bearinging and all welded construction. This mixer is highly customizable with multiple gear ratios, seal packages, flange sizes,
- Media Viscosity: 1 to 15,000 cps
- Capacity: 0.1336805462721843 to 668.4027313609214 cubic feet
- Motor Speed: 0 to 1,725 rpm
- Motor Power: 1 HP
-
Supplier: Mixer Direct
Description: This line of mixers from MixerDirect attaches to a 2.5-150# ANSI flange. It is designed for heavy duty applications with an extra flange mounted support bearinging and all welded construction. This mixer is highly customizable with multiple gear ratios, seal packages, flange sizes,
- Media Viscosity: 1 to 1,000 cps
- Capacity: 0.1336805462721843 to 668.4027313609214 cubic feet
- Motor Speed: 0 to 1,725 rpm
- Motor Power: 2 HP
-
Supplier: Mixer Direct
Description: This line of mixers from MixerDirect attaches to a 2.5-150# ANSI flange. It is designed for heavy duty applications with an extra flange mounted support bearinging and all welded construction. This mixer is highly customizable with multiple gear ratios, seal packages, flange sizes,
- Media Viscosity: 1 to 2,000 cps
- Capacity: 0.1336805462721843 to 200.52081940827642 cubic feet
- Motor Speed: 0 to 1,725 rpm
- Motor Power: 3 HP
-
Supplier: Silverson Machines, Inc.
Description: No Description Provided
- Feed Rate: 5 to 50,000 GPH
- Motor Speed: 3,600 rpm
- Motor Power: 60 HP
- User Interface: Analog Front Panel
-
Supplier: Silverson Machines, Inc.
Description: No Description Provided
- Feed Rate: 30,000 GPH
- Motor Power: 17.5 HP
- User Interface: Analog Front Panel
- Mounting: Benchtop, Floor-Mounted
-
Supplier: Gilson Company, Inc.
Description: Industrial grade, Laboratory Mixers have planetary action for thorough mixing, blending and aerating of materials. Direct gear drives and heavy-duty motors assure constant mixing speeds under load. Locking hand-lever raises and lowers bowl. All mixers are supplied with stainless steel
-
Supplier: Gilson Company, Inc.
Description: Industrial grade, Laboratory Mixers have planetary action for thorough mixing, blending and aerating of materials. Direct gear drives and heavy-duty motors assure constant mixing speeds under load. Locking hand-lever raises and lowers bowl. All mixers are supplied with stainless steel
-
Supplier: Gilson Company, Inc.
Description: Industrial grade, Laboratory Mixers have planetary action for thorough mixing, blending and aerating of materials. Direct gear drives and heavy-duty motors assure constant mixing speeds under load. Locking hand-lever raises and lowers bowl. All mixers are supplied with stainless steel
-
Supplier: Gilson Company, Inc.
Description: Industrial grade, Laboratory Mixers have planetary action for thorough mixing, blending and aerating of materials. Direct gear drives and heavy-duty motors assure constant mixing speeds under load. Locking hand-lever raises and lowers bowl. All mixers are supplied with stainless steel
-
Supplier: Admix
Description: BenchMix™ Programmable High Shear Lab Mixers & Pilot Plant Admix offers a complete series of laboratory mixers, ranging from 2 liter benchtop units to 10 gallon pilot plant floor models. All models are completely manufactured or enclosed in stainless steel for superior corrosion
-
Supplier: KPM Analytics
Description: MR2L and MR10L mixers are used to condition wheat before test milling, and for a wide range of other mixing applications.
- Capacity: 0.07062931453963094 cubic feet
- Operating System: Batch Operation
- Mounting: Benchtop
- Applications / Industry: Food and Beverage Processing
-
Supplier: Kett US
Description: includes a set of mixing blades and a mixer stand
- Motor Speed: 0 to 1,000 rpm
- User Interface: Analog Front Panel
- Operating Condition: Batch Operation
- Mounting: Benchtop
-
Supplier: NETZSCH Premier Technologies LLC
Description: PMH / PML Planetary Mixing and Kneading Machines Always the right spin! General PML (Planetary Mixer, low speed) and PMH (Planetary Mixer, high speed) planetary mixing and kneading machines operate according to the planetary system. They are used for thixotropic and high-viscosity
- Media Viscosity: 1,000 to 10,000,000 cps
- Capacity: 0.03531465726981547 to 56.50345163170475 cubic feet
- Applications / Industry: Adhesives Processing
- User Interface: Analog Front Panel
-
Supplier: Glas-Col, LLC
Description: The Glas-Col roller is designed for laboratory or industrial use. The heavy-duty construction accommodates up to two 5-gallon industrial containers, six 1-gallon cans, or 8-quart can/jars. In addition it can roll any size bottle 4-1/4" diameter and larger. The heart of the system is a heavy-duty DC
- Capacity: 0.1336805462721843 to 1.3368054627218429 cubic feet
- Motor Speed: 20 to 58 rpm
- Operating Condition: Batch Operation
- Mounting: Benchtop
-
Supplier: BEING Scientific Inc.
Description: The BEING Magnetic Heated Stirrers offer a large variety of sizes and temperature ranges to accommodate your laboratory needs. Our stirrers provide a user friendly PID controller offering a large LCD color screen for easy viewing. They are constructed for durability, high performance and safety.
- Capacity: 0.529719859047232 cubic feet
- Motor Speed: 200 to 2,000 rpm
- Operating Condition: Batch Operation
- Mounting: Benchtop
-
Supplier: Rohde & Schwarz USA, Inc.
Description: challenging applications: First VNA with four internal sources up to 67 GHz for fast two-tone measurements on amplifiers and mixers First VNA up to 67 GHz that generates phase-coherent signals First VNA with IF bandwidths up to 30 MHz for pulsed measurements on amplifiers and mixers up
- Frequency Range: 300 to 110,000,000 kHz
- Instrument Type: Portable / Benchtop Instrument
- Display: Video Display
-
Supplier: Terra Universal, Inc.
Description: The Microtube Homogenizer is designed for samples that are too tough to be homogenized by a vortex mixer. The BeadBug can homogenize most samples within 45 seconds. Free Shipping!
- Capacity: 0.00007062934127574019 cubic feet
- Operating Temperature: 39.2 to 149 F
- Operating System: Batch Operation
- Mounting: Benchtop
Find Suppliers by Category Top
Featured Products Top
-
a bench-top laboratory Three Roll Mill equipped for a wide range of applications including paints, inks, cosmetics, ointments, dental composites, electronic pastes, specialty coatings, filled resins and various other fine particle dispersions. This model includes hardened stainless steel type 440C (read more)
Browse Industrial Mixers Datasheets for Charles Ross & Son Company -
construction, center or end discharge designs, choppers and various stuffing box options. Laboratory testing is available to qualify your application, and to insure the selection of the best Ross mixer for your requirement. Based on data supplied by our clients or gathered during tests in our (read more)
Browse Industrial Mixers Datasheets for Charles Ross & Son Company -
Built to handle a wide range of formulations and viscosities, the ROSS FDA-50 Fixed Tank Dual Shaft Mixer is a custom-design agitated pressure reactor ideal for processes that require meticulous control over mixing, temperature (read more)
Browse Industrial Mixers Datasheets for Charles Ross & Son Company -
ROSS Dual Shaft Mixers are versatile, robust and cost-effective systems engineered for accurate processing of high-performance formulations across a wide range of rheologies, solids loading, operating temperatures and pressures. The ROSS CDA-300 Dual Shaft Mixer pictured below, features (read more)
Browse Industrial Mixers Datasheets for Charles Ross & Son Company -
ROSS Ribbon Blenders are used throughout the process industries for the efficient and effective mixing of powders, granules, pellets, grains and other bulk solids.
(read more)
Browse Industrial Mixers Datasheets for Charles Ross & Son Company -
The 3D printing industry has revolutionized the way we design and manufacture a wide range of products – from aerospace components and tooling parts, dental and medical devices, batteries, toys, wearables, food, and even housing structures. In this article, we refer to “3D printing” and the broader term “additive manufacturing” interchangeably. Additive manu...
(read more)
Browse Industrial Mixers Datasheets for Charles Ross & Son Company -
>>>Dispersive Mixing - Intensifying Tile & Grout Powders - Rollo-Mixer ® Batch Mixer Video Series (read more)
Browse Industrial Mixers Datasheets for Continental Products Corp. -
. The photo on the left shows a typical result from a conventional ribbon mixer. The aggressive mechanical agitation breaks down fragile ingredients resulting in fines and produces an inconsistent coating across the mix. The photo on the right shows the same type of (read more)
Browse Industrial Mixers Datasheets for Continental Products Corp. -
ROSS completes another heavy-duty Dual-Shaft Mixer model FDA-600 designed for processing emulsions, dispersions, and suspensions. Engineered for wide (read more)
Browse Industrial Mixers Datasheets for Charles Ross & Son Company -
ROSS Mixers offers its purpose-built PFA-coated Ribbon Blender, engineered to meet the needs of sensitive and challenging applications where stainless steel or carbon steel (read more)
Browse Industrial Mixers Datasheets for Charles Ross & Son Company
More Information Top
-
Comparison of soil organic matter dynamics at five temperate deciduous forests with physical fractionation and radiocarbon measurements
To disrupt aggregates, sediment remaining at the bottom of the bottle was mixed in SPT for 1 min at 1,700 rpm using a benchtop mixer (G3U05R, Lightnin, New York, NY) and sonified in an ice bath for a total input of .
-
Monoglyceride Stabilized Oil in Water Emulsions: an Investigation of Structuring and Shear History on Phase Behaviour
Unstructured components were prepared by mixing components with a KitchenAid (KitchenAid, St. Joseph, MI, USA ) benchtop mixer for 2 min at stir speed in the same concentration as they appear in the MAG gel.
-
A population analysis of VEGF transgene expression and secretion
This mixture was added using a micropipette, drop wise, into the inert oil dimethylpolysiloxane (Sigma–Aldrich, Oakville, Canada), vortexed at the maximum setting on a benchtop mixer (Vortex Genie 2, Fisher Scientific, Nepean, Canada) for 1 min and subsequently immersed in an ice…
-
Comparative Investigation of Plastic Properties and Water Permeance of Cement-Lime Mortars and Cement-Lime Replacement Mortars
Mortar was prepared in a benchtop mixer with a vertical paddle.
-
Initial characterization of processes of soil carbon stabilization using forest stand-level radiocarbon enrichment
Sediment and NaPT remaining in the centrifuge bottle were14 mixed for 1 min using a benchtop mixer (G3U05R, Lightnin, New York, NY) at 1700 rpm.
-
BenchMix Model OPLB-400 High Shear Lab Mixer
Manchester, NH - The new BenchMix(TM) Model OPLB-400 is one of the most versatile and powerful benchtop lab mixer available.
-
Magnetorheological fluids for extreme environments : stronger, lighter, hotter
Prior to the experiments the fluid samples were mixed for more than 8 hours on a benchtop roller mixer (Wheaton@, Model 34892 1UL) at approximately 10rpm.
-
Line-Scan Macro-scale Raman Chemical Imaging for Authentication of Powdered Foods and Ingredients
A benchtop acoustic mix- er (Fig. 2) (LabRAM, Resodyn Acoustic Mixers, Butte, MT, USA) was used to create three mixtures of foods and adulter- ants (i.e., milk and melamine, flour and benzoyl peroxide, and starch and maleic anhydride) (Qin et al…
-
An In-Situ X-Ray Microtomography Study of Split Cylinder Fracture in Cement-Based Materials
The material was mixed with a benchtop rotary mixer and cured in wet con- ditions for seven days.
-
Nucleic Acid Detection
Incubate the mixture at room temperature by shaking on a benchtop roller mixer for 2 h. 6.
Indicates content that may require registration and/or purchase.