-
Supplier: Automation24, Inc.
Description: Single phase Buck-Boost transformer T181058 from Acme Electric has an input voltage of 120 or 240 V AC, and an output voltage of 16 or 32 V AC with a power rating of 0.5 kVA. The Buck-Boost transformer T181058 also provides excellent ingress protection with
- Maximum Primary Voltage Rating: 120 to 240 volts
- Maximum Secondary Voltage Rating: 16 to 32 volts
- Maximum Secondary Current Rating: 2 amps
- Power Rating (VA): 500 VA
-
Supplier: Automation24, Inc.
Description: Single phase Buck-Boost transformer T181059 from Acme Electric has an input voltage of 120 or 240 V AC, and an output voltage of 16 or 32 V AC with a power rating of 0.75 kVA. The Buck-Boost transformer T181059 also provides excellent ingress protection with
- Maximum Primary Voltage Rating: 120 to 240 volts
- Maximum Secondary Voltage Rating: 16 to 32 volts
- Maximum Secondary Current Rating: 3 amps
- Power Rating (VA): 500 VA
-
Supplier: Automation24, Inc.
Description: Single phase Buck-Boost transformer T113073 from Acme Electric has an input voltage of 120 or 240 V AC, and an output voltage of 16 or 32 V AC with a power rating of 1 kVA. The Buck-Boost transformer T113073 also provides excellent ingress protection with
- Maximum Primary Voltage Rating: 120 to 240 volts
- Maximum Secondary Voltage Rating: 16 to 32 volts
- Maximum Secondary Current Rating: 4 amps
- Power Rating (VA): 1,000 VA
-
-
Supplier: Automation24, Inc.
Description: Single phase Buck-Boost transformer T113074 from Acme Electric has an input voltage of 120 or 240 V AC, and an output voltage of 16 or 32 V AC with a power rating of 1.5 kVA. The Buck-Boost transformer T113074 also provides excellent ingress protection with
- Maximum Primary Voltage Rating: 120 to 240 volts
- Maximum Secondary Voltage Rating: 16 to 32 volts
- Maximum Secondary Current Rating: 6.25 amps
- Power Rating (VA): 1,500 VA
-
Description: Buck-Boost Transformers are small single phase transformers designed to reduce (buck) or raise (boost) line voltage from 5-20%. The most common example is boosting 208 volts to 230 volts, usually to operate a 230 volt motor such as an
- Maximum Primary Voltage Rating: 120 to 240 volts
- Maximum Secondary Voltage Rating: 12 to 24 volts
- Power Rating (VA): 50 to 10,000 VA
- Features: 60 Hz, AC, Other
-
Description: Buck-Boost Transformers are small single phase transformers designed to reduce (buck) or raise (boost) line voltage from 5-20%. The most common example is boosting 208 volts to 230 volts, usually to operate a 230 volt motor such as an
- Maximum Primary Voltage Rating: 120 to 24 volts
- Maximum Secondary Voltage Rating: 16 to 32 volts
- Power Rating (VA): 50 to 10,000 VA
- Features: 60 Hz, AC, Other
-
Supplier: Dongguan Yili Electronics Co., Ltd.
Description: A buck–boost transformer is a type of transformer used to make adjustments to the voltage applied to alternating current equipment.[1] Buck–boost connections are used in several places such as uninterruptible power supply (UPS) units for
- Power Rating (VA): 50 to 5,000 VA
- Operating Frequency Range: 50 to 60 Hz
- Features: Encapsulated Transformers, NEMA Enclosure
- Category: Power / Power System / Distribution Transformer
-
Supplier: Dongguan Yili Electronics Co., Ltd.
Description: A buck–boost transformer is a type of transformer used to make adjustments to the voltage applied to alternating current equipment.[1] Buck–boost connections are used in several places such as uninterruptible power supply (UPS) units for
- Power Rating (VA): 50 to 5,000 VA
- Operating Frequency Range: 50 to 60 Hz
- Features: Encapsulated Transformers, NEMA Enclosure
- Category: Power / Power System / Distribution Transformer
-
Supplier: Dongguan Yili Electronics Co., Ltd.
Description: A buck–boost transformer is a type of transformer used to make adjustments to the voltage applied to alternating current equipment.[1] Buck–boost connections are used in several places such as uninterruptible power supply (UPS) units for
- Power Rating (VA): 50 to 5,000 VA
- Operating Frequency Range: 50 to 60 Hz
- Features: Encapsulated Transformers, NEMA Enclosure
- Category: Power / Power System / Distribution Transformer
-
Supplier: Shenzhen Xingkerong Technology Co., Ltd
Description: Home // All Collections // Transformer // UL Buck-Boost Transformer 480v Delta to 277v Single/Three Phase ANSI Power Transformer for North American Business and Industry
- Maximum Primary Voltage Rating: 1,000 volts
- Maximum Secondary Voltage Rating: 1,000 volts
- Power Rating (VA): 70,000 VA
- Operating Frequency Range: 50 to 60 Hz
-
Supplier: Allied Electronics, Inc.
Description: POWERSTAT® Variable Transformers with patented POWERKOTE® Coils provide a simple rugged method of controlling electrical voltage current and power. They take in utility line voltage and provide continuously adjustable output voltage. Most frame sizes are available with a boost option
-
Supplier: Allied Electronics, Inc.
Description: POWERSTAT® Variable Transformers with patented POWERKOTE® Coils provide a simple rugged method of controlling electrical voltage current and power. They take in utility line voltage and provide continuously adjustable output voltage. Most frame sizes are available with a boost option
-
Supplier: Allied Electronics, Inc.
Description: POWERSTAT® Variable Transformers with patented POWERKOTE® Coils provide a simple rugged method of controlling electrical voltage current and power. They take in utility line voltage and provide continuously adjustable output voltage. Most frame sizes are available with a boost option
-
Supplier: Allied Electronics, Inc.
Description: POWERSTAT® Variable Transformers with patented POWERKOTE® Coils provide a simple rugged method of controlling electrical voltage current and power. They take in utility line voltage and provide continuously adjustable output voltage. Most frame sizes are available with a boost option
-
Supplier: Coilcraft, Inc.
Description: Engineered for high-frequency performance, the ZB1347-AE isolated buck transformer operates efficiently from 300 – 750 kHz with a 5 V input, delivering stable, low-noise power conversion for demanding systems. Its rugged magnetic construction ensures reliable isolated power for telecom
- Operating Temperature: -40 to 125 C
- Cooling Method: Dry-type / Air Cooled
- Other Transformer Types / Applications: Isolation Transformer, Telecom / LAN Transformer
- Features: Other, Toroidal Core
-
Supplier: Coilcraft, Inc.
Description: applications. For SiC MOSFET gate drivers, please refer to the ZD2020-AE transformer. Optimized for the STEVAL-6986YT2DL iso-buck boost converter, based on the A6986I from STMicroelectronics Designed for an input voltage range of 5 to 24 V with dual isolated
- Operating Temperature: -40 to 125 C
- DCR: 0.17 ohms
- Cooling Method: Dry-type / Air Cooled
- Other Transformer Types / Applications: Isolation Transformer, Trigger / Gate Drive Transformer
-
Supplier: Coilcraft, Inc.
Description: The ZD2024-AE isolated buck transformer has a lower profile than other core/bobbin sets, making it ideal for compact designs. This transformer is optimized for iso-buck converters, leading to more efficient power supplies. It is designed for a 5-12 V input and
- Operating Temperature: -40 to 125 C
- Cooling Method: Dry-type / Air Cooled
- Other Transformer Types / Applications: Isolation Transformer
- Features: Other, Toroidal Core
-
Supplier: Coilcraft, Inc.
Description: The ZD2020-BE iso-buck boost converter transformer, purpose-built for the STEVAL-6986YT2DL reference design, is optimized for systems using the A6986I from STMicroelectronics. This robust component handles input voltages from 5 V to 24 V, delivering dual isolated outputs
- Operating Temperature: -40 to 125 C
- DCR: 0.138 ohms
- Cooling Method: Dry-type / Air Cooled
- Other Transformer Types / Applications: Isolation Transformer, Trigger / Gate Drive Transformer
-
Supplier: Premier Magnetics, Inc.
Description: switching regulators in the Flyback Buck-Boost circuit configuration. This conversion topology can provide isolated multiple outputs with efficiencies up to 90%. Premiers' Switching Transformers have been optimized to provide maximum power throughput. The TOPXXX
- Maximum Primary Voltage Rating: 85 volts
- Maximum Secondary Voltage Rating: 12 volts
- Maximum Secondary Current Rating: 0.3 amps
- Operating Temperature: 0 to 70 C
-
Supplier: FactoryMation
Description: Features: Micron Buck-Boost Transformers, Group A, 120 x 240 Volts to 16/32 Volts, Dimensions: H: 8 3/8, W: 6, D: 5 1/2 Unit VA (Use Selection Tables to determine load voltage and VA) 3-4 Week Lead Time.Micron Buck-Boost Transformers, Group A,
-
Supplier: FactoryMation
Description: Features: Micron Buck-Boost Transformers, Group A, 120 x 240 Volts to 16/32 Volts, Dimensions: H: 8 3/8, W: 6, D: 5 1/2 Unit VA (Use Selection Tables to determine load voltage and VA) 3-4 Week Lead Time.Micron Buck-Boost Transformers, Group A,
-
Supplier: FactoryMation
Description: Features: Micron Buck-Boost Transformers, Group C, 120 x 240 Volts to 12/24 Volts, Dimensions: H: 6 1/2, W: 5, D: 3 7/8 Unit VA (Use Selection Tables to determine load voltage and VA) 3-4 Week Lead Time.Micron Buck-Boost Transformers, Group C,
-
Supplier: FactoryMation
Description: Features: Micron Buck-Boost Transformers, Group A, 120 x 240 Volts to 16/32 Volts, Dimensions: H: 6 1/2, W: 5, D: 3 7/8 Unit VA (Use Selection Tables to determine load voltage and VA) 3-4 Week Lead Time.Micron Buck-Boost Transformers, Group A,
-
Supplier: PREMA Semiconductor GmbH
Description: The inductive converter PR4101 drives single or multiple LEDs with currents from 100mA up to several amps, depending on the configuration of external components, from a supply voltage of 9V up to 40V. The driver is suitable for applications with 12V or 24V batteries as well as in
- Input Voltage: 1.9 volts
- Features: ESD Protected
- Form Factor: Integrated Circuit (IC)
-
Supplier: Tripp Lite by Eaton
Description: large-transformer design tested to UL (USA & Canada) standards Overload / Overtemperature Protection DoubleBoost inverter output supports momentary startup loads up to 200% of the continuous rating for up to 10 seconds OverPower inverter output supports longer duration
- DC Input Voltage: 12 volts
- DC Input Current: 190 amps
- Input Frequency: 60 Hz
- AC Output Voltage: 120 volts
-
Supplier: Tripp Lite by Eaton
Description: output feature temporarily provides up to 150% of the continuous output for 1-60 minutes, and DoubleBoost inverter output feature delivers up to 200% of continuous output for up to 10 seconds, providing the extra power needed to start heavy-duty tools and motorized
- DC Input Voltage: 12 volts
- DC Input Current: 127 amps
- Input Frequency: 60 Hz
- AC Output Voltage: 120 volts
-
Supplier: Tripp Lite by Eaton
Description: temporarily provides up to 150% of the continuous output for 1-60 minutes, and DoubleBoost output feature delivers up to 200% of continuous output for up to 10 seconds, providing the extra power needed to start heavy-duty tools and motorized equipment. When AC cable is
- DC Input Voltage: 12 volts
- Input Frequency: 60 Hz
- AC Output Voltage: 120 volts
- Output Frequency: 0.00006 MHz
-
Supplier: Tripp Lite by Eaton
Description: connections Built-in automatic voltage regulation (AVR) boosts brownouts as low as 83V and reduces overvoltages up to 147V back to usable 120V nominal levels 12 AC outlets, 4 of which are widely spaced to accommodate large transformer blocks without
- Input Voltage Range: 120 volts
- Volt-Amp Rating: 0.75 kVA
- Watt Rating: 0.45 kwatts
- Runtime at Half Load: 10 minutes
-
Supplier: TelephoneStuff.com
Description: - APS PowerVerters are a superior alternative to gas-powered generators providing safer output for electronics and cleaner, simpler operation with no fumes, fuel, or noise - Serves as an automotive or stationary DC-to-AC inverter with automatic line-to-battery transfer and
- Signal Converter Type: Voltage Converter / Inverter
-
Supplier: Richardson RFPD
Description: The new flowBOOST 1 symmetric module packaged in the low inductive flow 1 housing achieves the performance you need to downsize bulky transformers and DC link capacitors. Engineered to deliver highest switching frequencies, it can provide a symmetric boost in 1300 V or a
- Features: IGBT, Other
-
Supplier: Infineon Technologies AG
Description: extra safety in high-pollution environments. Combined with a Si IGBT or super-junction MOSFET, for example in a Vienna rectifier stage or PFC boost stage used in 3-phase conversion systems, a CoolSiC™ diode raises efficiency up to 1% compared to next best Si diode alternative.
- VF: 1.4 volts
- IF: 35,000 mA
- IR: 6,000 mA
- IFSM: 140 amps
-
Supplier: Littelfuse, Inc.
Description: Compact (4x 3x1”) unit is IP67-rated for waterproofing, dustproofing and vibration-proofing, and it can mount anywhere on a vehicle Isolates main and auxiliary batteries when voltage drops below 12.7 V dc and automatically reconnects batteries at 13.2 V dc Start assist feature provides boost
- Current: 10 amps
-
Supplier: TelephoneStuff.com
Description: Harness your vehicle's battery to efficiently power office equipment on the road or power tools at a work site. Continuously supplies up to 1250 watts of 120V AC power to 2 AC outlets from any 12V battery or automotive DC source. Frequency control locks AC output at 60Hz
- Signal Converter Type: Voltage Converter / Inverter
-
Supplier: TelephoneStuff.com
Description: Harness your vehicle's battery to efficiently power office equipment on the road or power tools at a work site. Continuously supplies up to 750 watts of 120V AC power to 2 AC outlets from any 12V battery or automotive DC source. Supplies up to 1500 watts of peak
- Signal Converter Type: Voltage Converter / Inverter
-
Supplier: Panel Components & Systems, Inc.
Description: designed for surface mounting in an enclosed panel. Each unit consists of a transformer, rectifier and control circuit. The control circuit ensures that the charger maintains a battery voltage at the pre-calibrated float level, while supplying any additional load current up to the
Find Suppliers by Category Top
Featured Products Top
-
ADI's MAX77859 is a high-efficiency, high-performance buck-boost converter targeted for systems requiring a wide input voltage range (2.5 V to 22 V). The IC can supply up to 6 A of output current in buck mode and 4 A in boost mode (VIN = 3.7 V (read more)
Browse DC-DC Converter Chips Datasheets for DigiKey -
March 18th, 2021 TDK Corporation (TSE 6762) announces the addition of 20A 300W rated models to the i7C non-isolated DC-DC converter series. These buck-boost board mount power modules have been optimized for 24V input with a range of 9 to 36Vdc and can be adjusted from 8 to 24V. The i7C (read more)
Browse DC-DC Converters Datasheets for TDK-Lambda Americas Inc. -
High-Voltage Buck Converter Selection for 48V & Industrial Power In industrial control, automotive electronics, and distributed power systems, high-voltage buck converters directly impact efficiency, thermal (read more)
Browse DC-DC Converter Chips Datasheets for Win Source Electronics -
This regulator includes integrated high-side and low-side N-channel MOSFETs, an internal LDO for single-supply operation, and a programmable switching frequency from 270 kHz to 800 kHz. The output voltage is adjustable from 0.6 V to 12 V, with ±0.5% accuracy over temperature. Additional (read more)
Browse IC Voltage Regulators Datasheets for DigiKey -
. Generous design headroom, 20kV isolation input/output and output/chassis, the use of transformers engineered with ABSOPULSE′s field-proven proprietary technology and comprehensive protection circuitry further contribute to the high MTBF. Customized versions of this design as (read more)
Browse DC-DC Converters Datasheets for ABSOPULSE Electronics Ltd. -
radiator cooling,it supports a wide rated capacity range from 75 kVA to 3735 kVA. Primary (HV) voltage is customizable from 34.5 kV to 13.8 kV (and other common utility ratings),while secondary (LV) output is customizable from 277 V to 600 V to match site requirements. High quality copper windings and an (read more)
Browse Transformers Datasheets for TPS Elektronik GmbH -
Analog Devices MAX77505 is a low-quiescent current (800 nA typ), high-efficiency hysteretic buck converter operating from a 2.5 V to 16 V input voltage range. The device offers high efficiency over the entire load range. It is ideal for either a primary battery or four alkaline (read more)
Browse DC-DC Converters Datasheets for DigiKey -
voltage regulation and power distribution. These transformers receive high-voltage electricity from the grid, step it down, and distribute it to consumers or lower-voltage substations. Fuji Electric offers distribution transformers with capacities up to 30 MVA and primary/secondary voltages up to 36 kV (read more)
Browse Transformers Datasheets for Fuji Electric Corp. of America -
Vishay’s SGTPL-28 series introduces 150 W low-profile, space-grade planar transformers optimized for 28 V forward converters in avionics, military, and space applications. Featuring multiple secondary outputs with center taps, they can power up to two 12 V channels or four 5 V channels (read more)
Browse Transformers Datasheets for New Yorker Electronics Co., Inc. -
The new Rosenberg CEI model 575V EC motor, operating at up to 7.4 kW, is our most powerful EC fan motor to date. It is now available in a 500-mm plug fan module, paired with our 2025 AHR Innovation-award-winning I-Series backward-curved impeller. The new (read more)
Browse Fans and Blowers (industrial) Datasheets for Rosenberg USA