-
Supplier: Spiroflow Systems, Inc.
Description: C Series Bulk Bag Fillers When you need a competitively priced dependable bulk bag filler solution for low to medium volume applications. Processors around the world use bulk bags to pack, store, and transport materials. Our range of Spirofil bulk bag filling equipment and bulk bag
- Bulk Container Type: Bag
- Material Type: Chemicals / Fertilizers, Construction Materials / Cement, Food Processing, Sanitary / Pharmaceutical
- Material Characteristics: Dry / Free Flowing
- Application / Operation: Filling
-
Supplier: Accuris
Description: FILLER, WOOD, PLASTIC
-
Supplier: Accuris
Description: CAP, FLUID TANK FILLER
-
-
Supplier: Accuris
Description: FILLER VALVE, AIRCRAFT OXYGEN
-
Supplier: Newark, An Avnet Company
Description: Filler Panel 4 RU
-
Supplier: ESAB Welding and Cutting Products
Description: Features This bare filler rod produces high strength deposits on phosphor bronze materials. Can be used to join copper and brasses, overlay on cast iron or steel, and join dissimilar metals. Superior for maintenance, repair and fabrication. Use with 100% Argon or 25%/75% Argon/Helium
- Tensile Strength (UTS): 65,000 psi
- Yield Strength: 37,000 psi
- Elongation: 50 %
- Welding Filler Types: Copper / Copper Alloy
-
Supplier: Win Source Electronics
Description: Category: Heatsink Win Source Part Number: 1393159-DELL C651P - HEATSINK FILLER R810 Manufacturer: Dell
-
Supplier: Newark, An Avnet Company
Description: PANEL CUT-OUT FILLER PLUG
-
Supplier: DigiKey
Description: BONDO PROFESSIONAL GOLD QT
- Features: Other
-
Supplier: Accuris
Description: FILLER-BLEEDER, HYDRAULIC BRAKE SYSTEM, AUTOMOTIVE
-
Supplier: Newark, An Avnet Company
Description: AMC FILLER MODULE C S ALU
-
Supplier: Newark, An Avnet Company
Description: AMC FILLER MODULE C D ALU
-
Supplier: SAE International
Description: This SAE Aerospace Recommended Practice defines a method for determining the weldability of weld filler metal in continuous coil or cut length form. It is applicable to all solid (non flux-containing) wires. It is intended as a referee method for testing weld filler metals in case of
-
Supplier: SAE International
Description: This specification covers a copper brazing filler metal in the form of a paste comprising a viscous mixture of powder in a suitable binder.
-
Supplier: Morgan Advanced Materials
Description: The Wesgo Metals business of Morgan Technical Ceramics manufactures and supplies high-purity, low vapour pressure brazing alloys in various forms. Precious and non-precious alloys are available in atomized powder, discs, evaporation slugs, extrudable paste, FlexibrazeTM, preforms, ribbon, rings,
- Melting Range: 1,468 to 1,760 F
- Joining Process / Product Form: Powder, Solid Wire, Strip / Sheet / Foil
-
Supplier: Morgan Advanced Materials
Description: The Wesgo Metals business of Morgan Technical Ceramics manufactures and supplies high-purity, low vapour pressure brazing alloys in various forms. Precious and non-precious alloys are available in atomized powder, discs, evaporation slugs, extrudable paste, FlexibrazeTM, preforms, ribbon, rings,
- Melting Range: 3,038 F
- Joining Process / Product Form: Powder, Solid Wire, Strip / Sheet / Foil
-
Supplier: Morgan Advanced Materials
Description: The Wesgo Metals business of Morgan Technical Ceramics manufactures and supplies high-purity, low vapour pressure brazing alloys in various forms. Precious and non-precious alloys are available in atomized powder, discs, evaporation slugs, extrudable paste, FlexibrazeTM, preforms, ribbon, rings,
- Melting Range: 1,616 to 1,787 F
- Joining Process / Product Form: Powder, Solid Wire, Strip / Sheet / Foil
-
Supplier: Morgan Advanced Materials
Description: The Wesgo Metals business of Morgan Technical Ceramics manufactures and supplies high-purity, low vapour pressure brazing alloys in various forms. Precious and non-precious alloys are available in atomized powder, discs, evaporation slugs, extrudable paste, FlexibrazeTM, preforms, ribbon, rings,
- Melting Range: 1,697 to 1,751 F
- Joining Process / Product Form: Powder, Solid Wire, Strip / Sheet / Foil
-
Supplier: Pexco
Description: EnduroSharp® Torlon® Gap Filler Removal (GFR) Bits are designed for use with an ergonomically-designed pneumatic tool. The tools provide aerospace maintenance professionals with an effective method of safely removing flexibilized epoxy gap materials from gaps and epoxy fillers from
- Shape: Circular
- Application: Shearing / Cutting
-
Supplier: SAE International
Description: This standard was developed primarily for passenger car and truck applications for the sizes indicated, but it may be used in marine, industrial, and similar applications.
-
Supplier: Sesotec GmbH
Description: The SAFEMAG magnet system is equipped with three magnet rods in Neodymium version which are arranged in a triangular matrix to ensure best possible contact between product and magnet. Its outstanding ease of handling and cleaning are further positive features of this magnet separator. Further
- Features: Magnetic Grate
-
Supplier: DRUM-MATES Inc.
Description: Let us know your handling needs! Operator Friendly, Easy to Use Design Accurate, Safe, Durable, Easy, NET Weight Filler Fast filling, Up to 1 Drum per Minute Safe Operation through Time-Proven Design Menu System for Easy Setup Easy-to-Reach and Operate Controls Explosion-proof Class1, Div 1,
- Machine Type: Filling / Packer Machines
-
Supplier: CSA Group
Description: Preface ASME-BPVC-II-Part A covers Ferrous Material; Part B covers Nonferrous Material; Part C covers Welding Rods, Electrodes, and Filler Metals; and Part D covers Material Properties in both Customary and Metric units of measure. Together, these four parts of Section II comprise a "service
-
Supplier: ASTM International
Description: Method of Test for Sieve Analysis of Magnesium Oxychloride Compositions, Aggregates, and Fillers (Withdrawn 1973)
-
Supplier: ASTM International
Description: This specification covers ground calcium carbonate (GCC, a type of ground limestone) and other finely divided aggregate mineral filler (AMF) materials for use in concrete mixtures. It defines the types of GCC and AMF materials for use in concrete. If concrete in service is subject to sulfate
-
Supplier: ASTM International
Description: 1.1 This test method covers a laboratory procedure for determining the water absorption characteristics of sealant backing and joint filler materials, hereinafter referred to as backing. 1.2 The values stated in SI units are to be regarded as the standard. The inch-pound units in parentheses
-
Supplier: CSA Group
Description: ISO 14344:2010 specifies tools for communication between a purchaser and a supplier of welding consumables within quality systems, such as those based upon ISO 9001. In production, the components of welding consumables are divided into discrete, predetermined quantities so that satisfactory tests
-
Description: ISO 14344:2010 specifies tools for communication between a purchaser and a supplier of welding consumables within quality systems, such as those based upon ISO 9001. In production, the components of welding consumables are divided into discrete, predetermined quantities so that satisfactory tests
-
Supplier: Techsil Limited
Description: Recommended for use as a liquid dispensed alternative to pre-fabricated thermal pads and as a gap filler for a broad array of thermal designs in electronic components. Suitable for use in consumer, telecommunications, automotive and lighting electronic component applications. Product Benefits
- Industry: Electronics
- Features: Flame Retardant (e.g. UL 94 Rated), Gap Filling Compound, Grease / Paste, Thermal / Heat Conductive
- Chemical System: Silicone
-
Description: Epoxy used for filling voids and honeycomb core. Cures to a rigid, solvent-resistant material in one hour at 250F (121C). The compound has thixotropic properties for ease of application. Cured material is flame retardant. Meets the flammability requirements of F.A.R. 25.853 (a).
- Use Temperature: -67 to 212 F
- Industry: Aerospace, OEM / Industrial
- Chemical System: Epoxy (EP)
- Features: Flame Retardant (e.g. UL 94 Rated), Gap Filling Sealant / FIP Gasket, Leveling / Filling Compound, Other
-
Supplier: SAE International
Description: This specification covers a silver alloy in the form of wire, rod, sheet, strip, foil, pig, powder, shot, and chips and a viscous mixture (paste) of powder in a suitable binder.
Find Suppliers by Category Top
Featured Products Top
-
SARCON® Extremely Compressible Gap Filler Type (Putty Type) is a highly conformable, thermally conductive, non-flammableinterface materials. The surface consistency is excellent for filling small air gaps and uneven mating surface, making reliablecontact (read more)
Browse Thermal Compounds and Thermal Interface Materials Datasheets for Fujipoly® America Corp. -
-performance, thermal gap filler pad. The highly conformable, gel-like sheets exhibit a thermal resistance as low as 0.02°C•in2/W at 43.5 PSI with a thermal conductivity of 13 W/m°K. (read more)
Browse Thermal Compounds and Thermal Interface Materials Datasheets for Fujipoly® America Corp. -
Highly Conformable and Non-Flammable 13-Watt Thermal Gap Filler SARCON® PG130A from Fujipoly® is one of the industry’s newest high-performance thermal interface materials that is extremely (read more)
Browse Thermal Compounds and Thermal Interface Materials Datasheets for Fujipoly® America Corp. -
Newest Silicone Gap Filler Transfers Heat and Absorbs Electromagnetic Waves Fujipoly® introduces a new thermal interface material that also absorbs a wide range of unwanted electromagnetic energy. The tacky, gel-like consistency of (read more)
Browse Thermal Compounds and Thermal Interface Materials Datasheets for Fujipoly® America Corp. -
or wide-variation component heights and require extremely low material compression. This low modulus thermal gap filler also helps reduce stress on the PCB during assembly. Available in thicknesses from 0.3mm to 2mm, SARCON ® PG130A improves (read more)
Browse Thermal Compounds and Thermal Interface Materials Datasheets for Fujipoly® America Corp. -
: https://www.fujipoly.com/usa/products/sarcon-thermal-management-components/thermal-gap-filler-products/carbon-fiber-thermal-gap-fillers.html Watch Our Webinar On -Demand: https://event.on24.com/wcc/r/3968652/E70BC122151AAA03C8906DE82D6F72C9?partnerref=fuji (read more)
Browse Thermal Compounds and Thermal Interface Materials Datasheets for Fujipoly® America Corp. -
Master Bond EP4EN-80 is a NASA low outgassing approved epoxy, which can cure at temperatures as low as 80°C. The epoxy system requires no mixing prior to use, has a very low viscosity of 600-1,800 cps and contains no solvents. It has a thermally conductive, electrically insulative filler material with ultra small particle sizes. (read more)
Browse Encapsulants and Potting Compounds Datasheets for Master Bond, Inc. -
heatsink, this 0.5mm thick, highly conformable gap filler pad can transfer heat with a thermal conductivity of 1.4 W/m•K while exhibiting a thermal resistance of .60° C•in2/W at 14.5 PSI. To improve material handling and ease of installation, (read more)
Browse Thermal Compounds and Thermal Interface Materials Datasheets for Fujipoly® America Corp. -
exposure and cleanliness) Product Features: Extrusion & Injection moldable E-Beam Cross-linkable (F-TPX) 200 C High-temperature performance Flexible Excellent chemical resistance Lower Permeation Unique Filler (read more)
Browse Resins and Compounds Datasheets for Cri-Tech, Inc. -
Excellent plasma resistance for semiconductor etching process Outstanding thermal resistance up to 300 °C Achieve hardness of 70 without the addition of fillers (read more)
Browse Polymers and Plastic Resins Datasheets for AGC Chemicals Americas, Inc.
More Information Top
-
ZASMHBA0003816
… Tin brasses Phosphor bronzes Leaded phosphor bronzes Copper-phosphorus and copper-silverphosphorus brazing filler metal Thermal spray … C10100C15815 C16200C19900 C21000C28000 C31200 C38500 C40400C48600 C50100C52400 C53400C54400 C55180C55285 C56000 C60800C64210 C64700C66100 C66200C69710 C70100C72420 C72500C72950 C73500C79830 Most …
-
ZCACA2001P014
C10100C15815 C16200C19900 C20100C28000 C31200 C38500 C40400C48600 C50100C52480 C53400C54400 C55180C55284 C60800C64210 C64700C66100 C66300C69710 C70100C72950 C73500C79830 C80100C81200 C81400C82800 C83300C83810 … (c) Brazing filler metal alloys.
-
ZAUTB2001P457
C10100C15815 C16200C19900 C2010028000 C31200 C38500 C40400C48600 C50100C52480 C53400C54400 C55180C55284 C60800C64210 C64700C66100 C66300C69710 C70100C72950 C73500C79830 (c) Brazing filler metal alloys.
-
Handbook of Corrosion Engineering, Second Edition > ENGINEERING MATERIALS: SELECTION AND DESIGN CONSIDERATIONS
… and MIG, but in TIG welding, an argon-H2 mixture, with an appropriate filler , improves weld pool … … for some coppers (C11000, C12200), brasses (C22000, C23000, C26000, 28000), leaded brasses (C36000, C38500 ), and tin brasses …
-
ZCACA2001P567
… C37000 Tube C37700 Bar, forging Forgings, die Rod, forging Shapes, forging C38000 Shapes C38500 Shapes C40500 Bar … … Studs Wire, metallizing C46500 Bar Plate, clad Plate, condenser tube Rod C47000 Brazing filler metal Rod, welding …
-
Alloying: Understanding the Basics
The lead in wrought leaded brasses (C31200 to C38500 ) provides high machinability by acting as a micro … The alloys have excellent weldability, and are commonly used as welding filler wire.
-
ZCACA2001P054
The lead in wrought leaded brasses (C31200 to C38500 ) provides high machinability by acting as a microscopic … The alloys have excellent weldability, and are commonly used as welding filler wire.
-
Materials Selection for Corrosion Control
C38500 (architectural bronze)(k) … lead lining is used, in which mo1D::n metal melted fran a lead filler rod by means …
Indicates content that may require registration and/or purchase.