-
Supplier: Morgan Advanced Materials
Description: , sheet, washers, and wire. A range of non-precious metals for a variety of brazing applications between 500°C and 1200°C are offered. Many of these alloys can be brazed under vacuum, in an inert atmosphere or in air with a flux. Typical applications include tooling for mining
- Form / Shape: Powder, Solid Wire, Strip / Sheet / Foil
- Melting Range: 1468 to 1760 F
-
Supplier: Morgan Advanced Materials
Description: , sheet, washers, and wire. A range of non-precious metals for a variety of brazing applications between 500°C and 1200°C are offered. Many of these alloys can be brazed under vacuum, in an inert atmosphere or in air with a flux. Typical applications include tooling for mining
- Form / Shape: Powder, Solid Wire, Strip / Sheet / Foil
- Melting Range: 3038 F
-
Supplier: Morgan Advanced Materials
Description: , sheet, washers, and wire. A range of non-precious metals for a variety of brazing applications between 500°C and 1200°C are offered. Many of these alloys can be brazed under vacuum, in an inert atmosphere or in air with a flux. Typical applications include tooling for mining
- Form / Shape: Powder, Solid Wire, Strip / Sheet / Foil
- Melting Range: 1616 to 1787 F
-
-
Supplier: Morgan Advanced Materials
Description: , sheet, washers, and wire. A range of non-precious metals for a variety of brazing applications between 500°C and 1200°C are offered. Many of these alloys can be brazed under vacuum, in an inert atmosphere or in air with a flux. Typical applications include tooling for mining
- Form / Shape: Powder, Solid Wire, Strip / Sheet / Foil
- Melting Range: 1697 to 1751 F
-
Supplier: Spiroflow Systems, Inc.
Description: C Series Bulk Bag Fillers When you need a competitively priced dependable bulk bag filler solution for low to medium volume applications. Processors around the world use bulk bags to pack, store, and transport materials. Our range of Spirofil bulk bag filling equipment and bulk
- Application / Operation: Filling
- Bulk Container Type: Bag
- Common Features: Integral Hopper / Bin, Portable / Mobile, Vibrator / Impactor / Agitator
- Equipment Type: Loading Spout
-
Supplier: ESAB Welding and Cutting Products
Description: Features This bare filler rod produces high strength deposits on phosphor bronze materials. Can be used to join copper and brasses, overlay on cast iron or steel, and join dissimilar metals. Superior for maintenance, repair and fabrication. Use with 100% Argon or 25%/75% Argon/Helium
- Alloy Type: Copper / Copper Alloy
- Elongation: 50 %
- Tensile Strength (UTS): 65000 psi
- Yield Strength: 37000 psi
-
Supplier: ESAB Welding and Cutting Products
Description: 600°F(315°C).The excellent wetting action and very fine ripple minimize crevice corrosion and grinding time. This is particularly useful in the food and drink industry where a smooth polished surface is required. Industries Food and Beverage Industrial and General Fabrication Railcars
- Alloy Type: Steel - Stainless
- Approvals / Conformance: ASME, AWS
- Elongation: 47 %
- Tensile Strength (UTS): 89923 psi
-
Supplier: ESAB Welding and Cutting Products
Description: Features An all-position AC/DC reverse electrode for severe abrasion and moderate impact. Hardness 58 to 62 Rockwell C.
- Alloy Type: Hardfacing / Repair Alloy
- Tips / Electrodes: Resistance Welding Electrode / Horn
- Welding Process / Form: TIG Rod (GTAW)
-
Supplier: Accuris
Description: CAP, FLUID TANK FILLER
-
Supplier: Accuris
Description: FILLER, WOOD, PLASTIC
-
Supplier: DigiKey
Description: BONDO PROFESSIONAL GOLD QT
- Industry Applications: Other
-
Supplier: ESAB Welding and Cutting Products
Description: Features Nickel base machinable build-up powder for cast iron, steels, stainless steels and nickel alloys. 16 to 20 Rockwell C.
- Form / Shape: Powder
-
Supplier: SAE International
Description: This specification covers a copper brazing filler metal in the form of a paste comprising a viscous mixture of powder in a suitable binder.
-
Supplier: SAE International
Description: This SAE Aerospace Recommended Practice defines a method for determining the weldability of weld filler metal in continuous coil or cut length form. It is applicable to all solid (non flux-containing) wires. It is intended as a referee method for testing weld filler metals in case of
-
Supplier: Sesotec GmbH
Description: specifically for applications in the plastics industry. It is designed for inspecting different granulates up to a grain size of 6-8 mm at a temperature of up to 100°C in standing or slow moving material columns. ¦ For applications in the plastics industry with slow-moving bulk material
-
Supplier: Accuris
Description: FILLER VALVE, AIRCRAFT OXYGEN
-
Supplier: Accuris
Description: CAP AND ADAPTER UNIT, TANK FILLER
-
Supplier: Pexco
Description: cutting edge, compared to alternative thermoplastic removal tools Increased material removal rates Easily re-sharpened Heat resistant to 500°F/260°C Chemical resistant to standard aerospace fluids and solvents EnduroSharp® Torlon® Gap Filler Removal (GFR) Bits are available in a spiral
- Application: Shearing / Cutting
- Geometry: Circular
-
Supplier: Pexco
Description: thermoplastic removal tools Increased material removal rates Easily re-sharpened Heat resistant to 500°F/260°C Chemical resistant to standard aerospace fluids and solvents EnduroSharp® Torlon® Gap Filler Removal (GFR) Discs are shipped 4 parts per box.
- Application: Shearing / Cutting
- Geometry: Circular
-
Supplier: SAE International
Description: This specification covers an aluminum alloy in the form of wire, sheet, pig, grains, shot, and chips.
-
Supplier: Win Source Electronics
Description: Category: Heatsink Win Source Part Number: 1393159-DELL C651P - HEATSINK FILLER R810 Manufacturer: Dell
-
Supplier: SAE International
Description: This specification covers an aluminum alloy in the form of wire, sheet, pig, grains, shot, and chips.
-
Supplier: Fujipoly® America Corp.
Description: Fujipoly® introduces Sarcon® PG45A its newest high-performance, putty-like thermal interface material. This extremely low modulus gap filler exhibits a thermal resistance as low as 0.02°C•in2/W at 43.5 PSI with a thermal conductivity of 4.5 W/m°K. Sarcon® PG45A
- Applied Thickness / Gap Fill: 0.0591 to 0.0984 inch
- Chemical / Polymer System Type: Silicone
- Dielectric Constant (Relative Permittivity): 7.17 to 7.31
- Industry: Electronics, Semiconductors / IC Packaging
-
Supplier: Fujipoly® America Corp.
Description: Fujipoly® recently released Sarcon® GR130A, its newest high-performance, thermal gap filler pad. The highly conformable, gel-like sheets exhibit a thermal resistance as low as 0.02°C•in2/W at 43.5 PSI with a thermal conductivity of 13 W/m°K. Sarcon® GR130A is
- Applied Thickness / Gap Fill: 0.0118 to 0.0787 inch
- Chemical / Polymer System Type: Silicone
- Dielectric Constant (Relative Permittivity): 7.97 to 9.44
- Dielectric Strength: 178 kV/in
-
Supplier: Techsil Limited
Description: . Recommended for use as a liquid dispensed alternative to pre-fabricated thermal pads and as a gap filler for a broad array of thermal designs in electronic components. Suitable for use in consumer, telecommunications, automotive and lighting electronic component applications. Product
- Chemical / Polymer System Type: Silicone
- Features: Flame Retardant (e.g. UL 94 Rated), Thermal / Heat Conductive
- Industry: Electronics
-
Supplier: DRUM-MATES Inc.
Description: to specification. Let us know your handling needs! Operator Friendly, Easy to Use Design Accurate, Safe, Durable, Easy, NET Weight Filler Fast filling, Up to 1 Drum per Minute Safe Operation through Time-Proven Design Menu System for Easy Setup
- Machine Type: Filling / Packer Machines
-
Description: consumables, provides a method for preparing those specific details needed for welding consumable procurement which consist of: a) the welding consumable classification (selected from the applicable International Standard or other standard for welding consumables); b) the lot classification;
-
Supplier: ASTM International
Description: Method of Test for Sieve Analysis of Magnesium Oxychloride Compositions, Aggregates, and Fillers (Withdrawn 1973)
-
Supplier: CSA Group
Description: Preface ASME-BPVC-II-Part A covers Ferrous Material; Part B covers Nonferrous Material; Part C covers Welding Rods, Electrodes, and Filler Metals; and Part D covers Material Properties in both Customary and Metric units of measure. Together, these four parts of Section II comprise a
-
Supplier: Belmont Metals, Inc.
Description: Brazing Alloys Featuring Holtite Alloys and Miter-Al-Braze Alloys for Aluminum Metal Joining Brazing is a metal joining process whereby a filler metal is heated above the melting point and distributed between two or more close fitting parts by capillary action. The
- Brazing Filler Alloys: Other
- Welding Process / Form: Other
-
Supplier: Washington Alloy Co.
Description: Specifications AWS A5.14-89 Class ERNiCrMo-4 ASME SFA5.14 ERNiCrMo-4 Description Washington Alloy C276 is a nickel-chromium-moly bdenum filler metal developed for MIG and TIG welding of Hastelloy? C and Hastelloy? C-276 to themselves, to stainless steel or
-
Description: Epoxy used for filling voids and honeycomb core. Cures to a rigid, solvent-resistant material in one hour at 250F (121C). The compound has thixotropic properties for ease of application. Cured material is flame retardant. Meets the flammability requirements of F.A.R. 25.853 (a).
- Chemical / Polymer System Type: Epoxy (EP)
- Cure Type / Technology: Thermosetting / Crosslinking, Single Component System
- Features: Flame Retardant (e.g. UL 94 Rated), Leveling / Filling Compound
- Industry: Aerospace, OEM / Industrial
-
Supplier: Henkel Corporation - Electronics
Description: (Known as Multicore C511 ) LOCTITE C 511 cored solder wire has been specially formulated to compliment no clean wave and reflow soldering processes. It is available in several tin/lead alloys as well as Lead Free. It is available with Sn63, Sn62, Sn60, 96SC (SAC387), 97SC (SAC305) ,
- Approvals / Conformance: Other
- Form / Shape: Solid Wire
- Lead Free: Yes
- Soldering Filler Alloys: Tin-Lead (Sn-Pb), Other
Find Suppliers by Category Top
Featured Products Top
-
SARCON® Extremely Compressible Gap Filler Type (Putty Type) is a highly conformable, thermally conductive, non-flammableinterface materials. The surface consistency is excellent for filling small air gaps and uneven mating surface, making reliablecontact (read more)
Browse Thermal Compounds and Thermal Interface Materials Datasheets for Fujipoly® America Corp. -
-performance, thermal gap filler pad. The highly conformable, gel-like sheets exhibit a thermal resistance as low as 0.02°C•in2/W at 43.5 PSI with a thermal conductivity of 13 W/m°K. (read more)
Browse Thermal Compounds and Thermal Interface Materials Datasheets for Fujipoly® America Corp. -
Highly Conformable and Non-Flammable 13-Watt Thermal Gap Filler SARCON® PG130A from Fujipoly® is one of the industry’s newest high-performance thermal interface materials that is extremely (read more)
Browse Thermal Compounds and Thermal Interface Materials Datasheets for Fujipoly® America Corp. -
or wide-variation component heights and require extremely low material compression. This low modulus thermal gap filler also helps reduce stress on the PCB during assembly. Available in thicknesses from 0.3mm to 2mm, SARCON ® PG130A improves (read more)
Browse Thermal Compounds and Thermal Interface Materials Datasheets for Fujipoly® America Corp. -
Newest Silicone Gap Filler Transfers Heat and Absorbs Electromagnetic Waves Fujipoly® introduces a new thermal interface material that also absorbs a wide range of unwanted electromagnetic energy. The tacky, gel-like consistency of (read more)
Browse Thermal Compounds and Thermal Interface Materials Datasheets for Fujipoly® America Corp. -
: https://www.fujipoly.com/usa/products/sarcon-thermal-management-components/thermal-gap-filler-products/carbon-fiber-thermal-gap-fillers.html Watch Our Webinar On -Demand: https://event.on24.com/wcc/r/3968652/E70BC122151AAA03C8906DE82D6F72C9?partnerref=fuji (read more)
Browse Thermal Compounds and Thermal Interface Materials Datasheets for Fujipoly® America Corp. -
Master Bond EP4EN-80 is a NASA low outgassing approved epoxy, which can cure at temperatures as low as 80°C. The epoxy system requires no mixing prior to use, has a very low viscosity of 600-1,800 cps and contains no solvents. It has a thermally conductive, electrically insulative filler material with ultra small particle sizes. (read more)
Browse Encapsulants and Potting Compounds Datasheets for Master Bond, Inc. -
heatsink, this 0.5mm thick, highly conformable gap filler pad can transfer heat with a thermal conductivity of 1.4 W/m•K while exhibiting a thermal resistance of .60° C•in2/W at 14.5 PSI. To improve material handling and ease of installation, (read more)
Browse Thermal Compounds and Thermal Interface Materials Datasheets for Fujipoly® America Corp. -
Excellent plasma resistance for semiconductor etching process Outstanding thermal resistance up to 300 °C Achieve hardness of 70 without the addition of fillers (read more)
Browse Polymers and Plastic Resins Datasheets for AGC Chemicals Americas, Inc. -
exposure and cleanliness) Product Features: Extrusion & Injection moldable E-Beam Cross-linkable (F-TPX) 200 C High-temperature performance Flexible Excellent chemical resistance Lower Permeation Unique Filler (read more)
Browse Resins and Compounds Datasheets for Cri-Tech, Inc.
More Information Top
-
ZCACA2001P567
… bend Tube, welded C44500 Plate, clad Plate, condenser tube Tube, condenser Tube, finned Tube, U-bend Tube, welded C46200 Bar Bolts Nuts Plate Rod Screws Shapes Sheet Studs C46400 Bar Bar, forging Bolt … … tube Rod C47000 Brazing filler metal Rod, welding C47940 …
-
ZASMHBA0001438
(d) Alloys C44300 and C46400 contain nominal 0.06% As; alloys C44400 and C46600, a nominal 0 … The same deoxidizers are also included in the filler metals.
-
ZASMHBA0003132
… are given in the following table: tINSnumber C11000 C12200 C22000 C23000 C26000 C28000 C46400 Work roll l'~nmgw … … welded, usually by a gas tungsten arc welding process, without the addition of filler metal, causing a …
-
Handbook of Corrosion Engineering, Second Edition > ENGINEERING MATERIALS: SELECTION AND DESIGN CONSIDERATIONS
… and MIG, but in TIG welding, an argon-H2 mixture, with an appropriate filler , improves weld pool … … and can be minimized by adding 1% tin such as in admiralty (C44300) and naval brass ( C46400 ).
-
ZASMHBA0003816
… Tin brasses Phosphor bronzes Leaded phosphor bronzes Copper-phosphorus and copper-silverphosphorus brazing filler metal Thermal spray … … are two tin-bearing brasses: uninhibited admiralty metal (no active UNS number) and uninhibited naval brass ( C46400 ).
-
ZASMHBA0001066
The sets are assemblies of disc knives, cylindrical metal and rubber fillers , and shims. C46400 , C46500, C46600, and C46700 . . . . . . . . . . . . . . . . . . . . . . . . . . .
-
ZAUTB2001P457
The admiralty brasses (C44300, C44400, and C44500) and naval brasses ( C46400 , C46500, and C46600) are used for … The alloys have excellent weldability, and are commonly used as welding filler wire.
-
Alloying: Understanding the Basics
The admiralty brasses (C44300, C44400, and C44500) and naval brasses ( C46400 , C46500, and C46600) are used for … The alloys have excellent weldability, and are commonly used as welding filler wire.
-
ZCACA2001P054
The admiralty brasses (C44300, C44400, and C44500) and naval brasses ( C46400 , C46500, and C46600) are used for … The alloys have excellent weldability, and are commonly used as welding filler wire.
Indicates content that may require registration and/or purchase.